- Mount
- Number of Functions
- Number of Pins
- Number of Terminations
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Supply Voltage
- Terminal Position
- Family
Attribute column
Manufacturer
STMicroelectronics Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Control Type | Schmitt Trigger | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLDC-CHARGE/F0421001VXC STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLDC-CHARGE/F8775802VXA STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLDC/F8870601VXC STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCF4502BM1 STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 4000B | e4 | - | Obsolete | 3 (168 Hours) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH COMMON INHIBIT FOR ALL BITS | TUBE | - | 3V~20V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | HCF4502 | 16 | - | Not Qualified | 3-State | - | Inverting | 20V | - | 3V | - | - | 50pF | 2 | 6 | 30 ns | 20μA | 380 ns | - | Buffer, Inverting | - | - | Buffer, Inverting | - | - | - | - | -2.4mA | 14.2mA | ENABLE LOW | - | 6 | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74VHCT125AMTR STMicroelectronics | 15000 | - | Datasheet | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 74VHCT | e4 | yes | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | unknown | 40 | 74VHCT125 | 14 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | 7.5 ns | 2μA | 10 ns | AHCT/VHCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.008 A | - | 1 | 8.5 ns | - | - | ENABLE LOW | - | 4 | 3 | - | - | - | - | 8.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VCXH16244TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 4 | -55°C~125°C TA | Tape & Reel (TR) | 74VCXH | e4 | - | Obsolete | 1 (Unlimited) | 48 | NICKEL PALLADIUM GOLD | - | TAPE AND REEL | 400mW | 2.3V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | 0.5mm | - | - | 74VCXH16244 | 48 | - | - | 3-State | - | Non-Inverting | - | - | - | - | - | - | 2 | 16 | 3.1 ns | - | - | ALVC/VCX/A | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | ENABLE LOW | - | 3 | - | - | - | - | 1.2mm | 12.5mm | 6.1mm | No | - | Non-RoHS Compliant | - | ||
![]() 74LCX125MTR STMicroelectronics | 88 | - | Datasheet | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | 30 | 74LCX125 | 14 | - | - | 3-State | - | Non-Inverting | - | - | 2V | 4 | - | 50pF | 2 | - | 6 ns | 10μA | 6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 1 | 5.2 ns | - | - | ENABLE LOW | - | - | 3 | - | - | 1.65mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT244TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | -55°C~125°C TA | Tape & Reel (TR) | 74ACT | e4 | - | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | NOT SPECIFIED | 74ACT244 | 20 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | 9 ns | 4μA | 11.5 ns | ACT | Buffer, Inverting | 8 | - | Buffer, Non-Inverting | - | - | 4 | 11 ns | - | - | ENABLE LOW | - | - | 3 | - | - | - | 1.1mm | 6.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVQ125MTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | -55°C~125°C TA | Tape & Reel (TR) | 74LVQ | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | 30 | 74LVQ125 | 14 | - | Not Qualified | 3-State | - | Non-Inverting | - | - | 2V | - | - | 50pF | 2 | - | 8 ns | - | - | LVQ | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | ENABLE LOW | - | - | 3 | - | - | - | - | 8.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT125MTR STMicroelectronics | 3672 | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 74ACT | e3 | - | Obsolete | 1 (Unlimited) | 14 | TIN | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | unknown | NOT SPECIFIED | 74ACT125 | 14 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | 9 ns | 4μA | 10 ns | ACT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | ENABLE LOW | - | 4 | 3 | - | - | - | - | 8.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT125TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 74ACT | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | 74ACT125 | 14 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | 9 ns | 4μA | 10 ns | ACT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | ENABLE LOW | - | 4 | 3 | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC126B1R STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | -55°C~125°C TA | Tube | 74HC | e3 | - | Obsolete | 1 (Unlimited) | 14 | Matte Tin (Sn) | - | - | 500mW | 2V~6V | DUAL | - | NOT SPECIFIED | 4 | 4.5V | - | - | NOT SPECIFIED | M74HC126 | 14 | - | Not Qualified | 3-State | - | Non-Inverting | 6V | 2/6V | 2V | - | - | - | 2 | - | 18 ns | 4μA | 160 ns | HC/UH | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.006 A | 4 | 1 | 22 ns | - | - | ENABLE HIGH | - | - | 3 | - | - | - | - | - | 7.62mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LX1G70STR STMicroelectronics | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 74LX | e4 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | 74LX1G70 | 5 | 1 | - | Push-Pull | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | 3.7 ns | 10μA | 12 ns | TTL/H/L | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.024 A | - | - | 4.2 ns | - | - | - | NO | - | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT16245TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 2 | -55°C~125°C TA | Tape & Reel (TR) | 74ACT | e4 | - | Obsolete | 1 (Unlimited) | 48 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | unknown | NOT SPECIFIED | 74ACT162 | 48 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | 16 | - | - | 2 | - | 6.5 ns | - | 13.4 ns | ACT | Inverting, Transceiver | - | - | Transceiver, Non-Inverting | - | - | 8 | - | - | - | COMMON CONTROL | - | - | - | BIDIRECTIONAL | N/A | - | - | - | 6.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC241B1R STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 2 | -55°C~125°C TA | Tube | 74HC | e3 | - | Obsolete | 3 (168 Hours) | 20 | Matte Tin (Sn) | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | 500mW | 2V~6V | DUAL | - | NOT SPECIFIED | 2 | 4.5V | - | - | NOT SPECIFIED | M74HC241 | 20 | - | Not Qualified | 3-State | - | Non-Inverting | 6V | - | 2V | - | - | 150pF | 2 | - | 22 ns | 4μA | 250 ns | HC/UH | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.006 A | - | 4 | - | - | - | ENABLE LOW/HIGH | - | 8 | 3 | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() M74HCT245B1R STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1 | -55°C~125°C TA | Tube | 74HCT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Matte Tin (Sn) | WITH DIRECTION CONTROL | - | 500mW | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | M74HCT245 | 20 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 2 | 8 | 30 ns | - | 30 ns | HCT | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | 0.006 A | - | - | 33 ns | - | - | COMMON CONTROL | - | - | - | - | N/A | 2.68mm | - | 25.4mm | 7.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT244MTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | -55°C~125°C TA | Tape & Reel (TR) | 74ACT | e3 | - | Obsolete | 1 (Unlimited) | 20 | TIN | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74ACT244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | 9 ns | 4μA | 11.5 ns | ACT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | 11 ns | - | - | ENABLE LOW | - | 8 | 3 | - | - | - | - | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT16244ATTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 4 | -55°C~125°C TA | Tape & Reel (TR) | 74VHCT | e4 | - | Obsolete | 1 (Unlimited) | 48 | NICKEL PALLADIUM GOLD | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.5mm | - | 40 | 74VHCT16244 | 48 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | 2 | 4 | 9.5 ns | 4μA | 13 ns | AHCT/VHCT | Buffer, Inverting | 16 | - | Buffer, Non-Inverting | 0.008 A | - | - | 11 ns | - | - | ENABLE LOW | - | - | 3 | - | - | - | 1.2mm | 12.5mm | 6.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX244TTR STMicroelectronics | 80 | - | Datasheet | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | -55°C~125°C TA | Tape & Reel (TR) | 74LCX | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | 74LCX244 | - | - | - | 3-State | - | Non-Inverting | - | - | - | - | 1 | - | - | - | 10.5 ns | 10μA | 10.5 ns | - | Buffer, Inverting | 8 | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | - | - | 3 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC367B1R STMicroelectronics | 114 | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 4.535924g | 2 | -55°C~125°C TA | Tube | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | ONE FUNCTION WITH TWO BITS | - | 500mW | 2V~6V | DUAL | - | NOT SPECIFIED | 1 | 4.5V | - | unknown | NOT SPECIFIED | M74HC367 | 16 | - | Not Qualified | 3-State | - | Non-Inverting | 6V | - | 2V | - | - | 150pF | 2 | - | 18 ns | 4μA | 165 ns | HC/UH | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 6 | 2, 4 (Hex) | - | - | - | ENABLE LOW | - | - | 3 | - | - | 12.7mm | - | 19.05mm | 12.7mm | - | No SVHC | ROHS3 Compliant | Lead Free |