- Mount
- Number of Functions
- Number of Pins
- Number of Terminations
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Supply Voltage
- Terminal Position
- Family
Attribute column
Manufacturer
STMicroelectronics Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Control Type | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Total Dose | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M74HC623B1R STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1 | - | -55°C~125°C TA | Tube | 74HC | e3 | - | Obsolete | 3 (168 Hours) | 20 | - | Matte Tin (Sn) | - | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | - | - | 2V~6V | DUAL | - | NOT SPECIFIED | 1 | 4.5V | 2.54mm | - | NOT SPECIFIED | M74HC62 | 20 | Not Qualified | 3-State | - | Non-Inverting | 6V | 2/6V | - | 2V | - | - | - | - | - | 2 | - | 130 ns | - | - | HC/UH | Inverting, Transceiver | - | - | Transceiver, Non-Inverting | - | - | 0.006 A | 8 | 26 ns | - | - | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | - | - | 3.93mm | - | 7.62mm | - | ROHS3 Compliant | - | ||
![]() M74HCT541B1R STMicroelectronics | 549 |
| Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1 | - | -55°C~125°C TA | Tube | 74HCT | e3 | - | Obsolete | 1 (Unlimited) | 20 | - | Matte Tin (Sn) | - | - | WITH DUAL OUTPUT ENABLE | - | - | 500mW | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | M74HCT541 | 20 | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | - | - | 2 | 8 | 51 ns | 4μA | 51 ns | HCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 0.006 A | - | - | - | - | ENABLE LOW | - | 3 | - | - | - | - | - | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() M74HC367TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 2 | - | -55°C~125°C TA | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 40 | M74HC367 | 16 | - | 3-State | - | Non-Inverting | 6V | - | - | 2V | - | - | - | - | 50pF | 2 | 6 | 18 ns | - | - | HC/UH | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | 2, 4 (Hex) | - | - | - | ENABLE LOW | - | 3 | - | - | - | - | 5mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() 74VCX162245TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 2 | - | -55°C~125°C TA | Tape & Reel (TR) | 74VCX | e4 | - | Obsolete | 1 (Unlimited) | 48 | - | NICKEL PALLADIUM GOLD | - | - | - | - | TAPE AND REEL | 400mW | 1.8V~3.6V | DUAL | GULL WING | - | 2 | 2.5V | 0.5mm | - | - | 74VCX162245 | 48 | - | 3-State | - | Non-Inverting | - | - | - | - | - | 3 | - | - | - | 2 | - | 6.2 ns | - | - | ALVC/VCX/A | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | - | - | - | 8 | - | - | - | COMMON CONTROL | - | - | - | N/A | - | - | - | 6.1mm | No | ROHS3 Compliant | Lead Free | ||
![]() 74AC125MTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 20 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC125 | - | - | 3-State | - | Non-Inverting | - | - | - | - | 4 | - | - | - | - | - | - | 7 ns | 4μA | 11 ns | - | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | - | - | 3 | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 74LCXHR162245TTR STMicroelectronics | 37 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 2 | - | -55°C~125°C TA | Tape & Reel (TR) | 74LCXHR | e4 | - | Obsolete | 1 (Unlimited) | 48 | - | NICKEL PALLADIUM GOLD | - | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 2.7V | 0.5mm | unknown | NOT SPECIFIED | 74LCXH | 48 | Not Qualified | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | 2V | 16 | - | - | - | 50pF | 2 | - | 5.2 ns | 20μA | 6.2 ns | LVC/LCX/Z | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | - | - | - | 8 | 4.7 ns | - | - | COMMON CONTROL | - | - | - | N/A | - | - | - | 6.1mm | - | ROHS3 Compliant | - | ||
![]() 74VHCT240AMTR STMicroelectronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 2 | - | -55°C~125°C TA | Tape & Reel (TR) | 74VHCT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | - | - | - | 74VHCT240 | 20 | - | 3-State | 5V | Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | - | 8.4 ns | 4μA | 8.4 ns | AHCT/VHCT | Buffer, Inverter | - | - | Buffer, Inverting | - | - | - | 4 | 9.5 ns | - | - | ENABLE LOW | 8 | 3 | - | - | - | - | - | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() M74HC367RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 2 | - | -55°C~125°C TA | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 30 | M74HC367 | 16 | - | 3-State | - | Non-Inverting | 6V | - | - | 2V | - | - | - | - | 50pF | 2 | - | 165 ns | 4μA | 165 ns | HC/UH | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | 2, 4 (Hex) | - | - | - | ENABLE LOW | 6 | 3 | - | - | - | 1.75mm | 9.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 74AC245TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | 74AC | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 74AC245 | 20 | Not Qualified | 3-State | - | Non-Inverting | 6V | 3.3/5V | - | 2V | 8 | - | - | - | - | 2 | 8 | 8.5 ns | - | 14 ns | AC | Inverting, Transceiver | - | - | Transceiver, Non-Inverting | - | - | - | - | - | - | - | COMMON CONTROL | - | - | BIDIRECTIONAL | N/A | - | - | 6.5mm | 4.4mm | - | ROHS3 Compliant | Contains Lead | ||
![]() M74HCT125B1R STMicroelectronics | 50000 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | -55°C~125°C TA | Tube | 74HCT | e3 | - | Obsolete | 1 (Unlimited) | 14 | - | Matte Tin (Sn) | - | - | - | - | - | 500mW | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | M74HCT125 | 14 | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | 4 | - | - | - | - | 2 | - | 27 ns | 4μA | 45 ns | HCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 0.006 A | 1 | - | - | - | ENABLE LOW | - | 3 | - | - | - | - | - | 7.62mm | - | ROHS3 Compliant | Contains Lead | ||
![]() 74ALVCR162245TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 2 | - | -55°C~125°C TA | Cut Tape (CT) | 74ALVCR | e3/e4 | - | Obsolete | 1 (Unlimited) | 48 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | - | 2 | 2.7V | 0.5mm | - | - | 74ALVCR162 | 48 | - | 3-State | - | Non-Inverting | 3.6V | - | - | 1.65V | - | - | - | - | - | 2 | 16 | 4.8 ns | - | - | ALVC/VCX/A | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 6.1mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 74AC16245TTR STMicroelectronics | 1788 | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 2 | - | -55°C~125°C TA | Tape & Reel (TR) | 74AC | e4 | - | Obsolete | 1 (Unlimited) | 48 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 74AC162 | 48 | Not Qualified | 3-State | - | Non-Inverting | 6V | 3.3/5V | - | 2V | 16 | - | - | - | - | 2 | - | 6.3 ns | - | 12 ns | AC | Inverting, Transceiver | - | - | Transceiver, Non-Inverting | - | - | - | 8 | 9 ns | - | - | COMMON CONTROL | - | - | BIDIRECTIONAL | N/A | - | - | - | 6.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC16240TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 4 | - | -55°C~125°C TA | Tape & Reel (TR) | 74VHC | e4 | - | Obsolete | 3 (168 Hours) | 48 | - | NICKEL PALLADIUM GOLD | - | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 3.3V | 0.5mm | - | NOT SPECIFIED | 74VHC16240 | 48 | Not Qualified | 3-State | - | Inverting | 5.5V | 2/5.5V | - | 2V | - | - | - | - | - | 2 | 4 | 8 ns | 4μA | 8 ns | AHC/VHC | Buffer, Inverter | - | - | Buffer, Inverting | - | - | 0.008 A | - | 9 ns | - | - | ENABLE LOW | 16 | 3 | - | - | - | 1.2mm | 12.5mm | 6.1mm | - | Non-RoHS Compliant | - | ||
![]() 74AC240TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 2 | - | -55°C~125°C TA | Tape & Reel (TR) | 74AC | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | 74AC240 | 20 | Not Qualified | 3-State | - | Inverting | 6V | - | - | 2V | - | - | - | - | 50pF | 2 | - | 6.5 ns | 4μA | 6.5 ns | AC | Buffer, Inverter | - | - | Buffer, Inverting | - | - | - | 4 | 9 ns | - | - | ENABLE LOW | 8 | 3 | - | - | - | - | 6.5mm | - | - | ROHS3 Compliant | - | ||
![]() 74ACT16541TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 2 | - | -55°C~125°C TA | Tape & Reel (TR) | 74ACT | e4 | - | Obsolete | 1 (Unlimited) | 48 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | 74ACT165 | 48 | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | - | 2 | - | 6.8 ns | 8μA | 11 ns | ACT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | 8 | - | - | - | ENABLE LOW | 16 | 3 | - | - | - | - | - | 6.1mm | No | ROHS3 Compliant | - | ||
![]() 74AC245B STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1 | - | -55°C~125°C TA | Tube | 74AC | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | WITH DIRECTION CONTROL | - | - | - | 2V~6V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 2.54mm | not_compliant | NOT SPECIFIED | 74AC245 | 20 | Not Qualified | 3-State | - | Non-Inverting | 6V | 3.3/5V | - | 2V | - | 8 | - | - | 50pF | 2 | 8 | 8.5 ns | - | - | AC | Inverting, Transceiver | - | - | Transceiver, Non-Inverting | - | - | - | - | - | - | - | COMMON CONTROL | - | - | BIDIRECTIONAL | N/A | - | 3.93mm | - | 7.62mm | - | ROHS3 Compliant | Contains Lead | ||
![]() 74VHCT126ATTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 4 | - | -55°C~125°C TA | Tape & Reel (TR) | 74VHCT | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | 74VHCT126 | 14 | - | 3-State | - | Non-Inverting | 5.5V | 5V | - | - | - | - | - | - | 50pF | 2 | - | 7.5 ns | - | - | AHCT/VHCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 0.008 A | 1 | 8.5 ns | - | - | ENABLE HIGH | - | 3 | - | - | - | - | 5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 74LCX646TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DIRECTION CONTROL | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 30 | 74LCX646 | 24 | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | 2V | 8 | - | - | - | - | 2 | 8 | 9.5 ns | - | 9.5 ns | LVC/LCX/Z | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | - | - | - | - | 7 ns | - | POSITIVE EDGE | INDEPENDENT CONTROL | - | - | - | N/A | - | - | - | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() RHRAC164245K01V STMicroelectronics | 100 | - | Datasheet | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | - | - | 48 | - | Military grade | - | - | - | - | - | - | - | 48 | EAR99 | - | 125°C | -55°C | ALSO OPERATES AT 5 V SUPPLY | 8542.39.00.01 | - | - | - | DUAL | FLAT | - | 2 | 3.3V | 0.635mm | - | - | - | 48 | Not Qualified | - | - | - | - | - | MILITARY | - | - | - | 5.5V | 2.3V | - | 2 | 8 | 20 ns | 100μA | - | AC | Level Shifter | - | 3-STATE | - | TRUE | BUS TRANSCEIVER | - | - | - | MIL-PRF-38535 Class V | - | - | - | - | - | - | 100k Rad(Si) V | 2.72mm | 15.75mm | 9.65mm | - | Non-RoHS Compliant | - | ||
![]() 74LCX162541TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 2 | - | -55°C~125°C TA | Tape & Reel (TR) | 74LCX | e4 | - | Obsolete | 1 (Unlimited) | 48 | - | NICKEL PALLADIUM GOLD | - | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 2.7V | 0.5mm | unknown | NOT SPECIFIED | 74LCX162541 | 48 | Not Qualified | 3-State | - | Non-Inverting | - | - | - | 2V | - | - | - | - | 50pF | 2 | 16 | 4.4 ns | - | - | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | 8 | - | - | - | ENABLE LOW | - | 3 | - | - | - | - | - | 6.1mm | - | ROHS3 Compliant | Contains Lead |