- Mount
- Number of Functions
- Number of Pins
- Number of Terminations
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Supply Voltage
- Terminal Position
- Family
Attribute column
Manufacturer
STMicroelectronics Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Number of Input Lines | Number of Output Lines | Translation | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LCX541MTR STMicroelectronics | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 20 | SMD/SMT | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | - | 1 | 2.7V | - | - | 74LCX541 | 20 | - | - | 3-State | - | Non-Inverting | - | - | 2V | - | 8 | - | 2 | - | - | 8 | 8 ns | 10μA | 9.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.024 A | - | - | ENABLE LOW | - | - | 3 | - | - | 2.65mm | - | 7.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74V1T07STR STMicroelectronics | 12681 | - | Datasheet | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 74V | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) - annealed | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 74V1T07 | 5 | 1 | - | Open Drain | 5V | Non-Inverting | - | 5V | - | 1 | - | - | - | - | - | - | 8 ns | 1μA | 10 ns | 74V | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.008 A | - | - | - | NO | - | - | - | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT541ATTR STMicroelectronics | 3200 | - | Datasheet | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74VHCT | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 74VHCT541 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 55pF | 2 | - | - | 8 | 8.5 ns | 4μA | 12 ns | AHCT/VHCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 9.5 ns | ENABLE LOW | - | 8 | 3 | - | 1mm | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC240RM13TR STMicroelectronics | 2521 |
| Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | 30 | M74HC240 | 20 | - | - | 3-State | - | Inverting | 6V | - | 2V | - | - | 50pF | 2 | - | - | - | 22 ns | 4μA | 250 ns | HC/UH | Buffer, Inverter | - | - | Buffer, Inverting | 0.006 A | 4 | - | ENABLE LOW | - | 8 | 3 | - | - | - | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX07MTR STMicroelectronics | 48 | - | Datasheet | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.7V | - | 40 | 74LCX07 | 14 | - | - | Open Drain | - | Non-Inverting | - | 3.3V | 2V | - | 6 | 50pF | - | - | - | - | 7 ns | 10μA | 7 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.024 A | 1 | 5.2 ns | - | NO | - | 6 | - | - | - | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74V1G125STR STMicroelectronics | 2089 | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 4.535924g | - | -55°C~125°C TA | Tape & Reel (TR) | 74V | e4 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | NICKEL PALLADIUM GOLD | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | 74V1G125 | 5 | - | - | 3-State | 3.75V | Non-Inverting | - | - | 2V | 1 | - | - | 2 | - | - | 1 | 13.5 ns | 1μA | 13.5 ns | 74V | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.004 A | - | - | ENABLE LOW | - | - | 3 | - | 6.35mm | - | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX4245TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | 6.39999g | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74LVX | e3 | - | Obsolete | 3 (168 Hours) | 24 | - | - | Matte Tin (Sn) - annealed | PORT A OPERATES AT 4.5V TO 5.5V | TAPE AND REEL | 180mW | 2.7V~3.6V 4.5V~5.5V | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | 74LVX4245 | 24 | - | - | 3-State | - | Non-Inverting | 3.6V | 3.35V | 2.7V | 8 | - | - | 2 | - | 5μA | 8 | 12.5 ns | 5mA | 12.5 ns | LV/LV-A/LVX/H | Inverting, Transceiver, Translator | - | Bidirectional | Transceiver, Non-Inverting | - | - | 9 ns | COMMON CONTROL | - | - | - | 3V & 5V | - | - | - | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74V2T126STR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 74V | e3 | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | - | Matte Tin (Sn) | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 74V2T126 | 8 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | 2 | - | - | 2 | - | - | - | 6.5 ns | 1μA | 9 ns | 74V | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 1 | - | ENABLE HIGH | - | - | 3 | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74V1T125STR STMicroelectronics | 9000 | - | Datasheet | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 74V | e4 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 74V1T12 | 5 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 1 | - | - | 2 | - | - | 1 | 6.5 ns | 1μA | 9.5 ns | 74V | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.008 A | - | - | ENABLE LOW | - | - | 3 | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4050M013TR STMicroelectronics | 123456 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 4000 | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | HIGH TO LOW LEVEL TRANSLATOR | TAPE AND REEL | 200mW | 3V~20V | DUAL | GULL WING | 260 | 6 | 5V | - | 30 | HCF4050 | 16 | 6 | - | Push-Pull | - | Non-Inverting | 20V | - | 3V | 6 | - | 50pF | - | - | - | - | 140 ns | 20μA | 140 ns | - | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 1 | - | - | NO | - | - | - | - | - | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 74LCX125TTR STMicroelectronics | 300 | - | Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | e4 | - | Obsolete | 3 (168 Hours) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 30 | 74LCX125 | 14 | - | - | 3-State | - | Non-Inverting | - | - | 2V | 4 | - | - | 2 | - | - | - | 6 ns | 10μA | 6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 1 | 5.2 ns | ENABLE LOW | - | - | 3 | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC245MTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | 74VHC245 | 20 | - | - | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | - | 50pF | 2 | 8mA | - | 8 | 11.9 ns | - | 19 ns | AHC/VHC/H/U/V | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | - | - | - | COMMON CONTROL | - | - | - | - | - | 2.65mm | - | 7.5mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LCX244MTR STMicroelectronics | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | -55°C~125°C TA | Tape & Reel (TR) | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 20 | SMD/SMT | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 2 | 2.7V | - | 30 | 74LCX244 | 20 | - | - | 3-State | - | Non-Inverting | - | - | 2V | - | 1 | 50pF | 2 | - | - | - | 10.5 ns | 10μA | 10.5 ns | LVC/LCX/Z | Buffer, Inverting | 8 | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | 3 | - | - | - | - | 7.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT125ATTR STMicroelectronics | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 74VHCT | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | 74VHCT125 | 14 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | - | 10 ns | 2μA | 10 ns | AHCT/VHCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.008 A | 1 | 8.5 ns | ENABLE LOW | - | 4 | 3 | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC365TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 30 | M74HC365 | 16 | - | - | 3-State | - | Non-Inverting | 6V | - | 2V | 6 | - | 50pF | 2 | - | - | 6 | 22 ns | 4μA | 225 ns | HC/UH | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 27 ns | ENABLE LOW | - | - | 3 | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HCT7007RM13TR STMicroelectronics | 18216 | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 500mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | 40 | M74HCT700 | 14 | 6 | - | Push-Pull | 5V | Non-Inverting | - | 5V | - | 6 | - | 50pF | - | - | - | - | 23 ns | 1μA | 35 ns | HCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.004 A | 1 | - | - | NO | - | - | - | - | - | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74V1T126CTR STMicroelectronics | 110 | - | Datasheet | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 74V | e3 | yes | Obsolete | 3 (168 Hours) | 5 | SMD/SMT | - | Matte Tin (Sn) | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 74V1T12 | 5 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | 2 | - | - | 1 | 6.5 ns | 1μA | 9.5 ns | 74V | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.008 A | - | - | ENABLE HIGH | - | 1 | 3 | - | - | - | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX4245MTR STMicroelectronics | 1 | - | Datasheet | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 420.990418mg | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74LVX | e4 | yes | Obsolete | 1 (Unlimited) | 24 | SMD/SMT | - | - | PORT A OPERATES AT 4.5V TO 5.5V | TAPE AND REEL | 180mW | 2.7V~3.6V 4.5V~5.5V | DUAL | GULL WING | 250 | 1 | 3V | - | 30 | 74LVX4245 | 24 | - | - | 3-State | 3.6V | Non-Inverting | - | 3.35V | 2.7V | 8 | - | - | 2 | 50mA | 5μA | 8 | 12.5 ns | 5μA | 8.5 ns | LV/LV-A/LVX/H | Inverting, Transceiver, Translator | - | Bidirectional | Transceiver, Non-Inverting | - | - | 9 ns | COMMON CONTROL | - | - | - | 3V & 5V | 2.35mm | - | 15.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC245ATTR STMicroelectronics | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 190.990737mg | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74LVC | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | EAR99 | - | - | TAPE AND REEL | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | 40 | 74LVC245 | 20 | - | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | 8 | - | - | 2 | - | 10μA | 8 | 16 ns | 10μA | 16 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | 0.024 A | - | 6.3 ns | COMMON CONTROL | - | - | - | N/A | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC245RM13TR STMicroelectronics | 22200 | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 800.987426mg | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 30 | M74HC245 | 20 | - | - | 3-State | - | Non-Inverting | 6V | 2/6V | 2V | 8 | - | - | 2 | 7.8mA | 4μA | 8 | 120 ns | - | 270 ns | HC/UH | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | 0.006 A | - | 27 ns | COMMON CONTROL | - | - | - | N/A | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Contains Lead |