- Mount
- Number of Functions
- Number of Pins
- Number of Terminations
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Supply Voltage
- Terminal Position
- Family
Attribute column
Manufacturer
STMicroelectronics Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Power Dissipation | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVX245MTR STMicroelectronics | 17000 | - | Datasheet | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74LVX | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | - | WITH DIRECTION CONTROL | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 30 | 74LVX245 | 20 | - | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | 2V | 8 | - | - | 2 | - | 8 | 14.9 ns | 4μA | 4.7 ns | LV/LV-A/LVX/H | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | 0.004 A | - | - | - | COMMON CONTROL | - | - | - | - | N/A | 2.35mm | - | 13mm | 7.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VCX16244TTR STMicroelectronics | 13260 |
| Datasheet | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 4 | -55°C~125°C TA | Tape & Reel (TR) | 74VCX | e4 | - | Obsolete | 1 (Unlimited) | 48 | - | - | NICKEL PALLADIUM GOLD | - | TAPE AND REEL | 400mW | 1.8V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | 0.5mm | - | - | 74VCX16244 | 48 | - | - | 3-State | - | Non-Inverting | - | - | 1.8V | - | - | - | 2 | - | 4 | 3.5 ns | 20μA | 7.5 ns | ALVC/VCX/A | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | - | ENABLE LOW | - | 16 | 3 | - | - | - | 1.2mm | 12.5mm | 6.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT240MTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 2 | -55°C~125°C TA | Tape & Reel (TR) | 74ACT | e3 | - | Obsolete | 1 (Unlimited) | 20 | - | - | TIN | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | unknown | NOT SPECIFIED | 74ACT240 | 20 | - | Not Qualified | 3-State | 5V | Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | 7.5 ns | 4μA | 10.5 ns | ACT | Buffer, Inverter | - | - | Buffer, Inverting | - | - | 4 | - | ENABLE LOW | - | 8 | 3 | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC16244TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 4 | -55°C~125°C TA | Tape & Reel (TR) | 74AC | e4 | - | Discontinued | 1 (Unlimited) | 48 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 74AC162 | 48 | - | Not Qualified | 3-State | - | Non-Inverting | 6V | - | 2V | - | - | 50pF | 2 | - | 4 | 7 ns | 8μA | 14 ns | AC | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | 11.5 ns | ENABLE LOW | - | 16 | 3 | - | - | - | 1.2mm | 12.5mm | 6.1mm | - | - | ROHS3 Compliant | - | ||
![]() 74VCXH16245TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 2 | -55°C~125°C TA | Tape & Reel (TR) | 74VCXH | e4 | - | Obsolete | 1 (Unlimited) | 48 | - | - | NICKEL PALLADIUM GOLD | - | TAPE AND REEL | 400mW | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | - | 40 | 74VCXH16245 | 48 | - | Not Qualified | 3-State | - | Non-Inverting | - | - | - | 16 | 3 | - | 2 | - | - | 3.8 ns | - | 5.6 ns | ALVC/VCX/A | Inverting, Transceiver | - | - | Transceiver, Non-Inverting | - | - | 8 | - | COMMON CONTROL | - | - | - | BIDIRECTIONAL | N/A | - | - | - | 6.1mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 74LVX126TTR STMicroelectronics | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | -55°C~125°C TA | Tape & Reel (TR) | 74LVX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | - | 74LVX126 | 14 | - | - | 3-State | - | Non-Inverting | - | - | 2V | - | - | - | 2 | - | - | 9.7 ns | 2μA | 16 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 1 | - | ENABLE HIGH | - | 4 | 3 | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX162244TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 4 | -55°C~125°C TA | Tape & Reel (TR) | 74LCX | e4 | - | Obsolete | 1 (Unlimited) | 48 | - | - | NICKEL PALLADIUM GOLD | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 2.7V | 0.5mm | unknown | NOT SPECIFIED | 74LCX162244 | 48 | - | Not Qualified | 3-State | - | Non-Inverting | - | - | 2V | - | - | 50pF | 2 | - | 4 | 4.4 ns | 20μA | 6.3 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.012 A | - | - | - | ENABLE LOW | - | 16 | 3 | - | - | - | 1.2mm | 12.5mm | 6.1mm | - | - | ROHS3 Compliant | - | ||
![]() 74VHCT244AMTR STMicroelectronics | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 2 | -55°C~125°C TA | Tape & Reel (TR) | 74VHCT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | 74VHCT244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | - | - | 13 ns | 2μA | 13 ns | AHCT/VHCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | 9.5 ns | ENABLE LOW | - | - | 3 | - | - | - | - | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX244MTR STMicroelectronics | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 2 | -55°C~125°C TA | Tape & Reel (TR) | 74LVX | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 2 | 2.7V | - | - | 30 | 74LVX244 | 20 | - | - | 3-State | - | Non-Inverting | - | - | 2V | - | - | 50pF | 2 | - | - | 10.6 ns | 4μA | 21 ns | LV/LV-A/LVX/H | Buffer, Inverting | 8 | - | Buffer, Non-Inverting | - | - | 4 | - | ENABLE LOW | - | - | 3 | - | - | 2.35mm | - | 13mm | 7.6mm | No | - | ROHS3 Compliant | - | ||
![]() 74LX1G125CTR STMicroelectronics | 15108 | - | Datasheet | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | -55°C~125°C TA | Tape & Reel (TR) | 74LX | e3 | - | Obsolete | 3 (168 Hours) | 5 | - | EAR99 | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | 74LX1G125 | 5 | - | Not Qualified | 3-State | - | Non-Inverting | - | - | - | - | - | - | 2 | - | 1 | 5.2 ns | 10μA | 12 ns | TTL/H/L | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.024 A | - | - | 6.2 ns | ENABLE LOW | - | 1 | 3 | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC125ATTR STMicroelectronics | 50000 | - | Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 4 | -55°C~125°C TA | Tape & Reel (TR) | 74LVC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 1.65V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | - | 74LVC125 | 14 | - | - | 3-State | - | Non-Inverting | - | - | - | - | - | - | 2 | - | - | 5.8 ns | 10μA | 14 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 1 | - | ENABLE LOW | - | 3 | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HCT540B1R STMicroelectronics | 881 |
| Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1 | -55°C~125°C TA | Tube | 74HCT | e3 | - | Obsolete | 1 (Unlimited) | 20 | - | - | Matte Tin (Sn) | WITH DUAL OUTPUT ENABLE | - | 500mW | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | M74HCT540 | 20 | - | Not Qualified | 3-State | 5V | Inverting | - | 5V | - | 8 | - | - | 2 | - | 8 | 25 ns | 4μA | 25 ns | HCT | Buffer, Inverter | - | - | Buffer, Inverting | 0.006 A | - | - | - | ENABLE LOW | - | - | 3 | - | - | - | - | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() 74AC541MTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74AC | e3 | - | Obsolete | 1 (Unlimited) | 20 | - | - | TIN | WITH DUAL OUTPUT ENABLE | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | unknown | NOT SPECIFIED | 74AC541 | 20 | - | Not Qualified | 3-State | - | Non-Inverting | 6V | - | 2V | 8 | - | 50pF | 2 | - | 8 | 6.5 ns | 4μA | 11.5 ns | AC | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | 9 ns | ENABLE LOW | - | - | 3 | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4050BEY STMicroelectronics | 50 | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | -55°C~125°C TA | Tube | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | HIGH TO LOW LEVEL TRANSLATOR | - | 200mW | 3V~20V | DUAL | - | - | 6 | 5V | 2.54mm | - | - | HCF4050 | 16 | - | - | Push-Pull | - | Non-Inverting | 20V | - | 3V | 6 | - | 50pF | - | - | - | 140 ns | 20μA | 140 ns | - | Buffer | 6 | - | Buffer, Non-Inverting | - | - | 1 | - | - | NO | - | - | - | - | 5.1mm | - | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HCT244TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 2 | -55°C~125°C TA | Tape & Reel (TR) | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 500mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 40 | M74HCT244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | 33 ns | 4μA | 57 ns | HCT | Buffer, Inverting | 8 | - | Buffer, Non-Inverting | 0.006 A | - | 4 | - | ENABLE LOW | - | - | 3 | - | - | - | - | 6.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74V2G125STR STMicroelectronics | 3000 | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | -55°C~125°C TA | Tape & Reel (TR) | 74V | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 30 | 74V2G12 | 8 | - | Not Qualified | 3-State | - | Non-Inverting | 5.5V | - | 2V | - | - | - | 2 | - | - | 6.5 ns | 1μA | 13.5 ns | 74V | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.004 A | - | 1 | - | ENABLE LOW | - | 2 | 3 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT240TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 2 | -55°C~125°C TA | Tape & Reel (TR) | 74ACT | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | - | NICKEL PALLADIUM GOLD | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | NOT SPECIFIED | 74ACT240 | 20 | - | Not Qualified | 3-State | 5V | Inverting | - | 5V | - | 8 | - | 50pF | 2 | - | - | 7.5 ns | 4μA | 7.5 ns | ACT | Buffer, Inverter | - | - | Buffer, Inverting | - | - | 4 | - | ENABLE LOW | - | - | 3 | - | - | - | 1.1mm | 6.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC240B1R STMicroelectronics | 180 |
| Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 2 | -55°C~125°C TA | Tube | 74HC | e3 | - | Obsolete | 1 (Unlimited) | 20 | Through Hole | - | Matte Tin (Sn) | - | - | 500mW | 2V~6V | DUAL | - | - | 2 | 4.5V | - | - | - | M74HC240 | 20 | - | - | 3-State | - | Inverting | 6V | - | 2V | - | - | 150pF | 2 | 500mW | - | 250 ns | 4μA | 22 ns | HC/UH | Buffer, Inverter | - | - | Buffer, Inverting | 0.006 A | 8 | 4 | - | ENABLE LOW | - | - | 3 | - | - | 3.93mm | - | 25.4mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC540B1R STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1 | -55°C~125°C TA | Tube | 74HC | e3 | - | Obsolete | 3 (168 Hours) | 20 | - | - | Matte Tin (Sn) | WITH DUAL OUTPUT ENABLE | - | 500mW | 2V~6V | DUAL | - | NOT SPECIFIED | 1 | 4.5V | 2.54mm | - | NOT SPECIFIED | M74HC54 | 20 | - | Not Qualified | 3-State | - | Inverting | 6V | 2/6V | 2V | - | - | - | 2 | - | 8 | 20 ns | 4μA | 20 ns | HC/UH | Buffer, Inverter | - | - | Buffer, Inverting | 0.006 A | - | - | 26 ns | ENABLE LOW | - | 8 | 3 | - | - | 2.68mm | - | 25.4mm | 7.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HCT640RM13TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 16 | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 500mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | M74HCT640 | 20 | R-PDSO-G20 | - | 3-State | 5V | Inverting | - | 5V | - | 8 | 4 | - | 2 | - | 8 | 30 ns | - | 57 ns | HCT | Inverting, Transceiver | - | Bidirectional | Transceiver, Inverting | 0.006 A | - | - | 33 ns | COMMON CONTROL | - | - | - | - | N/A | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Contains Lead |