- Base Part Number
- JESD-609 Code
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Bits
- Number of Functions
- Number of Pins
- Number of Terminations
- Operating Temperature
- Output
Attribute column
Manufacturer
STMicroelectronics Logic - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Power Dissipation | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Number of Inputs | Number of Gates | Max Propagation Delay @ V, Max CL | Output Function | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M74HC85B1R STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | -55°C~125°C | Tube | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Magnitude Comparator | Matte Tin (Sn) | - | 2V~6V | DUAL | - | 245 | 1 | 4.5V | - | NOT SPECIFIED | M74HC85 | Active High | 16 | Not Qualified | - | Non-Inverting | 6V | 2/6V | 2V | - | 50pF | 500mW | 4 | 31 ns | 4μA | 31 ns | HC/UH | - | - | 31ns @ 6V, 50pF | AB | 5.1mm | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC85RM13TR STMicroelectronics | 646 | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Magnitude Comparator | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | 1.27mm | NOT SPECIFIED | M74HC85 | Active High | 16 | Not Qualified | - | Non-Inverting | 6V | 2/6V | 2V | - | 50pF | - | 4 | 31 ns | 4μA | 31 ns | HC/UH | - | - | 31ns @ 6V, 50pF | AB | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC688RM13TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | Identity Comparator | Nickel/Palladium/Gold (Ni/Pd/Au) | CASCADABLE | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | 1.27mm | 30 | M74HC68 | Active Low | 20 | - | - | Inverting | 6V | 2/6V | 2V | - | 50pF | - | 8 | 255 ns | 4μA | 29 ns | HC/UH | - | - | 29ns @ 6V, 50pF | A=B | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HCT688RM13TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | -55°C~125°C | Tape & Reel (TR) | 74HCT | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | Identity Comparator | Nickel/Palladium/Gold (Ni/Pd/Au) | CASCADABLE | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | M74HCT688 | Active Low | 20 | Not Qualified | - | - | 5.5V | 5V | 4.5V | - | 50pF | - | 8 | 32 ns | 4μA | 32 ns | HCT | - | - | 32ns @ 4.5V, 50pF | A=B | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() M74HC688TTR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | 20 | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | Identity Comparator | NICKEL PALLADIUM GOLD | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | 40 | M74HC68 | Active Low | 20 | - | - | Inverting | 6V | 2/6V | 2V | - | - | - | 8 | 29 ns | 4μA | 29 ns | HC/UH | - | - | 29ns @ 6V, 50pF | A=B | 1.2mm | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC688B1R STMicroelectronics | 633 | - | Datasheet | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | -55°C~125°C | Tube | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | Identity Comparator | Matte Tin (Sn) | CASCADABLE | 2V~6V | DUAL | - | - | 1 | 4.5V | 2.54mm | - | M74HC68 | Active Low | 20 | - | - | Inverting | 6V | 2/6V | 2V | 1 | 50pF | - | 8 | 255 ns | 4μA | 29 ns | HC/UH | - | - | 29ns @ 6V, 50pF | A=B | 3.93mm | 25.4mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4063M013TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | -55°C~125°C | Tape & Reel (TR) | 4000B | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Magnitude Comparator | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | HCF4063 | Active High | 16 | Not Qualified | - | - | 20V | 5/20V | 3V | - | 50pF | - | 4 | 350 ns | 100μA | 350 ns | - | - | - | 350ns @ 15V, 50pF | AB | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() HCF4585BEY STMicroelectronics | 1121 | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | -55°C~125°C | Tube | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | Through Hole | Magnitude Comparator | Matte Tin (Sn) | - | 3V~20V | DUAL | - | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | HCF4585 | Active High | 16 | Not Qualified | 15V | Non-Inverting | 20V | - | 3V | - | 50pF | - | 4 | 160 ns | 100μA | 160 ns | - | 8 | 1 | 160ns @ 15V, 50pF | AB | - | - | 7.62mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCF4063BEY STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | -55°C~125°C | Tube | 4000B | e3 | - | Obsolete | 3 (168 Hours) | 16 | - | Magnitude Comparator | Matte Tin (Sn) | - | 3V~20V | DUAL | - | 245 | 1 | 5V | - | NOT SPECIFIED | HCF4063 | Active High | 16 | Not Qualified | - | Non-Inverting | 20V | 3/15V | 3V | - | 50pF | - | 4 | 350 ns | 100μA | 1.25 μs | - | - | - | 350ns @ 15V, 50pF | AB | 5.1mm | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() M74HCT688B1R STMicroelectronics | 50 | - | Datasheet | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | -55°C~125°C | Tube | 74HCT | e3 | yes | Obsolete | 3 (168 Hours) | 20 | - | Identity Comparator | Matte Tin (Sn) | CASCADABLE | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | M74HCT688 | Active Low | 20 | Not Qualified | 5V | Inverting | - | 5V | - | - | 50pF | - | 8 | 32 ns | 4μA | 48 ns | HCT | - | - | 32ns @ 4.5V, 50pF | A=B | 3.93mm | 25.15mm | 7.62mm | - | - | ROHS3 Compliant | - |