- Number of Functions
- Terminal Position
- Pin Count
- JESD-609 Code
- Series
- Terminal Finish
- Trigger Type
- Width
- Supply Voltage-Min (Vsup)
- Operating Temperature
- Supply Voltage-Max (Vsup)
- Length
Attribute column
Manufacturer
STMicroelectronics Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Trigger Type | Number of Input Lines | Number of Output Lines | fmax-Min | Max Frequency@Nom-Sup | Count Rate | Timing | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M74HC4060RM13TR STMicroelectronics | 1736 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 200.686274mg | Negative Edge | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) - annealed | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 65MHz | 30 | M74HC406 | 16 | - | - | 6V | 2/6V | 2V | - | - | 50pF | - | 51 ns | - | 450 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | 0.004 A | - | 14 | Negative Edge | 1 | 10 | 24 MHz | - | - | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HCF4024BEY STMicroelectronics | 25 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 4.535924g | Negative Edge | - | - | -55°C~125°C | Tube | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~20V | DUAL | - | - | 1 | 5V | 2.54mm | 24MHz | - | HCF4024 | 14 | - | 18V | 20V | - | 3V | - | - | 50pF | - | 130 ns | - | 360 ns | Asynchronous | - | Counter | - | Up | - | Binary Counter | - | - | 7 | Negative Edge | 1 | - | - | - | - | - | 6.35mm | - | 25.4mm | 6.35mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() HCF4060M013TR STMicroelectronics | 25000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 200.686274mg | Negative Edge | - | - | -55°C~125°C | Tape & Reel (TR) | 4000 | e4 | - | Obsolete | 1 (Unlimited) | 16 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 3V~20V | DUAL | GULL WING | 260 | 1 | 5V | - | 24MHz | 30 | HCF4060 | 16 | - | - | 20V | - | 3V | - | - | 50pF | - | 740 ns | - | 740 ns | Asynchronous | - | Counter | - | Up | - | Binary Counter | - | - | 14 | Negative Edge | 1 | 10 | - | - | - | - | 1.65mm | - | 10mm | 4mm | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() M74HC4017RM13TR STMicroelectronics | 370 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 200.686274mg | Positive Edge | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 48MHz | 30 | M74HC401 | 16 | - | - | 6V | 2/6V | 2V | - | - | - | 5 | 33 ns | - | 295 ns | Asynchronous | HC/UH | Counter | - | Up | - | Counter, Decade | 0.004 A | - | 10 | Positive Edge | 1 | - | 20 MHz | - | - | - | 6.35mm | - | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCF4017M013TR STMicroelectronics | 288 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | Positive Edge | - | - | -55°C~125°C | Tape & Reel (TR) | 4000 | e4 | yes | Obsolete | 1 (Unlimited) | 16 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 3V~20V | DUAL | GULL WING | 260 | 1 | 5V | - | 11MHz | 30 | HCF4017 | 16 | - | - | 20V | - | 3V | - | - | - | 5 | 170 ns | - | 650 ns | Asynchronous | - | Counter | - | Up | - | Counter, Decade | - | - | 10 | Positive Edge | 1 | - | - | - | - | - | 1.65mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC161B1R STMicroelectronics | 759 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | Positive Edge | 1 | - | -55°C~125°C | Tube | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | - | 2V~6V | DUAL | - | - | 1 | 4.5V | - | 62MHz | - | M74HC161 | 16 | - | 5V | 6V | 2/6V | 2V | - | - | 50pF | 4 | 21 ns | - | 300 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | - | - | - | Positive Edge | 4 | - | 25 MHz | - | - | Synchronous | 4.59mm | - | 20mm | 7.1mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() M74HC590RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | Positive Edge | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT; REGISTERED OUTPUTS | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 30 | M74HC59 | 16 | - | - | 6V | 2/6V | 2V | - | - | - | - | 280 ns | 4μA | 280 ns | Asynchronous | HC/UH | Counter | 5 | Up | 3-STATE | Binary Counter | 0.006 A | - | 8 | Positive Edge | 1 | - | 26 MHz | 22000000Hz | 61MHz | - | 1.65mm | - | 10mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC4060YTTR STMicroelectronics | 2500 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 172.98879mg | Negative Edge | 1 | Automotive grade | -40°C~125°C | Cut Tape (CT) | Automotive, AEC-Q100, 74HC | - | - | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | - | M74HC406 | - | Not Qualified | - | 6V | 2/6V | 2V | - | 14 | 50pF | 14 | 170 ns | - | 450 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | 0.004 A | - | - | Negative Edge | - | 1 | 35 MHz | 20000000Hz | 65MHz | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() HCF4040BEY STMicroelectronics | 1125 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 1.627801g | Negative Edge | - | - | -55°C~125°C | Tube | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~20V | DUAL | - | - | 1 | 5V | 2.54mm | 24MHz | - | HCF4040 | 16 | - | 18V | 20V | - | 3V | - | - | 50pF | - | 130 ns | - | 360 ns | Asynchronous | - | Counter | - | Up | - | Binary Counter | - | - | 12 | Negative Edge | 1 | - | - | - | - | - | 4.59mm | - | 20mm | 7.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4020BEY STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 4.535924g | Negative Edge | - | - | -55°C~125°C | Tube | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~20V | DUAL | - | - | 1 | 5V | 2.54mm | 24MHz | - | HCF4020 | 16 | - | 18V | 20V | - | 3V | - | - | 50pF | - | 360 ns | - | 360 ns | Asynchronous | - | Counter | - | Up | - | Binary Counter | - | 1 | 14 | Negative Edge | - | 12 | - | - | - | - | 5.1mm | - | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCF4060BEY STMicroelectronics | 300 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 4.535924g | Negative Edge | 1 | - | -55°C~125°C | Tube | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~20V | DUAL | - | - | 1 | 5V | 2.54mm | 24MHz | - | HCF4060 | 16 | - | 18V | 20V | - | 3V | - | - | 50pF | - | 740 ns | - | 740 ns | Asynchronous | - | Counter | - | Up | - | Binary Counter | - | 6 | 14 | Negative Edge | - | 10 | - | - | - | - | 5.1mm | - | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC4040RM13TR STMicroelectronics | 12500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 200.686274mg | Negative Edge | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 30 | M74HC404 | 16 | - | - | - | 2/6V | - | 5V | - | 50pF | - | 220 ns | - | 220 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | 0.004 A | - | 12 | Negative Edge | 1 | - | 24 MHz | 20000000Hz | 70MHz | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC161RM13TR STMicroelectronics | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 200.686274mg | Positive Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 62MHz | 30 | M74HC161 | 16 | - | - | - | - | - | 6V | - | 50pF | 4 | 300 ns | - | 300 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | - | - | - | Positive Edge | 4 | - | 25 MHz | - | - | Synchronous | - | - | 9.9mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4060YM013TR STMicroelectronics | 2348 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 200.686274mg | Negative Edge | 1 | Automotive grade | -40°C~125°C | Cut Tape (CT) | Automotive, AEC-Q100, 4000 | - | - | Active | 3 (168 Hours) | 16 | - | EAR99 | - | - | TAPE AND REEL | 3V~20V | DUAL | GULL WING | - | 1 | 5V | - | - | - | HCF4060 | - | Not Qualified | - | 20V | - | 3V | - | 14 | 50pF | 14 | 370 ns | - | 740 ns | Asynchronous | - | Counter | - | Up | - | Binary Counter | - | - | - | Negative Edge | 3 | 10 | - | - | 24MHz | - | - | - | 9.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() M74HC393RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 259.19969mg | Negative Edge | 2 | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 30 | M74HC393 | 14 | - | - | - | - | - | 5V | - | 50pF | - | 345 ns | - | 345 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | - | - | 4 | Negative Edge | - | - | 33 MHz | - | 79MHz | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC4060TTR STMicroelectronics | 1900 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 172.98879mg | Negative Edge | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | 40 | M74HC406 | 16 | - | - | 6V | - | 2V | - | - | 50pF | - | 450 ns | - | 450 ns | Asynchronous | HC/UH | Counter | 2 | Up | - | Binary Counter | 0.004 A | - | 14 | Negative Edge | 1 | 10 | - | - | 65MHz | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4024M013TR STMicroelectronics | 2500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Negative Edge | - | - | -55°C~125°C | Tape & Reel (TR) | 4000 | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 3V~20V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | HCF4024 | 14 | - | - | 20V | - | 3V | - | - | 50pF | - | 360 ns | - | 360 ns | Asynchronous | - | Counter | - | Up | - | Binary Counter | - | - | 7 | Negative Edge | 1 | - | - | 3500000Hz | 24MHz | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC393TTR STMicroelectronics | 62 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 140.30179mg | Negative Edge | 2 | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 2 | 4.5V | 0.65mm | - | - | M74HC393 | 14 | - | - | 6V | - | 2V | - | - | 50pF | - | 345 ns | - | 345 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | - | - | 4 | Negative Edge | - | - | 33 MHz | - | 79MHz | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4017BEY STMicroelectronics | 25000 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 1.627801g | Positive Edge | - | - | -55°C~125°C | Tube | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~20V | DUAL | - | - | 1 | 5V | - | 11MHz | - | HCF4017 | 16 | - | 18V | 20V | - | 3V | - | - | - | 5 | 650 ns | - | 650 ns | Asynchronous | - | Counter | - | Up | - | Counter, Decade | - | - | 10 | Positive Edge | 1 | - | - | - | - | - | 5.1mm | - | 20mm | 7.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC590B1R STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 1.627801g | Positive Edge | 1 | - | -55°C~125°C | Tube | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT; REGISTERED OUTPUTS | - | 2V~6V | DUAL | - | - | 1 | 4.5V | - | 61MHz | - | M74HC59 | 16 | - | - | 6V | 2/6V | 2V | - | 8 | - | 8 | 280 ns | - | 280 ns | Asynchronous | HC/UH | Counter | 5 | Up | - | Binary Counter | 0.006 A | - | - | Positive Edge | - | 3 | 26 MHz | - | - | - | 4.59mm | - | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free |