- Number of Functions
- Terminal Position
- Pin Count
- JESD-609 Code
- Series
- Terminal Finish
- Trigger Type
- Width
- Supply Voltage-Min (Vsup)
- Operating Temperature
- Supply Voltage-Max (Vsup)
- Length
Attribute column
Manufacturer
STMicroelectronics Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Clock-Edge Trigger Type | Ihs Manufacturer | Load Capacitance (CL) | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Power Dissipation | Number of Bits | Propagation Delay | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Characteristics | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Mode of Operation | Timing | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74ACT651M Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCC40163BF STMicroelectronics | 10 | - | Datasheet | - | - | - | NO | - | - | 16 | - | STMICROELECTRONICS | 50 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | - | TCO OUTPUT | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | not_compliant | - | - | - | 16 | R-GDIP-T16 | Not Qualified | - | 18 V | - | MILITARY | 3 V | - | - | - | - | - | 4 | - | - | - | 4000/14000/40000 | - | - | - | 5.08 mm | - | BINARY COUNTER | - | - | - | POSITIVE EDGE | 400 ns | - | - | 2 MHz | UP | 2000000 Hz | - | YES | SYNCHRONOUS | - | - | - | 7.62 mm | - | - | - | - | ||
![]() M74HC40103RM13TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT; RESET TO MAX COUNT | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | 30 | M74HC401 | 16 | - | Not Qualified | 5V | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | 8 | 31 ns | 340 ns | Asynchronous | HC/UH | Counter | Down | - | - | Binary Counter | - | 0.004 A | - | - | Positive Edge | - | 8 | - | - | - | - | 38MHz | - | - | Asynchronous/Synchronous | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() HCF4520BEY STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | 4000B | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | - | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | - | - | 3V~20V | DUAL | - | 260 | 2 | 5V | - | - | - | NOT SPECIFIED | HCF4520 | 16 | - | Not Qualified | 18V | - | - | - | 3V | - | - | - | 50pF | - | - | 160 ns | 650 ns | Asynchronous | - | Counter | Up | - | - | Binary Counter | - | - | - | 4 | Positive, Negative | - | 1 | - | - | - | - | 8MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC192RM13TR STMicroelectronics | 5 | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | NOT SPECIFIED | M74HC192 | 16 | - | Not Qualified | 5V | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | 4 | 32 ns | 375 ns | Asynchronous | HC/UH | Counter | Up, Down | - | - | Counter, Decade | - | - | - | - | Positive Edge | - | 4 | - | 20 MHz | - | - | 55MHz | - | - | Synchronous | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M74HC592TTR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | - | Positive Edge | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | REGISTERED INPUTS | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | - | 40 | M74HC59 | 16 | - | - | 5V | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | 8 | 28 ns | 390 ns | - | HC/UH | Counter | Up | 3-STATE | - | Binary Counter | - | 0.004 A | - | - | Positive Edge | - | 8 | - | - | - | - | 53MHz | YES | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC4040TTR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | - | 40 | M74HC404 | 16 | - | - | - | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | - | 25 ns | 220 ns | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | 0.004 A | - | 12 | Negative Edge | - | 1 | - | 24 MHz | - | 20000000Hz | 70MHz | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC160RM13TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | 30 | M74HC160 | 16 | - | - | - | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | 4 | 21 ns | 300 ns | Asynchronous | HC/UH | Counter | Up | - | - | Counter, Decade | - | - | - | - | Positive Edge | - | 4 | - | 25 MHz | - | - | 62MHz | - | - | Synchronous | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC4017B1R STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 4.535924g | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | Through Hole | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~6V | DUAL | - | - | 1 | 4.5V | - | - | 48MHz | - | M74HC401 | 16 | - | - | 5V | 6V | 2/6V | - | 2V | - | - | - | - | - | 5 | 33 ns | 295 ns | Asynchronous | HC/UH | Counter | Up | - | - | Counter, Decade | - | 0.004 A | 1 | 10 | Positive Edge | - | - | - | 20 MHz | - | - | - | - | - | - | 6.35mm | 19.05mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCF4024BM1 STMicroelectronics | In Stock | - | Datasheet | - | - | SO | YES | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | - | TUBE | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | - | 14 | - | - | 18V | - | - | MILITARY | 3V | - | 20V | - | 50pF | - | 7 | 130 ns | - | - | - | Counter | Unidirectional | - | - | - | - | - | - | - | NEGATIVE EDGE | - | 1 | 7 | - | - | 3500000Hz | - | YES | - | - | - | 8.65mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() HCF4518BEY STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 4.535924g | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | 4000B | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | - | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | - | - | 3V~20V | DUAL | - | 260 | 2 | 5V | - | - | 8MHz | - | HCF4518 | 16 | - | - | 18V | - | - | - | 3V | - | - | - | 50pF | - | - | 650 ns | 650 ns | Asynchronous | - | Counter | Up | - | - | BCD Counter | - | - | - | 4 | Positive, Negative | - | 1 | - | - | - | - | - | - | - | Synchronous | 6.35mm | 6.35mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4520BM1 STMicroelectronics | 740 | - | Datasheet | - | - | SO | YES | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | - | TUBE | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 30 | - | 16 | - | Not Qualified | 18V | - | - | MILITARY | 3V | 2 | 20V | - | 50pF | - | 4 | 160 ns | - | - | - | Counter | - | - | - | - | - | - | - | - | POSITIVE EDGE | - | 1 | 4 | - | UP | - | - | NO | SYNCHRONOUS | - | - | 9.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() M74HC4518RM13TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | M74HC45 | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 ns | - | Asynchronous | - | Counter | Up | - | - | Counter, Decade | - | - | - | 4 | Positive, Negative | - | 1 | - | - | - | - | 60MHz | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCF4017BM1 STMicroelectronics | In Stock | - | Datasheet | - | - | SO | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | - | TUBE | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | 16 | - | Not Qualified | 18V | - | - | MILITARY | 3V | - | 20V | - | 50pF | - | 10 | 170 ns | - | - | - | Counter | - | - | - | - | - | - | - | - | POSITIVE EDGE | - | 1 | 10 | 5.5 MHz | UP | 2500000Hz | - | NO | SYNCHRONOUS | - | - | 9.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() M74HC390B1R STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 9.071847g | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~6V | DUAL | - | NOT SPECIFIED | 2 | 4.5V | - | unknown | 79MHz | NOT SPECIFIED | M74HC390 | 16 | - | Not Qualified | 5V | 6V | - | - | 2V | - | - | - | 50pF | - | - | 48 ns | 420 ns | Asynchronous | HC/UH | Counter | Up | - | - | Counter, Decade | - | - | - | 4 | Negative Edge | - | 2 | 4 | 33 MHz | - | - | - | - | - | Synchronous | 12.7mm | 20mm | 7.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC4520B1R STMicroelectronics | 10000 | - | Datasheet | Through Hole | - | PDIP | - | 16 | 4.535924g | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | yes | - | - | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | - | TUBE | - | DUAL | - | - | 2 | 4.5V | - | - | 60MHz | - | - | 16 | - | - | 5V | - | - | MILITARY | - | - | 6V | 2V | 50pF | 500mW | - | 240 ns | 240 ns | Asynchronous | HC/UH | Counter | Unidirectional | - | - | - | - | - | - | 4 | POSITIVE EDGE | - | 1 | - | - | - | - | - | - | - | - | 4.59mm | 20mm | 7.1mm | No | - | RoHS Compliant | Lead Free | ||
![]() HCF40161BEY STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | Positive Edge | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Tube | - | 4000B | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | - | - | TCO OUTPUT | - | - | 3V~20V | DUAL | - | 245 | 1 | 5V | - | - | - | NOT SPECIFIED | HCF4016 | 16 | - | Not Qualified | 18V | 20V | - | - | 3V | - | - | - | 50pF | - | 4 | 120 ns | 450 ns | Asynchronous | - | Counter | Up | - | - | Binary Counter | - | - | - | - | Positive Edge | - | 4 | - | 8 MHz | - | 2000000Hz | 12MHz | - | - | Synchronous | - | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCF40103BEY STMicroelectronics | 7650 | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 1.627801g | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT; RESET TO MAX COUNT | - | - | 3V~20V | DUAL | - | - | 1 | 5V | 2.54mm | - | 4.8MHz | - | HCF40103 | 16 | - | - | 18V | 20V | - | - | 3V | - | - | - | 50pF | - | - | 1.3 μs | 1.3 μs | Asynchronous | - | Counter | Down | - | - | Binary Counter | - | - | 1 | 8 | Positive Edge | - | - | - | 2.4 MHz | - | - | - | - | - | Asynchronous/Synchronous | 6.35mm | 25.4mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC393M1R STMicroelectronics | In Stock | - | Datasheet | - | - | SO | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | - | e4 | yes | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | - | - | - | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | - | 30 | - | 14 | - | Not Qualified | 5V | - | - | MILITARY | 2V | 2 | 6V | - | 50pF | - | 4 | 39 ns | - | - | HC/UH | Counter | - | - | - | - | - | - | - | - | NEGATIVE EDGE | - | 1 | 4 | 33 MHz | UP | - | - | NO | ASYNCHRONOUS | - | - | 8.65mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() 74AC161MTR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74AC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | NOT SPECIFIED | 74AC161 | 16 | - | Not Qualified | - | 6V | 3.3/5V | - | 2V | - | - | - | 50pF | - | 4 | 9 ns | 15 ns | Asynchronous | AC | Counter | Up | - | - | Binary Counter | - | - | - | - | Positive Edge | - | 4 | - | 95 MHz | - | 60000000Hz | 125MHz | - | - | Synchronous | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free |