- Operating Temperature
- Base Part Number
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
STMicroelectronics Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Schmitt Trigger | Number of Output Lines | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M74HC132RM13TR STMicroelectronics | 50000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1.5V ~ 4.2V | 0.3V ~ 1.5V | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | 40 | M74HC132 | 14 | - | 1 | - | - | - | - | 6V | - | 2V | - | - | - | 50pF | - | 5.2mA | 18 ns | 1μA | 105 ns | HC/UH | NAND | 2 | NAND Gate | - | 4 | 18ns @ 6V, 50pF | - | - | - | - | - | - | Yes | Schmitt Trigger | 1.65mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX00TTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 74LCX | e4 | - | Obsolete | 1 (Unlimited) | 14 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 30 | 74LCX00 | 14 | - | 1 | - | - | 24mA | - | 3.6V | 3.3V | 2V | - | - | - | 50pF | - | 50mA | 4.3 ns | 10μA | 5.1 ns | LVC/LCX/Z | NAND | 2 | NAND Gate | - | 4 | 4.3ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | - | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC08RM13TR STMicroelectronics | 1000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4.535924g | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | 0.65mm | 30 | M74HC08 | 14 | - | 1 | - | - | - | - | 6V | - | 2V | - | - | - | 50pF | - | 5.2mA | 13 ns | 1μA | 75 ns | HC/UH | AND | 2 | AND Gate | - | 4 | 13ns @ 6V, 50pF | - | - | - | NO | - | - | - | - | 1.65mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCF40106YM013TR STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 259.19969mg | 3.6V ~ 10.8V | 0.9V ~ 4V | Automotive grade | -55°C~125°C | Cut Tape (CT) | Automotive, AEC-Q100, 4000 | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | - | 3V~20V | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | - | NOT SPECIFIED | HCF40106 | 14 | - | - | Not Qualified | - | - | - | 20V | - | 3V | 1 | - | 6 | - | - | - | 120 ns | 20μA | 140 ns | - | - | - | Inverter | - | - | 120ns @ 15V, 50pF | 280 ns | - | - | YES | - | - | - | Schmitt Trigger | - | - | - | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC02RM13TR STMicroelectronics | 53900 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | 40 | M74HC02 | 14 | - | 1 | - | - | - | - | - | - | - | - | 5V | - | 50pF | - | - | 13 ns | 1μA | 75 ns | HC/UH | NOR | 2 | NOR Gate | - | 4 | 13ns @ 6V, 50pF | - | - | - | NO | - | - | - | - | 1.65mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC20RM13TR STMicroelectronics | 2113 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | 40 | M74HC20 | 14 | - | 1 | - | - | - | - | 6V | - | 2V | - | - | - | 50pF | - | 5.2mA | 14 ns | 1μA | 80 ns | HC/UH | NAND | 4 | NAND Gate | - | 2 | 14ns @ 6V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX32TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 74LCX | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 30 | 74LCX32 | 14 | - | 1 | - | - | - | - | 3.6V | 3.3V | 2V | - | - | - | 50pF | - | - | 6 ns | 10μA | 6 ns | LVC/LCX/Z | OR | 2 | OR Gate | - | 4 | 5.2ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC14RM13TR STMicroelectronics | 50000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 240.999296mg | 1.5V ~ 4.2V | 0.3V ~ 1.5V | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | 1.27mm | 40 | M74HC14 | 14 | - | - | - | - | - | - | 6V | - | 2V | - | - | - | 50pF | - | 5.2mA | 21 ns | 1μA | 21 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | Inverter | 0.004 A | 6 | 21ns @ 6V, 50pF | 38 ns | - | - | - | - | - | Yes | Schmitt Trigger | 1.65mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC132YTTR STMicroelectronics | 1541 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 140.30179mg | 1.5V ~ 4.2V | 0.3V ~ 1.5V | Automotive grade | -40°C~125°C | Cut Tape (CT) | Automotive, AEC-Q100, 74HC | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 500mW | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 4.5V | 0.65mm | NOT SPECIFIED | M74HC132 | - | - | - | - | 6V | - | - | 6V | - | 2V | - | - | - | - | - | - | 18 ns | 1μA | 160 ns | HC/UH | NAND | 2 | NAND Gate | - | 4 | 18ns @ 6V, 50pF | - | - | - | - | 2 | - | Yes | Schmitt Trigger | 1.05mm | - | 5.1mm | 4.48mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC14B1R STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 1.620005g | 1.5V ~ 4.2V | 0.3V ~ 1.5V | - | -55°C~125°C | Tube | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | - | 2V~6V | DUAL | - | - | 6 | 4.5V | 2.54mm | - | M74HC14 | 14 | - | - | - | - | - | - | 6V | - | 2V | - | - | - | 50pF | 500mW | 5.2mA | 21 ns | 1μA | 21 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | Inverter | 0.004 A | 6 | 21ns @ 6V, 50pF | 38 ns | - | - | - | - | - | Yes | Schmitt Trigger | 5.1mm | - | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74V1T32STR STMicroelectronics | 12000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 2V | 0.8V | - | -55°C~125°C | Tape & Reel (TR) | 74V | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 74V1T32 | 5 | - | - | - | - | - | 5V | - | 5V | - | - | - | - | - | - | - | 7.5 ns | 1μA | 9.5 ns | 74V | OR | 2 | OR Gate | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4001M013TR STMicroelectronics | 17281 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | - | -55°C~125°C | Tape & Reel (TR) | 4000 | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 3V~20V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | HCF4001 | 14 | - | 1 | - | - | - | - | - | - | 3V | - | - | - | 50pF | - | 6.8mA | 80 ns | 5μA | 80 ns | - | NOR | 2 | NOR Gate | - | 4 | 80ns @ 15V, 50pF | - | - | - | NO | - | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC14YRM13TR STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 259.19969mg | 1.5V ~ 4.2V | 0.3V ~ 1.5V | Automotive grade | -40°C~125°C | Cut Tape (CT) | Automotive, AEC-Q100, 74HC | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 6 | 4.5V | 1.27mm | NOT SPECIFIED | M74HC14 | 14 | - | - | Not Qualified | - | - | - | 6V | - | 2V | - | - | 6 | 50pF | - | - | 21 ns | 1μA | 190 ns | HC/UH | - | - | Inverter | 0.004 A | - | 21ns @ 6V, 50pF | 38 ns | - | - | YES | - | - | - | Schmitt Trigger | - | 1.75mm | - | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74V1G00CTR STMicroelectronics | 3135 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 1.5V | 0.5V | - | -55°C~125°C | Tape & Reel (TR) | 74V | e4 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | 74V1G00 | 5 | - | - | - | - | 25mA | - | - | - | 2V | - | - | - | - | - | 8mA | 7.5 ns | 1μA | 9.5 ns | 74V | NAND | 2 | NAND Gate | 0.004 A | 1 | 7.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX14MTR STMicroelectronics | 50000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 2.2V | 0.6V | - | -40°C~85°C | Tape & Reel (TR) | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.7V | 1.27mm | - | 74LCX14 | 14 | - | - | - | - | - | - | - | 3.3V | 2V | - | - | - | 50pF | - | - | 6.5 ns | 10μA | 5 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | Inverter | - | 6 | 5ns @ 3.3V, 50pF | - | - | - | YES | - | - | - | Schmitt Trigger | - | 1.75mm | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4093YM013TR STMicroelectronics | 1855 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 259.19969mg | 3.6V ~ 10.8V | 0.9V ~ 4V | Automotive grade | -40°C~125°C | Cut Tape (CT) | Automotive, AEC-Q100, 4000 | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 200mW | 3V~20V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | NOT SPECIFIED | HCF4093 | 14 | - | - | - | - | - | - | - | - | 3V | 1 | - | - | - | - | - | 130 ns | 20μA | - | - | NAND | 2 | NAND Gate | - | 4 | 130ns @ 15V, 50pF | - | - | - | - | 2 | - | - | Schmitt Trigger | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LX1G04STR STMicroelectronics | 12320 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74LX | e4 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | 74LX1G04 | 5 | - | - | - | - | 32mA | - | - | 3.3V | - | - | - | - | - | - | 32mA | 11.5 ns | 10μA | 11.5 ns | TTL/H/L | Buffer, Inverter | - | Inverter | 0.024 A | 1 | 4.2ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC10RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 3 | 4.5V | - | 40 | M74HC10 | 14 | - | 1 | - | - | - | - | 6V | 2/6V | 2V | - | - | - | 50pF | - | - | 13 ns | 1μA | 19 ns | HC/UH | NAND | - | NAND Gate | 0.004 A | 3 | 13ns @ 6V, 50pF | 22 ns | - | - | NO | - | - | - | - | - | - | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC04YTTR STMicroelectronics | In Stock |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | 1.9V ~ 5.8V | 0V ~ 0.26V | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 74HC | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 6 | 4.5V | - | NOT SPECIFIED | M74HC04 | 14 | R-PDSO-G14 | - | Not Qualified | - | - | - | 6V | - | 2V | - | - | 6 | 50pF | - | - | - | - | - | HC/UH | - | 1 | Inverter | 0.004 A | - | 16ns @ 6V, 50pF | 29 ns | AEC-Q100 | 145 ns | NO | - | 1μA | - | - | - | 1.2mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() 74V1G04CTR STMicroelectronics | 3000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 1.5V | 0.5V | - | -55°C~125°C | Tape & Reel (TR) | 74V | e4 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | 74V1G04 | 5 | - | - | - | - | 8mA | - | - | - | 2V | - | - | - | - | - | 8mA | 7.5 ns | 1μA | 11.5 ns | 74V | Buffer, Inverter | - | Inverter | 0.004 A | 1 | 7.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |