- Operating Temperature
- Base Part Number
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
STMicroelectronics Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Absolute Propagation Delay Time (ns) | Base Product Number | ECCN (US) | Ihs Manufacturer | Lead Shape | Load Capacitance (CL) | Logic Family | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Part Number | Maximum High Level Output Current (mA) | Maximum Low Level Output Current (mA) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Propagation Delay Time @ Maximum CL (ns) | Maximum Quiescent Current (uA) | Mfr | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Number of Elements | Number of Element Inputs | Number of Element Outputs | Number of Elements per Chip | Number of Output Enables per Element | Number of Selection Inputs per Element | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | Process Technology | Product Status | Prop. | Propagation Delay Test Condition (pF) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | Supply Voltage-Nom (Vsup) | Typical Operating Supply Voltage (V) | Typical Quiescent Current (uA) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Brand Name | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Voltage - Supply (Vcc/Vdd) | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Frequency - Switching | Number of Inputs | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Number of Input Lines | Number of Output Lines | Output Isolation | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AC00MTR STMicroelectronics | 22 | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | - | - | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74AC | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 30 | 74AC00 | 14 | - | 1 | - | - | - | 6V | 3.3/5V | - | 2V | - | - | - | 50pF | - | - | 8.5 ns | 2μA | 9.5 ns | AC | NAND | - | 2 | - | NAND Gate | - | - | 4 | 8ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX00TTR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | - | - | - | - | - | - | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74LVX | - | - | Obsolete | 1 (Unlimited) | 14 | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | - | 74LVX00 | 14 | - | 1 | - | - | - | 3.6V | 3.3V | - | 2V | - | - | - | 50pF | - | - | 9.7 ns | 2μA | 13.6 ns | LV/LV-A/LVX/H | NAND | - | 2 | - | NAND Gate | - | - | 4 | 9.7ns @ 3.3V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74V2T04STR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | - | - | - | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74V | e3 | - | Obsolete | 1 (Unlimited) | 8 | Tin (Sn) | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | 0.65mm | - | NOT SPECIFIED | 74V2T04 | 8 | - | - | Not Qualified | - | - | 5.5V | 5V | - | 4.5V | 3 | - | - | 50pF | - | - | 7.7 ns | 1μA | 7.7 ns | 74V | Buffer, Inverter | - | - | - | Inverter | - | - | - | 7.7ns @ 5V, 50pF | 9.5 ns | - | - | - | NO | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() M74HC02B1R STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 4.535924g | - | - | - | - | - | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 14 | Matte Tin (Sn) | - | - | - | - | - | - | 2V~6V | DUAL | - | - | 4 | 4.5V | - | - | - | M74HC02 | 14 | - | 1 | - | - | - | 6V | - | - | 2V | - | - | - | 50pF | 5.2mA | - | 13 ns | 1μA | 19 ns | HC/UH | NOR | - | 2 | - | NOR Gate | - | - | 4 | 13ns @ 6V, 50pF | - | - | - | - | NO | - | - | - | - | 5.05mm | - | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC20MTR STMicroelectronics | 17 | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | - | - | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74AC | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 30 | 74AC20 | 14 | - | - | Not Qualified | - | - | 6V | 3.3/5V | - | 2V | 2 | - | - | 50pF | - | - | 7 ns | 2μA | 8.5 ns | AC | NAND | - | 4 | - | NAND Gate | - | - | - | 7ns @ 5V, 50pF | 9 ns | - | - | - | NO | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCF4070BEY STMicroelectronics | 22550 | - | Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 90.718474g | - | - | - | - | - | - | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 3V~20V | DUAL | - | - | 4 | 5V | - | - | - | HCF4070 | 14 | - | 1 | - | - | - | - | - | - | 3V | - | - | - | 50pF | 6.8mA | - | 100 ns | 20μA | 280 ns | - | OR, XOR | - | 2 | - | XOR (Exclusive OR) | - | - | 4 | 100ns @ 15V, 50pF | - | - | - | - | NO | - | - | - | - | 5.1mm | - | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC132TTR STMicroelectronics | 50000 | - | Datasheet | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | - | - | - | - | - | - | 1.5V ~ 4.2V | 0.3V ~ 1.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | 0.65mm | - | 30 | M74HC132 | 14 | - | 1 | - | - | - | 6V | - | - | 2V | - | - | - | 50pF | - | - | 18 ns | 1μA | 27 ns | HC/UH | NAND | - | 2 | - | NAND Gate | - | - | 4 | 18ns @ 6V, 50pF | - | - | - | - | YES | - | - | - | Schmitt Trigger | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4075M013TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | - | - | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 4000 | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 3V~20V | DUAL | GULL WING | 260 | 3 | 5V | - | - | NOT SPECIFIED | HCF4075 | 14 | - | 1 | Not Qualified | - | - | 20V | - | - | 3V | - | - | - | 50pF | - | - | 140 ns | 5μA | 90 ns | - | OR | - | - | - | OR Gate | - | - | 3 | 140ns @ 15V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 8.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4072BM1 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | - | - | YES | 14 | - | - | 14 | 350 | - | EAR99 | STMICROELECTRONICS | Gull-wing | 50 pF | 4000B | - | - | STMicroelectronics | HCF4072BM1 | -2.4(Min) | 2.4(Min) | 20 | 125 | 140@10V to 15V|350@5V | 5 | - | 3 | -55 | - | Surface Mount | 2 | 4-IN | 1 | 2 | 0 | 0 | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP-14 | SOP14,.25 | 1.65(Max) | 8.75(Max) | RECTANGULAR | SMALL OUTLINE | 4(Max) | Obsolete | SOIC | 14 | CMOS | - | 350 ns | 50 | NOT SPECIFIED | 5.47 | Non-Compliant | Yes | SOP | SOP | 5 V | 18|9|5|12|15|3.3 | 0.02 | - | Tube | - | e4 | - | Obsolete | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | 8542.39.00.01 | Gates | TUBE | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 2 | - | 1.27 mm | compliant | - | - | 14 | R-PDSO-G14 | 1 | Not Qualified | - | - | 20 V | 5/15 V | MILITARY | 3 V | - | 20 V | 3 V | - | - | - | 350 ns | 5 µA | - | 4000/14000/40000 | OR | - | 4 | 1.75 mm | - | OR GATE | - | 2 | - | - | -2.4 mA | 350 ns | 2.4 mA | NO | 4 | 1 | - | - | - | - | 8.65 mm | 3.9 mm | - | - | Supplier Unconfirmed | - | ||
![]() 74V2G32STR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | - | - | - | - | - | - | - | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74V | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Tin (Sn) | - | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | - | 74V2G32 | 8 | - | 1 | - | - | - | 5.5V | - | - | 2V | - | - | - | 50pF | - | - | 6.5 ns | 1μA | 8 ns | 74V | OR | - | - | - | OR Gate | - | 0.00005 A | 2 | 6.5ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | 1.3mm | - | 3mm | 1.75mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4081BEY STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 4.535924g | - | - | - | - | - | - | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 3V~20V | DUAL | - | - | 4 | 5V | - | - | - | HCF4081 | 14 | - | 1 | - | - | - | - | - | - | 3V | - | - | - | 50pF | 6.8mA | - | 90 ns | 5μA | 90 ns | - | AND | - | 2 | - | AND Gate | - | - | 4 | 90ns @ 15V, 50pF | - | - | - | - | NO | - | - | - | - | 5.1mm | - | 20mm | 7.1mm | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() 74LVQ02M STMicroelectronics | In Stock | - | Datasheet | Surface Mount | - | - | - | 14 | - | - | - | 13.5 | - | EAR99 | - | Gull-wing | - | LVQ | - | - | - | - | -24 | 24 | 3.6 | 125 | 7.5@3.3V|10.5@2.7V | 2 | - | 2 | -55 | - | Surface Mount | 4 | 2-IN | 1 | 4 | 0 | 0 | - | - | - | - | - | - | - | 1.65(Max) | 8.75(Max) | - | - | 4(Max) | - | - | 14 | CMOS | - | - | 50 | - | - | Compliant | - | SOP | SOP | - | 3.3|2.5 | - | - | Tube | - | - | - | Obsolete | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | 1 | - | - | - | - | - | - | - | - | 3.6 V | 2 V | - | - | - | 10.5 ns | 2 µA | - | - | NOR | - | - | - | - | - | - | 4 | - | - | -24 mA | - | 24 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74V2G04STR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | - | - | - | - | - | - | - | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74V | e3 | - | Obsolete | 1 (Unlimited) | 8 | Tin (Sn) | - | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | - | NOT SPECIFIED | 74V2G04 | 8 | - | - | Not Qualified | - | - | 5.5V | 2/5.5V | - | 2V | 3 | - | - | 50pF | 8mA | - | 7.5 ns | 1μA | - | 74V | Buffer, Inverter | - | - | - | Inverter | - | 0.004 A | - | 7.5ns @ 5V, 50pF | 11.5 ns | - | - | - | NO | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT86ATTR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | - | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74VHCT | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | 74VHCT86 | 14 | - | 1 | - | - | 5V | - | 5V | - | - | - | - | - | 50pF | - | - | 8.5 ns | 2μA | 8.5 ns | AHCT/VHCT | OR, XOR | - | 2 | - | XOR (Exclusive OR) | - | 0.008 A | 4 | 8.5ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4073BEY STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | - | - | - | - | - | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 4000B | e3 | - | Obsolete | 1 (Unlimited) | 14 | Matte Tin (Sn) | - | - | - | - | - | - | 3V~20V | DUAL | - | NOT SPECIFIED | 3 | 5V | 2.54mm | - | NOT SPECIFIED | HCF4073 | 14 | - | 1 | Not Qualified | - | - | 20V | - | - | 3V | - | - | - | 50pF | - | - | 90 ns | 5μA | 90 ns | - | AND | - | - | - | AND Gate | - | - | 3 | 90ns @ 15V, 50pF | 250 ns | - | - | - | NO | - | - | - | - | - | - | - | 7.62mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() VNDH5160AJTR-E STMicroelectronics | 6000 | - | - | - | - | - | - | - | - | - | - | - | VNDH5160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCF4070BM1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 14 | - | - | - | STMICROELECTRONICS | - | 50 pF | - | - | - | STMicroelectronics | HCF4070BM1 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP-14 | SOP14,.25 | - | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOIC | - | - | - | 280 ns | - | 30 | 5.22 | Compliant | Yes | - | - | 5 V | - | - | - | - | - | e4 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | 8542.39.00.01 | Gates | TUBE | CMOS | - | DUAL | GULL WING | 260 | 4 | - | 1.27 mm | compliant | - | - | 14 | R-PDSO-G14 | - | Not Qualified | STMicroelectronics | - | 20 V | 5/15 V | MILITARY | 3 V | - | 20 V | 3 V | - | - | - | 280 ns | - | - | 4000/14000/40000 | - | - | 2 | 1.75 mm | - | XOR GATE | - | 4 | - | - | -2.4 mA | 280 ns | 2.4 mA | NO | 2 | 1 | - | - | - | - | 8.65 mm | 3.9 mm | - | - | - | - | ||
![]() M74HCT10B1R STMicroelectronics | 50000 | - | Datasheet | - | - | - | NO | 14 | - | - | 14 | - | - | - | STMICROELECTRONICS | - | 50 pF | - | - | - | STMicroelectronics | M74HCT10B1R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-14 | DIP14,.3 | - | - | RECTANGULAR | IN-LINE | - | Obsolete | DIP | - | - | - | 33 ns | - | NOT SPECIFIED | 5.61 | Compliant | Yes | - | - | 5 V | - | - | - | - | - | e3 | - | - | - | - | Matte Tin (Sn) | 125 °C | -55 °C | 8542.39.00.01 | Gates | TUBE | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 3 | - | 2.54 mm | compliant | - | - | 14 | R-PDIP-T14 | - | Not Qualified | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | 5.5 V | 4.5 V | - | - | - | 22 ns | - | - | HCT | NAND | - | 3 | 5.1 mm | - | NAND GATE | 0.004 A | 3 | - | - | -4 mA | 33 ns | 4 mA | NO | - | - | - | - | - | - | - | 7.62 mm | No | - | - | - | ||
![]() 74AC14MTR STMicroelectronics | 50000 | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | - | - | - | - | 2.2V ~ 3.9V | 0.5V ~ 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74AC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 3.3V | 1.27mm | unknown | 30 | 74AC14 | 14 | - | - | Not Qualified | - | - | 6V | 3.3/5V | - | 2V | - | - | - | 50pF | - | - | 8 ns | 4μA | 8 ns | AC | Buffer, Inverter | - | - | - | Inverter | - | 0.012 A | 6 | 8ns @ 5V, 50pF | 13 ns | - | - | - | YES | - | - | - | Schmitt Trigger | - | 1.75mm | - | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HCT00TTR STMicroelectronics | 2500 | - | Datasheet | - | - | - | YES | - | - | - | 14 | - | - | - | STMICROELECTRONICS | - | 50 pF | - | - | - | STMicroelectronics | M74HCT00TTR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-14 | TSSOP14,.25 | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Obsolete | TSSOP | - | - | - | 29 ns | - | NOT SPECIFIED | 5.29 | - | Yes | - | - | 5 V | - | - | - | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | Gates | TAPE AND REEL | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 4 | - | 0.65 mm | compliant | - | - | 14 | R-PDSO-G14 | - | Not Qualified | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | - | - | - | - | - | HCT | - | - | 2 | 1.2 mm | - | NAND GATE | 0.004 A | - | - | - | - | 29 ns | - | NO | - | - | - | - | - | - | 5 mm | 4.4 mm | - | - | - | - |