- Operating Temperature
- Base Part Number
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
STMicroelectronics Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Brand Name | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Input Capacitance | Propagation Delay (tpd) | Schmitt Trigger | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCF4049UBEY STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 4.535924g | - | - | - | 4V ~ 12V | 1V ~ 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | HIGH TO LOW LEVEL TRANSLATOR | 8542.39.00.01 | - | - | 200mW | - | 3V~20V | DUAL | - | - | 6 | 5V | 2.54mm | - | - | HCF4049 | 16 | - | 6 | - | - | - | - | Inverting | 20V | 3/15V | - | 3V | 6 | - | - | 50pF | 200mW | - | 120 ns | 20μA | 120 ns | 4000/14000/40000 | Buffer, Inverter | - | - | Inverter | - | - | - | 50ns @ 15V, 50pF | - | 5pF | - | NO | - | 5.1mm | - | 20mm | 7.1mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() M74HC14TTR STMicroelectronics | 330 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | 1.5V ~ 4.2V | 0.3V ~ 1.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | TAPE AND REEL | - | - | 2V~6V | DUAL | GULL WING | - | 6 | 4.5V | - | - | - | M74HC14 | 14 | - | - | - | - | - | 5V | - | 6V | - | - | 2V | - | - | - | 50pF | - | 5.2mA | 21 ns | 1μA | 21 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | - | 0.004 A | 6 | 21ns @ 6V, 50pF | 38 ns | - | - | YES | Schmitt Trigger | - | 1.2mm | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC00RM13TR STMicroelectronics | 2516 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4.535924g | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | - | 40 | M74HC00 | 14 | - | 1 | - | - | - | - | - | - | - | - | - | - | 5V | - | 50pF | - | 5.2mA | 19 ns | 1μA | 75 ns | HC/UH | NAND | 2 | - | NAND Gate | - | - | 4 | 13ns @ 6V, 50pF | - | - | - | NO | - | 6.35mm | - | 6.35mm | 6.35mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() M74HC4049RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | CMOS-TTL LEVEL TRANSLATOR | 8542.39.00.01 | - | TAPE AND REEL | 500mW | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | 1.27mm | - | 30 | M74HC404 | 16 | - | 6 | - | - | - | - | Inverting | 6V | - | - | 2V | - | - | - | 150pF | - | 5.2mA | 17 ns | 1μA | 150 ns | HC/UH | Buffer, Inverter | - | - | Inverter | - | 0.004 A | - | 17ns @ 6V, 150pF | 23 ns | - | - | NO | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC03RM13TR STMicroelectronics | 1000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | - | 40 | M74HC03 | 14 | - | 1 | - | - | - | - | - | 6V | - | - | 2V | - | - | - | 50pF | - | - | 10 ns | 1μA | 60 ns | HC/UH | NAND | 2 | - | NAND Gate | - | - | 4 | 10ns @ 6V, 50pF | - | - | - | NO | Open Drain | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC32TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | TAPE AND REEL | - | - | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | 0.65mm | - | - | 74VHC32 | 14 | - | 1 | - | - | - | - | - | 5.5V | - | - | 2V | - | - | - | 50pF | - | - | 6.5 ns | 2μA | 6.5 ns | AHC/VHC/H/U/V | OR | 2 | - | OR Gate | - | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 8.5 ns | - | - | NO | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74V1G14CTR STMicroelectronics | 9000 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | - | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74V | e4 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | - | - | TAPE AND REEL | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 74V1G14 | 5 | - | - | - | - | 8mA | - | - | - | - | - | 2V | - | - | - | - | - | 8mA | 8 ns | 1μA | 12 ns | 74V | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | - | 0.004 A | 1 | 8ns @ 5V, 50pF | - | - | - | YES | Schmitt Trigger | 1.1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCF4069YUM013TR STMicroelectronics | 2389 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 259.19969mg | - | - | - | 4V ~ 12.5V | 1V ~ 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | 8542.39.00.01 | - | TAPE AND REEL | - | - | 3V~20V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | - | HCF4069 | 14 | - | - | - | - | - | - | - | 20V | 5/15V | - | 3V | - | - | 6 | 50pF | - | - | 50 ns | 5μA | 55 ns | - | - | - | - | Inverter | - | - | - | 50ns @ 15V, 50pF | 110 ns | - | - | NO | - | - | 1.75mm | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC08TTR STMicroelectronics | 838 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | 0.65mm | - | - | 74VHC08 | 14 | - | 1 | - | - | - | - | - | 5.5V | - | - | 2V | - | - | - | 50pF | - | - | 7.9 ns | 2μA | 7 ns | AHC/VHC/H/U/V | AND | 2 | - | AND Gate | - | 0.008 A | 4 | 7.9ns @ 5V, 50pF | - | - | - | NO | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC32RM13TR STMicroelectronics | 52512 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | - | 40 | M74HC32 | 14 | - | 1 | - | - | - | - | - | 6V | - | - | 2V | - | - | - | 50pF | - | 5.2mA | 19 ns | 1μA | 75 ns | HC/UH | OR | 2 | - | OR Gate | - | - | 4 | 13ns @ 6V, 50pF | - | - | - | NO | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LX1G14STR STMicroelectronics | 6000 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | 1.16V ~ 3.33V | 0.39V ~ 1.87V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74LX | e4 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | - | - | - | - | TAPE AND REEL | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | 74LX1G14 | 5 | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 32mA | 15.6 ns | 10μA | 15.6 ns | TTL/H/L | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | - | 0.024 A | 1 | 6.2ns @ 5V, 50pF | - | - | - | YES | Schmitt Trigger | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74V1G04STR STMicroelectronics | 6870 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 29.993795mg | - | - | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74V | e3 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | - | - | TAPE AND REEL | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 74V1G04 | 5 | - | - | - | - | 8mA | 3.75V | - | - | - | - | 2V | - | - | - | - | - | 8mA | 11.5 ns | 1μA | 11.5 ns | 74V | Buffer, Inverter | - | - | Inverter | - | 0.004 A | 1 | 7.5ns @ 5V, 50pF | - | - | - | NO | - | 6.35mm | - | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC4049B1R STMicroelectronics | 3660 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 9.071847g | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | CMOS-TTL LEVEL TRANSLATOR | 8542.39.00.01 | - | - | 500mW | - | 2V~6V | DUAL | - | - | 6 | 4.5V | 2.54mm | - | - | M74HC404 | 16 | - | 6 | - | - | - | - | Inverting | 6V | - | - | 2V | - | - | - | 150pF | 500mW | - | 150 ns | 1μA | 17 ns | HC/UH | Buffer, Inverter | - | - | Inverter | - | 0.004 A | - | 17ns @ 6V, 150pF | 23 ns | - | - | NO | - | 4.59mm | - | 20mm | 7.1mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 74LCX04MTR STMicroelectronics | 2500 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4.535924g | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | TAPE AND REEL | - | - | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.7V | 1.27mm | - | 40 | 74LCX04 | 14 | - | - | - | - | - | - | - | - | 3.3V | - | 2V | - | - | - | 50pF | - | 24mA | 5.2 ns | 10μA | 6 ns | LVC/LCX/Z | Buffer, Inverter | - | - | Inverter | - | 0.024 A | 6 | 5.2ns @ 3.3V, 50pF | - | - | - | NO | - | 6.35mm | - | 6.35mm | 6.35mm | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() 74V1G14STR STMicroelectronics | 4 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 4.535924g | - | - | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74V | e4 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | - | - | TAPE AND REEL | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 74V1G14 | 5 | - | - | - | - | 8mA | - | - | - | - | - | 2V | - | - | - | - | - | 8mA | 12 ns | 1μA | 12 ns | 74V | - | - | - | Inverter | - | 0.004 A | 1 | 8ns @ 5V, 50pF | - | - | - | YES | Schmitt Trigger | 6.35mm | - | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC00B1R STMicroelectronics | 2000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 4.535924g | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 2V~6V | DUAL | - | - | 4 | 4.5V | - | - | - | M74HC00 | 14 | - | 1 | - | - | - | - | - | 6V | - | - | 2V | - | - | - | 50pF | - | 5.2mA | 19 ns | 1μA | 19 ns | HC/UH | NAND | 2 | - | NAND Gate | - | - | 4 | 13ns @ 6V, 50pF | - | - | - | NO | - | 6.35mm | - | 2.54mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT08ATTR STMicroelectronics | 300 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74VHCT | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | 74VHCT08 | 14 | - | 1 | - | - | - | 5V | - | - | 5V | - | - | - | - | - | 50pF | - | - | 7.9 ns | 2μA | 9 ns | AHCT/VHCT | AND | 2 | - | AND Gate | - | 0.008 A | 4 | 7.9ns @ 5V, 50pF | - | - | - | NO | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX04MTR STMicroelectronics | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74LVX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | SMD/SMT | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | TAPE AND REEL | - | - | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.7V | 1.27mm | - | 40 | 74LVX04 | 14 | - | - | Not Qualified | - | - | - | - | - | 3.3V | - | 2V | - | - | - | 50pF | - | 4mA | 9.7 ns | 2μA | 18 ns | LV/LV-A/LVX/H | Buffer, Inverter | - | - | Inverter | - | 0.004 A | 6 | 9.7ns @ 3.3V, 50pF | 12 ns | - | - | NO | - | - | 1.75mm | - | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC08M1R STMicroelectronics | 2719 | - | Datasheet | - | - | - | - | - | - | YES | - | - | 14 | STMICROELECTRONICS | 50 pF | - | - | STMicroelectronics | M74HC08M1R | 1 | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SO-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 22 ns | 30 | 7.54 | Yes | 4.5 V | - | - | - | - | e4 | - | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | Gates | TUBE | - | CMOS | - | DUAL | GULL WING | 260 | 4 | - | 1.27 mm | compliant | - | - | 14 | R-PDSO-G14 | - | Not Qualified | STMicroelectronics | - | - | - | 6 V | 2/6 V | MILITARY | 2 V | - | - | - | - | - | - | - | - | - | HC/UH | - | 2 | 1.75 mm | - | AND GATE | 0.004 A | - | - | - | - | 110 ns | NO | - | - | - | 8.65 mm | 3.9 mm | - | - | - | - | ||
![]() M74HCT14RM13TR STMicroelectronics | 1758 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 338.011364mg | - | - | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | TAPE AND REEL | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 40 | M74HCT14 | 14 | - | - | - | - | - | 5V | - | - | 5V | - | - | - | - | - | 50pF | - | 4mA | 45 ns | 1μA | 45 ns | HCT | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | - | 0.004 A | 6 | 30ns @ 4.5V, 50pF | - | - | - | YES | Schmitt Trigger | - | 1.75mm | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free |