- Operating Temperature
- Base Part Number
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
STMicroelectronics Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Absolute Propagation Delay Time (ns) | ECCN (US) | HTS | Ihs Manufacturer | Lead Shape | Load Capacitance (CL) | Logic Family | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Part Number | Maximum High Level Output Current (mA) | Maximum Low Level Output Current (mA) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Propagation Delay Time @ Maximum CL (ns) | Maximum Quiescent Current (uA) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Number of Elements | Number of Element Inputs | Number of Element Outputs | Number of Elements per Chip | Number of Output Enables per Element | Number of Selection Inputs per Element | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | Process Technology | Prop. | Propagation Delay Test Condition (pF) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | Supplier Temperature Grade | Supply Voltage-Nom (Vsup) | Typical Operating Supply Voltage (V) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Number of Input Lines | Number of Output Lines | Features | Total Dose | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962F8761501VXA STMicroelectronics | In Stock | - | Datasheet | 30 Weeks | Surface Mount | - | - | YES | 14 | 14 | 11.5 | EAR99 | 8542.39.00.01 | STMICROELECTRONICS | Flat | 50 pF | AC | - | - | STMicroelectronics | 5962F8761501VXA | -50 | 50 | 6 | 125 | 10@3V|7.5@4.5V | 50 | 2 | -55 | - | Surface Mount | 4 | 2-IN | 1 | 4 | 0 | 0 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DFP | CERAMIC, DFP-14 | FL14,.3 | 1.95(Max) + 0.38 | 9.95 | RECTANGULAR | FLATPACK | 6.91 | Active | DFP | 14 | CMOS | 12.5 ns | 50 | - | 5.23 | Compliant | Yes | FPAK | CFPAK | Military | 3 V | 5|2.5|3.3 | Military grade | - | - | - | e0 | - | Active | - | - | Tin/Lead (Sn/Pb) | 125 °C | -55 °C | 8542.39.00.01 | Gate | - | CMOS | - | DUAL | FLAT | - | 4 | - | 1.27 mm | compliant | - | - | 14 | R-CDFP-F14 | 1 | Qualified | - | - | 6 V | 3.3/5 V | MILITARY | 2 V | - | - | 6 V | 2 V | - | - | 50 µA | - | AC | AND | 2 | - | - | AND GATE | 0.012 A | - | - | - | MIL-PRF-38535 Class V | -50 mA | 12.5 ns | 50 mA | NO | - | - | - | 300k Rad(Si) V | - | - | - | - | Supplier Unconfirmed | - | ||
![]() RHFACT08K1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | 4.5(Typ) | EAR99 | 8542.39.00.01 | - | Flat | - | ACT | - | - | - | - | - | - | 5.5 | 150 | - | - | 4.5 | -55 | - | Surface Mount | - | 2-IN | 1 | 4 | 0 | 0 | - | - | - | - | - | - | 1.95(Max) + 0.38 | 9.95 | - | - | 6.91 | - | - | 14 | CMOS | - | - | - | - | - | - | FPAK | CFPAK | - | - | 5 | - | - | Tape and Reel | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS non-compliant | - | ||
![]() 74AUP1G04DTR STMicroelectronics | 2095 |
| Datasheet | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | - | - | - | - | - | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 74AUP | - | - | Obsolete | 1 (Unlimited) | 6 | - | - | - | - | - | TAPE AND REEL | - | 1.2V~3.6V | DUAL | - | - | - | - | 0.4mm | - | - | 74AUP1G04 | - | - | - | - | 3.3V | - | - | - | - | - | - | 1 | - | - | 50pF | 3.8 ns | 100nA | 16 ns | - | Buffer, Inverter | - | - | Inverter | - | - | - | 3.8ns @ 3.3V, 30pF | - | - | - | - | - | NO | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 74LVX02TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 4 | 3.6 V | 2 V | - | 14.2 ns | 2 µA | 13 ns | - | NOR | 2 | - | - | - | - | 4 | - | - | - | -4 mA | - | 4 mA | - | 2 | 1 | - | - | - | - | - | No | - | Lead Free | ||
![]() 74VHC132MTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | YES | - | 14 | - | - | - | STMICROELECTRONICS | - | 50 pF | - | - | - | STMicroelectronics | 74VHC132MTR | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP-14 | SOP14,.25 | - | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOIC | - | - | 11 ns | - | 40 | 5.16 | - | Yes | - | - | - | 3.3 V | - | - | - | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | Gates | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 4 | - | 1.27 mm | compliant | - | - | 14 | R-PDSO-G14 | - | Not Qualified | - | - | 5.5 V | 2/5.5 V | MILITARY | 2 V | - | - | - | - | - | - | - | - | AHC/VHC | - | 2 | 1.75 mm | - | NAND GATE | 0.008 A | - | - | - | - | - | 17.5 ns | - | YES | - | - | - | - | - | 8.65 mm | 3.9 mm | - | - | - | ||
![]() 74LVX04TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | 3.6 V | 2 V | - | 18 ns | 2 µA | 18 ns | - | Inverter | 1 | - | - | - | - | 6 | - | - | - | -4 mA | - | 4 mA | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() 74LVX27MTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | - | - | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74LVX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 3 | 2.7V | - | - | 40 | 74LVX27 | 14 | - | - | - | - | - | - | - | - | 2V | - | - | - | - | 50pF | 9.7 ns | 2μA | 13.5 ns | LV/LV-A/LVX/H | NOR | - | - | NOR Gate | - | 0.004 A | - | 9.7ns @ 3.3V, 50pF | - | - | - | - | - | NO | 3 | 1 | - | - | - | 8.65mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 74ACT86M STMicroelectronics | 215 | - | Datasheet | - | - | - | - | YES | - | 14 | - | - | - | STMICROELECTRONICS | - | 50 pF | - | - | - | STMicroelectronics | 74ACT86M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP-14 | SOP14,.25 | - | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOIC | - | - | 10.5 ns | - | NOT SPECIFIED | 5.45 | Non-Compliant | No | - | - | - | 5 V | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | 125 °C | -55 °C | 8542.39.00.01 | Gates | - | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 4 | - | 1.27 mm | not_compliant | - | - | 14 | R-PDSO-G14 | - | Not Qualified | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | 5.5 V | 4.5 V | - | 9.5 ns | - | - | ACT | - | 2 | 1.75 mm | - | XOR GATE | 0.024 A | 4 | - | - | - | -24 mA | 10.5 ns | 24 mA | NO | 2 | 1 | - | - | - | 8.65 mm | 3.9 mm | - | - | - | ||
![]() 74LVX05MTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | Inverting | - | - | - | - | 6 | 6 | 3.6 V | 2 V | - | 7.6 ns | 2 µA | 16 ns | - | Buffer, Inverter | 1 | - | - | - | - | 6 | - | - | - | -4 mA | - | 4 mA | - | 6 | 6 | - | - | - | - | - | No | - | Lead Free | ||
![]() M54HC132K STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V | 2 V | - | - | - | - | - | NAND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | ||
![]() 74LVQ86MTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74LVQ | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | 30 | 74LVQ86 | 14 | - | - | Not Qualified | - | - | 3.6V | 3.3V | - | 2V | - | 4 | - | - | 50pF | 8 ns | 2μA | - | LVQ | OR, XOR | 2 | - | XOR (Exclusive OR) | - | - | - | 8ns @ 3.3V, 50pF | 10 ns | - | - | - | - | NO | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() M74HCT132M1R STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | - | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 74HCT | e4 | - | Obsolete | 3 (168 Hours) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | NOT SPECIFIED | M74HCT132 | 14 | - | - | Not Qualified | - | - | 5.5V | 5V | - | - | - | 4 | - | - | 50pF | 30 ns | 1μA | 30 ns | HCT | NAND | 2 | - | NAND Gate | - | - | - | 30ns @ 4.5V, 50pF | - | - | - | - | - | YES | - | - | Schmitt Trigger | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() RHFAC32D04V STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCC4093BK1 STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 20 V | 3 V | - | - | - | - | - | NAND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 74VHCT03AMTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74VHCT | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 30 | 74VHCT03 | 14 | - | - | - | - | - | 5.5V | 5V | - | - | - | 4 | - | - | 50pF | 9.8 ns | 2μA | 9.8 ns | AHCT/VHCT | NAND | 2 | - | NAND Gate | - | 0.008 A | - | 9.8ns @ 5V, 50pF | 11.3 ns | - | - | - | - | NO | - | - | Open Drain | - | 1.75mm | 8.65mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() HCF4012M013TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 4000 | e4 | - | Obsolete | 3 (168 Hours) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 3V~20V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | HCF4012 | 14 | - | 1 | - | - | - | - | - | - | 3V | - | - | - | - | 50pF | 90 ns | 5μA | 90 ns | - | NAND | 4 | - | NAND Gate | - | - | 2 | 90ns @ 15V, 50pF | - | - | - | - | - | NO | - | - | - | - | - | 8.65mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() M54HC32K STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | - | - | YES | 14 | 14 | - | - | - | STMICROELECTRONICS | - | 50 pF | - | - | - | STMicroelectronics | M54HC32K | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DFP | CERAMIC, DFP-14 | FL14,.3 | - | - | RECTANGULAR | FLATPACK | - | Obsolete | DFP | - | - | 22 ns | - | NOT SPECIFIED | 5.2 | Non-Compliant | No | - | - | - | 4.5 V | - | Aerospace class | - | - | - | e0 | No | - | - | - | Tin/Lead (Sn/Pb) | 125 °C | -55 °C | 8542.39.00.01 | Gates | - | CMOS | - | DUAL | FLAT | NOT SPECIFIED | 4 | - | 1.27 mm | unknown | - | - | 14 | R-CDFP-F14 | 1 | Not Qualified | - | - | 6 V | 2/6 V | MILITARY | 2 V | - | - | 6 V | 2 V | - | - | 1 µA | - | HC/UH | OR | 2 | - | - | OR GATE | 0.004 A | - | - | - | ESCC9000 | -5.2 mA | 110 ns | 5.2 mA | NO | - | - | - | 50k Rad(Si) V | - | 9.95 mm | 6.91 mm | Yes | - | - | ||
![]() AC32DIE2V STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M74HCT02B1R STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 74HCT | e3 | - | Obsolete | 1 (Unlimited) | 14 | Matte Tin (Sn) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | M74HCT02 | 14 | - | 1 | Not Qualified | 5V | - | - | 5V | - | - | - | - | - | - | 50pF | 24 ns | 1μA | 36 ns | HCT | NOR | 2 | - | NOR Gate | - | - | 4 | 24ns @ 4.5V, 50pF | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT32ATTR STMicroelectronics | 30 |
| Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74VHCT | e4 | yes | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | 74VHCT32 | 14 | - | 1 | - | 5V | - | - | 5V | - | - | - | - | - | - | 50pF | 8 ns | 2μA | 8 ns | AHCT/VHCT | OR | 2 | - | OR Gate | - | 0.008 A | 4 | 8ns @ 5V, 50pF | 9 ns | - | - | - | - | NO | - | - | - | - | - | 5mm | - | No | ROHS3 Compliant | Lead Free |