- Operating Temperature
- Base Part Number
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
STMicroelectronics Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Propagation Delay | Family | Number of Inputs | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74VHC08B STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74VHCT132AM STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 14 | STMICROELECTRONICS | 50 pF | - | - | STMicroelectronics | 74VHCT132AM | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SO-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 11.4 ns | NOT SPECIFIED | 5.35 | Non-Compliant | Yes | 5 V | - | - | - | e4 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | 8542.39.00.01 | Gates | - | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 4 | - | 1.27 mm | compliant | - | - | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | 5 V | MILITARY | 4.5 V | - | 5.5 V | 4.5 V | - | 9.8 ns | AHCT/VHCT | 2 | 1.75 mm | - | NAND GATE | 0.008 A | 4 | - | - | -8 mA | 11.4 ns | 8 mA | YES | 1.5 mA | 2 | 1 | - | - | 8.65 mm | 3.9 mm | - | - | ||
![]() HCC4001BK1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() M74HCT30B1R STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 14 | STMICROELECTRONICS | 50 pF | - | - | STMicroelectronics | M74HCT30B1R | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | 42 ns | - | 5.33 | - | Yes | 5 V | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | Gates | - | CMOS | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | compliant | - | - | 14 | R-PDIP-T14 | Not Qualified | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | - | HCT | 8 | 5.1 mm | - | NAND GATE | 0.004 A | - | - | - | - | 42 ns | - | NO | - | - | - | - | - | - | 7.62 mm | - | - | ||
![]() 74ACT86TTR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74ACT | e4 | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | unknown | NOT SPECIFIED | 74ACT86 | 14 | - | Not Qualified | 5.5V | 5V | - | - | 4 | - | - | 50pF | - | ACT | 2 | - | XOR (Exclusive OR) | - | - | - | 9.5ns @ 5V, 50pF | 10.5 ns | - | 10.5 ns | - | NO | - | - | - | 2μA | 1.1mm | 5mm | - | - | ROHS3 Compliant | ||
![]() 74LVQ32MTR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74LVQ | e4 | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | - | - | - | 74LVQ32 | 14 | - | Not Qualified | 3.6V | 3.3V | - | 2V | 4 | - | - | 50pF | - | LVQ | 2 | - | OR Gate | - | - | - | 8ns @ 3.3V, 50pF | 10 ns | - | - | - | NO | - | - | - | 2μA | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | ||
![]() 74V2T02STR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74V | e3 | Obsolete | 1 (Unlimited) | 8 | Tin (Sn) | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | NOT SPECIFIED | 74V2T02 | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 5V | - | 4.5V | 2 | - | - | - | - | 74V | 2 | - | NOR Gate | - | 0.008 A | - | 7.5ns @ 5V, 50pF | 9.5 ns | - | 9.5 ns | - | NO | - | - | - | 1μA | 1.45mm | - | - | - | ROHS3 Compliant |