- Operating Temperature
- Base Part Number
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
STMicroelectronics Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Number of Input Lines | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74V1G08CTR STMicroelectronics | 51000 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V | 0.5V | - | -55°C~125°C | Tape & Reel (TR) | 74V | e4 | - | Obsolete | 1 (Unlimited) | 5 | - | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | 74V1G08 | 5 | - | - | - | - | - | - | - | - | 2V | - | - | - | - | - | 8mA | 9 ns | 1μA | 8.5 ns | 74V | AND | 2 | AND Gate | 0.004 A | 1 | 7ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74V1T08STR STMicroelectronics | 1844 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 2V | 0.8V | - | -55°C~125°C | Tape & Reel (TR) | 74V | e3 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 74V1T08 | 5 | - | - | 5.5V | 25mA | 5V | - | - | 5V | - | - | - | - | - | - | 8mA | 9.5 ns | 1μA | 7.7 ns | 74V | AND | 2 | AND Gate | 0.008 A | 1 | 7.7ns @ 5V, 50pF | - | NO | - | - | 900μm | - | 3mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX04TTR STMicroelectronics | 8527 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | 8542.39.00.01 | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.7V | - | 30 | 74LCX04 | 14 | - | - | - | - | - | - | - | 3.3V | - | - | 5V | - | 50pF | - | - | 5.2 ns | 10μA | 6 ns | LVC/LCX/Z | Buffer, Inverter | - | Inverter | 0.024 A | 6 | 5.2ns @ 3.3V, 50pF | - | NO | - | - | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HCT04RM13TR STMicroelectronics | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | -55°C~125°C | Tape & Reel (TR) | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | M74HCT04 | 14 | - | - | - | - | 5V | - | - | 5V | - | - | 5V | - | 50pF | - | - | 18 ns | 1μA | 27 ns | HCT | Buffer, Inverter | - | Inverter | 0.004 A | 6 | 18ns @ 4.5V, 50pF | - | NO | - | - | - | 1.75mm | - | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() HCF4069UM013TR STMicroelectronics | 357 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 240.999296mg | 4V ~ 12.5V | 1V ~ 2.5V | - | -55°C~125°C | Tape & Reel (TR) | 4000 | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TAPE AND REEL | - | 3V~20V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | HCF4069 | 14 | - | - | - | - | - | - | 20V | 5/15V | 3V | - | - | - | 50pF | - | 6.8mA | 110 ns | 5μA | 50 ns | - | - | - | Inverter | - | 6 | 50ns @ 15V, 50pF | - | NO | - | - | - | 1.75mm | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4093BEY STMicroelectronics | 8500 | - | Datasheet | - | - | - | Surface Mount, Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 4.535924g | 3.6V ~ 10.8V | 0.9V ~ 4V | - | -55°C~125°C | Tube | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~20V | DUAL | - | - | 4 | 5V | - | - | HCF4093 | 14 | 1 | - | - | - | - | - | - | - | 3V | - | - | - | 50pF | 200mW | 6.8mA | 130 ns | 20μA | 130 ns | - | Inverter, NAND, Schmitt Trigger | 2 | NAND Gate | - | 4 | 130ns @ 15V, 50pF | 380 ns | YES | - | Schmitt Trigger | 1.65mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT08MTR STMicroelectronics | 164 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | -55°C~125°C | Tape & Reel (TR) | 74ACT | e3 | - | Obsolete | 1 (Unlimited) | 14 | - | - | TIN | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74ACT08 | 14 | 1 | Not Qualified | - | - | 5V | - | - | 5V | - | - | - | - | 50pF | - | - | 8 ns | 2μA | 8 ns | ACT | AND | 2 | AND Gate | - | 4 | 8ns @ 5V, 50pF | 9 ns | NO | - | - | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74V1G08STR STMicroelectronics | 10777 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 4.535924g | 1.5V | 0.5V | - | -55°C~125°C | Tape & Reel (TR) | 74V | e3 | - | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | Matte Tin (Sn) - annealed | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | 74V1G08 | 5 | - | - | - | 8mA | - | - | - | - | 2V | - | - | - | - | - | 8mA | 9 ns | 1μA | 8.5 ns | 74V | AND | 2 | AND Gate | 0.004 A | 1 | 7ns @ 5V, 50pF | - | NO | - | - | 900μm | - | 3mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC4075B1R STMicroelectronics | 50000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 4.535924g | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tube | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | - | - | 3 | 4.5V | 2.54mm | - | M74HC407 | 14 | 1 | - | - | - | - | - | 6V | 2/6V | 2V | - | - | - | 50pF | - | 5.2mA | 20 ns | 1μA | 80 ns | HC/UH | OR | - | OR Gate | 0.004 A | 3 | 14ns @ 6V, 50pF | 24 ns | NO | - | - | 6.35mm | - | 19.05mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LX1G08STR STMicroelectronics | 503 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74LX | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | 74LX1G08 | 5 | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 32mA | 4.1 ns | 10μA | 4.1 ns | TTL/H/L | AND | 2 | AND Gate | - | 1 | 3.7ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4049UM013TR STMicroelectronics | 1714 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 4V ~ 12V | 1V ~ 3V | - | -55°C~125°C | Tape & Reel (TR) | 4000 | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | HIGH TO LOW LEVEL TRANSLATOR | 8542.39.00.01 | TAPE AND REEL | 200mW | 3V~20V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 30 | HCF4049 | 16 | 6 | - | - | - | - | Inverting | 20V | 3/15V | 3V | 6 | - | - | 50pF | - | - | 120 ns | 20μA | 50 ns | - | Buffer, Inverter | - | Inverter | - | - | 50ns @ 15V, 50pF | - | NO | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LX1GU04STR STMicroelectronics | 3000 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74LX | e4 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | 74LX1GU04 | 5 | - | - | - | 32mA | - | - | - | 3.3V | - | - | - | - | - | - | 32mA | 3 ns | 10μA | 7 ns | TTL/H/L | - | - | Inverter | 0.024 A | 1 | 3ns @ 5V, 50pF | - | NO | - | - | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC03B1R STMicroelectronics | 1000 |
| Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 4.535924g | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tube | 74HC | e3 | - | Obsolete | 1 (Unlimited) | 14 | Through Hole | - | Matte Tin (Sn) | - | - | - | - | 2V~6V | DUAL | - | - | 4 | 4.5V | - | - | M74HC03 | 14 | 1 | - | - | 5.2mA | - | - | 6V | - | 2V | - | - | - | 50pF | - | 5.2mA | 10 ns | 1μA | 60 ns | HC/UH | NAND | 2 | NAND Gate | - | 4 | 10ns @ 6V, 50pF | - | NO | - | Open Drain | 6.35mm | - | 25.4mm | 12.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX00YMTR STMicroelectronics | 17446 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | Automotive grade | -40°C~85°C | Tape & Reel (TR) | Automotive, AEC-Q100, 74LCX | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 3V | - | 40 | 74LCX00 | 14 | - | Not Qualified | 5.5V | - | - | - | 3.6V | 3.3V | 2V | - | - | 4 | 50pF | - | 50mA | 4.3 ns | 10μA | 5.1 ns | LVC/LCX/Z | NAND | 2 | NAND Gate | - | - | 4.3ns @ 3.3V, 50pF | - | NO | 8 | - | - | 1.75mm | - | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M74HC86RM13TR STMicroelectronics | 21404 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | 40 | M74HC86 | 14 | 1 | - | - | - | - | - | - | - | - | - | 5V | - | 50pF | - | - | 19 ns | 1μA | 28 ns | HC/UH | OR, XOR | 2 | XOR (Exclusive OR) | - | 4 | 19ns @ 6V, 50pF | 33 ns | NO | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4069UBEY STMicroelectronics | 1675 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 4.535924g | 4V ~ 12.5V | 1V ~ 2.5V | - | -55°C~125°C | Tube | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | - | 3V~20V | DUAL | - | - | 6 | 5V | 2.54mm | - | HCF4069 | 14 | - | - | - | - | - | - | 20V | 5/15V | 3V | - | - | - | 50pF | - | 6.8mA | 50 ns | 5μA | 110 ns | - | - | - | Inverter | - | 6 | 50ns @ 15V, 50pF | - | NO | - | - | 5.1mm | - | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC4075RM13TR STMicroelectronics | 1948 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 3 | 4.5V | - | 40 | M74HC407 | 14 | 1 | - | - | - | - | - | 6V | 2/6V | 2V | - | - | - | 50pF | - | - | 14 ns | 1μA | 80 ns | HC/UH | OR | - | OR Gate | 0.004 A | 3 | 14ns @ 6V, 50pF | 24 ns | NO | - | - | - | - | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC08AMTR STMicroelectronics | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -55°C~125°C | Tape & Reel (TR) | 74LVC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | - | 40 | 74LVC08 | 14 | 1 | - | - | - | - | - | 3.6V | 3.3V | - | - | - | - | 50pF | - | 24mA | 5 ns | 10μA | 5 ns | LVC/LCX/Z | AND | 2 | AND Gate | - | 4 | 5ns @ 3.3V, 50pF | - | NO | - | - | - | - | 8.65mm | 3.9mm | No | - | Non-RoHS Compliant | - | ||
![]() M74HC04RM13TR STMicroelectronics | 668 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 4.535924g | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | - | 30 | M74HC04 | 14 | - | - | - | - | 5V | - | 6V | - | 2V | - | - | - | 50pF | - | 5.2mA | 145 ns | 1μA | 145 ns | HC/UH | - | - | Inverter | 0.004 A | 6 | 16ns @ 6V, 50pF | 29 ns | NO | - | - | 6.35mm | - | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCF4073M013TR STMicroelectronics | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | - | -55°C~125°C | Tape & Reel (TR) | 4000 | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~20V | DUAL | GULL WING | 260 | 3 | 5V | - | - | HCF4073 | 14 | 1 | - | - | - | - | - | 20V | - | 3V | - | - | - | 50pF | - | - | 90 ns | 5μA | 90 ns | - | AND | - | AND Gate | - | 3 | 90ns @ 15V, 50pF | 250 ns | NO | - | - | - | - | 8.65mm | - | No | - | ROHS3 Compliant | Contains Lead |