- Operating Temperature
- Base Part Number
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
STMicroelectronics Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M74HCT32RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | M74HCT32 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 21 ns | 1μA | 21 ns | HCT | OR | 2 | OR Gate | - | 4 | 21ns @ 4.5V, 50pF | - | NO | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVXU04TTR STMicroelectronics | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.7V | 0.3V | - | - | -55°C~125°C | Tape & Reel (TR) | 74LVX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.7V | - | - | 74LVXU04 | 14 | - | - | - | - | - | - | 3.3V | 2V | - | - | 50pF | - | 11.4 ns | 2μA | 15.2 ns | LV/LV-A/LVX/H | - | - | Inverter | 0.004 A | 6 | 11.4ns @ 3.3V, 50pF | 13 ns | NO | - | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LX1G04CTR STMicroelectronics | 11000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 4.535924g | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74LX | e3 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | 74LX1G04 | 5 | - | - | 32mA | - | - | - | 3.3V | - | - | - | - | 32mA | 11.5 ns | 10μA | 11.5 ns | TTL/H/L | Buffer, Inverter | - | Inverter | 0.024 A | 1 | 4.2ns @ 5V, 50pF | - | NO | - | 6.35mm | - | 6.35mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCF4077M013TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tape & Reel (TR) | 4000 | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 3V~20V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | HCF4077 | 14 | 1 | - | - | - | - | - | - | 3V | - | - | 50pF | - | 100 ns | 20μA | 280 ns | - | NOR, XNOR | 2 | XNOR (Exclusive NOR) | 0.00036 A | 4 | 100ns @ 15V, 50pF | - | NO | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC14YMTR STMicroelectronics | 1674 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100, 74VHC | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | 1.27mm | NOT SPECIFIED | 74VHC14 | 14 | - | Not Qualified | - | - | - | 5.5V | 2/5.5V | 2V | - | 6 | 50pF | - | 10.6 ns | 2μA | 18.5 ns | AHC/VHC/H/U/V | Buffer, Inverter, Schmitt Trigger | - | Inverter | 0.008 A | - | 10.6ns @ 5V, 50pF | 12 ns | YES | Schmitt Trigger | - | 1.75mm | - | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC04TTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 6 | 4.5V | - | - | M74HC04 | 14 | - | - | - | 5V | - | 6V | - | 2V | - | - | 50pF | - | 16 ns | 1μA | 13 ns | HC/UH | Buffer, Inverter | - | Inverter | 0.004 A | 6 | 16ns @ 6V, 50pF | 29 ns | NO | - | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC11RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | 260 | 3 | 4.5V | - | 30 | M74HC11 | 14 | 1 | Not Qualified | - | - | - | 6V | 2/6V | 2V | - | - | 50pF | - | 14 ns | 1μA | 85 ns | HC/UH | AND | - | AND Gate | 0.004 A | 3 | 14ns @ 6V, 50pF | 26 ns | NO | - | - | - | 8.65mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74V1T04STR STMicroelectronics | 50 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 2V | 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 74V | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 74V1T04 | 5 | - | - | - | 5V | - | - | 5V | - | - | - | - | 8mA | 7.7 ns | 1μA | 9.5 ns | 74V | - | - | Inverter | 0.008 A | 1 | 7.7ns @ 5V, 50pF | - | NO | - | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC32ATTR STMicroelectronics | 2946 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 74LVC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 1.65V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | 74LVC32 | 14 | 1 | - | 24mA | - | - | 3.6V | 3.3V | - | - | - | 50pF | 24mA | 5 ns | 10μA | 5.8 ns | LVC/LCX/Z | OR | 2 | OR Gate | - | 4 | 5ns @ 3.3V, 50pF | - | NO | - | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCF4071M013TR STMicroelectronics | 24850 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tape & Reel (TR) | 4000 | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 3V~20V | DUAL | GULL WING | 260 | 4 | 5V | - | - | HCF4071 | 14 | 1 | - | - | - | - | - | - | 3V | - | - | 50pF | - | 140 ns | 5μA | 90 ns | - | OR | 2 | OR Gate | - | 4 | 140ns @ 15V, 50pF | 350 ns | NO | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74V1G05STR STMicroelectronics | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 1.5V | 0.5V | 1 | - | -55°C~125°C | Tape & Reel (TR) | 74V | e3 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | Matte Tin (Sn) - annealed | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | 74V1G05 | 5 | 1 | - | 25mA | 3.75V | Inverting | - | - | 2V | - | - | - | 8mA | 7.5 ns | 1μA | 7.5 ns | 74V | Buffer, Inverter | - | Inverter | 0.004 A | - | 7.5ns @ 5V, 50pF | - | NO | Open Drain | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT02MTR STMicroelectronics | 1408 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 74ACT | e3 | - | Obsolete | 1 (Unlimited) | 14 | - | - | TIN | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74ACT02 | 14 | - | Not Qualified | - | - | - | 5.5V | 5V | - | - | 4 | 50pF | - | 8 ns | 2μA | 8 ns | ACT | NOR | 2 | NOR Gate | - | - | 8ns @ 5V, 50pF | 11 ns | NO | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() HCF4030BEY STMicroelectronics | 1039 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 4.535924g | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tube | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~20V | DUAL | - | - | 4 | 5V | - | - | HCF4030 | 14 | 1 | - | - | - | - | - | - | 3V | - | - | 50pF | 6.8mA | 100 ns | 20μA | 280 ns | - | OR, XOR | 2 | XOR (Exclusive OR) | - | 4 | 100ns @ 15V, 50pF | - | NO | - | 6.35mm | - | 25.4mm | 6.35mm | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() 74V1T14STR STMicroelectronics | 1244 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 2V | 0.5V ~ 0.6V | - | - | -55°C~125°C | Tape & Reel (TR) | 74V | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) - annealed | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 74V1T14 | 5 | - | - | - | 5V | - | - | 5V | - | - | - | - | - | 11.5 ns | 1μA | 11.5 ns | 74V | Buffer, Inverter, Schmitt Trigger | - | Inverter | 0.008 A | 1 | 8.5ns @ 5V, 50pF | - | YES | Schmitt Trigger | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX32TTR STMicroelectronics | 5000 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 74LVX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | 74LVX32 | 14 | 1 | - | - | - | - | 3.6V | 3.3V | 2V | - | - | 50pF | - | 12.5 ns | 2μA | 12.5 ns | LV/LV-A/LVX/H | OR | 2 | OR Gate | - | 4 | 10.1ns @ 3.3V, 50pF | - | NO | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LX1G86STR STMicroelectronics | 13500 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74LX | e4 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | 74LX1G86 | 5 | - | - | - | - | - | - | 3.3V | - | - | - | - | 32mA | 4 ns | 10μA | 5.2 ns | TTL/H/L | OR, XOR | 2 | XOR (Exclusive OR) | - | 1 | 4ns @ 5V, 50pF | - | NO | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC27RM13TR STMicroelectronics | 1330 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 3 | 4.5V | - | 40 | M74HC27 | 14 | 1 | - | - | - | - | - | 2/6V | - | 5V | - | 50pF | - | 20 ns | 1μA | 20 ns | HC/UH | NOR | - | NOR Gate | 0.004 A | 3 | 14ns @ 6V, 50pF | - | NO | - | - | - | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT04ATTR STMicroelectronics | 5981 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2V | 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 74VHCT | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | 74VHCT04 | 14 | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 7.7 ns | 2μA | 8.5 ns | AHCT/VHCT/VT | Buffer, Inverter | - | Inverter | 0.008 A | 6 | 7.7ns @ 5V, 50pF | - | NO | - | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LX1G32CTR STMicroelectronics | 216000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74LX | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | 74LX1G32 | 5 | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 4.5 ns | 10μA | 5.6 ns | TTL/H/L | OR | 2 | OR Gate | - | 1 | 4.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC10B1R STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Tube | 74HC | e3 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Matte Tin (Sn) | - | - | 2V~6V | DUAL | - | - | 3 | 4.5V | 2.54mm | - | M74HC10 | 14 | 1 | - | 5.2mA | - | - | 6V | 2/6V | 2V | - | - | 50pF | 5.2mA | 19 ns | 1μA | 19 ns | HC/UH | NAND | - | NAND Gate | 0.004 A | 3 | 13ns @ 6V, 50pF | 22 ns | NO | - | 4.59mm | - | 20mm | 7.1mm | No | No SVHC | Non-RoHS Compliant | Lead Free |