- Operating Temperature
- Base Part Number
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
STMicroelectronics Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Maximum Operating Supply Voltage | Maximum Propagation Delay Time @ Maximum CL | Minimum Operating Supply Voltage | Mounting | Number of Elements | Number of Element Inputs | Number of Elements per Chip | Supplier Package | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | Schmitt Trigger | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCF4030M013TR STMicroelectronics | 46 |
| Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 4000 | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 3V~20V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 40 | HCF4030 | 14 | 1 | - | - | - | - | - | - | 3V | - | 50pF | - | - | 100 ns | 20μA | 280 ns | - | OR, XOR | 2 | XOR (Exclusive OR) | - | 4 | 100ns @ 15V, 50pF | - | - | NO | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX14TTR STMicroelectronics | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2.2V | 0.9V | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74LVX | e3 | - | Obsolete | 1 (Unlimited) | 14 | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.7V | - | - | 30 | 74LVX14 | 14 | - | - | - | - | - | - | 3.3V | 2V | - | - | - | - | 23 ns | 2μA | 23 ns | LV/LV-A/LVX/H | Buffer, Inverter, Schmitt Trigger | - | Inverter | - | 6 | 14.1ns @ 3.3V, 50pF | - | - | YES | - | Schmitt Trigger | 1mm | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC30B1R STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | - | NOT SPECIFIED | 1 | 4.5V | 2.54mm | - | NOT SPECIFIED | M74HC30 | 14 | - | Not Qualified | - | - | - | 6V | 2/6V | 2V | - | 50pF | - | 5.2mA | 20 ns | 1μA | 115 ns | HC/UH | NAND | 8 | NAND Gate | 0.004 A | 1 | 20ns @ 6V, 50pF | 34 ns | - | NO | - | - | - | - | - | 7.62mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74V2G08STR STMicroelectronics | 3000 | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74V | - | yes | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | 74V2G08 | 8 | 1 | Not Qualified | - | - | - | 5.5V | - | 2V | - | - | - | 8mA | 7 ns | 1μA | 8.5 ns | 74V | AND | - | AND Gate | 0.004 A | 2 | 7ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74VHC00MTR STMicroelectronics | 1001 | - | Datasheet | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | - | - | - | 74VHC00 | 14 | 1 | - | - | - | - | 5.5V | - | 2V | - | 50pF | - | - | 7.5 ns | 2μA | 11.4 ns | AHC/VHC/H/U/V | NAND | 2 | NAND Gate | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 8.5 ns | - | NO | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX32MTR STMicroelectronics | 1149 |
| Datasheet | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | 40 | 74LCX32 | 14 | 1 | - | - | - | - | 3.6V | 3.3V | 2V | - | 50pF | - | 24mA | 6 ns | 10μA | 6 ns | LVC/LCX/Z | OR | 2 | OR Gate | - | 4 | 5.2ns @ 3.3V, 50pF | - | - | NO | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74V1GU04CTR STMicroelectronics | 3000 | - | Datasheet | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.7V | 0.3V | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74V | e4 | yes | Obsolete | 3 (168 Hours) | 5 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 74V1GU04 | 5 | - | - | - | - | - | - | - | 2V | 1 | - | - | - | 6 ns | 1μA | 10 ns | 74V | - | - | Inverter | 0.004 A | - | 6ns @ 5V, 50pF | - | - | NO | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() M74HC27TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 3 | 4.5V | 0.65mm | - | - | M74HC27 | 14 | 1 | - | - | - | - | 6V | 2/6V | 2V | - | 50pF | - | - | 20 ns | 1μA | 80 ns | HC/UH | NOR | - | NOR Gate | 0.004 A | 3 | 14ns @ 6V, 50pF | - | - | NO | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC00TTR STMicroelectronics | 12500 | - | Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | 0.65mm | - | - | 74VHC00 | 14 | 1 | - | - | - | - | 5.5V | - | 2V | - | 50pF | - | - | 7.5 ns | 2μA | 11.4 ns | AHC/VHC/H/U/V | NAND | 2 | NAND Gate | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 8.5 ns | - | NO | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT00AMTR STMicroelectronics | 8033 | - | Datasheet | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74VHCT | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 30 | 74VHCT00 | 14 | 1 | Not Qualified | - | 5V | - | - | 5V | - | - | 50pF | - | - | 8 ns | 2μA | 8 ns | AHCT/VHCT | NAND | 2 | NAND Gate | 0.008 A | 4 | 8ns @ 5V, 50pF | 9 ns | - | NO | - | - | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4001BEY STMicroelectronics | 2 | - | Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~20V | DUAL | - | - | 4 | 5V | - | - | - | HCF4001 | 14 | 1 | - | - | - | - | - | - | 3V | - | 50pF | - | 6.8mA | 80 ns | 5μA | 200 ns | - | NOR | 2 | NOR Gate | - | 4 | 80ns @ 15V, 50pF | - | - | NO | - | - | 4.59mm | - | 20mm | 7.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC133RM13TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 30 | M74HC133 | 16 | - | - | - | - | - | 6V | 2/6V | 2V | - | 50pF | - | 5.2mA | 22 ns | 1μA | 33 ns | HC/UH | NAND | 13 | NAND Gate | 0.004 A | 1 | 22ns @ 6V, 50pF | 39 ns | - | NO | - | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74V1T04CTR STMicroelectronics | 2700 | - | Datasheet | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74V | e4 | yes | Obsolete | 1 (Unlimited) | 5 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74V1T04 | 5 | - | - | - | 5V | - | - | 5V | - | - | - | - | - | 7.7 ns | 1μA | 9.5 ns | 74V | Buffer, Inverter | - | Inverter | 0.008 A | 1 | 7.7ns @ 5V, 50pF | - | - | NO | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF40106BEY STMicroelectronics | 4 | - | Datasheet | - | Surface Mount, Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 1.620005g | 3.6V ~ 10.8V | 0.9V ~ 4V | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 3V~20V | DUAL | - | - | 6 | 5V | 2.54mm | - | - | HCF40106 | 14 | - | - | - | - | - | 20V | 5/15V | 3V | - | 50pF | 200mW | 6.8mA | 280 ns | 20μA | 120 ns | - | Buffer, Inverter, Schmitt Trigger | - | Inverter | - | 6 | 120ns @ 15V, 50pF | - | - | - | Yes | Schmitt Trigger | 5.1mm | - | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC05TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V | 0.5V | - | - | - | - | 6 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 6 | 3.3V | - | - | - | 74VHC05 | 14 | 6 | - | - | - | Inverting | 5.5V | 2/5.5V | 2V | - | 50pF | - | - | 12 ns | 2μA | 7.5 ns | AHC/VHC | Buffer, Inverter | - | Inverter | 0.008 A | - | 7.5ns @ 5V, 50pF | 8.5 ns | - | NO | - | Open Drain | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF40107M013TR STMicroelectronics | 3848 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 3V~20V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | HCF40107 | 8 | 1 | Not Qualified | - | - | - | - | - | 3V | - | 50pF | - | 136mA | 100 ns | 100μA | 200 ns | - | NAND | - | NAND Gate | - | 2 | 100ns @ 15V, 50pF | - | - | NO | - | Open Drain | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74V1T08CTR STMicroelectronics | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74V | e4 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74V1T08 | 5 | - | - | 25mA | 5V | - | - | 5V | - | - | - | - | 8mA | 7.7 ns | 1μA | 7.7 ns | 74V | AND | 2 | AND Gate | 0.008 A | 1 | 7.7ns @ 5V, 50pF | - | - | NO | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVQ00TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74LVQ | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 2.7V | 0.65mm | unknown | NOT SPECIFIED | 74LVQ00 | 14 | - | Not Qualified | - | - | - | 3.6V | 3.3V | 2V | 4 | 50pF | - | - | 8 ns | 2μA | 11 ns | LVQ | NAND | 2 | NAND Gate | - | - | 8ns @ 3.3V, 50pF | 10 ns | - | NO | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCF40107BEY STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 4000B | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | 3V~20V | DUAL | - | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | HCF40107 | 8 | 1 | Not Qualified | - | 15V | - | - | - | 3V | - | 50pF | - | - | 200 ns | 100μA | 200 ns | - | NAND | - | NAND Gate | - | 2 | 100ns @ 15V, 50pF | - | - | NO | - | Open Drain | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RHFACT08K02V STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 5.5 V | 9@4.5V ns | 4.5 V | Surface Mount | - | 2 | 4 | CFPAK | Military grade | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AND | - | - | - | - | - | - | Military | - | - | - | - | - | - | - | - | - | - | - |