- Number of Functions
- Terminal Position
- Number of Bits
- Logic Function
- Propagation Delay
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
STMicroelectronics Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Number of Ports | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Logic Type | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | Trigger Type | Number of Input Lines | Independent Circuits | Number of Output Lines | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC373AMTR STMicroelectronics | 94 | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | -55°C~125°C | Tape & Reel (TR) | 74LVC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | 74LVC373 | - | - | Tri-State | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 8.2 ns | - | 1 ns | - | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | - | 8 | 1 | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCF4042M013TR STMicroelectronics | 10000 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | PROGRAMMABLE TRIGGER TYPE | TAPE AND REEL | 3V~20V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | HCF4042 | 16 | - | Differential | 4:4 | Non-Inverting | 20V | - | 3V | - | 50pF | - | - | - | - | 4 | 500 ns | 40nA | 40 ns | - | D-Type, Latch | - | D-Type Transparent Latch | - | - | 360 ns | HIGH LEVEL | 4 | 1 | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 74LCX573TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 190.990737mg | - | -55°C~125°C | Tape & Reel (TR) | 74LCX | e3 | yes | Obsolete | 3 (168 Hours) | 20 | - | Matte Tin (Sn) - annealed | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | 74LCX573 | 20 | - | Tri-State | 8:8 | Non-Inverting | - | - | 2V | 8 | 50pF | 2 | - | - | 10μA | 8 | 8 ns | 10μA | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | D-Type Transparent Latch | 0.024 A | - | - | - | - | 1 | 3 | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX573MTR STMicroelectronics | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | -55°C~125°C | Tape & Reel (TR) | 74LCX | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 1 | 2.7V | - | - | - | 74LCX573 | 20 | - | Tri-State | 8:8 | Non-Inverting | - | - | 2V | - | 50pF | 2 | - | - | - | 8 | 9.5 ns | 10μA | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | D-Type Transparent Latch | 0.024 A | - | - | - | 3 | 1 | - | 2.25mm | - | 13mm | 7.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC573AMTR STMicroelectronics | 367 |
| Datasheet | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | -55°C~125°C | Tape & Reel (TR) | 74LVC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | - | TAPE AND REEL | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 30 | 74LVC573 | 20 | - | Tri-State | 8:8 | Non-Inverting | 3.6V | 3.3V | - | - | 50pF | 2 | - | - | - | 8 | 8.2 ns | 10μA | 1 ns | LVC/LCX/Z | D-Type, Latch | 3-STATE | D-Type Transparent Latch | 0.024 A | - | - | - | 8 | 1 | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() STPIC6A259MTR STMicroelectronics | 355 | - | Datasheet | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | - | -40°C~125°C | Cut Tape (CT) | ST PIC | e4 | - | Obsolete | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | STPIC6 | 24 | - | Standard | 1:8 | Non-Inverting | 5.5V | 5V | 4.5V | 8 | 30pF | - | - | - | - | 1 | 30 ns | - | 125 ns | - | D-Type, Latch | OPEN-DRAIN | D-Type, Addressable | - | - | - | LOW LEVEL | - | 1 | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC573TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | -55°C~125°C | Tape & Reel (TR) | 74AC | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 74AC573 | 20 | Not Qualified | Tri-State | 8:8 | Non-Inverting | 6V | - | 2V | - | - | 2 | - | - | - | 8 | 10 ns | - | 4.5 ns | AC | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | - | 8 | 1 | 3 | - | - | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC573ATTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | -55°C~125°C | Tape & Reel (TR) | 74LVC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | 74LVC573 | 20 | - | Tri-State | 8:8 | Non-Inverting | 3.6V | 3.3V | - | - | 50pF | 2 | - | - | - | 8 | 8.2 ns | - | 1 ns | LVC/LCX/Z | D-Type, Latch | 3-STATE | D-Type Transparent Latch | 0.024 A | - | - | - | 8 | 1 | - | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HCT573B1R STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | - | -55°C~125°C | Tube | 74HCT | e3 | - | Obsolete | 1 (Unlimited) | 20 | Through Hole | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | M74HCT573 | 20 | Not Qualified | Tri-State | 8:8 | Non-Inverting | 5.5V | 5V | 4.5V | - | - | 2 | - | 6mA | - | 8 | 36 ns | - | 19 ns | HCT | D-Type, Latch | - | D-Type Transparent Latch | 0.006 A | 8 | 45 ns | - | - | 1 | 3 | 3.676mm | - | 25.4mm | 7.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC573M1R STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | -55°C~125°C | Tube | 74HC | e4 | - | Obsolete | 3 (168 Hours) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | - | - | NOT SPECIFIED | M74HC57 | 20 | Not Qualified | Tri-State | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | 2 | 500mW | - | - | 8 | 26 ns | - | 12 ns | HC/UH | D-Type, Latch | - | D-Type Transparent Latch | 0.006 A | - | - | - | 8 | 1 | 3 | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() M74HC75RM13TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 2 | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 30 | M74HC75 | 16 | Not Qualified | Differential | 2:2 | Non-Inverting | 6V | - | 2V | - | 50pF | - | - | - | - | 4 | 19 ns | - | 10 ns | HC/UH | D-Type, Latch | - | D-Type Transparent Latch | - | - | 33 ns | HIGH LEVEL | - | - | 4 | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74LCX373TTR STMicroelectronics | 20 | - | Datasheet | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | -55°C~125°C | Tape & Reel (TR) | 74LCX | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | 74LCX373 | 20 | - | Tri-State | 8:8 | Non-Inverting | - | - | 2V | - | 50pF | 2 | - | - | - | 8 | 8 ns | 10μA | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | - | 3 | 1 | - | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC259B1R STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 4.535924g | 1 | -55°C~125°C | Tube | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | - | - | 1 | 4.5V | 2.54mm | - | - | M74HC259 | 16 | - | Standard | 1:8 | Non-Inverting | 6V | 2/6V | 2V | - | 50pF | - | - | 5.2mA | - | 8 | 15 ns | - | 15 ns | HC/UH | D-Type, Latch | - | D-Type, Addressable | 0.004 A | - | 57 ns | LOW LEVEL | 3 | - | - | 12.7mm | - | 19.05mm | 12.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCF4042BEY STMicroelectronics | 140 | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 4.535924g | - | -55°C~125°C | Tube | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | PROGRAMMABLE TRIGGER TYPE | - | 3V~20V | DUAL | - | - | 1 | 5V | - | - | - | HCF4042 | 16 | - | Differential | 4:4 | Non-Inverting | 20V | - | 3V | - | 50pF | - | - | 6.8mA | - | 4 | 500 ns | 40nA | 40 ns | - | D-Type, Latch | - | D-Type Transparent Latch | - | 4 | 360 ns | HIGH LEVEL | - | 1 | - | 6.35mm | - | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC373MTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | -55°C~125°C | Tape & Reel (TR) | 74AC | e3 | - | Obsolete | 1 (Unlimited) | 20 | - | TIN | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | unknown | NOT SPECIFIED | 74AC373 | 20 | Not Qualified | Tri-State | 8:8 | Non-Inverting | 6V | - | 2V | - | 50pF | 2 | - | - | - | 8 | 9.5 ns | - | 5 ns | AC | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | - | 8 | 1 | 3 | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC573B1R STMicroelectronics | 764 | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | - | -55°C~125°C | Tube | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Through Hole | Matte Tin (Sn) | - | - | 2V~6V | DUAL | - | NOT SPECIFIED | 1 | 4.5V | 2.54mm | - | NOT SPECIFIED | M74HC57 | 20 | Not Qualified | Tri-State | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | 2 | 500mW | 7.8mA | - | 8 | 26 ns | 4μA | 12 ns | HC/UH | D-Type, Latch | - | D-Type Transparent Latch | 0.006 A | 8 | - | - | - | 1 | 3 | 2.68mm | - | 25.4mm | 7.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC563B1R STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1 | -55°C~125°C | Tube | 74HC | e3 | - | Obsolete | 3 (168 Hours) | 20 | Through Hole | Matte Tin (Sn) | BROADSIDE VERSION OF 533 | - | 2V~6V | DUAL | - | - | 1 | 4.5V | 2.54mm | - | - | M74HC56 | 20 | - | Tri-State | 8:8 | Inverting | 6V | 2/6V | 2V | - | - | 2 | - | 7.8mA | - | 8 | 26 ns | - | 12 ns | HC/UH | D-Type, Latch | 3-STATE | D-Type Transparent Latch | 0.006 A | - | 33 ns | - | 8 | - | - | - | 3.93mm | - | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCF4099BEY STMicroelectronics | 1270 | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | -55°C~125°C | Tube | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~20V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | HCF4099 | 16 | - | Standard | 1:8 | Non-Inverting | 20V | - | 3V | - | 50pF | - | - | 6.8mA | - | 8 | 450 ns | 40nA | 50 ns | - | D-Type, Latch | - | D-Type, Addressable | - | 1 | 400 ns | LOW LEVEL | - | - | - | - | - | - | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC16373TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | - | -55°C~125°C | Tape & Reel (TR) | 74AC | - | - | Obsolete | 1 (Unlimited) | 48 | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 2 | 3.3V | 0.5mm | - | - | 74AC163 | 48 | Not Qualified | Tri-State | 8:8 | Non-Inverting | 6V | - | 2V | - | 50pF | 2 | - | - | - | 8 | 9.1 ns | - | 6 ns | AC | D-Type, Flip-Flop, Latch | - | D-Type Transparent Latch | - | - | - | - | 16 | 2 | 3 | - | - | - | 6.1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74ALVCH16373TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | - | -55°C~125°C | Tape & Reel (TR) | 74ALVCH | - | - | Obsolete | 3 (168 Hours) | 48 | - | - | - | TAPE AND REEL | 1.65V~3.6V | DUAL | GULL WING | 225 | 2 | 2.7V | 0.5mm | - | - | 74ALVCH163 | 48 | - | Tri-State | 8:8 | Non-Inverting | - | - | 1.65V | 8 | 50pF | 2 | - | - | - | 8 | 3.6 ns | - | 1 ns | ALVC/VCX/A | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | - | 3 | 2 | - | - | - | - | 6.1mm | No | - | ROHS3 Compliant | - |