- Base Part Number
- Family
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Bits
- Number of Circuits
- Number of Functions
- Number of Pins
- Number of Terminations
- Operating Temperature
Attribute column
Manufacturer
STMicroelectronics Logic - Parity Generators and Checkers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Logic Type | Output Polarity | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M74HC280RM13TR STMicroelectronics | 2500 | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 259.19969mg | 1 | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 500mW | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 40 | M74HC280 | 14 | - | - | 6V | 2/6V | 2V | 9-Bit | 4μA | 9 | 200 ns | 4μA | 290 ns | HC/UH | - | Parity Generator | COMPLEMENTARY | - | 8.65mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() M74HC280YRM13TR STMicroelectronics | 40 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 259.19969mg | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | Automotive, AEC-Q100, 74HC | - | Active | 1 (Unlimited) | 14 | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | 1.27mm | - | M74HC280 | - | - | - | 6V | - | 2V | 9-Bit | - | 9 | 80 ns | 4μA | - | HC/UH | - | Parity Generator | COMPLEMENTARY | 1.65mm | 8.75mm | 4mm | No | ROHS3 Compliant | - | ||
![]() M74HC280B1R STMicroelectronics | 1151 |
| Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 1.620005g | 1 | - | -55°C~125°C | Tube | 74HC | e3 | Obsolete | 1 (Unlimited) | 14 | Matte Tin (Sn) | 500mW | 2V~6V | DUAL | - | NOT SPECIFIED | 1 | 4.5V | 2.54mm | NOT SPECIFIED | M74HC280 | 14 | Not Qualified | - | 6V | 2/6V | 2V | 9-Bit | 4μA | 9 | 200 ns | 4μA | 290 ns | HC/UH | - | Parity Generator | COMPLEMENTARY | - | - | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT280MTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 259.19969mg | 1 | - | -55°C~125°C | Tape & Reel (TR) | 74ACT | e4 | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 74ACT280 | 14 | - | 5V | - | 5V | - | 9-Bit | 4μA | 9 | 13 ns | 4μA | 14.5 ns | ACT | Parity Gen | Parity Generator/Checker | COMPLEMENTARY | - | 8.65mm | - | No | ROHS3 Compliant | Lead Free |