- Base Part Number
- Function
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Number of Terminations
- Operating Temperature
- Output Type
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Output Current per Channel | Logic Type | Output Polarity | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | Number of Input Lines | Input Current | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCF4021BEY STMicroelectronics | 16800 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 1 | - | -55°C~125°C | Tube | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~20V | DUAL | - | - | 5V | 2.54mm | - | 17MHz | - | HCF4021 | Parallel or Serial to Serial | - | - | Push-Pull | - | 20V | - | 3V | 8 | 50pF | 8 | 320 ns | - | 320 ns | - | Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | POSITIVE EDGE | - | 9 | 1μA | 3 | - | - | - | 5.1mm | - | 20mm | 7.1mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCF4014M013TR STMicroelectronics | 5849 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 6.39999g | 1 | - | -55°C~125°C | Tape & Reel (TR) | 4000 | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~20V | DUAL | GULL WING | 260 | 5V | - | - | - | 30 | HCF4014 | Parallel or Serial to Serial | - | - | Push-Pull | - | 20V | - | 3V | - | 50pF | 8 | 320 ns | - | 320 ns | - | OR, Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | POSITIVE EDGE | - | - | - | 8 | - | - | 3000000Hz | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4021M013TR STMicroelectronics | 71253 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 4000 | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~20V | DUAL | GULL WING | 260 | 5V | - | - | - | 30 | HCF4021 | Parallel or Serial to Serial | - | - | Push-Pull | - | 20V | - | 3V | 8 | 50pF | 8 | 120 ns | - | 320 ns | - | OR, Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | POSITIVE EDGE | - | 9 | - | 3 | - | - | - | 1.65mm | - | 10mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC4094YRM13TR STMicroelectronics | 875 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 200.686274mg | 1 | Automotive grade | -40°C~125°C | Cut Tape (CT) | Automotive, AEC-Q100, 74HC | - | - | Active | 3 (168 Hours) | 16 | EAR99 | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4.5V | - | - | - | NOT SPECIFIED | M74HC409 | Serial to Parallel | - | - | Tri-State | - | 6V | - | 2V | 8 | - | 8 | 92 ns | - | 300 ns | HC/UH | Latch, Shift Register | - | Unidirectional | 3-STATE | - | Shift Register | TRUE | - | POSITIVE EDGE | - | 4 | - | - | 35 MHz | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPIC6D595B1R STMicroelectronics | 24131 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | -40°C~125°C | Tube | - | e4 | - | Obsolete | Not Applicable | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | - | STPIC6 | Serial to Parallel, Serial | - | 4.49V | Open Drain | 5V | - | 5V | - | - | - | - | 90 ns | - | 90 ns | 6D | Shift Register | - | Unidirectional | - | 250mA | Shift Register | TRUE | 8 | POSITIVE EDGE | - | 1 | - | 9 | - | - | - | - | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPIC6C595M STMicroelectronics | 3700 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 1 | - | -40°C~125°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | - | NOT SPECIFIED | STPIC6 | Serial to Parallel, Serial | Not Qualified | - | Open Drain | - | 5.5V | 5V | 4.5V | - | - | - | 130 ns | - | 130 ns | - | Shift Register | - | - | - | - | Shift Register | TRUE | 8 | POSITIVE EDGE | - | - | - | 9 | - | RIGHT | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M74HC166RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | CLOCK INHIBIT | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | - | - | NOT SPECIFIED | M74HC166 | Parallel or Serial to Serial | Not Qualified | - | Push-Pull | - | 6V | 2/6V | 2V | 8 | 50pF | 8 | 26 ns | - | 225 ns | HC/UH | OR, Shift Register | - | - | - | - | Shift Register | TRUE | - | POSITIVE EDGE | - | 9 | - | - | 25 MHz | RIGHT | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M74HC4094TTR STMicroelectronics | 2500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 172.98879mg | 1 | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2V~6V | DUAL | GULL WING | 260 | 4.5V | 0.65mm | - | - | 40 | M74HC409 | Serial to Parallel | - | - | Tri-State | - | 6V | 2/6V | 2V | 8 | - | 8 | 34 ns | - | 300 ns | HC/UH | Latch, Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | NEGATIVE EDGE | - | - | - | 3 | 24 MHz | - | 24000000Hz | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC597B1R STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 4.535924g | 1 | - | -55°C~125°C | Tube | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2V~6V | DUAL | - | - | 4.5V | 2.54mm | - | 50MHz | - | M74HC59 | Parallel to Serial | - | - | Push-Pull | - | 6V | 2/6V | 2V | 8 | 50pF | 8 | 315 ns | - | 315 ns | HC/UH | Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | POSITIVE EDGE | - | - | - | - | 24 MHz | - | - | 6.35mm | - | 20mm | 7.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HCT164RM13TR STMicroelectronics | 2500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | - | M74HCT164 | Serial to Parallel | - | - | Push-Pull | 5V | - | 5V | - | - | 50pF | - | - | - | - | HCT | Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | 8 | POSITIVE EDGE | 54 ns | - | - | - | 20 MHz | - | 20000000Hz | - | - | - | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 74ACT299TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 74ACT | e4 | - | Obsolete | 3 (168 Hours) | 20 | - | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | unknown | - | NOT SPECIFIED | 74ACT299 | Universal | Not Qualified | - | Tri-State | - | 5.5V | 5V | 4.5V | 3 | - | - | 11.4 ns | - | 18 ns | ACT | Shift Register | - | - | - | - | Shift Register | TRUE | 8 | POSITIVE EDGE | - | - | - | - | - | BIDIRECTIONAL | - | - | - | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() M74HC165B1R STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 4.535924g | 1 | - | -55°C~125°C | Tube | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | CLOCK INHIBIT | 2V~6V | DUAL | - | - | 4.5V | 2.54mm | - | - | - | M74HC165 | Parallel or Serial to Serial | - | - | Complementary | - | 6V | 2/6V | 2V | 8 | 50pF | 8 | 225 ns | 4μA | 225 ns | HC/UH | OR, Shift Register | 9 | Unidirectional | - | - | Shift Register | - | - | POSITIVE EDGE | - | - | - | - | - | - | 30000000Hz | 4.59mm | - | 20mm | 7.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC299MTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 74AC | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2V~6V | DUAL | GULL WING | 260 | 3.3V | - | - | - | NOT SPECIFIED | 74AC299 | Universal | Not Qualified | - | Tri-State | - | 6V | - | 2V | 3 | - | - | 10.5 ns | - | 20 ns | AC | Shift Register | - | - | - | - | Shift Register | TRUE | 8 | POSITIVE EDGE | - | - | - | 10 | - | BIDIRECTIONAL | 45000000Hz | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC594TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74VHC | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | Tin/Lead (Sn/Pb) | - | 2V~5.5V | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | - | 74VHC594 | Serial to Parallel | - | - | Push-Pull | - | 5.5V | 2/5.5V | 2V | - | - | - | 9.2 ns | - | 14.4 ns | AHC/VHC/H/U/V | Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | 8 | POSITIVE EDGE | - | 1 | - | 9 | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC4094B1R STMicroelectronics | 1 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 1.627801g | 1 | - | -55°C~125°C | Tube | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | PARALLEL OUTPUT IS LATCHED; UNLATCHED SERIAL SHIFT RIGHT OUTPUT | 2V~6V | DUAL | - | - | 4.5V | 2.54mm | - | - | - | M74HC409 | Serial to Parallel | - | - | Tri-State | - | 6V | 2/6V | 2V | 8 | 50pF | 8 | 300 ns | - | 300 ns | HC/UH | Latch, Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | - | NEGATIVE EDGE | - | - | - | 3 | 24 MHz | - | 24000000Hz | 5.1mm | - | 20mm | 7.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC594MTR STMicroelectronics | 1900 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 74VHC | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 3.3V | - | - | - | - | 74VHC594 | Serial to Parallel | - | - | Push-Pull | - | 5.5V | - | 2V | - | - | - | 9.2 ns | - | 14.4 ns | AHC/VHC/H/U/V | Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | 8 | POSITIVE EDGE | - | 1 | - | 9 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX594MTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 74LVX | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2V~3.6V | DUAL | GULL WING | 260 | 2.7V | - | - | - | 30 | 74LVX594 | Serial to Parallel | - | - | Push-Pull | - | 3.6V | 3.3V | 2V | - | - | - | 12.5 ns | - | - | LV/LV-A/LVX/H | Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | 8 | POSITIVE EDGE | - | - | - | 9 | 70 MHz | - | 50000000Hz | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4015M013TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~20V | DUAL | GULL WING | 260 | 5V | - | - | - | NOT SPECIFIED | HCF4015 | Serial to Parallel | Not Qualified | - | Push-Pull | - | - | - | 3V | - | 50pF | 4 | 120 ns | - | 320 ns | - | Shift Register | - | - | - | - | Shift Register | TRUE | - | POSITIVE EDGE | - | - | - | 4 | 8.5 MHz | RIGHT | 3000000Hz | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC166B1R STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 1 | - | -55°C~125°C | Tube | 74HC | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | CLOCK INHIBIT | 2V~6V | DUAL | - | 245 | 4.5V | 2.54mm | - | - | NOT SPECIFIED | M74HC166 | Parallel or Serial to Serial | Not Qualified | - | Push-Pull | - | 6V | 2/6V | 2V | 8 | 50pF | 8 | 26 ns | - | 225 ns | HC/UH | OR, Shift Register | - | - | - | - | Shift Register | TRUE | - | POSITIVE EDGE | - | 9 | - | - | 25 MHz | RIGHT | 25000000Hz | - | - | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX594TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 172.98879mg | 1 | - | -55°C~125°C | Tape & Reel (TR) | 74LVX | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2V~3.6V | DUAL | GULL WING | 260 | 2.7V | 0.65mm | - | - | 40 | 74LVX594 | Serial to Parallel | - | - | Push-Pull | - | 3.6V | 3.3V | 2V | - | - | - | 16 ns | - | 16 ns | LV/LV-A/LVX/H | Shift Register | - | Unidirectional | - | - | Shift Register | TRUE | 8 | POSITIVE EDGE | - | - | - | 9 | 70 MHz | - | 50000000Hz | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free |