- Base Part Number
- Function
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Number of Terminations
- Operating Temperature
- Output Type
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Load Capacitance | Number of Ports | Operating Mode | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Organization | Output Characteristics | Logic Type | Memory Width | Output Polarity | Number of Bits per Element | Trigger Type | Access Time (Max) | High Level Output Current | Parallel/Serial | Low Level Output Current | Memory IC Type | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Output Enable | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ACT299MTR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 74ACT | e4 | - | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | 74ACT299 | Universal | Not Qualified | Tri-State | - | - | 5.5V | 5V | 4.5V | - | 3 | - | - | - | - | 11.4 ns | - | 18 ns | ACT | Shift Register | - | - | - | - | Shift Register | - | TRUE | 8 | POSITIVE EDGE | - | - | - | - | - | - | - | - | BIDIRECTIONAL | - | - | - | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4021BM1 STMicroelectronics | 57 | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 1 | -55°C~125°C | Tube | 4000B | e4 | - | Obsolete | 3 (168 Hours) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~20V | DUAL | GULL WING | 260 | 5V | - | 30 | HCF4021 | Parallel or Serial to Serial | Not Qualified | Push-Pull | - | - | 20V | - | 3V | - | 8 | 50pF | - | - | 8 | 120 ns | - | 320 ns | - | OR, Shift Register | - | - | - | - | Shift Register | - | TRUE | - | POSITIVE EDGE | - | - | - | - | - | 9 | 3 | - | RIGHT | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M74HC165RM13TR STMicroelectronics | 73 | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | CLOCK INHIBIT | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | 30 | M74HC165 | Parallel or Serial to Serial | - | Complementary | - | - | - | - | - | 6V | 8 | 50pF | - | - | 8 | 225 ns | - | 225 ns | HC/UH | OR, Shift Register | 9 | Unidirectional | - | - | Shift Register | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | 30000000Hz | 1.65mm | - | 10mm | 4mm | No | ROHS3 Compliant | Lead Free | ||
![]() HCF4035BEY STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 1 | -55°C~125°C | Tube | 4000B | e3 | - | Obsolete | 3 (168 Hours) | 16 | Matte Tin (Sn) | J AND KBAR SERIAL INPUT | 3V~15V | DUAL | - | 245 | 5V | - | NOT SPECIFIED | HCF4035 | Parallel to Serial | Not Qualified | Complementary | - | - | 20V | - | 3V | - | 8 | 50pF | - | - | - | 150 ns | - | - | - | Shift Register | - | - | - | - | Shift Register | - | CONFIGURABLE | 4 | POSITIVE EDGE | - | - | - | - | - | - | - | - | RIGHT | - | 2000000Hz | - | - | - | 7.62mm | - | ROHS3 Compliant | - | ||
![]() M74HC670B1R STMicroelectronics | 2000 | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 1 | -55°C~125°C | Tube | 74HC | e3 | - | Obsolete | 3 (168 Hours) | 16 | Matte Tin (Sn) | - | 2V~6V | DUAL | - | NOT SPECIFIED | 4.5V | - | NOT SPECIFIED | M74HC67 | Universal | Not Qualified | Tri-State | - | Non-Inverting | 6V | 2/6V | 2V | - | - | - | 1 | ASYNCHRONOUS | - | 31 ns | 4μA | 330 ns | - | - | 4 | - | 4X4 | 3-STATE | Register File | 4 | - | - | - | 280 ns | -5.2mA | PARALLEL | 5.2mA | STANDARD SRAM | - | - | - | - | NO | - | - | - | - | 7.62mm | - | ROHS3 Compliant | - | ||
![]() HCF4015BEY STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 2 | -55°C~125°C | Tube | 4000B | e3 | - | Obsolete | 1 (Unlimited) | 16 | Matte Tin (Sn) | - | 3V~20V | DUAL | - | 245 | 5V | - | NOT SPECIFIED | HCF4015 | Serial to Parallel | Not Qualified | Push-Pull | - | - | - | 3/15V | 3V | - | - | 50pF | - | - | 4 | 120 ns | - | 320 ns | - | Shift Register | - | Unidirectional | - | - | Shift Register | - | TRUE | - | POSITIVE EDGE | - | - | - | - | - | - | 4 | 8.5 MHz | - | - | 3000000Hz | - | 5.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4014BEY STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 90.718474mg | 1 | -55°C~125°C | Tube | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~20V | DUAL | - | - | 5V | 2.54mm | - | HCF4014 | Parallel or Serial to Serial | - | Push-Pull | - | - | 20V | - | 3V | - | - | 50pF | - | - | 8 | 320 ns | - | 320 ns | - | OR, Shift Register | - | Unidirectional | - | - | Shift Register | - | TRUE | - | POSITIVE EDGE | - | - | - | - | - | - | 8 | - | - | - | - | 1.27mm | - | 25.4mm | 1.27mm | No | ROHS3 Compliant | Lead Free | ||
![]() HCF4035M013TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 4000 | e4 | - | Obsolete | 3 (168 Hours) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | J AND KBAR SERIAL INPUT | 3V~15V | DUAL | GULL WING | 260 | 5V | - | - | HCF4035 | Parallel to Serial | - | Complementary | 18V | - | 20V | - | 3V | - | - | 50pF | - | - | - | 150 ns | - | - | - | Shift Register | - | Unidirectional | - | - | Shift Register | - | CONFIGURABLE | 4 | POSITIVE EDGE | - | - | - | - | - | 6 | - | 8 MHz | - | - | - | - | - | 9.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() 74AC299TTR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 74AC | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 3.3V | 0.65mm | NOT SPECIFIED | 74AC299 | Universal | Not Qualified | Tri-State | - | - | 6V | - | 2V | - | 3 | - | - | - | - | 10.5 ns | - | 20 ns | AC | Shift Register | - | - | - | - | Shift Register | - | TRUE | 8 | POSITIVE EDGE | - | - | - | - | - | - | 10 | - | BIDIRECTIONAL | - | 45000000Hz | - | - | 6.5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC670M1R STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 1 | -55°C~125°C | Tube | 74HC | e4 | - | Obsolete | 3 (168 Hours) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4.5V | - | NOT SPECIFIED | M74HC67 | Universal | Not Qualified | Tri-State | - | - | 6V | 2/6V | 2V | - | - | - | 1 | ASYNCHRONOUS | - | 31 ns | - | - | - | - | - | - | 4X4 | 3-STATE | Register File | 4 | - | 4 | - | 280 ns | -5.2mA | PARALLEL | 5.2mA | STANDARD SRAM | - | - | - | - | NO | - | - | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | - |