Filters
  • Additional Feature
  • Base Part Number
  • Family
  • JESD-609 Code
  • Lead Free
  • Length
  • Load Capacitance
  • Logic Function
  • Logic Type
  • Moisture Sensitivity Level (MSL)
  • Mount
  • Mounting Type

Attribute column

Manufacturer

STMicroelectronics Logic - Universal Bus Functions

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mount

Mounting Type

Package / Case

Number of Pins

Number of Elements

Operating Temperature

Packaging

Series

JESD-609 Code

Pbfree Code

Part Status

Moisture Sensitivity Level (MSL)

Number of Terminations

Terminal Finish

Additional Feature

Voltage - Supply

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Supply Voltage

Terminal Pitch

Frequency

Time@Peak Reflow Temperature-Max (s)

Base Part Number

Pin Count

Supply Voltage-Max (Vsup)

Power Supplies

Supply Voltage-Min (Vsup)

Number of Circuits

Load Capacitance

Number of Bits

Propagation Delay

Turn On Delay Time

Family

Logic Function

Direction

Output Characteristics

Logic Type

Output Polarity

Trigger Type

Number of Input Lines

fmax-Min

Count Direction

Height

Height Seated (Max)

Length

Width

Radiation Hardening

REACH SVHC

RoHS Status

Lead Free

M74HC299RM13TR
M74HC299RM13TR

STMicroelectronics

1000

-

Datasheet

Surface Mount

Surface Mount

20-SOIC (0.295, 7.50mm Width)

20

1

-55°C~125°C

Tape & Reel (TR)

74HC

e4

yes

Obsolete

1 (Unlimited)

20

Nickel/Palladium/Gold (Ni/Pd/Au)

HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL

2V~6V

DUAL

GULL WING

260

1

4.5V

-

-

30

M74HC299

20

6V

2/6V

2V

8-Bit

50pF

8

300 ns

300 ns

HC/UH

Shift Register

Bidirectional

3-STATE

Universal Shift Register

TRUE

POSITIVE EDGE

10

24 MHz

-

2.45mm

-

13mm

7.6mm

No

-

ROHS3 Compliant

Lead Free

M74HC299B1R
M74HC299B1R

STMicroelectronics

In Stock

-

Datasheet

Through Hole

Through Hole

20-DIP (0.300, 7.62mm)

20

1

-55°C~125°C

Tube

74HC

e3

yes

Obsolete

1 (Unlimited)

20

Matte Tin (Sn)

HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL

2V~6V

DUAL

-

-

1

4.5V

2.54mm

80MHz

-

M74HC299

20

6V

2/6V

2V

8-Bit

50pF

8

300 ns

300 ns

HC/UH

Shift Register

-

3-STATE

Universal Shift Register

TRUE

POSITIVE EDGE

10

24 MHz

BIDIRECTIONAL

-

3.93mm

25.4mm

7.1mm

No

No SVHC

ROHS3 Compliant

Lead Free