- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Input Capacitance | I/O Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M24C16-WMN6T STMicroelectronics | 7500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | M24C16 | 8 | - | 6.5V | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | 2mA | - | 400kHz | 900ns | EEPROM | I2C | - | OPEN-DRAIN | 8 | 5ms | 16 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010MMMR | - | 1.75mm | 4.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() M24C32-FDW6TP STMicroelectronics | 4000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | - | Active | 1 (Unlimited) | 8 | - | - | TIN LEAD | 1.7V~5.5V | DUAL | 240 | 1 | 1.8V | 0.65mm | - | 30 | M24C32 | 8 | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | 3mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | 8 | 5ms | 32 kb | - | - | - | - | I2C | - | 10ms | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24256-DRMN8TP/K STMicroelectronics | 4083 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~105°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 1.27mm | - | NOT SPECIFIED | M24256 | - | Not Qualified | - | 5.5V | 2/5V | - | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | - | SYNCHRONOUS | 1MHz | 450ns | EEPROM | I2C | - | - | 8 | 5ms | - | 0.000001A | 262144 bit | - | - | I2C | 900000 Write/Erase Cycles | 4ms | 50 | HARDWARE | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M93C46-WMN6T STMicroelectronics | 10207 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | TIN LEAD | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | M93C46 | 8 | - | - | 5.5V | 3/5V | 2.5V | Serial | 1Kb 128 x 8 64 x 16 | - | - | - | 2MHz | 4 μs | EEPROM | SPI | 64X16 | 3-STATE | 16 | 5ms | 1 kb | 0.000005A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | 8 | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() M27C2001-10F1 STMicroelectronics | 885 | - | Datasheet | - | - | - | Through Hole | Through Hole | 32-CDIP (0.600, 15.24mm) Window | - | 32 | Non-Volatile | - | 0°C~70°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 32 | - | EAR99 | Matte Tin (Sn) | 4.5V~5.5V | DUAL | 245 | 1 | 5V | 2.54mm | 100GHz | 10 | M27C2001 | 32 | - | 5V | - | 5V | - | - | 2Mb 256K x 8 | 30mA | 30mA | - | - | 100ns | EPROM | Parallel | 256KX8 | 3-STATE | - | - | 2 Mb | 0.0001A | - | 6pF | COMMON | - | - | - | - | - | - | - | 4.5mm | - | 42.04mm | 13.36mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M95256-DFMC6TG STMicroelectronics | 30000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 0.5mm | - | - | M95256 | - | - | - | 5.5V | - | 1.7V | SPI, Serial | 256Kb 32K x 8 | - | - | - | 20MHz | 20 ns | EEPROM | SPI | - | - | 8 | 5ms | 256 kb | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95160-DRMN3TP/K STMicroelectronics | 39620 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 1.8V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | M95160 | - | - | - | 5.5V | 2/5V | 4.5V | SPI, Serial | 16Kb 2K x 8 | - | 5mA | - | 20MHz | 20 ns | EEPROM | SPI | - | - | 8 | 4ms | 16 kb | 0.000001A | - | - | - | SPI | 4000000 Write/Erase Cycles | 4ms | 40 | HARDWARE/SOFTWARE | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M93S66-WMN6P STMicroelectronics | 2500 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M93S66 | 8 | - | - | 5.5V | 3/5V | 2.5V | Serial | 4Kb 256 x 16 | - | 2mA | - | 2MHz | - | EEPROM | SPI | 256X16 | - | - | 5ms | 4 kb | 0.000005A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24512-DFCS6TP/K STMicroelectronics | 7500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-WFBGA, WLCSP | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1.7V~5.5V | BOTTOM | - | 1 | - | - | - | - | M24512 | - | - | - | 5.5V | - | 1.7V | I2C, Serial | 512Kb 64K x 8 | - | 5mA | - | 1MHz | 500ns | EEPROM | I2C | - | - | 8 | 5ms | 512 kb | - | - | - | - | I2C | - | - | - | - | - | - | - | - | 1.937mm | 1.271mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M27C512-90C1 STMicroelectronics | 125 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | Non-Volatile | - | 0°C~70°C TA | Tube | - | e0 | - | Obsolete | 3 (168 Hours) | 32 | SMD/SMT | EAR99 | TIN LEAD | 4.5V~5.5V | QUAD | - | 1 | 5V | 1.27mm | - | - | M27C512 | 32 | - | 5V | - | 5V | - | - | 512Kb 64K x 8 | 50mA | 50mA | - | - | 90ns | EPROM | Parallel | 64KX8 | 3-STATE | 8 | - | 512 kb | 0.0001A | - | - | COMMON | - | - | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M93C66-RMN3TP/K STMicroelectronics | 17500 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | M93C66 | - | - | - | 5.5V | - | - | Serial | 4Kb 512 x 8 256 x 16 | - | 1.5mA | - | 2MHz | 200 ns | EEPROM | SPI | 256X16 | - | - | 5ms | 4 kb | - | - | - | - | MICROWIRE | - | 4ms | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() M95020-RDW6TP STMicroelectronics | 1500 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 30 | M95020 | 8 | - | 5V | - | - | - | SPI, Serial | 2Kb 256 x 8 | - | 3mA | - | 20MHz | 60 ns | EEPROM | SPI | - | - | 8 | 5ms | 2 kb | 5e-7A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() M24128-DFMC6TG STMicroelectronics | 5000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 0.5mm | - | NOT SPECIFIED | M24128 | - | Not Qualified | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | 2.5mA | SYNCHRONOUS | 1MHz | 450ns | EEPROM | I2C | - | - | 8 | 5ms | 128 kb | 0.000001A | - | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | - | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() M24M02-DWMN3TP/K STMicroelectronics | 1900 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | 3A991.B.1.B.1 | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | M24M02 | - | - | - | 5.5V | - | 2.5V | 2-Wire, I2C, Serial | 2Mb 256K x 8 | - | - | SYNCHRONOUS | 1MHz | 450ns | EEPROM | I2C | - | TOTEM POLE | 8 | 4ms | - | - | 2097152 bit | - | - | I..C | - | 4ms | 100 | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M95080-RMN6TP STMicroelectronics | 5000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M95080 | 8 | - | 5V | - | - | - | SPI, Serial | 8Kb 1K x 8 | - | 5mA | - | 20MHz | 80 ns | EEPROM | SPI | - | - | 8 | 5ms | 8 kb | 5e-7A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C02-FDW6TP STMicroelectronics | 20000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1.7V~5.5V | DUAL | - | 1 | - | 0.65mm | - | - | M24C02 | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | 2 kb | 0.000001A | - | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24512-WMW6TG STMicroelectronics | 628 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M24512 | 8 | - | 5V | - | - | - | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | 5mA | - | 1MHz | 500ns | EEPROM | I2C | - | - | - | 10ms | 512 kb | 0.000002A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DDDR | 2mm | - | 6.05mm | 6.22mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95080-DRMN3TP/K STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | M95080 | - | - | - | 5.5V | - | 1.7V | SPI, Serial | 8Kb 1K x 8 | - | - | - | 20MHz | 20 ns | EEPROM | SPI | - | - | 8 | 4ms | 8 kb | - | - | - | - | SPI | - | 4ms | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M24C02-WMN6 STMicroelectronics | 8000 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | M24C02 | 8 | Not Qualified | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | - | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | OPEN-DRAIN | 8 | 5ms | 2 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M95128-DFMC6TG STMicroelectronics | 5000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 1.7V~5.5V | DUAL | - | 1 | - | 0.5mm | - | - | M95128 | - | - | - | 5.5V | - | 1.7V | SPI, Serial | 128Kb 16K x 8 | - | 3mA | - | 20MHz | 20 ns | EEPROM | SPI | - | - | 8 | 5ms | 128 kb | 0.000001A | - | - | - | SPI | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | - |