- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | Input Capacitance | I/O Type | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Output Enable | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M95M01-DWDW3TP/K STMicroelectronics | 2000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | - | 1 | - | 0.65mm | - | - | - | M95M01 | - | - | - | 5.5V | 3/5V | 2.5V | - | SPI, Serial | 1Mb 128K x 8 | - | - | - | - | 16MHz | 25 ns | EEPROM | SPI | - | - | - | 8 | 4ms | 1 Mb | 0.000002A | - | - | - | - | - | - | - | SPI | 4000000 Write/Erase Cycles | 4ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() M24M01-DFCS6TP/K STMicroelectronics | 5000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-UFBGA, WLCSP | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | - | e1 | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.7V~5.5V | BOTTOM | - | 1 | 2.5V | 0.5mm | - | - | - | M24M01 | - | - | - | 5.5V | - | 1.7V | - | I2C, Serial | 1Mb 128K x 8 | - | - | - | - | 1MHz | 500ns | EEPROM | I2C | - | - | - | 8 | 5ms | 1 Mb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | 2.56mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C32-RMB6TG STMicroelectronics | 20 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | NICKEL PALLADIUM GOLD | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | unknown | - | 30 | M24C32 | 8 | Not Qualified | 5V | - | - | - | - | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | - | 3mA | SYNCHRONOUS | 1MHz | 450ns | EEPROM | I2C | - | - | - | - | 5ms | 32 kb | 2e-7A | - | AEC-Q100 | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | 1010DDDR | 530μm | - | 2mm | 3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M95M01-RDW6TP STMicroelectronics | 39205 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 0.65mm | - | - | - | M95M01 | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | 1Mb 128K x 8 | - | - | 5mA | - | 16MHz | 25 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 1 Mb | 0.000001A | - | - | - | - | - | - | - | SPI | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M34E02-FDW6TP STMicroelectronics | 100 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | - | 1 | 1.8V | 0.65mm | - | - | - | M34E02 | - | - | 3.6V | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | - | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | 2 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M48Z58Y-70MH1F STMicroelectronics | 1019 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | 28-SOP (0.350, 8.89mm Width) with SNAPHAT Sockets | - | 28 | - | Non-Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 28 | - | EAR99 | Tin (Sn) | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 70GHz | 30 | M48Z58 | 28 | - | 5V | - | 5V | - | - | - | 64Kb 8K x 8 | - | - | 50mA | - | - | - | NVSRAM | Parallel | 8b | 8KX8 | - | 8 | 70ns | 64 kb | 0.003A | - | - | 70 ns | - | - | 8b | - | - | - | - | - | - | - | - | - | - | 3.05mm | 18.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M48Z35Y-70PC1 STMicroelectronics | 1000 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | 28-DIP Module (0.600, 15.24mm) | - | 28 | battery CAPHAT | Non-Volatile | Commercial grade | 0°C~70°C TA | Tube | - | e3 | Active | 1 (Unlimited) | 28 | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | 70GHz | - | M48Z35 | 28 | - | 5V | - | 5V | - | - | - | 256Kb 32K x 8 | 50mA | 1 | 50mA | - | - | - | NVSRAM | Parallel | 8b | 32KX8 | 3-STATE | - | 70ns | 256 kb | 0.003A | - | - | 70 ns | - | - | 8b | - | - | - | - | - | - | - | YES | - | 8.89mm | - | 39.88mm | 18.34mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M27C64A-15F1 STMicroelectronics | 134 | - | Datasheet | - | - | - | Through Hole | Through Hole | 28-CDIP (0.600, 15.24mm) Window | - | 28 | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e3 | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.61 | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | 150GHz | - | M27C64 | 28 | - | 5V | - | 5V | - | - | - | 64Kb 8K x 8 | 30mA | - | 30mA | - | - | 150ns | EPROM | Parallel | - | 8KX8 | 3-STATE | - | - | 64 kb | 0.0001A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | 37.34mm | 13.36mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95040-RDW6TP STMicroelectronics | In Stock |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | M95040 | 8 | - | 5V | - | - | - | - | SPI, Serial | 4Kb 512 x 8 | - | - | 5mA | - | 20MHz | 60 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 4 kb | 5e-7A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() M93C46-WMN6 STMicroelectronics | 62 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | e0 | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | unknown | - | NOT SPECIFIED | M93C46 | 8 | Not Qualified | - | - | - | - | 5V | Serial | 1Kb 128 x 8 64 x 16 | - | - | 1.5mA | SYNCHRONOUS | 2MHz | 4 μs | EEPROM | SPI | - | 64X16 | 3-STATE | - | 5ms | - | 0.000005A | 1024 bit | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() M34E04-FMC9TG STMicroelectronics | 11416 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | 0°C~95°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.7V~3.6V | DUAL | - | 1 | 2.2V | 0.5mm | - | - | - | M34E04 | - | - | - | 3.6V | - | 1.7V | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | - | 1mA | - | 1MHz | 350 ns | EEPROM | I2C | - | - | - | 8 | 5ms | 4 kb | - | - | - | - | - | - | - | 3V | - | - | 5ms | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C08-FMN6TP STMicroelectronics | 150 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 1.8V | 1.27mm | - | - | - | M24C08 | - | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | - | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | 8 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M27C4001-15F1 STMicroelectronics | 6005 | - | Datasheet | - | - | - | Through Hole | Through Hole | 32-CDIP (0.600, 15.24mm) Window | - | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e3 | Obsolete | 1 (Unlimited) | 32 | - | EAR99 | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | 245 | 1 | 5V | 2.54mm | unknown | 150GHz | NOT SPECIFIED | M27C4001 | 32 | Not Qualified | 5V | - | 5V | - | - | - | 4Mb 512K x 8 | 30mA | - | 50mA | ASYNCHRONOUS | - | 150ns | EPROM | Parallel | - | 512KX8 | 3-STATE | - | - | 4 Mb | 0.0001A | - | - | - | 6pF | COMMON | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | 42.04mm | 13.36mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M24256-DFCS6TP/K STMicroelectronics | 11901 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-UFBGA, WLCSP | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e1 | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.7V~5.5V | BOTTOM | - | 1 | 1.8V | - | - | - | - | M24256 | - | - | - | 5.5V | - | 1.7V | - | I2C, Serial | 256Kb 32K x 8 | - | - | 2.5mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 8 | 5ms | 256 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 4000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | 1010DDDR | - | - | - | 1.271mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95256-DFCS6TP/K STMicroelectronics | 17500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-UFBGA, WLCSP | YES | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Cut Tape (CT) | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.7V~5.5V | BOTTOM | - | 1 | 2.5V | 0.4mm | - | - | - | M95256 | - | - | - | 5.5V | - | 1.7V | - | SPI, Serial | 256Kb 32K x 8 | - | - | - | - | 20MHz | 20 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 256 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 1.271mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95320-RMB6TG STMicroelectronics | 4160 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | NICKEL PALLADIUM GOLD | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | - | 30 | M95320 | 8 | - | 5V | - | - | - | - | SPI, Serial | 32Kb 4K x 8 | - | - | 5mA | - | 10MHz | 80 ns | EEPROM | SPI | - | - | - | - | 5ms | 32 kb | 0.000002A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 10ms | 40 | HARDWARE/SOFTWARE | - | - | - | 530μm | - | 2mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() M93C56-MN6T STMicroelectronics | 792 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | M93C56 | 8 | - | - | 5.5V | 5V | 4.5V | - | Serial | 2Kb 256 x 8 128 x 16 | - | - | - | - | 2MHz | 1 μs | EEPROM | SPI | - | - | 3-STATE | 16 | 5ms | 2 kb | 0.000015A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | 8 | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M27C160-100F1 STMicroelectronics | 5000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 42-CDIP (0.600, 15.24mm) Window | - | 42 | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e3 | Obsolete | 3 (168 Hours) | 42 | - | EAR99 | Matte Tin (Sn) | USER CONFIGURABLE AS 1M X 16 | - | 4.5V~5.5V | DUAL | 245 | 1 | 5V | 2.54mm | - | - | - | M27C160 | 42 | - | 5V | - | 5V | - | - | - | 16Mb 2M x 8 1M x 16 | - | - | 70mA | - | - | 100ns | EPROM | Parallel | - | 1MX16 | 3-STATE | 16 | - | 16 Mb | 0.0001A | - | - | - | - | COMMON | - | - | - | - | - | - | - | 8 | - | - | - | 5.71mm | 54.635mm | 15.24mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24256-BRMN6P STMicroelectronics | 3474 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | - | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | - | 30 | M24256 | 8 | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | - | 2.5mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | - | 5ms | 256 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | 1010DDDR | 1.25mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M95256-DRDW3TP/K STMicroelectronics | In Stock |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | - | 1 | 5V | 0.65mm | - | - | - | M95256 | 8 | - | - | 5.5V | 2/5V | - | - | SPI, Serial | 256Kb 32K x 8 | - | - | 5mA | - | 20MHz | 20 ns | EEPROM | SPI | - | - | - | 8 | 4ms | 256 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 4000000 Write/Erase Cycles | 4ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - |