- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Access Time (Max) | Parallel/Serial | Word Size | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Output Enable | Ambient Temperature Range High | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M24C16-DFCU6TP/K STMicroelectronics | In Stock |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 4-XFBGA, WLCSP | YES | 4 | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | 1.7V~5.5V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | - | - | NOT SPECIFIED | M24C16 | - | - | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | - | - | SYNCHRONOUS | 1MHz | 450ns | EEPROM | I2C | - | 2KX8 | - | 8 | 5ms | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | 0.3mm | 0.819mm | 0.725mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() M93C46-RMN3TP/K STMicroelectronics | 17500 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | M93C46 | - | - | - | 5.5V | - | - | Serial | 1Kb 128 x 8 64 x 16 | - | - | - | - | 2MHz | 200 ns | EEPROM | SPI | - | 64X16 | - | - | 5ms | 1 kb | - | - | - | - | MICROWIRE | - | 4ms | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95080-DRMN8TP/K STMicroelectronics | 1780 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 1.27mm | - | NOT SPECIFIED | M95080 | - | Not Qualified | - | 5.5V | 2/5V | - | SPI, Serial | 8Kb 1K x 8 | - | - | - | SYNCHRONOUS | 20MHz | 20 ns | EEPROM | SPI | - | - | - | 8 | 4ms | 8 kb | 0.000001A | - | - | - | SPI | 900000 Write/Erase Cycles | 4ms | 50 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M48Z02-150PC1 STMicroelectronics | 1500 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | 24-DIP Module (0.600, 15.24mm) | - | 24 | Non-Volatile | Commercial grade | 0°C~70°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 24 | - | EAR99 | - | BATTERY BACK-UP; POWER SUPPLY WRITE PROTECTION | 8542.32.00.41 | 4.75V~5.5V | DUAL | - | 1 | 5V | 2.54mm | 150GHz | - | M48Z02 | 24 | - | 5V | - | 5V | - | - | 16Kb 2K x 8 | 80mA | 1 | 80mA | - | - | - | NVSRAM | Parallel | 8b | 2KX8 | 3-STATE | - | 150ns | 16 kb | 0.003A | 150 ns | - | 8b | - | - | - | - | - | - | YES | - | - | 8.89mm | - | 34.8mm | 18.34mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C04-WBN6P STMicroelectronics | 1 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | M24C04 | 8 | - | 6.5V | 5.5V | 3/5V | 2.5V | - | 4Kb 512 x 8 | - | - | 2mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | 4 kb | 0.000001A | - | SERIAL | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | 85°C | 1010DDMR | 5.33mm | - | 10.16mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C08-FCT6TP/T STMicroelectronics | 588 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 4-XFBGA, WLCSP | YES | 4 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | 1.7V~5.5V | BOTTOM | - | 1 | 1.8V | - | - | - | M24C08 | - | - | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | - | - | - | 400kHz | 900ns | EEPROM | I2C | - | 1KX8 | - | 8 | 5ms | 8 kb | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | 0.33mm | 0.695mm | 0.685mm | No | - | ROHS3 Compliant | - | ||
![]() M95M01-DFDW6TP STMicroelectronics | 20000 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | M95M01 | - | Not Qualified | - | 5.5V | - | 1.7V | SPI, Serial | 1Mb 128K x 8 | - | - | 5mA | SYNCHRONOUS | 16MHz | 25 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 1 Mb | 0.000001A | - | - | - | SPI | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() M95256-DFMN6TP STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 1.27mm | - | NOT SPECIFIED | M95256 | - | - | - | 5.5V | - | 1.7V | SPI, Serial | 256Kb 32K x 8 | - | - | - | SYNCHRONOUS | 20MHz | 20 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 256 kb | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M93C66-WMN6T STMicroelectronics | 1131 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | M93C66 | 8 | - | - | 5.5V | 3/5V | 2.5V | Serial | 4Kb 512 x 8 256 x 16 | - | - | - | - | 2MHz | 4 μs | EEPROM | SPI | - | 256X16 | 3-STATE | 16 | 5ms | 4 kb | 0.000002A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | 8 | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M24M01-DWDW3TP/K STMicroelectronics | 12013 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | - | 1 | - | 0.65mm | - | - | M24M01 | - | - | - | 5.5V | - | 2.5V | 2-Wire, I2C, Serial | 1Mb 128K x 8 | - | - | - | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 8 | 4ms | 1 Mb | - | - | - | - | I2C | - | 4ms | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() M95080-DRDW3TP/K STMicroelectronics | 100 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 0.65mm | - | - | M95080 | - | - | - | 5.5V | - | 1.7V | SPI, Serial | 8Kb 1K x 8 | - | - | - | - | 20MHz | 20 ns | EEPROM | SPI | - | - | - | 8 | 4ms | 8 kb | - | - | - | - | SPI | - | 4ms | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() M95512-DFMN6TP STMicroelectronics | 2500 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 1.8V | 1.27mm | - | NOT SPECIFIED | M95512 | - | Not Qualified | - | 5.5V | - | 1.7V | SPI, Serial | 512Kb 64K x 8 | - | - | 2.5mA | SYNCHRONOUS | 16MHz | 80 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 512 kb | 0.000003A | - | - | - | SPI | 1000000 Write/Erase Cycles | - | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M24C16-FMC6TG STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | - | 1 | 1.8V | 0.5mm | - | - | M24C16 | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | - | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | 16 kb | 0.000001A | - | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | 1010MMMR | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C32-RMN6P STMicroelectronics | 20000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Bulk | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | M24C32 | 8 | - | - | 5.5V | - | - | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | - | 3mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | - | 5ms | 32 kb | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() M95640-RMB6TG STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | NICKEL PALLADIUM GOLD | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 30 | M95640 | 8 | Not Qualified | 5V | - | - | - | SPI, Serial | 64Kb 8K x 8 | - | - | 5mA | SYNCHRONOUS | 20MHz | 80 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 64 kb | 0.000001A | - | - | - | SPI | 1000000 Write/Erase Cycles | 10ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M93C46-MN6T STMicroelectronics | 1641 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | TIN LEAD | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | M93C46 | 8 | Not Qualified | - | 5.5V | 5V | 4.5V | Serial | 1Kb 128 x 8 64 x 16 | - | - | 2mA | SYNCHRONOUS | 2MHz | 200 ns | EEPROM | SPI | - | 64X16 | 3-STATE | 16 | 5ms | 1 kb | 0.00005A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | 8 | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M24256-BRDW6P STMicroelectronics | 3568 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 30 | M24256 | 8 | - | 5V | - | - | - | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | - | 2.5mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 8 | 5ms | 256 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() M95010-RDW6TP STMicroelectronics | In Stock |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 30 | M95010 | 8 | - | 5V | - | - | - | SPI, Serial | 1Kb 128 x 8 | - | - | 3mA | - | 20MHz | 60 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 1 kb | 0.0005A | - | - | - | SPI | 1000000 Write/Erase Cycles | 10ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() M93C46-MN6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | M93C46 | 8 | - | - | 5.5V | 5V | 4.5V | Serial | 1Kb 128 x 8 64 x 16 | - | - | - | - | 2MHz | - | EEPROM | SPI | - | 64X16 | 3-STATE | 16 | 5ms | 1 kb | 0.00005A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | 8 | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() M93C66-RMC6TG STMicroelectronics | 115 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | - | 1 | 5V | 0.5mm | - | - | M93C66 | - | - | - | 5.5V | 2/5V | - | Serial | 4Kb 512 x 8 256 x 16 | - | - | - | - | 1MHz | 200 ns | EEPROM | SPI | - | 256X16 | - | 16 | 5ms | 4 kb | 0.000002A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 10ms | 40 | SOFTWARE | 8 | - | - | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free |