- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M24C04-DRMN8TP/K STMicroelectronics | In Stock |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | Automotive grade | -40°C~105°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 1.27mm | - | - | NOT SPECIFIED | M24C04 | - | - | Not Qualified | - | 5.5V | 2/5V | - | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | - | SYNCHRONOUS | 1MHz | 450ns | EEPROM | I2C | - | - | - | 8 | 4ms | - | 0.000001A | 4096 bit | - | - | - | - | I2C | 900000 Write/Erase Cycles | 4ms | 50 | HARDWARE | - | 1010DDMR | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M95256-DRMF3TG/K STMicroelectronics | 300000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | M95256 | - | R-PDSO-N8 | - | - | 5.5V | - | 1.7V | - | SPI, Serial | 256Kb 32K x 8 | - | - | SYNCHRONOUS | 20MHz | - | EEPROM | SPI | - | 32KX8 | - | 8 | 4ms | - | - | 262144 bit | - | - | - | - | SPI | - | 4ms | - | - | - | - | - | 0.8mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() M27C256B-70XF1 STMicroelectronics | 1 | - | Datasheet | - | - | - | Through Hole | Through Hole | 28-CDIP (0.600, 15.24mm) Window | - | 28 | Non-Volatile | - | 0°C~70°C TA | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 28 | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.61 | 4.75V~5.25V | DUAL | NOT SPECIFIED | 1 | 5V | 2.54mm | - | - | NOT SPECIFIED | M27C256 | 28 | - | Not Qualified | 5V | - | 5V | - | - | - | 256Kb 32K x 8 | 50mA | 50mA | ASYNCHRONOUS | - | 70ns | EPROM | Parallel | - | 32KX8 | 3-STATE | - | - | 256 kb | 0.0001A | - | - | COMMON | - | - | - | - | - | - | - | - | - | 4.5mm | - | 37.34mm | 13.36mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M95080-WMN6T STMicroelectronics | 1801 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | TIN LEAD | MINIMUM 1 MILLION ERASE/WRITE CYCLES; 40 YEARS DATA RETENTION | - | 2.5V~5.5V | DUAL | - | 1 | 4.5V | 1.27mm | - | - | - | M95080 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | - | SPI, Serial | 8Kb 1K x 8 | - | 2mA | - | 20MHz | 40 ns | EEPROM | SPI | - | - | 3-STATE | 8 | 5ms | 8 kb | 0.000002A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 10ms | 40 | HARDWARE/SOFTWARE | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M24C08-WMN6 STMicroelectronics | 1920 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | unknown | - | NOT SPECIFIED | M24C08 | 8 | - | Not Qualified | - | - | - | - | 5V | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | - | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 5ms | - | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DMMR | 1.25mm | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() M24256-DRMF3TG/K STMicroelectronics | 100000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | M24256 | - | R-PDSO-N8 | - | - | 5.5V | - | 1.8V | - | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | - | SYNCHRONOUS | 1MHz | 450ns | EEPROM | I2C | - | 32KX8 | - | 8 | 5ms | - | - | 262144 bit | - | - | - | - | I2C | - | 4ms | - | - | - | - | - | 0.8mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() M34F04-WMN6TP STMicroelectronics | 18 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | M34F04 | 8 | - | - | - | 5.5V | 2.7/5V | 2.5V | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | 1mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | 4 kb | 5e-7A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DDMR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M24256-BWMN6T STMicroelectronics | 149 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | M24256 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | - | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | - | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 8 | 5ms | 256 kb | 0.000002A | - | - | - | - | - | I2C | 100000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() M95640-WMN6T STMicroelectronics | 2298 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | 1 MILLION ERASE/WRITE CYCLES; 40 YEARS DATA RETENTION | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | M95640 | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | SPI, Serial | 64Kb 8K x 8 | - | 4mA | SYNCHRONOUS | 20MHz | 10 ms | EEPROM | SPI | - | - | 3-STATE | 8 | 5ms | 64 kb | 0.000001A | - | - | - | - | 2.7V | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() M95040-DRMN3TP/K STMicroelectronics | 11610 |
| Datasheet | 14 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | - | M95040 | - | - | - | - | 5.5V | - | 1.7V | - | SPI, Serial | 4Kb 512 x 8 | - | 5mA | - | 20MHz | 20 ns | EEPROM | SPI | - | - | - | 8 | 4ms | 4 kb | - | - | - | - | - | - | SPI | - | 4ms | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C16-FMN6TP STMicroelectronics | In Stock |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 1.8V | 1.27mm | - | - | NOT SPECIFIED | M24C16 | - | - | Not Qualified | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | - | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | 16 kb | 0.000001A | - | - | - | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010MMMR | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M24C08-WBN6P STMicroelectronics | 2024 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | - | M24C08 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | - | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | 2mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | 8 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DMMR | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C64-WBN6P STMicroelectronics | 2011 | - | Datasheet | - | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | - | M24C64 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | - | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | 5mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | - | 5ms | 64 kb | 0.000002A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DDDR | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M95040-WMN6T STMicroelectronics | 350 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | TIN LEAD | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | M95040 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | - | SPI, Serial | 4Kb 512 x 8 | - | 2mA | - | 20MHz | 35 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 4 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() M93C56-WMN6T STMicroelectronics | 2900 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | M93C56 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | - | Serial | 2Kb 256 x 8 128 x 16 | - | 2mA | - | 2MHz | 200 ns | EEPROM | SPI | - | - | 3-STATE | 16 | 5ms | 2 kb | 0.000005A | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | 8 | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | Non-RoHS Compliant | - | ||
![]() M24512-RMC6TG STMicroelectronics | 10000 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 1 | - | 0.5mm | - | - | - | M24512 | - | - | - | - | 5.5V | - | - | - | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | 5mA | - | 1MHz | 500ns | EEPROM | I2C | - | - | - | 8 | 5ms | 512 kb | - | - | - | - | - | 5V | - | - | 5ms | - | - | - | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() M48Z35AV-10PC1 STMicroelectronics | 4200 | - | Datasheet | - | - | - | Through Hole | Through Hole | 28-DIP Module (0.600, 15.24mm) | - | 28 | Non-Volatile | - | 0°C~70°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | Through Hole | EAR99 | Matte Tin (Sn) | - | 8542.32.00.41 | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 2.54mm | unknown | 100GHz | NOT SPECIFIED | M48Z35 | 28 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | 256Kb 32K x 8 | - | 50mA | ASYNCHRONOUS | - | - | NVSRAM | Parallel | 8b | 32KX8 | - | - | 100ns | 256 kb | 0.003A | - | 100 ns | - | 8b | - | - | - | - | - | - | - | - | 8.89mm | - | 39.88mm | 18.34mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() M27C512-15C1 STMicroelectronics | 4000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | Non-Volatile | - | 0°C~70°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | 32 | - | EAR99 | - | - | - | 4.5V~5.5V | QUAD | - | 1 | 5V | 1.27mm | - | 150GHz | - | M27C512 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | 512Kb 64K x 8 | 30mA | 50mA | ASYNCHRONOUS | - | 150ns | EPROM | Parallel | - | 64KX8 | 3-STATE | 8 | - | 512 kb | 0.0001A | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M24C16-WBN6 STMicroelectronics | 15 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Tin/Lead (Sn60Pb40) | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | M24C16 | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | 2mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | 16 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010MMMR | - | 5.33mm | 9.27mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() M27C1001-70C1 STMicroelectronics | 2560 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | Non-Volatile | - | 0°C~70°C TA | Tube | - | e3 | no | Obsolete | 1 (Unlimited) | 32 | - | EAR99 | Matte Tin (Sn) | 00.1.142 | - | 4.5V~5.5V | QUAD | NOT SPECIFIED | 1 | 5V | 1.27mm | - | 70GHz | NOT SPECIFIED | M27C1001 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | 1Mb 128K x 8 | 50mA | 50mA | ASYNCHRONOUS | - | 70ns | EPROM | Parallel | - | 128KX8 | 3-STATE | 8 | - | 1 Mb | 0.0001A | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | Lead Free |