- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M24C02-MN6T STMicroelectronics | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 1.27mm | - | - | - | M24C02 | 8 | - | - | 5V | - | 5V | - | - | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 2mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 8 | 5ms | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() M27C256B-10C6 STMicroelectronics | 35 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | 12.75V PROGRAMMING VOLTAGE | - | - | - | 4.5V~5.5V | QUAD | - | - | 1 | 5V | 1.27mm | - | - | - | M27C256 | 32 | - | - | 5V | - | 5V | - | - | 5V | - | 256Kb 32K x 8 | 50mA | 50mA | - | - | - | 100ns | EPROM | Parallel | - | - | 3-STATE | - | - | - | 256 kb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | - | 14.05mm | 11.51mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24128-DFDW6TP STMicroelectronics | In Stock |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | - | 0.65mm | - | - | 30 | M24128 | - | - | Not Qualified | - | 5.5V | - | - | 1.7V | - | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | 2mA | SYNCHRONOUS | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | 128 kb | 0.000001A | - | - | - | - | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() M24C16-DRDW3TP/K STMicroelectronics | In Stock |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | - | NOT SPECIFIED | M24C16 | - | - | - | - | 5.5V | - | - | - | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | - | SYNCHRONOUS | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | 8 | 4ms | 16 kb | - | - | - | - | - | - | - | I2C | - | 4ms | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() M24C02-RDW6T STMicroelectronics | 765 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 2.5V | 0.65mm | - | - | - | M24C02 | 8 | - | - | 6.5V | 5.5V | 2/5V | - | - | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 800μA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 8 | 5ms | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 40 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() M24C04-WMN6T STMicroelectronics | 364122 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | M24C04 | 8 | - | Not Qualified | 6.5V | 5.5V | 3/5V | - | 2.5V | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | - | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 8 | 5ms | - | 0.000001A | 4096 bit | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | 1010DDMR | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() M24C64-DFMN6TP STMicroelectronics | 56800 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 2.5V | 1.27mm | - | - | - | M24C64 | - | - | - | - | 5.5V | - | - | 1.7V | - | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | - | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | 64 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M27C512-70XF1 STMicroelectronics | 109 | - | Datasheet | - | - | - | Through Hole | Through Hole | 28-CDIP (0.600, 15.24mm) Window | - | 28 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | - | 8542.32.00.61 | - | - | 4.75V~5.25V | DUAL | - | - | 1 | 5V | 2.54mm | - | 70GHz | - | M27C512 | 28 | - | - | 5V | - | 5V | - | - | - | - | 512Kb 64K x 8 | - | 50mA | - | - | - | 70ns | EPROM | Parallel | - | 64KX8 | 3-STATE | - | - | - | 512 kb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | 37.34mm | 13.36mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C16-DRMN8TP/K STMicroelectronics | 3421 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~105°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 1.27mm | - | - | NOT SPECIFIED | M24C16 | - | - | Not Qualified | - | 5.5V | 2/5V | - | - | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | - | SYNCHRONOUS | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | 8 | 4ms | - | 0.000001A | - | - | - | - | - | - | I2C | 900000 Write/Erase Cycles | 4ms | 50 | HARDWARE | - | - | - | - | - | - | - | 1010MMMR | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M24128-DFCS6TP/K STMicroelectronics | 479 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-UFBGA, WLCSP | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | BOTTOM | - | - | 1 | - | 0.4mm | - | - | - | M24128 | - | - | - | - | 5.5V | - | - | 1.7V | - | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | 2.5mA | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | - | 5ms | 128 kb | 0.000001A | - | - | - | - | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | 350μm | - | 1.27mm | 1.081mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C01-MN6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | 8 | 0.4 MHz | STMICROELECTRONICS | STMicroelectronics | M24C01-MN6 | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | NOT SPECIFIED | 8.57 | No | 5 V | - | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27 mm | not_compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | - | - | 128X8 | OPEN-DRAIN | 1.75 mm | 8 | - | - | 0.000001 A | 1024 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 40 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() M24512-WMW6G STMicroelectronics | 920 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 30 | M24512 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | 5mA | - | 1MHz | - | 500ns | EEPROM | I2C | - | - | - | - | - | 10ms | 512 kb | 0.000002A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | 2mm | - | 6.05mm | 6.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M95320-WMN6TP/P STMicroelectronics | 1264 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | M95320 | 8 | - | - | 5V | - | - | - | - | - | SPI, Serial | 32Kb 4K x 8 | - | 4mA | - | 20MHz | - | 40 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | 32 kb | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M93C86-RMN3TP/K STMicroelectronics | 5000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 2.5V | 1.27mm | - | - | - | M93C86 | - | - | - | - | 5.5V | - | - | - | - | Serial | 16Kb 2K x 8 1K x 16 | - | - | - | 2MHz | - | 200 ns | EEPROM | SPI | - | 1KX16 | - | - | - | 5ms | 16 kb | - | - | - | - | - | - | - | MICROWIRE | - | 4ms | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() M24C32-DRMF3TG/K STMicroelectronics | 2500 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | M24C32 | - | R-PDSO-N8 | - | - | 5.5V | - | - | 1.8V | - | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | - | SYNCHRONOUS | 1MHz | - | 450ns | EEPROM | I2C | - | 4KX8 | - | - | 8 | 4ms | - | - | 32768 bit | - | - | - | - | - | I2C | - | 4ms | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() M95080-RMB6TG STMicroelectronics | 98133 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | - | 1.8V~5.5V | BOTTOM | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | M95080 | 8 | - | - | 5V | - | - | - | - | - | SPI, Serial | 8Kb 1K x 8 | - | 5mA | - | 10MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | - | 5ms | 8 kb | 5e-7A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 530μm | - | 2mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() M29F080D70M6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 44-SOIC (0.525, 13.34mm Width) | YES | 44 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | - | 8542.32.00.51 | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | M29F080 | 44 | - | Not Qualified | - | 5.5V | 5V | - | 4.5V | - | - | 8Mb 1M x 8 | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | 8b | 1MX8 | - | - | 8 | 70ns | - | 0.00015A | - | 70 ns | - | - | - | 5V | - | - | - | - | - | YES | YES | YES | 16 | 64K | YES | YES | - | - | 2.8mm | 28.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() M27C801-100K1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | QUAD | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | M27C801 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | - | 8Mb 1M x 8 | - | 50mA | ASYNCHRONOUS | - | - | 100ns | EPROM | Parallel | - | 1MX8 | 3-STATE | - | 8 | - | 8 Mb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M24C01-WBN6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Tin/Lead (Sn60Pb40) | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | M24C01 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | 2mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 8 | 5ms | 1 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | 5.33mm | 9.27mm | 7.62mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() M95256-DRMN8TP/K STMicroelectronics | 2428 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 1.27mm | - | - | NOT SPECIFIED | M95256 | - | - | Not Qualified | - | 5.5V | 2/5V | - | - | - | SPI, Serial | 256Kb 32K x 8 | - | - | SYNCHRONOUS | 20MHz | - | - | EEPROM | SPI | - | - | - | - | 8 | 4ms | - | 0.000001A | 262144 bit | - | - | - | - | - | SPI | 900000 Write/Erase Cycles | 4ms | 50 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - |