- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Switching Current | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M93C66-MN6TP STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.51 | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 30 | M93C66 | 8 | R-PDSO-G8 | - | 5V | - | 5V | - | - | Serial | 4Kb 512 x 8 256 x 16 | - | - | - | 2MHz | - | 200 ns | EEPROM | SPI | - | 256X16 | - | - | 16 | 5ms | 4 kb | 0.00005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M24C64-DFCT6TP/K STMicroelectronics | 1995 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-XFBGA, WLCSP | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | 1.7V~5.5V | BOTTOM | - | - | 1 | - | 0.4mm | - | - | - | M24C64 | - | - | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | 3mA | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | 64 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33mm | 1.073mm | 0.959mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M27W512-100K6 STMicroelectronics | 900 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | - | EAR99 | - | TIN | - | - | - | - | - | - | 2.7V~3.6V | QUAD | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | M27W512 | 32 | - | Not Qualified | 3.3V | 3.6V | - | - | 2.7V | - | 512Kb 64K x 8 | - | 50mA | ASYNCHRONOUS | - | - | 100ns | EPROM | Parallel | - | 64KX8 | 3-STATE | - | 8 | - | 512 kb | 0.000015A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M95128-WMN6T STMicroelectronics | 51 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 100000 ERASE/WRITE CYCLES; 40 YEARS DATA RETENTION | - | - | - | 2.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | - | NOT SPECIFIED | M95128 | 8 | - | Not Qualified | - | 5.5V | 3/5V | - | 2.5V | SPI, Serial | 128Kb 16K x 8 | - | - | SYNCHRONOUS | 20MHz | - | 150 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 0.000001A | 131072 bit | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() NAND512W3A2BZA6E STMicroelectronics | 157 | - | Datasheet | - | - | - | - | Surface Mount | 63-VFBGA | YES | 63 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | 63 | - | 3A991.B.1.A | - | - | - | - | - | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3V | 0.8mm | - | - | NOT SPECIFIED | NAND512 | 63 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | - | 512Mb 64M x 8 | - | - | ASYNCHRONOUS | - | 0.02mA | - | FLASH | Parallel | 8b | 64MX8 | - | - | 8 | 50ns | - | 0.00005A | 536870912 bit | 12000 ns | - | - | - | 3V | - | - | - | - | - | - | NO | NO | YES | 4K | 16K | 512words | YES | - | - | - | 1.05mm | 11mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M24128-DRDW3TP/K STMicroelectronics | 1980 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 2.5V | 0.65mm | - | - | - | M24128 | - | - | - | - | 5.5V | - | - | - | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | 2mA | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | 8 | 4ms | 128 kb | - | - | - | - | - | - | - | I2C | - | 4ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() M24128-BFMB6TG STMicroelectronics | 1421 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | - | 30 | M24128 | 8 | - | - | 5V | - | - | - | 1.7V | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | 3mA | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | - | 5ms | 128 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | 530μm | - | 2mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M95128-RMB6TG STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 0.5mm | - | - | - | M95128 | 8 | - | - | 5V | - | - | - | - | SPI, Serial | 128Kb 16K x 8 | - | 3mA | - | 20MHz | - | 150 ns | EEPROM | SPI | - | - | - | - | - | 5ms | 128 kb | 0.000003A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 530μm | - | 2mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() M24C32-XMC5TG STMicroelectronics | 5350 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | 1.6V~5.5V | DUAL | - | - | 1 | - | 0.5mm | - | - | - | M24C32 | - | - | - | - | 5.5V | - | - | 1.6V | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | - | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | 32 kb | 0.000001A | - | - | - | - | - | - | I2C | 4000000 Write/Erase Cycles | 10ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() M27W101-80K6TR STMicroelectronics | 1500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | 2.7V~3.6V | QUAD | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | M27W101 | 32 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | - | 1Mb 128K x 8 | 50mA | 50mA | ASYNCHRONOUS | - | - | 80ns | EPROM | Parallel | - | 128KX8 | 3-STATE | - | 8 | - | 1 Mb | 0.000015A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() M24C01-RMN6P STMicroelectronics | 11351 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 30 | M24C01 | 8 | - | - | - | 5.5V | 2/5V | - | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | 800μA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | 1 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M27C512-70C6 STMicroelectronics | 10 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 32 | - | EAR99 | - | TIN LEAD | - | - | - | - | - | - | 4.5V~5.5V | QUAD | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | 70GHz | NOT SPECIFIED | M27C512 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | 512Kb 64K x 8 | - | 50mA | ASYNCHRONOUS | - | - | 70ns | EPROM | Parallel | - | 64KX8 | 3-STATE | - | - | - | 512 kb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | - | 14.05mm | 11.51mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M93S56-WMN6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 1.27mm | - | - | - | M93S56 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | 2Kb 128 x 16 | - | - | - | 2MHz | - | 2 μs | EEPROM | SPI | - | - | 3-STATE | - | 16 | 5ms | 2 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M24C16-FMH6TG STMicroelectronics | 80 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 5-UFDFN | - | 5 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | ALSO OPERATES AT 100KHZ | - | - | - | 1.7V~5.5V | BOTTOM | - | - | 1 | - | 0.4mm | - | - | - | M24C16 | - | - | - | - | - | - | - | 1.7V | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | 1mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | 2KX8 | - | - | 8 | 5ms | 16 kb | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 1.7mm | 1.4mm | No | - | ROHS3 Compliant | - | ||
![]() M24128-BRMN6P STMicroelectronics | 3197 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 2.5V | 1.27mm | - | - | - | M24128 | 8 | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | 2mA | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | - | 5ms | 128 kb | 0.000001A | - | - | - | - | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | 1.25mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M95256-WMW6TG STMicroelectronics | 2000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 30 | M95256 | 8 | - | - | 5.5V | - | 3/5V | - | 2.5V | SPI, Serial | 256Kb 32K x 8 | - | 5mA | - | 10MHz | - | 60 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | 256 kb | 0.000005A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 5.62mm | 5.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C16-DRDW8TP/K STMicroelectronics | In Stock |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~105°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 105°C | -40°C | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | 400kHz | - | M24C16 | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | - | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | - | 4ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M27C2001-10C6 STMicroelectronics | 96 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | 4.5V~5.5V | QUAD | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | M27C2001 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | 2Mb 256K x 8 | 50mA | 50mA | ASYNCHRONOUS | - | - | 100ns | EPROM | Parallel | - | 256KX8 | 3-STATE | - | 8 | - | 2 Mb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | 3.56mm | 13.995mm | 11.4554mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M25P10-AVMP6T STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | 8 | 50 MHz | STMICROELECTRONICS | STMicroelectronics | M25P10-AVMP6T | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | SON | SON, SOLCC8,.25 | SOLCC8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | QFP | 30 | 8.12 | Yes | 3 V | - | - | - | - | e0 | - | - | - | - | - | EAR99 | NOR TYPE | TIN LEAD | - | - | 40 MHZ CLOCK FREQUENCY AVAILABLE UPON REQUEST | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | NO LEAD | 240 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-N8 | Not Qualified | - | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | - | - | - | SYNCHRONOUS | - | 0.015 mA | - | - | - | - | 128KX8 | - | 1 mm | 8 | - | - | 0.000005 A | 1048576 bit | - | SERIAL | - | FLASH | 2.7 V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 5 mm | - | - | - | - | ||
![]() M95M01-DWDW4TP/K STMicroelectronics | 2000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~145°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | - | 0.65mm | - | - | - | M95M01 | - | - | - | - | 5.5V | 3/5V | - | 2.5V | SPI, Serial | 1Mb 128K x 8 | - | - | - | 16MHz | - | 25 ns | EEPROM | SPI | - | - | - | - | 8 | 4ms | 1 Mb | 0.000002A | - | - | - | - | - | - | SPI | 4000000 Write/Erase Cycles | 4ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - |