- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M27C1001-12C6 STMicroelectronics | 30000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | 00.1.142 | - | - | - | 4.5V~5.5V | QUAD | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | 120GHz | NOT SPECIFIED | M27C1001 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | 1Mb 128K x 8 | 50mA | 50mA | ASYNCHRONOUS | - | - | 120ns | EPROM | Parallel | - | 128KX8 | 3-STATE | - | - | - | 1 Mb | 0.0001A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | - | 14.05mm | 11.51mm | - | ROHS3 Compliant | Contains Lead | ||
![]() M24C64-DRMF3TG/K STMicroelectronics | 29000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | M24C64 | - | R-PDSO-N8 | - | - | 5.5V | - | - | 1.8V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | - | SYNCHRONOUS | 1MHz | - | 450ns | EEPROM | I2C | - | 8KX8 | - | - | 8 | 4ms | - | - | 65536 bit | - | - | - | - | - | - | I2C | - | 4ms | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 2mm | - | ROHS3 Compliant | - | ||
![]() M29F010B70K6T STMicroelectronics | 175 | - | Datasheet | - | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 32 | EAR99 | TIN LEAD | - | - | - | - | 4.5V~5.5V | QUAD | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | 70GHz | NOT SPECIFIED | M29F010 | 32 | - | Not Qualified | - | 5.5V | 5V | - | 4.5V | - | 1Mb 128K x 8 | - | - | ASYNCHRONOUS | - | 0.02mA | - | FLASH | Parallel | 8b | 128KX8 | - | - | 8 | 70ns | - | 0.0001A | 1048576 bit | - | 70 ns | - | - | - | 5V | - | 100000 Write/Erase Cycles | - | - | - | - | YES | YES | YES | 8 | 16K | - | - | - | - | 3.56mm | 13.97mm | - | - | Non-RoHS Compliant | - | ||
![]() M34C02-RDW6TP STMicroelectronics | 7270 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 2.2V | 0.65mm | - | - | - | M34C02 | 8 | - | - | - | 5.5V | 2/5V | - | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 2mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 10ms | 2 kb | 5e-7A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 1010DDDR | 1mm | - | 3mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() M95040-DRMN8TP/K STMicroelectronics | 2097 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 1.27mm | - | - | NOT SPECIFIED | M95040 | - | - | Not Qualified | - | 5.5V | 2/5V | - | - | SPI, Serial | 4Kb 512 x 8 | - | - | SYNCHRONOUS | 20MHz | - | - | EEPROM | SPI | - | - | - | - | 8 | 4ms | - | 0.000001A | 4096 bit | - | - | - | - | - | - | SPI | 900000 Write/Erase Cycles | 4ms | 50 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() M93C46-MN6TP STMicroelectronics | 10964 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 30 | M93C46 | 8 | - | Not Qualified | - | 5.5V | 5V | - | 4.5V | Serial | 1Kb 128 x 8 64 x 16 | - | 2mA | SYNCHRONOUS | 2MHz | - | 200 ns | EEPROM | SPI | - | 64X16 | - | - | 16 | 5ms | 1 kb | 0.00005A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() M25P10-AVMN6T STMicroelectronics | 1735 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | 40 MHZ CLOCK FREQUENCY AVAILABLE UPON REQUEST | - | - | - | 2.3V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | M25P10 | 8 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | SPI, Serial | 1Mb 128K x 8 | - | - | SYNCHRONOUS | 50MHz | - | 8 ns | FLASH | SPI | 8b | - | - | - | - | 5ms, 15ms | - | 0.000005A | - | - | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1.25mm | - | 5mm | 4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() M95160-DFMC6TG STMicroelectronics | 1233 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 8-UFDFN Exposed Pad | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 1.8V | 0.5mm | - | - | - | M95160 | - | - | - | - | 5.5V | - | - | 1.7V | SPI, Serial | 16Kb 2K x 8 | - | - | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | 16 kb | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | No | ROHS3 Compliant | - | ||
![]() M95160-DWDW4TP/K STMicroelectronics | 5000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~145°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | - | 0.65mm | - | - | NOT SPECIFIED | M95160 | - | - | Not Qualified | - | 5.5V | 3/5V | - | 2.5V | SPI, Serial | 16Kb 2K x 8 | - | - | SYNCHRONOUS | 20MHz | - | - | EEPROM | SPI | - | - | - | - | 8 | 4ms | - | 0.000002A | - | - | - | - | - | - | - | SPI | 4000000 Write/Erase Cycles | 4ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() M24C16-BN6 STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | Not Applicable | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | M24C16 | 8 | - | - | 5V | - | 5V | - | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | 2mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 8 | 5ms | 16 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | 1010MMMR | - | 5.33mm | 9.27mm | 7.62mm | No | ROHS3 Compliant | - | ||
![]() M34D64-WMN6TP STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 30 | M34D64 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | 1mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | 64 kb | 0.000002A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() NAND256W3A0AN6 STMicroelectronics | 611 | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | e0 | - | Obsolete | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 0.5mm | not_compliant | - | NOT SPECIFIED | NAND256 | 48 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | - | 256Mb 32M x 8 | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | 8b | 32MX8 | - | - | 8 | 50ns | - | 0.00005A | 268435456 bit | - | 35 ns | - | - | - | 3V | - | - | - | - | - | - | NO | NO | YES | 2K | 16K | 512words | YES | - | - | 1.2mm | 18.4mm | - | - | ROHS3 Compliant | - | ||
![]() M95512-DRMN8TP/K STMicroelectronics | 20000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 1.27mm | - | - | NOT SPECIFIED | M95512 | - | - | Not Qualified | - | 5.5V | 2/5V | - | - | SPI, Serial | 512Kb 64K x 8 | - | - | SYNCHRONOUS | 16MHz | - | - | EEPROM | SPI | - | - | - | - | 8 | 4ms | - | 0.000001A | - | - | - | - | - | - | - | SPI | 900000 Write/Erase Cycles | 4ms | 50 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() M95512-DWDW4TP/K STMicroelectronics | 3091 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~145°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 0.65mm | - | - | - | M95512 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | SPI, Serial | 512Kb 64K x 8 | - | 4mA | - | 16MHz | - | 25 ns | EEPROM | SPI | - | - | - | - | 8 | 4ms | 512 kb | 0.000002A | - | - | - | - | - | - | - | SPI | 4000000 Write/Erase Cycles | 4ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | ROHS3 Compliant | - | ||
![]() M95256-RMN6P STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 30 | M95256 | 8 | - | - | 5V | - | - | - | - | SPI, Serial | 256Kb 32K x 8 | - | 3mA | - | 20MHz | - | 150 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | 256 kb | 0.000003A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() M24C04-WDW6T STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 0.65mm | - | - | - | M24C04 | 8 | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 8 | 5ms | 4 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDMR | - | 1.2mm | 4.4mm | 3mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() M95320-WMN3TP/PC STMicroelectronics | 5000 | - | Datasheet | - | - | - | - | - | YES | - | 8 | 10 MHz | STMICROELECTRONICS | STMicroelectronics | M95320-WMN3TP/PC | - | 1 | 4096 words | 4000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | 5.4 | Yes | 5 V | Automotive grade | - | - | - | e4 | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | EEPROMs | CMOS | - | DUAL | GULL WING | - | 1 | - | 1.27 mm | compliant | - | - | - | - | R-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | AUTOMOTIVE | 2.5 V | - | - | - | - | SYNCHRONOUS | - | 0.006 mA | - | - | - | - | 4KX8 | - | 1.75 mm | 8 | - | - | 0.000002 A | 32768 bit | AEC-Q100 | - | SERIAL | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 5 ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | ||
![]() M27W512-100N6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | 28 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | e3/e6 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | TIN/TIN BISMUTH | - | 8542.32.00.71 | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.55mm | - | - | - | M27W512 | 28 | - | - | 3.6V | - | 3/3.3V | - | 2.7V | - | 512Kb 64K x 8 | 50mA | - | - | - | - | 100ns | EPROM | Parallel | - | 64KX8 | 3-STATE | - | 8 | - | 512 kb | 0.000015A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | 11.8mm | 8mm | No | ROHS3 Compliant | - | ||
![]() M27C512-12C6 STMicroelectronics | 11 | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 4.5V~5.5V | QUAD | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | 120GHz | NOT SPECIFIED | M27C512 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | 512Kb 64K x 8 | - | 50mA | ASYNCHRONOUS | - | - | 120ns | EPROM | Parallel | - | 64KX8 | 3-STATE | - | 8 | - | 512 kb | 0.0001A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | - | ROHS3 Compliant | Lead Free | ||
![]() M93C56-MN6TP STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 30 | M93C56 | 8 | - | Not Qualified | 5V | - | 5V | - | - | Serial | 2Kb 256 x 8 128 x 16 | - | 2mA | SYNCHRONOUS | 2MHz | - | 200 ns | EEPROM | SPI | - | - | - | - | 16 | 5ms | 2 kb | 0.000015A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - |