- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M27C1001-70F1 STMicroelectronics | 60 | - | Datasheet | - | - | Through Hole | Through Hole | 32-CDIP (0.600, 15.24mm) Window | - | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 32 | - | EAR99 | Matte Tin (Sn) | - | - | 00.1.142 | - | 4.5V~5.5V | DUAL | 245 | 1 | 5V | 2.54mm | - | 70GHz | NOT SPECIFIED | M27C1001 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | 50mA | 50mA | ASYNCHRONOUS | - | 70ns | EPROM | Parallel | - | 128KX8 | 3-STATE | - | - | - | 1 Mb | 0.0001A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | 42.04mm | 13.36mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M27C1001-45XF1 STMicroelectronics | 900000 | - | Datasheet | - | - | Through Hole | Through Hole | 32-CDIP (0.600, 15.24mm) Window | - | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | EAR99 | Matte Tin (Sn) | - | - | 00.1.142 | - | 4.75V~5.25V | DUAL | 245 | 1 | 5V | 2.54mm | - | - | - | M27C1001 | 32 | - | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | - | 50mA | - | - | 45ns | EPROM | Parallel | - | 128KX8 | 3-STATE | - | - | - | 1 Mb | 0.0001A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | 42.04mm | 13.36mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M93C66-RMB6TG STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.5mm | - | - | NOT SPECIFIED | M93C66 | 8 | - | Not Qualified | 5V | - | - | - | Serial | - | - | 4Kb 512 x 8 256 x 16 | - | 2mA | SYNCHRONOUS | 1MHz | 400 ns | EEPROM | SPI | - | 256X16 | - | 16 | 5ms | - | 4 kb | 0.000002A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 10ms | 40 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() M93C66-MN6 STMicroelectronics | 20 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | M93C66 | 8 | - | Not Qualified | - | 5.5V | 5V | 4.5V | Serial | - | - | 4Kb 512 x 8 256 x 16 | - | 2mA | SYNCHRONOUS | 2MHz | 200 ns | EEPROM | SPI | - | 256X16 | 3-STATE | 16 | 5ms | - | 4 kb | 0.000015A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M27W401-80N6 STMicroelectronics | 19 | - | Datasheet | - | - | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | 32 | - | Non-Volatile | - | -40°C~85°C TA | Tray | - | e3/e6 | - | Obsolete | 3 (168 Hours) | 32 | - | EAR99 | TIN/TIN BISMUTH | - | - | - | - | 2.7V~3.6V | TRIPLE | 260 | 1 | 3V | 0.5mm | - | - | - | M27W401 | 32 | - | - | 3V | 3.6V | - | 2.7V | - | - | - | 4Kb 512 x 8 | - | - | - | - | 80ns | EPROM | Parallel | - | 512KX8 | 3-STATE | 8 | - | - | 4 Mb | 0.000015A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 8mm | No | - | ROHS3 Compliant | - | ||
![]() M24128-BWDW6T STMicroelectronics | 1278 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | TIN LEAD | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 0.65mm | - | - | - | M24128 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | - | - | 128Kb 16K x 8 | - | 5mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 128 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() M27C4002-10B1 STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40 | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 40 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.71 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 2.54mm | - | 100GHz | NOT SPECIFIED | M27C4002 | 40 | - | Not Qualified | 5V | - | 5V | - | - | - | - | 4Mb 256K x 16 | - | 70mA | ASYNCHRONOUS | - | 100ns | EPROM | Parallel | - | 256KX16 | 3-STATE | 16 | - | - | 4 Mb | 0.0001A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.18mm | 15.24mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M27C256B-15B1 STMicroelectronics | 13 | - | Datasheet | - | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.71 | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 2.54mm | - | 150GHz | NOT SPECIFIED | M27C256 | 28 | - | Not Qualified | 5V | - | 5V | - | - | - | - | 256Kb 32K x 8 | - | 50mA | ASYNCHRONOUS | - | 150ns | EPROM | Parallel | - | 32KX8 | 3-STATE | 8 | - | - | 256 kb | 0.0001A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 36.83mm | 15.24mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M24C04-FMH6TG STMicroelectronics | 100 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | 5-UFDFN | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.4mm | compliant | - | NOT SPECIFIED | M24C04 | - | R-PDSO-N5 | - | - | 5.5V | - | 1.7V | - | - | - | 4Kb 512 x 8 | - | - | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | 512X8 | - | 8 | 5ms | - | - | - | 4096 bit | - | - | SERIAL | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 1.7mm | 1.4mm | - | - | RoHS Compliant | - | ||
![]() M93C86-MN6P STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SO | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | 2MHz | - | M93C86 | - | - | - | 5V | - | - | - | Serial | 5.5V | 4.5V | 16Kb 2K x 8 1K x 16 | - | 2mA | - | 2MHz | 200 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 16 kb | - | - | 2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M95256-DWDW4TP/K STMicroelectronics | 8878 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~145°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 0.65mm | - | - | - | M95256 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 256Kb 32K x 8 | - | 4mA | - | 10MHz | 20 ns | EEPROM | SPI | - | - | - | 8 | 4ms | - | 256 kb | 0.000002A | - | - | - | - | - | - | - | - | SPI | 4000000 Write/Erase Cycles | 4ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() M95040-MN6TP STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.51 | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 30 | M95040 | 8 | R-PDSO-G8 | - | 5V | - | 5V | - | SPI, Serial | - | - | 4Kb 512 x 8 | - | - | - | 10MHz | 60 ns | EEPROM | SPI | - | 512X8 | - | 8 | 5ms | - | 4 kb | 0.000002A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() NAND01GW3B2AN6E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | e3/e6 | - | Obsolete | 3 (168 Hours) | 48 | - | 3A991.B.1.A | TIN/TIN BISMUTH | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | unknown | - | NOT SPECIFIED | NAND01 | 48 | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | - | - | 1Gb 128M x 8 | - | 30mA | - | - | - | FLASH | Parallel | 8b | 128MX8 | - | 8 | 30ns | 28b | 1 Gb | 0.00005A | - | - | 25000 ns | - | - | Asynchronous | 8b | 3V | - | - | - | - | - | - | NO | NO | YES | 1K | 128K | 2Kwords | YES | - | - | 1.2mm | 18.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M24C08-WBN6 STMicroelectronics | 56 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Tin/Lead (Sn60Pb40) | - | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | M24C08 | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | - | - | 8Kb 1K x 8 | - | - | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 5ms | - | - | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | 1010DMMR | 3.3mm | - | 9.27mm | 6.35mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() M24C04-MN6 STMicroelectronics | 10300 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | not_compliant | - | NOT SPECIFIED | M24C04 | 8 | - | Not Qualified | - | 5.5V | 5V | 4.5V | 2-Wire, I2C, Serial | - | - | 4Kb 512 x 8 | - | - | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | - | 0.000001A | 4096 bit | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDMR | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M29W040B70N1 STMicroelectronics | 6111 | - | Datasheet | - | - | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tray | - | e0 | - | Obsolete | 3 (168 Hours) | 32 | - | EAR99 | TIN LEAD | - | - | - | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | M29W040 | 32 | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | - | - | 4Mb 512K x 8 | - | - | ASYNCHRONOUS | - | - | FLASH | Parallel | 8b | 512KX8 | - | 8 | 70ns | - | - | 0.0001A | 4194304 bit | - | 70 ns | - | - | - | - | 2.7V | - | 100000 Write/Erase Cycles | - | - | - | - | YES | YES | YES | 8 | 64K | - | - | - | - | 1.2mm | 18.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() M24C64-DFDW6TP STMicroelectronics | 2864 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 0.65mm | - | - | - | M24C64 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 64Kb 8K x 8 | - | - | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() M27C1001-70C6 STMicroelectronics | 1250 | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | EAR99 | Matte Tin (Sn) | - | - | 00.1.142 | - | 4.5V~5.5V | QUAD | - | 1 | 5V | 1.27mm | - | - | - | M27C1001 | 32 | - | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | 50mA | 50mA | - | - | 70ns | EPROM | Parallel | - | 128KX8 | 3-STATE | - | - | - | 1 Mb | 0.0001A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | - | 14.05mm | 11.51mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M27C1001-12C1 STMicroelectronics | 450 | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 32 | - | EAR99 | Matte Tin (Sn) | - | - | 00.1.142 | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | 120GHz | NOT SPECIFIED | M27C1001 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | 30mA | 50mA | ASYNCHRONOUS | - | 120ns | EPROM | Parallel | - | 128KX8 | 3-STATE | 8 | - | - | 1 Mb | 0.0001A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M95040-WMN6 STMicroelectronics | 6852 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | TIN LEAD | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | M95040 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 4Kb 512 x 8 | - | - | - | 20MHz | 150 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 4 kb | 0.000002A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - |