- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Propagation Delay | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M93C86-RDW3TP/K STMicroelectronics | 14 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 2.5V | 0.65mm | - | - | - | M93C86 | - | - | - | - | 5.5V | - | - | - | Serial | 16Kb 2K x 8 1K x 16 | - | - | 1.5mA | - | 2MHz | - | - | 200 ns | EEPROM | SPI | - | 1KX16 | - | - | - | 5ms | 16 kb | - | - | - | - | - | - | - | - | MICROWIRE | - | 4ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | ROHS3 Compliant | - | ||
![]() M27C4001-55C1 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | QUAD | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | M27C4001 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | 4Mb 512K x 8 | 50mA | - | 50mA | ASYNCHRONOUS | - | - | - | 55ns | EPROM | Parallel | - | 512KX8 | 3-STATE | - | - | - | 4 Mb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | - | 14.05mm | 11.51mm | - | ROHS3 Compliant | Lead Free | ||
![]() M27C4002-15F1 STMicroelectronics | 6005 | - | Datasheet | - | - | Through Hole | Through Hole | 40-CDIP (0.600, 15.24mm) Window | - | 40 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 40 | EAR99 | - | Matte Tin (Sn) | - | 8542.32.00.61 | - | - | 4.5V~5.5V | DUAL | - | 245 | 1 | 5V | 2.54mm | - | - | 40 | M27C4002 | 40 | - | Not Qualified | 5V | - | 5V | - | - | - | 4Mb 256K x 16 | 70mA | - | 70mA | ASYNCHRONOUS | - | 150 ns | - | - | EPROM | Parallel | - | 256KX16 | 3-STATE | - | 16 | - | 4 Mb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.72mm | 52.195mm | 15.24mm | - | ROHS3 Compliant | - | ||
![]() M27V322-100F1 STMicroelectronics | 22 | - | Datasheet | - | - | Through Hole | Through Hole | 42-CDIP (0.600, 15.24mm) Window | - | 42 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 42 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | - | 245 | 1 | 3.3V | 2.54mm | - | - | - | M27V322 | 42 | - | - | 3.3V | 3.63V | - | - | 2.97V | - | 32Mb 2M x 16 | - | - | 50mA | - | - | - | - | 100ns | EPROM | Parallel | - | 2MX16 | 3-STATE | - | 16 | - | 32 Mb | 0.00006A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.72mm | 54.635mm | 15.24mm | No | ROHS3 Compliant | Lead Free | ||
![]() M29W200BB55N1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | e0 | - | Obsolete | 3 (168 Hours) | 48 | EAR99 | - | TIN LEAD | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | M29W200 | 48 | - | Not Qualified | - | 3.6V | 3.3V | - | 3V | - | 2Mb 256K x 8 128K x 16 | - | - | - | ASYNCHRONOUS | - | - | - | - | FLASH | Parallel | 16b | 128KX16 | - | - | 16 | 55ns | - | 0.0001A | 2097152 bit | 55 ns | - | - | - | - | 3V | - | 100000 Write/Erase Cycles | - | - | - | 8 | YES | YES | YES | - | 1213 | 16K8K32K64K | - | YES | BOTTOM | - | - | - | 1.2mm | 20mm | - | - | ROHS3 Compliant | - | ||
![]() M24C04-DRDW8TP/K STMicroelectronics | 24000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~105°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | - | NOT SPECIFIED | M24C04 | - | - | Not Qualified | - | 5.5V | 2/5V | - | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | - | - | SYNCHRONOUS | 1MHz | - | - | 450ns | EEPROM | I2C | - | - | - | - | 8 | 4ms | - | 0.000001A | 4096 bit | - | - | - | - | - | - | I2C | 900000 Write/Erase Cycles | 4ms | 50 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDMR | - | 1.2mm | 4.4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() M29W640FB70ZA6E STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | YES | - | 48 | 70 ns | MICRON TECHNOLOGY INC | Micron Technology Inc | M29W640FB70ZA6E | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | 30 | 5.47 | Yes | 3 V | - | - | - | - | e1 | Yes | - | - | - | 3A991.B.1.A | NOR TYPE | Tin/Silver/Copper (Sn/Ag/Cu) | BOTTOM BOOT BLOCK | 8542.32.00.51 | Flash Memories | CMOS | - | BOTTOM | BALL | 260 | 1 | - | 0.8 mm | compliant | - | - | - | 48 | R-PBGA-B48 | Not Qualified | - | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.02 mA | - | - | - | - | 4MX16 | - | 1.2 mm | 16 | - | - | 0.0001 A | 67108864 bit | - | PARALLEL | - | - | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | - | 8,127 | 8K,64K | 4/8 words | YES | BOTTOM | YES | - | - | - | 8 mm | 6 mm | - | - | - | ||
![]() M95080-DRDW8TP/K STMicroelectronics | 42 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | - | NOT SPECIFIED | M95080 | - | - | Not Qualified | - | 5.5V | 2/5V | - | - | SPI, Serial | 8Kb 1K x 8 | - | - | - | SYNCHRONOUS | 20MHz | - | - | - | EEPROM | SPI | - | - | - | - | 8 | 4ms | - | 0.000001A | - | - | - | - | - | - | - | SPI | 900000 Write/Erase Cycles | 4ms | 50 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() M93C66-RDW3TP/K STMicroelectronics | 8810 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 2.5V | 0.65mm | - | - | - | M93C66 | - | - | - | - | 5.5V | - | - | - | Serial | 4Kb 512 x 8 256 x 16 | - | - | - | - | 2MHz | - | - | 200 ns | EEPROM | SPI | - | - | - | - | - | 5ms | 4 kb | - | - | - | - | - | - | - | - | MICROWIRE | - | 4ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | ROHS3 Compliant | - | ||
![]() M95640-DFMC6TG STMicroelectronics | 2000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | ALSO OPERATES 1.7 V SUPPLY AT 5MHZ | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 5V | 0.5mm | - | - | - | M95640 | 8 | - | - | - | 5.5V | - | - | 4.5V | SPI, Serial | 64Kb 8K x 8 | - | - | 5mA | - | 20MHz | - | - | 20 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | 64 kb | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | No | ROHS3 Compliant | - | ||
![]() M24C02-FMN6P STMicroelectronics | 24023 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 30 | M24C02 | - | R-PDSO-G8 | Not Qualified | - | 5.5V | 1.8/5V | - | 1.7V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | - | - | SYNCHRONOUS | 400kHz | - | - | 900ns | EEPROM | I2C | - | 256X8 | - | - | 8 | 5ms | - | 0.000001A | 2048 bit | - | - | - | - | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() M95160-DFDW6TP STMicroelectronics | 4 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 1.8V | 0.65mm | - | - | - | M95160 | - | - | - | - | 5.5V | - | - | 1.7V | SPI, Serial | 16Kb 2K x 8 | - | - | - | - | 20MHz | - | - | 80 ns | EEPROM | SPI | - | - | - | - | - | 5ms | 16 kb | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | ROHS3 Compliant | - | ||
![]() M29W160EB70ZA6 STMicroelectronics | 69 | - | Datasheet | - | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | e0 | - | Obsolete | 1 (Unlimited) | 48 | EAR99 | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3V | 0.8mm | - | 70GHz | NOT SPECIFIED | M29W160 | 48 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | - | 16Mb 2M x 8 1M x 16 | - | - | - | ASYNCHRONOUS | - | - | 0.02mA | - | FLASH | Parallel | 16b | 1MX16 | - | - | 16 | 70ns | - | 0.0001A | - | 70 ns | - | - | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | - | 12131 | 16K8K32K64K | - | YES | BOTTOM | YES | - | - | 1.2mm | 8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() M48Z02-200PC1 STMicroelectronics | 30 | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP Module (0.600, 15.24mm) | - | 24 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | - | Matte Tin (Sn) | BATTERY BACK-UP; POWER SUPPLY WRITE PROTECTION | 8542.32.00.41 | - | - | 4.75V~5.5V | DUAL | - | 245 | 1 | 5V | 2.54mm | unknown | 200GHz | NOT SPECIFIED | M48Z02 | 24 | - | Not Qualified | 5V | - | 5V | - | - | - | 16Kb 2K x 8 | - | 1 | 80mA | ASYNCHRONOUS | - | - | - | - | NVSRAM | Parallel | 8b | 2KX8 | 3-STATE | - | 8 | 200ns | 16 kb | 0.003A | - | 200 ns | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | 9.65mm | 34.545mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M95040-DFMN6TP STMicroelectronics | 18010 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 1.8V | 1.27mm | - | - | - | M95040 | - | - | - | - | 5.5V | - | - | 1.7V | SPI, Serial | 4Kb 512 x 8 | - | - | - | - | 20MHz | - | - | 80 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | 4 kb | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() M95320-DWDW4TP/K STMicroelectronics | 3844 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~145°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 0.65mm | - | - | - | M95320 | 8 | - | - | - | 5.5V | - | - | 2.5V | SPI, Serial | 32Kb 4K x 8 | - | - | 4mA | - | 10MHz | - | - | 20 ns | EEPROM | SPI | - | - | - | - | 8 | 4ms | 32 kb | - | - | - | - | - | - | - | - | SPI | - | 4ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | ROHS3 Compliant | - | ||
![]() M27W801-100N6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | - | - | 2.7V~3.6V | DUAL | - | - | 1 | 3V | 0.5mm | - | - | - | M27W801 | 32 | R-PDSO-G32 | - | 3.6V | - | 3/3.3V | - | 2.7V | - | 8Mb 1M x 8 | - | - | - | - | - | - | - | 100ns | EPROM | Parallel | - | 1MX8 | 3-STATE | - | 8 | - | 8 Mb | 0.000015A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 8mm | No | ROHS3 Compliant | - | ||
![]() M95080-MN6TP STMicroelectronics | 2500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 30 | M95080 | 8 | - | - | 5V | - | 5V | - | - | SPI, Serial | 8Kb 1K x 8 | - | - | 5mA | - | 10MHz | - | - | 35 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | 8 kb | 0.000002A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() M27C256B-70C1 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | - | Matte Tin (Sn) | 12.75V PROGRAMMING VOLTAGE | - | - | - | 4.5V~5.5V | QUAD | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | 70GHz | NOT SPECIFIED | M27C256 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | 256Kb 32K x 8 | - | - | 50mA | ASYNCHRONOUS | - | - | - | 70ns | EPROM | Parallel | - | - | 3-STATE | - | 8 | - | 256 kb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | - | ROHS3 Compliant | Lead Free | ||
![]() M29F400B-90N1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | YES | - | 48 | 90 ns | NUMONYX | Numonyx Memory Solutions | M29F400B-90N1 | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | 12 X 20 MM, PLASTIC, TSOP-48 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | 5.69 | No | 5 V | - | - | - | - | e0 | - | - | - | - | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | CMOS | - | DUAL | GULL WING | - | 1 | - | 0.5 mm | not_compliant | - | - | - | 48 | R-PDSO-G48 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | - | 256KX16 | - | 1.2 mm | 16 | - | - | - | 4194304 bit | - | PARALLEL | - | - | FLASH | 5 V | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | BOTTOM | - | - | - | - | 18.4 mm | 12 mm | - | - | - |