- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M29W800DB70ZE6E STMicroelectronics | 22 | - | Datasheet | - | - | - | - | - | YES | - | 48 | 70 ns | NUMONYX | Numonyx Memory Solutions | M29W800DB70ZE6E | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | 6 X 8 MM, 0.80 MM PITCH, ROHS COMPLIANT, TFBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Transferred | BGA | NOT SPECIFIED | 5.1 | Yes | 3 V | - | - | - | - | e1 | - | - | - | - | EAR99 | NOR TYPE | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | Flash Memories | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 | - | 0.8 mm | compliant | - | - | - | 48 | R-PBGA-B48 | Not Qualified | - | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.02 mA | - | - | - | - | 512KX16 | - | 1.2 mm | 16 | - | - | 0.0001 A | 8388608 bit | - | PARALLEL | - | - | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | - | 1,2,1,15 | 16K,8K,32K,64K | YES | BOTTOM | YES | - | - | - | 8 mm | 6 mm | - | - | - | - | ||
![]() M24C04-DRMF3TG/K STMicroelectronics | In Stock |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | M24C04 | - | R-PDSO-N8 | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | - | - | SYNCHRONOUS | - | 1MHz | - | 450ns | EEPROM | I2C | - | 512X8 | - | - | 8 | 4ms | - | - | 4096 bit | - | - | - | - | - | - | I2C | - | 4ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() M24C32-FMH6TG STMicroelectronics | In Stock |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 5-UFDFN | YES | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | - | 0.4mm | - | - | NOT SPECIFIED | M24C32 | - | R-PDSO-N5 | - | - | 5.5V | - | - | 1.7V | - | 32Kb 4K x 8 | - | - | - | SYNCHRONOUS | - | 1MHz | - | 450ns | EEPROM | I2C | - | 4KX8 | - | - | 8 | 5ms | - | - | 32768 bit | - | SERIAL | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 1.7mm | 1.4mm | - | - | Non-RoHS Compliant | - | ||
![]() M95080-DFMC6TG STMicroelectronics | 10016 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 1.8V | 0.5mm | - | - | - | M95080 | - | - | - | - | 5.5V | - | - | 1.7V | SPI, Serial | 8Kb 1K x 8 | - | - | - | - | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | 8 kb | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() M27C256B-90C1 STMicroelectronics | 1248 | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | QUAD | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | 90GHz | NOT SPECIFIED | M27C256 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | 256Kb 32K x 8 | 30mA | - | 50mA | ASYNCHRONOUS | - | - | - | 90ns | EPROM | Parallel | - | - | 3-STATE | - | 8 | - | 256 kb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() M27C801-100B1 STMicroelectronics | 53 | - | Datasheet | - | - | Through Hole | Through Hole | 32-DIP (0.600, 15.24mm) | - | 32 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | 100GHz | NOT SPECIFIED | M27C801 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | 8Mb 1M x 8 | - | - | 50mA | ASYNCHRONOUS | - | - | - | 100ns | EPROM | Parallel | - | 1MX8 | 3-STATE | - | - | - | 8 Mb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81mm | - | 42.29mm | 13.97mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M95020-DRMF3TG/K STMicroelectronics | 4940 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | M95020 | - | R-PDSO-N8 | - | - | 5.5V | - | - | 1.7V | SPI, Serial | 2Kb 256 x 8 | - | - | - | SYNCHRONOUS | - | 20MHz | - | - | EEPROM | SPI | - | 256X8 | - | - | 8 | 4ms | - | - | 2048 bit | - | - | - | - | - | - | SPI | - | 4ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() M24256-DRDW8TP/K STMicroelectronics | 155 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | - | NOT SPECIFIED | M24256 | - | - | Not Qualified | - | 5.5V | 2/5V | - | - | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | - | - | SYNCHRONOUS | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 0.000001A | 262144 bit | - | - | - | - | - | - | I2C | 900000 Write/Erase Cycles | 4ms | 50 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() M95640-RMN6P STMicroelectronics | 5443 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 1 MILLION ERASE/WRITE CYCLES; 40 YEARS DATA RETENTION | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 30 | M95640 | 8 | - | Not Qualified | 5V | - | - | - | - | SPI, Serial | 64Kb 8K x 8 | - | - | 5mA | SYNCHRONOUS | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | 64 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M24C04-BN6 STMicroelectronics | 119 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | M24C04 | 8 | - | - | 5V | - | 5V | - | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | - | - | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 8 | 5ms | 4 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDMR | - | 5.33mm | 9.27mm | 7.62mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() M48Z128Y-85PM1 STMicroelectronics | 10 | - | Datasheet | - | - | Through Hole | Through Hole | 32-DIP Module (0.600, 15.24mm) | - | 32 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | - | Matte Tin (Sn) | 10 YEARS OF DATA RETENTION; POWER SUPPLY WRITE PROTECTION; BATTERY BACK-UP | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 85GHz | NOT SPECIFIED | M48Z128 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | 1Mb 128K x 8 | - | 1 | 105mA | ASYNCHRONOUS | - | - | - | - | NVSRAM | Parallel | 8b | 128KX8 | 3-STATE | - | 8 | 85ns | 1 Mb | 0.004A | - | 85 ns | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | 9.52mm | 42.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M24128-DRMN8TP/K STMicroelectronics | 50000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~105°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 1.27mm | - | - | NOT SPECIFIED | M24128 | - | - | Not Qualified | - | 5.5V | 2/5V | - | - | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | - | - | SYNCHRONOUS | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | 8 | 4ms | - | 0.000001A | 131072 bit | - | - | - | - | - | - | I2C | 900000 Write/Erase Cycles | 4ms | 50 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M95640-DRMN8TP/K STMicroelectronics | 9010 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 1.27mm | - | - | NOT SPECIFIED | M95640 | - | - | Not Qualified | - | 5.5V | 2/5V | - | - | SPI, Serial | 64Kb 8K x 8 | - | - | - | SYNCHRONOUS | - | 16MHz | - | - | EEPROM | SPI | - | - | - | - | 8 | 4ms | - | 0.000001A | 65536 bit | - | - | - | - | - | - | SPI | 900000 Write/Erase Cycles | 4ms | 50 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M27C1001-90C1 STMicroelectronics | 1216 | - | Datasheet | - | - | - | Surface Mount | 32-LCC (J-Lead) | YES | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 32 | EAR99 | - | Matte Tin (Sn) | 00.1.142 | 8542.32.00.71 | - | - | 4.5V~5.5V | QUAD | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | M27C1001 | 32 | R-PQCC-J32 | Not Qualified | 5V | - | 5V | - | - | - | 1Mb 128K x 8 | 30mA | - | 30mA | ASYNCHRONOUS | 30mA | - | - | 90ns | EPROM | Parallel | - | 128KX8 | 3-STATE | - | 8 | - | - | 0.0001A | 1048576 bit | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() M29F010B45K1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 32 | EAR99 | - | TIN LEAD | - | - | - | - | 4.5V~5.5V | QUAD | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | M29F010 | 32 | - | Not Qualified | - | 5.5V | 5V | - | 4.5V | - | 1Mb 128K x 8 | - | - | - | ASYNCHRONOUS | - | - | - | - | FLASH | Parallel | 8b | 128KX8 | - | - | 8 | 45ns | - | 0.0001A | 1048576 bit | 45 ns | - | - | - | - | 5V | - | 100000 Write/Erase Cycles | - | - | - | - | YES | YES | YES | - | 8 | 16K | - | - | - | - | - | 3.56mm | 13.97mm | - | - | - | ROHS3 Compliant | - | ||
![]() M93C56-RDW3TP/K STMicroelectronics | 3504 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 2.5V | 0.65mm | - | - | - | M93C56 | - | - | - | - | 5.5V | - | - | - | Serial | 2Kb 256 x 8 128 x 16 | - | - | - | - | - | 2MHz | - | 200 ns | EEPROM | SPI | - | - | - | - | - | 5ms | 2 kb | - | - | - | - | - | - | - | - | MICROWIRE | - | 4ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | - | ROHS3 Compliant | - | ||
![]() M95512-RMB6TG STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.5mm | - | - | - | M95512 | 8 | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | 512Kb 64K x 8 | - | - | 3mA | - | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | 512 kb | 0.000005A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() M24C16-RDS6TG STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | NICKEL PALLADIUM GOLD | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 10 | M24C16 | 8 | - | Not Qualified | 6.5V | 5.5V | 2/5V | - | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | - | - | SYNCHRONOUS | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() M24C64-DRDW8TP/K STMicroelectronics | 685 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | - | NOT SPECIFIED | M24C64 | - | - | - | - | 5.5V | - | - | - | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | - | - | SYNCHRONOUS | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | 8 | 4ms | - | - | 65536 bit | - | - | - | - | - | - | I2C | - | 4ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() M27C4001-45XF1 STMicroelectronics | 750 | - | Datasheet | - | - | Through Hole | Through Hole | 32-CDIP (0.600, 15.24mm) Window | - | 32 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 4.75V~5.25V | DUAL | - | 245 | 1 | 5V | 2.54mm | - | - | - | M27C4001 | 32 | - | - | 5V | - | 5V | - | - | I2C, Parallel, Serial | 4Mb 512K x 8 | - | - | 50mA | - | - | - | - | 45ns | EPROM | Parallel | - | 512KX8 | 3-STATE | - | - | - | 4 Mb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | 42.04mm | 13.36mm | No | - | ROHS3 Compliant | Lead Free |