- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Screening Level | Parallel/Serial | I/O Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Ambient Temperature Range High | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M93C56-WMN6TP STMicroelectronics | 38484 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 30 | M93C56 | 8 | - | 5V | - | - | - | - | Serial | 2Kb 256 x 8 128 x 16 | - | 2mA | - | 2MHz | 200 ns | EEPROM | SPI | - | - | - | 5ms | 2 kb | 0.000005A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C01-WMN6P STMicroelectronics | 41 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 30 | M24C01 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | 2mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 1 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DDDR | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24256-BRMN6TP STMicroelectronics | 50000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | - | 30 | M24256 | 8 | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | 2.5mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | 8 | 5ms | 256 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24512-RDW6TP STMicroelectronics | 13712 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | M24512 | 8 | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | 5mA | - | 1MHz | 500ns | EEPROM | I2C | - | - | 8 | 5ms | 512 kb | 0.000001A | - | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95640-WMN6TP STMicroelectronics | 55000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | M95640 | 8 | - | 5V | - | - | - | - | SPI, Serial | 64Kb 8K x 8 | - | 5mA | - | 20MHz | 40 ns | EEPROM | SPI | - | - | - | 5ms | 64 kb | - | - | - | - | SPI | - | 5ms | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M95256-WMN6P STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | SO8N-SO-A | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 30 | M95256 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | - | 256Kb 32K x 8 | - | 5mA | - | 20MHz | 60 ns | EEPROM | SPI | - | - | - | 5ms | 256 kb | 0.000005A | - | SERIAL | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | 85°C | - | 1.75mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M27C1001-12F1 STMicroelectronics | 12000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 32-CDIP (0.600, 15.24mm) Window | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 32 | EAR99 | Matte Tin (Sn) | 00.1.142 | 4.5V~5.5V | DUAL | 245 | 1 | 5V | 2.54mm | unknown | 120GHz | NOT SPECIFIED | M27C1001 | 32 | Not Qualified | 5V | - | 5V | - | 5V | - | 1Mb 128K x 8 | 50mA | 30mA | ASYNCHRONOUS | - | 120ns | EPROM | Parallel | 128KX8 | 3-STATE | - | - | 1 Mb | 0.0001A | - | - | COMMON | - | - | - | - | - | - | - | 4.5mm | - | 42.04mm | 13.36mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M95256-WMN6TP STMicroelectronics | 17500 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | SO8N-SO-A | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 30 | M95256 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | - | 256Kb 32K x 8 | - | 5mA | - | 20MHz | 60 ns | EEPROM | SPI | - | - | - | 5ms | 256 kb | 0.000005A | - | SERIAL | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | 85°C | - | 1.75mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C02-WMN6P STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | SO8N-SO-A | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 30 | M24C02 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | - | 2Kb 256 x 8 | - | 2mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 2 kb | 0.000001A | - | SERIAL | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 85°C | 1010DDDR | 1.75mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M95160-WMN6P STMicroelectronics | 28 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 30 | M95160 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | SPI, Serial | 16Kb 2K x 8 | - | 5mA | - | 10MHz | 20 ns | EEPROM | SPI | - | - | - | 5ms | 16 kb | 0.000001A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() M93C46-WDW6TP STMicroelectronics | 2934 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | - | 30 | M93C46 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | Serial | 1Kb 128 x 8 64 x 16 | - | 2mA | - | 2MHz | 200 ns | EEPROM | SPI | 64X16 | - | - | 5ms | 1 kb | 0.00001A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | 1mm | - | 3mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M93C46-WMN6P STMicroelectronics | In Stock |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | SO8N-SO-A | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 30 | M93C46 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | - | 1Kb 128 x 8 64 x 16 | - | 2mA | - | 2MHz | 200 ns | EEPROM | SPI | 64X16 | - | - | 5ms | 1 kb | 0.00001A | - | SERIAL | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | 85°C | - | 1.75mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M95M02-DRCS6TP/K STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 8-UBGA, WLCSP | 8 | WLCSP8-E1c_WLCSP8_noBSC | Non-Volatile | Industrial grade | -40°C~85°C TA | Cut Tape (CT) | e1 | - | Active | 1 (Unlimited) | 8 | 3A991.B.1.B.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 1.8V~5.5V | BOTTOM | - | 1 | 2.5V | - | - | - | - | M95M02 | - | - | - | 5.5V | 2/5V | - | - | - | 2Mb 256K x 8 | - | 3mA | - | 5MHz | 80 ns | EEPROM | SPI | - | - | 8 | 10ms | 2 Mb | 0.000003A | - | SERIAL | - | SPI | 4000000 Write/Erase Cycles | 10ms | 200 | HARDWARE/SOFTWARE | 85°C | - | 580μm | - | 3.556mm | 2.011mm | No | - | ROHS3 Compliant | - | ||
![]() M95128-RDW6TP STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | M95128 | 8 | - | 5V | - | - | - | - | SPI, Serial | 128Kb 16K x 8 | - | 3mA | - | 20MHz | 150 ns | EEPROM | SPI | - | - | - | 5ms | 128 kb | 0.000003A | - | - | - | SPI | 100000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | 600μm | - | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C32-RMN6TP STMicroelectronics | 140000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | M24C32 | 8 | - | - | 5.5V | 2/5V | - | - | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | 3mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | 8 | 5ms | 32 kb | 0.000001A | AEC-Q100 | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95080-WMN6TP STMicroelectronics | 7813 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 30 | M95080 | 8 | - | 5V | - | - | - | - | SPI, Serial | 8Kb 1K x 8 | - | 5mA | - | 20MHz | 40 ns | EEPROM | SPI | - | - | - | 5ms | 8 kb | 0.000001A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C02-RDW6TP STMicroelectronics | 30256 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | M24C02 | 8 | - | - | 5.5V | 2/5V | - | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 800μA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 2 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DDDR | 1mm | - | 3mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C64-WMN6P STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | SO8N-SO-A | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | M24C64 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | - | 64Kb 8K x 8 | - | 5mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 5ms | 64 kb | 0.000002A | - | SERIAL | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 85°C | 1010DDDR | 1.75mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24256-BRDW6TP STMicroelectronics | 33271 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | M24256 | 8 | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | 2.5mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 5ms | 256 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DDDR | 1mm | - | 3mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C32-WDW6TP STMicroelectronics | 12000 | - | Datasheet | - | NRND (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | e4 | - | Not For New Designs | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V~5.5V | DUAL | - | 1 | 2.7V | 0.65mm | - | - | - | M24C32 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | 5mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 5ms | 32 kb | 0.000002A | AEC-Q100 | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DDDR | 1mm | - | 3mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free |