- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer Part Number | Memory Types | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M58LW064D110ZA6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 64-TBGA | YES | 64 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | e0 | - | Obsolete | 1 (Unlimited) | 64 | - | 3A991.B.1.A | TIN LEAD | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3V | 1mm | - | 110GHz | NOT SPECIFIED | M58LW | 64 | - | Not Qualified | - | - | 3.6V | 3/3.3V | - | 2.7V | - | - | 64Mb 8M x 8 4M x 16 | - | - | SYNCHRONOUS | - | 110ns | FLASH | Parallel | 16b | 4MX16 | - | 16 | - | - | 0.00004A | - | - | - | - | - | - | - | 3V | - | - | - | - | - | 8 | NO | NO | YES | 64 | 128K | 4/8words | YES | - | YES | - | - | 1.2mm | 13mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M24C04-FDW5TP STMicroelectronics | 29 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | M24C04 | 8 | - | - | - | 5V | - | - | - | 1.7V | 2-Wire, I2C, Serial | - | 4Kb 512 x 8 | - | 800μA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDMR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() M58WR064ET70ZB6T STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 56-VFBGA | YES | 56 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | e0 | - | Obsolete | 3 (168 Hours) | 56 | - | 3A991.B.1.A | Tin/Lead (Sn63Pb37) | - | - | SYNCHRONOUS BURST MODE OPERATION ALSO POSSIBLE | 8542.32.00.51 | 1.65V~2.2V | BOTTOM | - | - | 1 | 1.8V | 0.75mm | not_compliant | - | - | M58WR | 56 | - | Not Qualified | - | - | 2.2V | 1.8/21.8/3V | - | 1.7V | - | - | 64Mb 4M x 16 | - | - | ASYNCHRONOUS | 66MHz | - | FLASH | Parallel | 16b | 4MX16 | - | 16 | 70ns | - | 0.000005A | 67108864 bit | - | 70 ns | - | - | - | - | 1.8V | - | - | - | - | - | - | NO | NO | YES | 8127 | 4K32K | 4words | - | TOP | YES | - | - | 1mm | 9mm | - | - | - | ROHS3 Compliant | - | ||
![]() M58LW032C90ZA1 STMicroelectronics | 2092 | - | Datasheet | - | - | - | Surface Mount | 64-TBGA | YES | 64 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | e0 | - | Obsolete | 3 (168 Hours) | 64 | - | 3A991.B.1.A | TIN LEAD | - | - | SYNCHRONOUS BURST MODE OPERATION ALSO POSSIBLE | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3V | 1mm | unknown | - | NOT SPECIFIED | M58LW | 64 | - | Not Qualified | - | - | 3.6V | 2/3.33/3.3V | - | 2.7V | - | - | 32Mb 4M x 8 2M x 16 | - | - | ASYNCHRONOUS | - | 90ns | FLASH | Parallel | 16b | 2MX16 | - | 16 | - | - | 0.00004A | 33554432 bit | - | - | - | - | - | - | 3V | - | - | - | - | - | - | NO | NO | YES | 32 | 64K | 4words | YES | - | YES | - | - | 1.2mm | 13mm | - | - | - | ROHS3 Compliant | - | ||
![]() M27C1001-35C6 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 32 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | QUAD | - | - | 1 | 5V | 1.27mm | - | - | - | M27C1001 | 32 | - | - | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | - | 50mA | - | - | 35ns | EPROM | Parallel | - | 128KX8 | 3-STATE | 8 | - | 1 Mb | 0.0001A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M27C2001-55C1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | e3 | - | Obsolete | 1 (Unlimited) | 32 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | QUAD | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | 55GHz | NOT SPECIFIED | M27C2001 | 32 | - | Not Qualified | - | 5V | - | 5V | - | - | - | - | 2Mb 256K x 8 | - | - | ASYNCHRONOUS | - | 55ns | EPROM | Parallel | - | 256KX8 | 3-STATE | 8 | - | - | 0.0001A | 2097152 bit | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 13.995mm | 11.4554mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() M27C4001-90C6 STMicroelectronics | 500 | - | Datasheet | - | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | e3 | - | Obsolete | 3 (168 Hours) | 32 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | QUAD | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | M27C4001 | 32 | - | Not Qualified | - | 5V | - | 5V | - | - | - | - | 4Mb 512K x 8 | - | - | ASYNCHRONOUS | - | 90ns | EPROM | Parallel | - | 512KX8 | 3-STATE | 8 | - | - | 0.0001A | 4194304 bit | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() M29W200BB70M1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-SOIC (0.525, 13.34mm Width) | YES | 44 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | EAR99 | TIN LEAD | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | - | NOT SPECIFIED | M29W200 | 44 | - | Not Qualified | - | - | 3.6V | 3/3.3V | - | 2.7V | - | - | 2Mb 256K x 8 128K x 16 | - | - | ASYNCHRONOUS | - | - | FLASH | Parallel | 16b | 128KX16 | - | 16 | 70ns | - | 0.0001A | 2097152 bit | - | 70 ns | - | - | - | - | 2.7V | - | 100000 Write/Erase Cycles | - | - | - | 8 | YES | YES | YES | 1213 | 16K8K32K64K | - | YES | BOTTOM | - | - | - | 2.8mm | 28.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() NAND128W3A0AN6F STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | e3/e6 | - | Obsolete | 3 (168 Hours) | 48 | - | 3A991.B.1.A | TIN/TIN BISMUTH | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | NOT SPECIFIED | NAND128 | 48 | - | Not Qualified | - | - | 3.6V | 3/3.3V | - | 2.7V | - | - | 128Mb 16M x 8 | - | - | ASYNCHRONOUS | - | - | FLASH | Parallel | 8b | 16MX8 | - | 8 | 50ns | - | 0.00005A | - | - | 35 ns | - | - | - | - | 3V | - | - | - | - | - | - | NO | NO | YES | 1K | 16K | 512words | YES | - | - | - | - | 1.2mm | 18.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() M95256-RCS6TP/K STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-UFBGA, WLCSP | YES | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 8542.32.00.51 | 1.8V~5.5V | BOTTOM | - | NOT SPECIFIED | 1 | 5V | 0.5mm | - | - | NOT SPECIFIED | M95256 | 8 | R-PBGA-B8 | Not Qualified | - | - | 5.5V | 2/5V | - | 1.8V | - | - | 256Kb 32K x 8 | - | - | SYNCHRONOUS | 20MHz | - | EEPROM | SPI | - | 32KX8 | - | 8 | 5ms | - | 0.000003A | 262144 bit | - | - | SERIAL | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 0.65mm | 1.97mm | 1.785mm | - | - | ROHS3 Compliant | - | ||
![]() M95128-RDW6TG STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 2.5V | 0.65mm | - | - | - | M95128 | 8 | - | - | - | 5V | - | - | - | - | SPI, Serial | - | 128Kb 16K x 8 | - | 3mA | - | 20MHz | 150 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 128 kb | 5e-7A | - | - | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 0.65mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() M95640-WDW6TG STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1 MILLION ERASE/WRITE CYCLES; 40 YEARS DATA RETENTION | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 30 | M95640 | 8 | - | Not Qualified | - | 5V | - | - | - | - | SPI, Serial | - | 64Kb 8K x 8 | - | - | SYNCHRONOUS | 20MHz | 40 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 0.000001A | 65536 bit | - | - | - | - | - | - | 2.7V | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() M95512-RMC6TG STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | 1 | - | 0.5mm | - | - | NOT SPECIFIED | M95512 | - | - | Not Qualified | - | - | 5.5V | 2/5V | - | - | SPI, Serial | - | 512Kb 64K x 8 | - | 2.5mA | SYNCHRONOUS | 16MHz | 80 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 512 kb | 0.000003A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | - | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() M27C4002-80C6TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Obsolete | 3 (168 Hours) | 44 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.71 | 4.5V~5.5V | QUAD | - | 245 | 1 | 5V | 1.27mm | - | - | - | M27C4002 | 44 | - | - | - | 5V | - | 5V | - | - | - | - | 4Mb 256K x 16 | - | - | - | - | 80ns | EPROM | Parallel | - | 256KX16 | 3-STATE | 16 | - | 4 Mb | 0.0001A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | 16.586mm | 16.586mm | No | - | ROHS3 Compliant | - | ||
![]() M48Z35Y-70MH1E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOP (0.350, 8.89mm Width) with SNAPHAT Sockets | - | 28 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | e3 | - | Obsolete | 3 (168 Hours) | 28 | - | EAR99 | Tin (Sn) | - | - | SNAPHAT BATTERY TO BE ORDERED SEPARATELY | 8542.32.00.41 | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | 70GHz | 30 | M48Z35 | 28 | - | Not Qualified | - | 5V | - | 5V | - | - | - | - | 256Kb 32K x 8 | 50mA | 50mA | ASYNCHRONOUS | - | - | NVSRAM | Parallel | 8b | 32KX8 | - | 8 | 70ns | 256 kb | 0.003A | - | - | 70 ns | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05mm | 18.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M27C4001-10C1 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | e3 | - | Obsolete | 3 (168 Hours) | 32 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | QUAD | - | - | 1 | 5V | 1.27mm | - | - | - | M27C4001 | 32 | - | - | - | 5V | - | 5V | - | - | - | - | 4Mb 512K x 8 | 50mA | 50mA | - | - | 100ns | EPROM | Parallel | - | 512KX8 | 3-STATE | - | - | 4 Mb | 0.0001A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | - | 14.05mm | 11.51mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C02-WDW6T STMicroelectronics | 1634 | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 2.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 0.65mm | not_compliant | - | NOT SPECIFIED | M24C02 | 8 | - | Not Qualified | - | 6.5V | 5.5V | 3/5V | - | 2.5V | 2-Wire, I2C, Serial | - | 2Kb 256 x 8 | - | - | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NAND01GW3A2AN6E STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | e3/e6 | - | Obsolete | 1 (Unlimited) | 48 | - | 3A991.B.1.A | TIN/TIN BISMUTH | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | NOT SPECIFIED | NAND01 | 48 | R-PDSO-G48 | Not Qualified | - | - | 3.6V | 3/3.3V | - | 2.7V | - | - | 1Gb 128M x 8 | - | - | ASYNCHRONOUS | - | - | FLASH | Parallel | - | 128MX8 | - | 8 | 30ns | - | 0.0001A | 1073741824 bit | - | 12000 ns | - | - | - | - | 3V | - | - | - | - | - | - | NO | NO | YES | 8K | 16K | 512words | YES | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M27V322-100S1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | 42-SDIP (0.600, 15.24mm) | NO | 42 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | e0 | - | Obsolete | 3 (168 Hours) | 42 | - | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 1.778mm | - | - | NOT SPECIFIED | M27V322 | 42 | - | Not Qualified | - | 3.3V | 3.63V | - | - | 2.97V | - | - | 32Mb 2M x 16 | - | - | ASYNCHRONOUS | - | 100ns | EPROM | Parallel | - | 2MX16 | 3-STATE | 16 | - | - | 0.00006A | 33554432 bit | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 36.83mm | 15.24mm | - | - | ROHS3 Compliant | - | ||
![]() M24C16-FTW20I/90 STMicroelectronics | In Stock | - | Datasheet | - | Production (Last Updated: 2 years ago) | - | - | - | YES | - | 0.4 MHz | STMICROELECTRONICS | M24C16-FTW20I/90 | - | 2048 words | 2000 | 85 °C | UNSPECIFIED | DIE | DIE, | UNSPECIFIED | UNCASED CHIP | Active | NOT SPECIFIED | 5.75 | Compliant | - | - | - | - | - | - | - | - | EAR99 | - | 85 °C | 0 °C | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | 1 | - | - | compliant | - | - | - | - | X-XUUC-N | - | STMicroelectronics | - | 5.5 V | - | OTHER | 1.7 V | Serial (I2C) | 5.5 V | - | - | - | SYNCHRONOUS | - | 900 ns | - | - | - | 2KX8 | - | 8 | - | 16 kb | - | 16384 bit | 400 kHz | - | SERIAL | - | - | EEPROM | - | I2C | - | 5 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |