- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Brand | Clock Frequency-Max (fCLK) | Data Retention | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Mode | Supply Current-Max | Access Time | Organization | Output Characteristics | Seated Height-Max | Memory Width | Product Type | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M24C08-WMN6TG STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | 8 | - | - | 0.4 MHz | - | - | STMICROELECTRONICS | - | - | M24C08-WMN6TG | - | - | - | 1 | - | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Not Recommended | SOIC | - | 30 | 5.33 | - | Yes | 5 V | - | - | e4 | Yes | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.51 | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | SYNCHRONOUS | 0.002 mA | - | 1KX8 | - | 1.75 mm | 8 | - | 0.000001 A | 8192 bit | - | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DMMR | - | 4.9 mm | 3.9 mm | ||
![]() M95040-DWDW4TP/K STMicroelectronics | In Stock | - | Datasheet | - | Production (Last Updated: 2 years ago) | - | YES | - | 8 | - | - | 10 MHz | - | - | STMICROELECTRONICS | - | - | M95040-DWDW4TP/K | - | - | - | - | - | 512 words | 512 | 145 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | NOT SPECIFIED | 5.76 | Non-Compliant | - | 4.5 V | Automotive grade | Tape and Reel | - | - | EAR99 | - | - | 145 °C | -40 °C | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | - | R-PDSO-G8 | - | STMicroelectronics | - | 5.5 V | - | AUTOMOTIVE | 2.5 V | SPI | - | 2.5 V | - | SYNCHRONOUS | - | - | 512X8 | - | 1.2 mm | 8 | - | - | 4096 bit | - | AEC-Q100 | SERIAL | - | EEPROM | - | SPI | - | 4 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() M93C46-WDW6P STMicroelectronics | In Stock | - | Datasheet | 16 Weeks | - | - | YES | - | 8 | - | - | 2 MHz | - | - | STMICROELECTRONICS | - | - | M93C46-WDW6P | - | - | - | 1 | - | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 0.169 INCH, HALOGEN FREE AND ROHS COMPLIANT, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | - | 30 | 5.42 | - | Yes | 5 V | - | - | e4 | Yes | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.51 | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | Serial(Microwire) | - | - | - | SYNCHRONOUS | 0.0015 mA | - | 64X16 | - | 1.2 mm | 16 | - | 0.00001 A | 1024 bit | - | - | SERIAL | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 5 ms | 40 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() M93C86-RMN6TP STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | 8 | - | - | 1 MHz | - | - | STMICROELECTRONICS | - | - | M93C86-RMN6TP | - | - | - | 1 | - | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 40 | 5.45 | - | - | 5 V | - | - | e4 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.51 | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | STMicroelectronics | - | 5.5 V | 5 V | INDUSTRIAL | 1.8 V | - | - | - | - | SYNCHRONOUS | 0.002 mA | - | 1KX16 | - | 1.75 mm | 16 | - | 0.000002 A | 16384 bit | - | - | SERIAL | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 10 ms | 40 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() M24512E-FMN6TP STMicroelectronics | 500000 | - | Datasheet | - | - | SOIC-8 | - | - | - | - | STMicroelectronics | - | 200 year | 2500 | - | I2C | STMicroelectronics | - | 1 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 kbit | - | - | 450 ns | 64 K x 8 | - | - | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | - | - | ||
![]() NAND01GW3A0AN6 STMicroelectronics | 173 | - | Datasheet | - | - | - | YES | - | 48 | 35 ns | - | - | - | - | NUMONYX | - | Numonyx Memory Solutions | NAND01GW3A0AN6 | - | - | - | - | - | 134217728 words | 128000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | NOT SPECIFIED | 5.09 | - | No | 3 V | - | - | - | No | 3A991.B.1.A | SLC NAND TYPE | - | - | - | - | 8542.32.00.51 | - | CMOS | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | 48 | R-PDSO-G48 | Not Qualified | - | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | - | - | - | ASYNCHRONOUS | - | - | 128MX8 | - | 1.2 mm | 8 | - | - | 1073741824 bit | - | - | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() M29F400BT-70M6E STMicroelectronics | 333 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24C02-WMN3P/S STMicroelectronics | 2000 | - | Datasheet | - | - | - | YES | - | 8 | - | - | 0.4 MHz | - | - | STMICROELECTRONICS | - | STMicroelectronics | M24C02-WMN3P/S | - | - | - | 1 | - | 256 words | 256 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, ROHS COMPLIANT, PLASTIC, SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 40 | 5.47 | - | Yes | 5 V | Automotive grade | - | e4 | Yes | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5 V | 3/5 V | AUTOMOTIVE | 2.5 V | - | - | - | - | SYNCHRONOUS | 0.003 mA | - | 256X8 | - | 1.75 mm | 8 | - | 0.000002 A | 2048 bit | - | AEC-Q100 | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 4.9 mm | 3.9 mm | ||
![]() M25P80-VMN3TP/4 TR STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-9065804JA STMicroelectronics | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2764AF1 STMicroelectronics | 125 | - | Datasheet | - | - | - | NO | - | 28 | 250 ns | - | - | - | - | STMICROELECTRONICS | - | STMicroelectronics | M2764AF1 | - | - | - | - | - | 8192 words | 8000 | 70 °C | - | CERAMIC, GLASS-SEALED | WDIP | WINDOWED, FRIT SEALED, CERAMIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | - | NOT SPECIFIED | 8.06 | - | No | 5 V | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.61 | EPROMs | NMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | 28 | R-GDIP-T28 | Not Qualified | - | - | 5.25 V | 5 V | COMMERCIAL | 4.75 V | - | - | - | - | ASYNCHRONOUS | 0.075 mA | - | 8KX8 | 3-STATE | 5.71 mm | 8 | - | - | 65536 bit | - | - | PARALLEL | COMMON | UVPROM | 12.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.24 mm | ||
![]() M95128-WMN6 STMicroelectronics | 10 | - | Datasheet | - | - | - | YES | 8 | 8 | - | - | 5 MHz | - | - | STMICROELECTRONICS | - | STMicroelectronics | M95128-WMN6 | - | - | - | - | - | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 5.2 | Non-Compliant | Yes | 3.3 V | - | - | e0 | - | EAR99 | - | - | 85 °C | -40 °C | 100000 ERASE/WRITE CYCLES; 40 YEARS DATA RETENTION | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | - | 5 V | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | SPI | 5.5 V | 2.5 V | 16 kB | SYNCHRONOUS | 0.003 mA | 150 ns | 16KX8 | - | 1.75 mm | 8 | - | 0.000001 A | 131072 bit | 2 MHz | - | SERIAL | - | EEPROM | - | SPI | 100000 Write/Erase Cycles | 5 ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() M28C64-150P1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | 28 | 150 ns | - | - | - | - | STMICROELECTRONICS | - | STMicroelectronics | M28C64-150P1 | - | - | - | - | - | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 5.92 | - | No | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | EEPROMs | CMOS | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | R-PDIP-T28 | Not Qualified | - | - | - | 5 V | COMMERCIAL | - | - | - | - | - | - | 0.03 mA | - | 8KX8 | - | - | 8 | - | 0.0001 A | 65536 bit | - | - | PARALLEL | - | EEPROM | - | - | - | - | - | - | - | YES | YES | NO | - | - | 64 words | YES | - | - | - | - | - | - | ||
![]() M29W640GH70NB6E STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | 56 | 70 ns | - | - | - | - | MICRON TECHNOLOGY INC | - | Micron Technology Inc | M29W640GH70NB6E | - | - | - | - | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.8,20 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP | - | 30 | 5.59 | - | Yes | 3 V | - | - | e3 | Yes | 3A991.B.1.A | NOR TYPE | Matte Tin (Sn) | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | Flash Memories | CMOS | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | 56 | R-PDSO-G56 | Not Qualified | - | - | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | - | - | - | ASYNCHRONOUS | 0.02 mA | - | 4MX16 | - | 1.2 mm | 16 | - | 0.0001 A | 67108864 bit | - | - | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 64K | 4/8 words | YES | BOTTOM | YES | - | - | 18.4 mm | 14 mm | ||
![]() M45PE10-VMP6G STMicroelectronics | 1600 | - | Datasheet | - | - | - | YES | - | 8 | - | - | 75 MHz | - | - | MICRON TECHNOLOGY INC | - | Micron Technology Inc | M45PE10-VMP6G | - | - | - | - | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.25 | SOLCC8,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | DFP | - | 30 | 5.37 | - | Yes | 3 V | - | - | - | Yes | EAR99 | NOR TYPE | - | - | - | - | 8542.32.00.51 | Flash Memories | CMOS | DUAL | NO LEAD | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-N8 | Not Qualified | - | - | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | - | - | - | SYNCHRONOUS | 0.015 mA | - | 128KX8 | - | 1 mm | 8 | - | 0.00001 A | 1048576 bit | - | - | SERIAL | - | FLASH | 2.7 V | SPI | 100000 Write/Erase Cycles | 23 ms | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 5 mm | ||
![]() LRI2K-SBN18/1GEM STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M48T08-150PC. STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M29W400DB55N6F-N STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39P0R9070E4ZADF STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M29W640GL70NA6F STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | 48 | 70 ns | - | - | - | - | MICRON TECHNOLOGY INC | - | Micron Technology Inc | M29W640GL70NA6F | - | - | - | - | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP | - | 30 | 5.6 | - | Yes | 3 V | - | - | e3 | Yes | 3A991.B.1.A | NOR TYPE | Matte Tin (Sn) | - | - | TOP BOOT BLOCK | 8542.32.00.51 | Flash Memories | CMOS | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | 48 | R-PDSO-G48 | Not Qualified | - | - | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | - | - | - | ASYNCHRONOUS | 0.02 mA | - | 4MX16 | - | 1.2 mm | 16 | - | 0.0001 A | 67108864 bit | - | - | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 64K | 4/8 words | YES | TOP | YES | - | - | 18.4 mm | 12 mm |