- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Page Size | Ready/Busy | I2C Control Byte | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M45PE10-VMP6G STMicroelectronics | 1600 | - | Datasheet | - | - | YES | - | - | 8 | - | - | 75 MHz | MICRON TECHNOLOGY INC | Micron Technology Inc | M45PE10-VMP6G | - | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.25 | SOLCC8,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | DFP | 30 | 5.37 | - | Yes | 3 V | - | - | - | Yes | - | EAR99 | NOR TYPE | - | - | - | - | 8542.32.00.51 | Flash Memories | CMOS | - | DUAL | NO LEAD | 260 | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-N8 | Not Qualified | - | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | - | - | - | SYNCHRONOUS | - | 0.015 mA | - | - | - | 128KX8 | - | 1 mm | 8 | - | 0.00001 A | 1048576 bit | - | SERIAL | - | FLASH | 2.7 V | SPI | 100000 Write/Erase Cycles | 23 ms | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 6 mm | 5 mm | ||
![]() M28C64-150P1 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | - | 28 | 150 ns | - | - | STMICROELECTRONICS | STMicroelectronics | M28C64-150P1 | - | - | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.92 | - | No | 5 V | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | EEPROMs | CMOS | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | - | R-PDIP-T28 | Not Qualified | - | - | 5 V | COMMERCIAL | - | - | - | - | - | - | - | 0.03 mA | - | - | - | 8KX8 | - | - | 8 | - | 0.0001 A | 65536 bit | - | PARALLEL | - | EEPROM | - | - | - | - | - | - | - | YES | YES | NO | 64 words | YES | - | - | - | - | ||
![]() M2764AF1 STMicroelectronics | 125 | - | Datasheet | - | - | NO | - | - | 28 | 250 ns | - | - | STMICROELECTRONICS | STMicroelectronics | M2764AF1 | - | - | 8192 words | 8000 | 70 °C | - | CERAMIC, GLASS-SEALED | WDIP | WINDOWED, FRIT SEALED, CERAMIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | NOT SPECIFIED | 8.06 | - | No | 5 V | - | - | e0 | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.61 | EPROMs | NMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | Not Qualified | - | 5.25 V | 5 V | COMMERCIAL | 4.75 V | - | - | - | - | ASYNCHRONOUS | - | 0.075 mA | - | - | - | 8KX8 | 3-STATE | 5.71 mm | 8 | - | - | 65536 bit | - | PARALLEL | COMMON | UVPROM | 12.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.24 mm | ||
![]() M95128-WMN6 STMicroelectronics | 10 | - | Datasheet | - | - | YES | 8 | - | 8 | - | - | 5 MHz | STMICROELECTRONICS | STMicroelectronics | M95128-WMN6 | - | - | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.2 | Non-Compliant | Yes | 3.3 V | - | - | e0 | - | - | EAR99 | - | - | 85 °C | -40 °C | 100000 ERASE/WRITE CYCLES; 40 YEARS DATA RETENTION | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5 V | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | SPI | 5.5 V | 2.5 V | 16 kB | SYNCHRONOUS | - | 0.003 mA | 150 ns | - | - | 16KX8 | - | 1.75 mm | 8 | - | 0.000001 A | 131072 bit | 2 MHz | SERIAL | - | EEPROM | - | SPI | 100000 Write/Erase Cycles | 5 ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() LRI2K-SBN18/1GEM STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M48T08-150PC. STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M29W400DB55N6F-N STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39P0R9070E4ZADF STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57C49C25J STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24M01E-FMN6TP STMicroelectronics | 12500 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | - | 8-SO | - | - | M24M01 | - | - | - | - | Non-Volatile | STMicroelectronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | 1.6V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbit | - | 1 MHz | - | 450 ns | EEPROM | I2C | - | - | - | - | 4ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128K x 8 | - | - | ||
![]() WS57C49B-35T Waferscale Integration Inc | In Stock | - | Datasheet | - | - | NO | - | - | 24 | 35 ns | - | - | WAFERSCALE INTEGRATION INC | - | - | - | - | 8192 words | 8000 | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | - | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | 5 V | - | - | e0 | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-GDIP-T24 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | - | ASYNCHRONOUS | - | 0.126 mA | - | - | - | 8KX8 | 3-STATE | - | 8 | - | 0.03 A | 65536 bit | - | PARALLEL | COMMON | UVPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M27128A-45F1 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | - | 28 | 450 ns | - | - | STMICROELECTRONICS | - | - | - | - | 16384 words | 16000 | 70 °C | - | CERAMIC, GLASS-SEALED | WDIP | FRIT SEALED, WINDOWED, CERAMIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | - | - | - | No | 5 V | - | - | e0 | No | - | EAR99 | - | TIN LEAD | - | - | - | 8542.32.00.61 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | - | ASYNCHRONOUS | - | 0.1 mA | - | - | - | 16KX8 | 3-STATE | 5.71 mm | 8 | - | - | 131072 bit | - | PARALLEL | COMMON | UVPROM | 12.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.24 mm | ||
![]() ST93C46AM1013TR STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | 1 MHz | STMICROELECTRONICS | - | - | - | - | 128 words | 128 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | No | 5 V | - | - | e0 | - | - | EAR99 | - | TIN LEAD | - | - | MICROWIRE BUS INTERFACE; AUTOMATIC WRITE; 1000K ERASE/WRITE CYCLES MIN.; DATA RETENTION > 10 YEARS | 8542.32.00.51 | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 128X8 | 3-STATE | 1.75 mm | 8 | - | 0.00005 A | 1024 bit | - | SERIAL | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 10 ms | 40 | SOFTWARE | 8 | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() M24C02-WDW6P STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | 0.4 MHz | STMICROELECTRONICS | - | - | - | - | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | - | - | - | Yes | 5 V | - | - | e4 | Yes | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.51 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 2.5 V | - | - | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | - | 256X8 | - | 1.2 mm | 8 | - | 0.000001 A | 2048 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 40 | HARDWARE | - | - | - | - | - | - | 1010DDDR | - | 4.4 mm | 3 mm | ||
![]() M2764A-25F6 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | - | 28 | 250 ns | - | - | STMICROELECTRONICS | - | - | - | - | 8192 words | 8000 | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | WDIP | WINDOWED, FRIT SEALED, CERAMIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | - | - | - | No | 5 V | - | - | e0 | - | - | EAR99 | - | TIN LEAD | - | - | - | 8542.32.00.61 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | - | - | ASYNCHRONOUS | - | 0.075 mA | - | - | - | 8KX8 | 3-STATE | 5.71 mm | 8 | - | - | 65536 bit | - | PARALLEL | COMMON | UVPROM | 12.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.24 mm | ||
![]() M27C512-70F1 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | - | 28 | 70 ns | - | - | STMICROELECTRONICS | - | - | - | - | 65536 words | 64000 | 70 °C | - | CERAMIC, GLASS-SEALED | WDIP | CERAMIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | - | - | - | Yes | 5 V | - | - | e3 | - | - | EAR99 | - | TIN | - | - | - | 8542.32.00.61 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 28 | R-GDIP-T28 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | - | ASYNCHRONOUS | - | 0.03 mA | - | - | - | 64KX8 | 3-STATE | 5.72 mm | 8 | - | 0.0001 A | 524288 bit | - | PARALLEL | COMMON | UVPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.92 mm | 15.24 mm | ||
![]() M24C64X-FCU6T4TF STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M25P80-VMF6G STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | - | 16 | - | - | 50 MHz | STMICROELECTRONICS | STMicroelectronics | M25P80-VMF6G | - | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | NOT SPECIFIED | 5.72 | - | Yes | - | - | - | - | - | - | - | NOR TYPE | - | - | - | - | - | - | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | compliant | - | - | R-PDSO-G16 | - | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | 1MX8 | - | - | 8 | - | - | 8388608 bit | - | SERIAL | - | FLASH | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M27C4002-80F6 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | - | 40 | 80 ns | - | - | STMICROELECTRONICS | - | - | - | - | 262144 words | 256000 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | WDIP | LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | - | - | - | Yes | 5 V | - | - | e3 | - | - | EAR99 | - | MATTE TIN | - | - | - | 8542.32.00.61 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 40 | R-CDIP-T40 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | - | - | ASYNCHRONOUS | - | 0.07 mA | - | - | - | 256KX16 | 3-STATE | 5.72 mm | 16 | - | 0.0001 A | 4194304 bit | - | PARALLEL | COMMON | UVPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.195 mm | 15.24 mm | ||
![]() M27C202-70F3 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | - | 40 | 70 ns | - | - | STMICROELECTRONICS | - | - | - | - | 131072 words | 128000 | 125 °C | -40 °C | CERAMIC, GLASS-SEALED | WDIP | FRIT SEALED, WINDOWED, CERAMIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | - | - | - | Yes | 5 V | - | - | e3 | - | - | EAR99 | - | MATTE TIN | - | - | - | 8542.32.00.61 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 40 | R-GDIP-T40 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | - | - | - | ASYNCHRONOUS | - | 0.05 mA | - | - | - | 128KX16 | 3-STATE | 5.97 mm | 16 | - | 0.0001 A | 2097152 bit | - | PARALLEL | COMMON | UVPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.195 mm | 15.24 mm |