- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Case | Clock Frequency-Max (fCLK) | Gross weight | Ihs Manufacturer | Interface Type | Kind of interface | Kind of memory | Maximum Operating Current | Maximum Operating Temperature | Maximum Random Access Time | Memory | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Output Enable Access Time | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reprogramming Technique | Rohs Code | Supply Voltage-Nom (Vsup) | Type of integrated circuit | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Operating Mode | Clock frequency | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | I2C Control Byte | Operating voltage | Input Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST24FW21M6 STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | - | 0.4 MHz | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | 1 | - | 128 words | 128 | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 4.5 V | - | - | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 40 YEAR DATA RETENTION | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 3.6 V | - | SYNCHRONOUS | - | 0.002 mA | 128X8 | - | 1.75 mm | 8 | 0.00003 A | 1024 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 40 | HARDWARE | - | - | 1010XXXR | - | - | 4.9 mm | 3.9 mm | ||
![]() M95P08-EXMNT/E STMicroelectronics | 2506 |
| - | - | - | - | SO8 | - | 0.5 g | - | - | serial | EEPROM | - | - | - | 8Mb EEPROM | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | 80MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6...3.6V | - | - | - | ||
![]() ST93C46CB3 STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | - | 1 MHz | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | 128 words | 128 | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | - | e0 | - | EAR99 | TIN LEAD | MICROWIRE BUS INTERFACE; AUTOMATIC WRITE; 1000K ERASE/WRITE CYCLES MIN.; DATA RETENTION > 10 YEARS | 8542.32.00.51 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | AUTOMOTIVE | 3 V | - | SYNCHRONOUS | - | 0.003 mA | 128X8 | - | 4.8 mm | 8 | 0.00005 A | 1024 bit | - | SERIAL | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 10 ms | 40 | SOFTWARE | - | 8 | - | - | - | 9.55 mm | 7.62 mm | ||
![]() M68AF511AL70NC1T STMicroelectronics | In Stock | - | Datasheet | YES | 32 | 70 ns | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | 524288 words | 512000 | 70 °C | - | - | - | PLASTIC/EPOXY | TSOP2 | PLASTIC, TSOP2-32 | TSOP32,.46 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | No | 5 V | - | - | e0 | - | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | 1 | 1.27 mm | not_compliant | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 0.055 mA | 512KX8 | 3-STATE | 1.2 mm | 8 | 0.000009 A | 4194304 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 2 V | - | - | - | - | 20.95 mm | 10.16 mm | ||
![]() WS57C291-55T Waferscale Integration Inc | In Stock | - | Datasheet | NO | 24 | 55 ns | - | - | - | WAFERSCALE INTEGRATION INC | - | - | - | - | - | - | - | - | - | - | 2048 words | 2000 | 70 °C | - | - | - | CERAMIC | DIP | - | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | - | 0.045 mA | 2KX8 | 3-STATE | - | 8 | 0.045 A | 16384 bit | - | PARALLEL | COMMON | UVPROM | 13.5 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M95040MN1TR STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | 512 words | 512 | 70 °C | - | - | - | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 5 V | - | - | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1.27 mm | not_compliant | - | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | - | - | - | 0.004 mA | 512X8 | - | - | 8 | 0.00001 A | 4096 bit | - | SERIAL | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | - | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | ||
![]() ST93C06M1013TR STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | - | 1 MHz | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | 16 words | 16 | 70 °C | - | - | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | - | e0 | No | EAR99 | TIN LEAD | MICROWIRE BUS INTERFACE; AUTOMATIC WRITE; 1000K ERASE/WRITE CYCLES MIN.; DATA RETENTION > 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | not_compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | - | 0.003 mA | 16X16 | 3-STATE | 1.75 mm | 16 | 0.00005 A | 256 bit | - | SERIAL | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 10 ms | 10 | SOFTWARE | - | 8 | - | - | - | 4.9 mm | 3.9 mm | ||
![]() M27C160-120F6 STMicroelectronics | In Stock | - | Datasheet | NO | 42 | 120 ns | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | 1048576 words | 1000000 | 85 °C | -40 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | WINDOWED, FRIT SEALED, CERAMIC, DIP-42 | DIP42,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 5 V | - | - | e3 | - | EAR99 | MATTE TIN | USER CONFIGURABLE AS 1M X 16 | 8542.32.00.61 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | 42 | R-CDIP-T42 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | - | 0.07 mA | 1MX16 | 3-STATE | 5.71 mm | 16 | 0.0001 A | 16777216 bit | - | PARALLEL | COMMON | UVPROM | - | - | - | - | - | - | - | 8 | - | - | - | 54.635 mm | 15.24 mm | ||
![]() ST24C16B STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | 2048 words | 2000 | 70 °C | - | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | EAR99 | - | OVER 10 YEARS DATA RETENTION | 8542.32.00.51 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | COMMERCIAL | 3 V | - | SYNCHRONOUS | - | - | 2KX8 | - | 5.9 mm | 8 | - | 16384 bit | - | SERIAL | - | EEPROM | 3 V | - | - | - | 10 | - | - | - | - | - | - | 9.55 mm | 7.62 mm | ||
![]() M27128A-15F1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | Parallel | - | - | 35mA | 70°C | 150ns | - | 0°C | - | Through Hole | - | - | - | - | 50ns | FDIP-28 | - | - | - | - | - | - | - | - | UV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Kx8 | - | - | - | - | 128Kbit | Commercial | - | - | - | 12V | - | - | - | - | - | - | - | - | - | 5V | - | - | ||
![]() M95256-RMW6 STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | - | 2 MHz | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | 32768 words | 32000 | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | 0.200 INCH, PLASTIC, SO-8 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 2.5 V | - | - | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 0.002 mA | 32KX8 | - | 2.03 mm | 8 | 5e-7 A | 262144 bit | - | SERIAL | - | EEPROM | - | SPI | 100000 Write/Erase Cycles | 10 ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | 5.3 mm | 5.25 mm | ||
![]() M27C128A-15F1 STMicroelectronics | 60000 | - | Datasheet | NO | 28 | 150 ns | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | 16384 words | 16000 | 70 °C | - | - | - | CERAMIC, GLASS-SEALED | WDIP | WINDOWED, FRIT SEALED, CERAMIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | - | Yes | 5 V | - | - | e3 | Yes | EAR99 | TIN | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | 28 | R-GDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 0.03 mA | 16KX8 | 3-STATE | 5.71 mm | 8 | 0.0001 A | 131072 bit | - | PARALLEL | COMMON | UVPROM | 12.75 V | - | - | - | - | - | - | - | - | - | - | - | 15.24 mm | ||
![]() M27C202-80F1 STMicroelectronics | In Stock | - | Datasheet | NO | 40 | 80 ns | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | 131072 words | 128000 | 70 °C | - | - | - | CERAMIC, GLASS-SEALED | WDIP | FRIT SEALED, WINDOWED, CERAMIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | - | Yes | 5 V | - | - | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 40 | R-GDIP-T40 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 0.05 mA | 128KX16 | 3-STATE | 5.97 mm | 16 | 0.0001 A | 2097152 bit | - | PARALLEL | COMMON | UVPROM | - | - | - | - | - | - | - | - | - | - | - | 52.195 mm | 15.24 mm | ||
![]() M93C46-WBN6T STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | - | 2 MHz | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | 64 words | 64 | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | - | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | - | 0.002 mA | 64X16 | - | 5.33 mm | 16 | - | 1024 bit | - | SERIAL | - | EEPROM | - | MICROWIRE | - | 5 ms | - | - | - | 8 | - | - | - | 9.27 mm | 7.62 mm | ||
![]() ST24W04CM6TR STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | - | 0.1 MHz | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | 512 words | 512 | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | PLASTIC, SO-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 5 V | - | - | - | - | EAR99 | - | 1000K ERASE/WRITE CYCLES MIN.; DATA RETENTION > 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 3 V | - | SYNCHRONOUS | - | - | 512X8 | OPEN-DRAIN | 2.03 mm | 8 | - | 4096 bit | - | SERIAL | - | EEPROM | - | I2C | - | 10 ms | 10 | - | - | - | - | - | - | 5.3 mm | 5.25 mm | ||
![]() M95020-DWDW3TG/K STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | 256 words | 256 | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP-8 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 0.65 mm | compliant | - | R-PDSO-G8 | - | 5.5 V | AUTOMOTIVE | 2.5 V | - | SYNCHRONOUS | - | - | 256X8 | - | 1.2 mm | 8 | - | 2048 bit | AEC-Q100 | SERIAL | - | EEPROM | - | SPI | - | 4 ms | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() M27C1001-45XF6 STMicroelectronics | In Stock | - | Datasheet | NO | 32 | 45 ns | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | 131072 words | 128000 | 85 °C | -40 °C | - | - | CERAMIC, METAL-SEALED COFIRED | WDIP | LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-32 | DIP32,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | - | Yes | 5 V | - | - | e3 | Yes | EAR99 | MATTE TIN | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | 32 | R-CDIP-T32 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | - | ASYNCHRONOUS | - | 0.03 mA | 128KX8 | 3-STATE | 5.72 mm | 8 | 0.0001 A | 1048576 bit | - | PARALLEL | COMMON | UVPROM | - | - | - | - | - | - | - | - | - | - | - | 41.885 mm | 15.24 mm | ||
![]() ST24FC21M1 STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | - | 0.4 MHz | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | 128 words | 128 | 70 °C | - | - | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 4.5 V | - | - | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 40 YEAR DATA RETENTION | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | COMMERCIAL | 3.6 V | - | SYNCHRONOUS | - | 0.002 mA | 128X8 | - | 1.75 mm | 8 | 0.00003 A | 1024 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 40 | - | - | - | 1010XXXR | - | - | 4.9 mm | 3.9 mm | ||
![]() ST24C01M6 STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | - | 0.1 MHz | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | 128 words | 128 | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 5 V | - | - | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 1000K ERASE/WRITE CYCLES MIN.; DATA RETENTION > 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 3 V | - | SYNCHRONOUS | - | 0.002 mA | 128X8 | - | 1.75 mm | 8 | - | 1024 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 40 | - | - | - | 1010DDDR | - | - | 4.9 mm | 3.9 mm | ||
![]() ST25E16M6TR STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | - | 0.4 MHz | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | 2048 words | 2000 | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | - | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | not_compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | - | 0.001 mA | 2KX8 | OPEN-DRAIN | 1.75 mm | 8 | 0.000005 A | 16384 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 40 | HARDWARE | - | - | 1010DDDR | - | - | 4.9 mm | 3.9 mm |