- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Clock Frequency-Max | Clock Frequency-Max (fCLK) | Data Retention | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Memory Size | Operating Mode | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | External Data Bus Width | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Time-Min | Interrupt Capability | Volatile | Information Access Method | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M27V101-120N1 STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 32 | 120 ns | - | - | - | - | STMICROELECTRONICS | - | STMicroelectronics | M27V101-120N1 | - | - | - | - | - | - | - | 131072 words | 128000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP1 | 8 X 20 MM, PLASTIC, TSOP-32 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | NOT SPECIFIED | 5.9 | - | No | - | - | - | 3.3 V | - | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | - | OTP ROMs | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | not_compliant | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | ASYNCHRONOUS | - | - | 0.015 mA | - | - | - | 128KX8 | 3-STATE | 1.2 mm | 8 | - | 0.00002 A | 1048576 bit | PARALLEL | COMMON | - | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.4 mm | 8 mm | ||
![]() M24C64T-FCU6T/T STMicroelectronics | In Stock | - | Datasheet | Ni barrier with tin lead plated finish termination | 4-XFBGA, WLCSP | - | 4-WLCSP (0.85x0.85) | - | - | M24C64 | - | - | - | - | - | VITRAMON | - | - | - | Non-Volatile | STMicroelectronics | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | Y | - | - | - | - | - | -40°C ~ 85°C (TA) | 11 1/4in / 13in reel / paper tape | - | ±10% | - | - | - | - | - | - | - | 470pF | - | EEPROM | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Vdc | 64Kbit | - | - | 1 MHz | - | 650 ns | EEPROM | I²C | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8K x 8 | - | - | ||
![]() M29F040B120K1T STMicroelectronics | 4500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M95P32-IXCST/EF STMicroelectronics | 1073 | - | Datasheet | Surface Mount | 8-UFBGA, WLCSP | - | 8-WLCSP (2.61x1.53) | - | - | - | - | - | 100 Year | - | SPI | - | - | 80 MHz | + 85 C | Non-Volatile | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | 3.6 V | 1.6 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 1.6V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Mbit | - | - | 80 MHz | 40 uA | 11 ns | EEPROM | SPI - Quad I/O | 4 M x 8 | - | - | - | 1.5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4M x 8 | - | - | ||
![]() M29F200BB70M6E STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M50FLW080ANB5TG STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 32 | 11 ns | - | - | - | - | STMICROELECTRONICS | - | STMicroelectronics | M50FLW080ANB5TG | - | - | - | - | - | - | - | 1048576 words | 1000000 | 85 °C | -20 °C | - | PLASTIC/EPOXY | TSOP1 | 8 X 14 MM, ROHS COMPLIANT, PLASTIC, TSOP-32 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | NOT SPECIFIED | 5.74 | - | Yes | - | - | - | 3.3 V | - | - | - | - | e3/e6 | - | EAR99 | NOR TYPE | TIN/TIN BISMUTH | - | 8542.32.00.51 | - | Flash Memories | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | compliant | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | 3.3 V | OTHER | 3 V | - | - | SYNCHRONOUS | - | - | 0.06 mA | - | - | - | 1MX8 | - | 1.2 mm | 8 | - | 0.0001 A | 8388608 bit | PARALLEL | - | - | FLASH | 3 V | - | - | - | - | - | - | NO | NO | YES | 48,13 | 4K,64K | - | - | - | - | - | - | - | - | - | 12.4 mm | 8 mm | ||
![]() M25PE80-VMW6TP STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 8 | - | - | - | 50 MHz | - | NUMONYX | - | Numonyx Memory Solutions | M25PE80-VMW6TP | - | - | - | - | - | - | - | 1048576 words | 1000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 0.208 INCH, ROHS COMPLIANT, PLASTIC, SOP-8 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.47 | - | Yes | - | - | - | 3 V | - | - | - | - | - | Yes | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | - | Flash Memories | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | - | SYNCHRONOUS | - | - | 0.015 mA | - | - | - | 1MX8 | - | 2.5 mm | 8 | - | 0.00001 A | 8388608 bit | SERIAL | - | - | FLASH | 2.7 V | SPI | 100000 Write/Erase Cycles | 23 ms | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.62 mm | 5.59 mm | ||
![]() M48T212V-85MH1 STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 44 | - | - | 0.032 MHz | - | - | STMICROELECTRONICS | - | STMicroelectronics | M48T212V-85MH1 | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SSOP | 0.330 INCH, PLASTIC, SOH-44 | SOP44,.5,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | - | NOT SPECIFIED | 5.82 | - | Yes | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | Timer or RTC | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | - | 0.81 mm | compliant | 44 | R-PDSO-G44 | Not Qualified | - | 3.3 V | COMMERCIAL | - | - | - | - | TIMER, REAL TIME CLOCK | - | - | - | - | - | - | - | 3.05 mm | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SECONDS | Y | NO | PARALLEL, DIRECT ADDRESS | - | 18.1 mm | 8.56 mm | ||
![]() M29F400BB70M6E STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M29F800DT70N6E STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 48 | 70 ns | - | - | - | - | STMICROELECTRONICS | - | STMicroelectronics | M29F800DT70N6E | - | - | - | - | - | - | - | 524288 words | 512000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP1 | 12 X 20 MM, LEAD FREE, PLASTIC, TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | NOT SPECIFIED | 5.43 | - | Yes | - | - | - | 5 V | - | - | - | - | e6 | - | EAR99 | NOR TYPE | Tin/Bismuth (Sn/Bi) | TOP BOOT BLOCK | 8542.32.00.51 | - | Flash Memories | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | ASYNCHRONOUS | - | - | 0.02 mA | - | - | - | 512KX16 | - | 1.2 mm | 16 | - | 0.00015 A | 8388608 bit | PARALLEL | - | - | FLASH | 5 V | - | - | - | - | - | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | - | YES | TOP | YES | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() M29F200BT70N6E STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57C43C-35D STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NAND512R3A2CZA6E STMicroelectronics | 20000 | - | Datasheet | - | - | YES | - | 64 | 45 ns | - | - | - | - | MICRON TECHNOLOGY INC | - | Micron Technology Inc | NAND512R3A2CZA6E | - | - | - | - | - | - | - | 67108864 words | 64000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | FBGA | - | BGA64,10X12,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | Obsolete | - | - | - | 5.81 | - | Yes | - | - | - | 1.8 V | - | - | - | - | - | - | - | SLC NAND TYPE | - | - | - | - | Flash Memories | CMOS | - | BOTTOM | BALL | - | - | 0.8 mm | compliant | - | R-PBGA-B64 | Not Qualified | - | 1.8 V | INDUSTRIAL | - | - | - | - | - | - | 0.015 mA | - | - | - | 64MX8 | - | - | 8 | - | 0.00005 A | 536870912 bit | PARALLEL | - | - | FLASH | - | - | - | - | - | - | - | NO | NO | YES | 4K | 16K | 512 words | YES | - | - | - | - | - | - | - | - | - | ||
![]() ZPSD813F1V-15J-CC790 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEPROM STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57C43C-35CMB STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M29F080D70N6E STMicroelectronics | 695 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M95640-WMN3P/PB STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 8 | - | - | - | 5 MHz | - | STMICROELECTRONICS | - | STMicroelectronics | M95640-WMN3P/PB | - | - | - | - | - | 1 | - | 8192 words | 8000 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 40 | 5.09 | - | Yes | - | - | - | - | - | - | - | - | e4 | Yes | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.51 | - | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 3/5 V | AUTOMOTIVE | 2.5 V | - | - | SYNCHRONOUS | - | - | 0.003 mA | - | - | - | 8KX8 | - | 1.75 mm | 8 | - | 0.000002 A | 65536 bit | SERIAL | - | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 5 ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() M95640-WMN3TG/B STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 8 | - | - | - | 5 MHz | - | STMICROELECTRONICS | - | STMicroelectronics | M95640-WMN3TG/B | - | - | - | - | - | 1 | - | 8192 words | 8000 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 40 | 5.09 | - | Yes | - | - | - | 5 V | - | - | - | - | e4 | Yes | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 1 MILLION ERASE/WRITE CYCLES; 40 YEARS DATA RETENTION | 8542.32.00.51 | - | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | 3/5 V | AUTOMOTIVE | 2.5 V | - | - | SYNCHRONOUS | - | - | 0.003 mA | - | - | - | 8KX8 | - | 1.75 mm | 8 | - | 0.000002 A | 65536 bit | SERIAL | - | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 5 ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() ST93CS56M3013TR STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 8 | - | - | - | 1 MHz | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | 128 words | 128 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | EAR99 | - | - | 1 MILLION ERASE/WRITE CYCLES; 40 YEARS DATA RETENTION | 8542.32.00.51 | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | - | AUTOMOTIVE | 3 V | - | - | SYNCHRONOUS | - | - | - | - | - | - | 128X16 | - | 1.75 mm | 16 | - | - | 2048 bit | SERIAL | - | - | EEPROM | - | MICROWIRE | - | 10 ms | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm |