- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Voltage, Rating | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Ripple Current | Life (Hours) | Impedance | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | I2C Control Byte | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M27C801-120F6 STMicroelectronics | In Stock | - | Datasheet | - | NO | 32 | 120 ns | - | STMICROELECTRONICS | 1048576 words | 1000000 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | WDIP | LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-32 | DIP32,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | - | Yes | 5 V | - | - | e3 | - | EAR99 | MATTE TIN | - | - | - | 8542.32.00.61 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 32 | R-CDIP-T32 | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | - | ASYNCHRONOUS | 0.035 mA | 1MX8 | 3-STATE | 5.72 mm | 8 | 0.0001 A | 8388608 bit | - | PARALLEL | COMMON | UVPROM | - | - | - | - | - | - | - | - | - | - | 41.885 mm | 15.24 mm | ||
![]() ST95040WM6TR STMicroelectronics | In Stock | - | Datasheet | - | YES | 8 | - | 1 MHz | STMICROELECTRONICS | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 5 V | - | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | 8542.32.00.51 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 2.5 V | - | - | - | SYNCHRONOUS | 0.0015 mA | 512X8 | 3-STATE | 1.75 mm | 8 | 0.000025 A | 4096 bit | - | SERIAL | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 10 ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() M68AW511AM70MC6 STMicroelectronics | In Stock | - | Datasheet | - | YES | 32 | 70 ns | - | STMICROELECTRONICS | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SO-32 | TSOP32,.46 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 3 V | - | - | e0 | - | 3A991.B.2.A | TIN LEAD | - | - | - | 8542.32.00.41 | - | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | 32 | R-PDSO-G32 | Not Qualified | - | - | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | - | - | ASYNCHRONOUS | 0.03 mA | 512KX8 | 3-STATE | 3 mm | 8 | 0.000009 A | 4194304 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 1.5 V | - | - | - | 20.445 mm | 11.305 mm | ||
![]() ST24W02CB6 STMicroelectronics | In Stock | - | Datasheet | - | NO | 8 | - | 0.1 MHz | STMICROELECTRONICS | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 5 V | - | - | - | - | EAR99 | - | - | - | 1000K ERASE/WRITE CYCLES MIN.; DATA RETENTION > 10 YEARS | 8542.32.00.51 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 3 V | - | - | - | SYNCHRONOUS | - | 256X8 | OPEN-DRAIN | 5.9 mm | 8 | - | 2048 bit | - | SERIAL | - | EEPROM | - | I2C | - | 10 ms | 10 | - | - | - | - | - | 9.55 mm | 7.62 mm | ||
![]() M24C32-FMB5TG/P STMicroelectronics | In Stock | - | Datasheet | - | YES | 8 | - | 0.4 MHz | STMICROELECTRONICS | 4096 words | 4000 | 85 °C | -20 °C | UNSPECIFIED | VSON | 2 X 3 MM, ROHS COMPLIANT, MLP-8 | SOLCC8,.11,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | SOIC | - | Yes | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | 8 | R-XDSO-N8 | Not Qualified | - | - | - | 5.5 V | 1.8/5 V | OTHER | 1.7 V | - | - | - | SYNCHRONOUS | 0.003 mA | 4KX8 | - | 0.6 mm | 8 | 0.000001 A | 32768 bit | AEC-Q100 | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 40 | HARDWARE | - | - | 1010DDDR | - | 3 mm | 2 mm | ||
![]() M27V322-100XF1 STMicroelectronics | In Stock | - | Datasheet | - | NO | 42 | 100 ns | - | STMICROELECTRONICS | 2097152 words | 2000000 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WDIP | 0.315 X 0.630 INCH, ROHS COMPLIANT, CERAMIC, FDIP-42 | DIP42,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | - | Yes | 3.3 V | - | - | e3 | - | EAR99 | MATTE TIN | - | - | - | 8542.32.00.61 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 42 | R-CDIP-T42 | Not Qualified | - | - | - | 3.465 V | - | COMMERCIAL | 3.135 V | - | - | - | ASYNCHRONOUS | 0.03 mA | 2MX16 | 3-STATE | 5.72 mm | 16 | 0.00006 A | 33554432 bit | - | PARALLEL | COMMON | UVPROM | - | - | - | - | - | - | - | - | - | - | 54.635 mm | 15.24 mm | ||
![]() ST93C46CM3TR STMicroelectronics | In Stock | - | Datasheet | - | YES | 8 | - | 1 MHz | STMICROELECTRONICS | 128 words | 128 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 5 V | - | - | - | - | EAR99 | - | - | - | MICROWIRE BUS INTERFACE; AUTOMATIC WRITE; 1000K ERASE/WRITE CYCLES MIN.; DATA RETENTION > 10 YEARS | 8542.32.00.51 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5.5 V | - | AUTOMOTIVE | 3 V | - | - | - | SYNCHRONOUS | - | 128X8 | - | 1.75 mm | 8 | - | 1024 bit | - | SERIAL | - | EEPROM | - | MICROWIRE | - | 10 ms | 10 | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() ST93C06CM3 STMicroelectronics | In Stock | - | Datasheet | - | YES | 8 | - | 1 MHz | STMICROELECTRONICS | 16 words | 16 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | - | e0 | No | EAR99 | TIN LEAD | - | - | MICROWIRE BUS INTERFACE; AUTOMATIC WRITE; 1000K ERASE/WRITE CYCLES MIN.; DATA RETENTION > 10 YEARS | 8542.32.00.51 | - | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | - | - | SYNCHRONOUS | 0.003 mA | 16X16 | - | 1.75 mm | 16 | 0.00005 A | 256 bit | - | SERIAL | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 10 ms | 10 | SOFTWARE | - | 8 | - | - | 4.9 mm | 3.9 mm | ||
![]() ST25C02AM1 STMicroelectronics | In Stock | - | Datasheet | - | YES | 8 | - | 0.1 MHz | STMICROELECTRONICS | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | - | e0 | No | EAR99 | TIN LEAD | - | - | 1000K ERASE/WRITE CYCLES MIN.; DATA RETENTION > 10 YEARS | 8542.32.00.51 | - | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5.5 V | - | COMMERCIAL | 2.5 V | - | - | - | SYNCHRONOUS | 0.002 mA | 256X8 | OPEN-DRAIN | 2.03 mm | 8 | 0.000005 A | 2048 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 10 | - | - | - | 1010DDDR | - | 5.3 mm | 5.25 mm | ||
![]() 24C02 STMicroelectronics | 47 | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 420 V | 20 % | - | - | - | - | 105 °C | -40 °C | - | - | 560 µF | - | - | - | - | - | - | - | - | - | - | 22.5044 mm | 270 mΩ | Polar | - | - | - | - | 2.52 A | 3000 hours | 330 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.9938 mm | - | - | ||
![]() M24512-RMN6 STMicroelectronics | 7500 | - | Datasheet | - | YES | 8 | - | 0.4 MHz | STMICROELECTRONICS | 65536 words | 64000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 2.5 V | - | - | e3 | Yes | EAR99 | MATTE TIN | - | - | - | 8542.32.00.51 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 1.8 V | - | - | - | SYNCHRONOUS | 0.001 mA | 64KX8 | - | 1.75 mm | 8 | 0.000002 A | 524288 bit | - | SERIAL | - | EEPROM | - | I2C | 100000 Write/Erase Cycles | 10 ms | 40 | HARDWARE | - | - | 1010DDDR | - | 4.9 mm | 3.9 mm | ||
![]() M24256-BRMN6 STMicroelectronics | In Stock | - | Datasheet | - | YES | 8 | - | 0.4 MHz | STMICROELECTRONICS | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 2.5 V | - | - | e0 | No | EAR99 | TIN LEAD | - | - | - | 8542.32.00.51 | - | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 1.8 V | - | - | - | SYNCHRONOUS | - | 32KX8 | - | 1.75 mm | 8 | - | 262144 bit | - | SERIAL | - | EEPROM | - | I2C | 100000 Write/Erase Cycles | 10 ms | 40 | HARDWARE | - | - | 1010DDDR | - | 4.9 mm | 3.9 mm | ||
![]() TS27C64A-20CQ STMicroelectronics | 161 | - | Datasheet | - | NO | 28 | 200 ns | - | STMICROELECTRONICS | 8192 words | 8000 | 70 °C | - | CERAMIC, GLASS-SEALED | WDIP | CERAMIC, FDIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | - | No | 5 V | - | - | e0 | No | EAR99 | TIN LEAD | - | - | - | 8542.32.00.61 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | Not Qualified | - | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | 0.03 mA | 8KX8 | 3-STATE | 5.71 mm | 8 | 0.0001 A | 65536 bit | - | PARALLEL | COMMON | UVPROM | 12.5 V | - | - | - | - | - | - | - | - | - | - | 15.24 mm | ||
![]() TS27C256-20CQ STMicroelectronics | 91 | - | Datasheet | - | NO | 28 | 200 ns | - | STMICROELECTRONICS | 32768 words | 32000 | 70 °C | - | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Active | - | - | No | 5 V | - | - | e0 | - | EAR99 | TIN LEAD | - | - | - | 8542.32.00.61 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | R-XDIP-T28 | Not Qualified | - | - | - | - | - | COMMERCIAL | - | - | - | - | ASYNCHRONOUS | 0.07 mA | 32KX8 | 3-STATE | - | 8 | - | 262144 bit | - | PARALLEL | COMMON | UVPROM CARD | 12.5 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST24W08M6TR STMicroelectronics | In Stock | - | Datasheet | - | YES | 8 | - | 0.1 MHz | STMICROELECTRONICS | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | - | e0 | No | EAR99 | TIN LEAD | - | - | - | 8542.32.00.51 | - | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 3 V | - | - | - | SYNCHRONOUS | 0.002 mA | 1KX8 | OPEN-DRAIN | 1.75 mm | 8 | - | 8192 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 40 | HARDWARE/SOFTWARE | - | - | 1010DMMR | - | 4.9 mm | 3.9 mm | ||
![]() ST93CS46M3013TR STMicroelectronics | In Stock | - | Datasheet | - | YES | 8 | - | 1 MHz | STMICROELECTRONICS | 64 words | 64 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 3.3 V | - | - | - | - | EAR99 | - | - | - | 1000K ERASE/WRITE CYCLES MIN.; DATA RETENTION > 10 YEARS | 8542.32.00.51 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5.5 V | - | AUTOMOTIVE | 3 V | - | - | - | SYNCHRONOUS | - | 64X16 | - | 1.75 mm | 16 | - | 1024 bit | - | SERIAL | - | EEPROM | - | MICROWIRE | - | 10 ms | 10 | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() M68AF511AL70MC1T STMicroelectronics | In Stock | - | Datasheet | - | YES | 32 | 70 ns | - | STMICROELECTRONICS | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SO-32 | SOP32,.56 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | - | e0 | - | 3A991.B.2.A | TIN LEAD | - | - | - | 8542.32.00.41 | - | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | 32 | R-PDSO-G32 | Not Qualified | - | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | 0.055 mA | 512KX8 | 3-STATE | 3 mm | 8 | 0.000009 A | 4194304 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 2 V | - | - | - | 20.445 mm | 11.303 mm | ||
![]() WS57C51B-55TMB Waferscale Integration Inc | In Stock | - | Datasheet | - | NO | 28 | 55 ns | - | WAFERSCALE INTEGRATION INC | 16384 words | 16000 | 125 °C | -55 °C | CERAMIC | DIP | - | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | e0 | - | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.61 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T28 | Not Qualified | - | - | - | - | - | MILITARY | - | - | - | - | ASYNCHRONOUS | 0.095 mA | 16KX8 | 3-STATE | - | 8 | 0.035 A | 131072 bit | 38535Q/M;38534H;883B | PARALLEL | - | UVPROM | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24C02-RDW6 STMicroelectronics | 1706 | - | Datasheet | - | YES | 8 | - | 0.4 MHz | STMICROELECTRONICS | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 0.169 INCH, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | No | 2.5 V | - | - | e0 | No | EAR99 | TIN LEAD | - | - | - | 8542.32.00.51 | - | DUAL | GULL WING | - | 1 | 0.65 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 1.8 V | - | - | - | SYNCHRONOUS | 0.0008 mA | 256X8 | OPEN-DRAIN | 1.2 mm | 8 | 0.000001 A | 2048 bit | AEC-Q100 | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 40 | HARDWARE | - | - | 1010DDDR | - | 4.4 mm | 3 mm | ||
![]() ST24C02FM6 SGS Thomson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |