- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Page Size | Ready/Busy | I2C Control Byte | Reverse Pinout | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M27C4001-45F6 STMicroelectronics | 320 | - | Datasheet | NO | 32 | 45 ns | - | STMICROELECTRONICS | - | 524288 words | 512000 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | WDIP | LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-32 | DIP32,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | Yes | 5 V | e3 | - | EAR99 | MATTE TIN | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | 32 | R-CDIP-T32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 512KX8 | 3-STATE | 5.72 mm | 8 | 0.0001 A | 4194304 bit | - | PARALLEL | COMMON | UVPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.885 mm | 15.24 mm | ||
![]() M24C08-BN6T STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 0.4 MHz | STMICROELECTRONICS | - | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | SYNCHRONOUS | 0.002 mA | 1KX8 | OPEN-DRAIN | 5.33 mm | 8 | - | 8192 bit | AEC-Q100 | SERIAL | - | EEPROM | - | I2C | - | 5 ms | - | - | - | - | - | - | - | - | - | - | - | 9.27 mm | 7.62 mm | ||
![]() M28C64C-200K1 STMicroelectronics | In Stock | - | Datasheet | YES | 32 | 200 ns | - | STMICROELECTRONICS | - | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | No | 5 V | e0 | - | EAR99 | TIN LEAD | 32 BYTE PAGE WRITE; 100000 ERASE/WRITE CYCLES; DATA RETENTION > 40 YEARS | 8542.32.00.51 | QUAD | J BEND | 1 | 1.27 mm | not_compliant | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 8KX8 | 3-STATE | 3.56 mm | 8 | 0.0001 A | 65536 bit | - | PARALLEL | - | EEPROM | 5 V | - | 100000 Write/Erase Cycles | 5 ms | 40 | - | - | - | YES | YES | NO | 32 words | YES | - | - | 13.995 mm | 11.455 mm | ||
![]() ST24C02FM6TR STMicroelectronics | 3410 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M95M02-DRCS6TPKF STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 5 MHz | STMICROELECTRONICS | - | 262144 words | 256000 | 85 °C | -40 °C | UNSPECIFIED | VFBGA | - | BGA8(UNSPEC) | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | Yes | 2.5 V | - | - | 3A991.B.1.B.1 | - | - | 8542.32.00.51 | BOTTOM | BALL | 1 | - | unknown | - | R-XBGA-B8 | - | 5.5 V | - | 1.8 V | SYNCHRONOUS | 0.003 mA | 256KX8 | 3-STATE | 0.58 mm | 8 | 0.000003 A | 2097152 bit | - | SERIAL | - | EEPROM | 2.5 V | SPI | 4000000 Write/Erase Cycles | 10 ms | 200 | HARDWARE/SOFTWARE | - | - | NO | NO | NO | 256 words | - | - | NO | 3.556 mm | 2.011 mm | ||
![]() M616Z08-20MH3TR STMicroelectronics | In Stock | - | Datasheet | YES | 44 | 36 ns | - | STMICROELECTRONICS | - | 8192 words | 8000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-44 | SOP44,.5,32 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 3.3 V | e0 | - | EAR99 | TIN LEAD | IT ALSO OPERATES AT 2.6V | 8542.32.00.41 | DUAL | GULL WING | 1 | 0.8 mm | compliant | 44 | R-PDSO-G44 | Not Qualified | 3.6 V | AUTOMOTIVE | 3 V | ASYNCHRONOUS | 0.075 mA | 8KX16 | 3-STATE | 3.05 mm | 16 | 0.001 A | 131072 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | 17.71 mm | 8.23 mm | ||
![]() ST93C46CB1 STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 1 MHz | STMICROELECTRONICS | - | 128 words | 128 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.25 MM LEAD FRAME, SKINNY, PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | TIN LEAD | MICROWIRE BUS INTERFACE; AUTOMATIC WRITE; 1000K ERASE/WRITE CYCLES MIN.; DATA RETENTION > 10 YEARS | 8542.32.00.51 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | COMMERCIAL | 3 V | SYNCHRONOUS | 0.003 mA | 128X8 | - | 5.9 mm | 8 | 0.00005 A | 1024 bit | - | SERIAL | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 10 ms | 40 | SOFTWARE | - | 8 | - | - | - | - | - | - | - | 9.55 mm | 7.62 mm | ||
![]() M24C02-WDW3TP STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 0.4 MHz | STMICROELECTRONICS | 1 | 256 words | 256 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | Yes | 3.3 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 0.65 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | AUTOMOTIVE | 2.5 V | SYNCHRONOUS | 0.003 mA | 256X8 | - | 1.2 mm | 8 | 0.000002 A | 2048 bit | AEC-Q100 | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 40 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | 4.4 mm | 3 mm | ||
![]() M68AF511AL55MC1T STMicroelectronics | In Stock | - | Datasheet | YES | 32 | 55 ns | - | STMICROELECTRONICS | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SO-32 | SOP32,.56 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | 1 | 1.27 mm | not_compliant | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.055 mA | 512KX8 | 3-STATE | 3 mm | 8 | 0.000009 A | 4194304 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 2 V | - | - | - | - | - | - | - | - | 20.445 mm | 11.303 mm | ||
![]() M24C08-WDW3TP STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 0.4 MHz | STMICROELECTRONICS | 1 | 1024 words | 1000 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 0.169 INCH, LEAD FREE, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | Yes | 3.3 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 0.65 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | AUTOMOTIVE | 2.5 V | SYNCHRONOUS | 0.003 mA | 1KX8 | - | 1.2 mm | 8 | 0.000002 A | 8192 bit | AEC-Q100 | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 40 | HARDWARE | - | - | - | - | - | - | - | 1010DMMR | - | 4.4 mm | 3 mm | ||
![]() M28C64C-150P6 STMicroelectronics | In Stock | - | Datasheet | NO | 28 | 150 ns | - | STMICROELECTRONICS | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | TIN LEAD | 32 BYTE PAGE WRITE; 100000 ERASE/WRITE CYCLES; DATA RETENTION > 40 YEARS | 8542.32.00.51 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 8KX8 | 3-STATE | 5.08 mm | 8 | 0.0001 A | 65536 bit | - | PARALLEL | - | EEPROM | 5 V | - | 100000 Write/Erase Cycles | 5 ms | 40 | - | - | - | YES | YES | NO | 32 words | YES | - | - | 37.085 mm | 15.24 mm | ||
![]() WS57C65-55D Waferscale Integration Inc | In Stock | - | Datasheet | NO | 40 | 55 ns | - | WAFERSCALE INTEGRATION INC | - | 4096 words | 4000 | 70 °C | - | CERAMIC | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T40 | Not Qualified | - | COMMERCIAL | - | ASYNCHRONOUS | 0.1 mA | 4KX16 | 3-STATE | - | 16 | 0.0005 A | 65536 bit | - | PARALLEL | COMMON | UVPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M27C1001-20F6 STMicroelectronics | In Stock | - | Datasheet | NO | 32 | 200 ns | - | STMICROELECTRONICS | - | 131072 words | 128000 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | WDIP | LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-32 | DIP32,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | Yes | 5 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | 32 | R-CDIP-T32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 128KX8 | 3-STATE | 5.72 mm | 8 | 0.0001 A | 1048576 bit | - | PARALLEL | COMMON | UVPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.885 mm | 15.24 mm | ||
![]() ST24C04CM1 STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 0.1 MHz | STMICROELECTRONICS | - | 512 words | 512 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | EAR99 | - | 1000K ERASE/WRITE CYCLES MIN.; DATA RETENTION > 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | COMMERCIAL | 3 V | SYNCHRONOUS | - | 512X8 | OPEN-DRAIN | 2.03 mm | 8 | - | 4096 bit | - | SERIAL | - | EEPROM | - | I2C | - | 10 ms | 10 | - | - | - | - | - | - | - | - | - | - | 5.3 mm | 5.25 mm | ||
![]() M95010-WMN6TG STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 10 MHz | STMICROELECTRONICS | 1 | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 5 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | SYNCHRONOUS | 0.002 mA | 128X8 | - | 1.75 mm | 8 | 0.000002 A | 1024 bit | - | SERIAL | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 5 ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() WS57C128FB-70DM STMicroelectronics | In Stock | - | Datasheet | NO | 28 | 70 ns | - | STMICROELECTRONICS | - | 16384 words | 16000 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | WDIP | WDIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | No | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | 28 | R-GDIP-T28 | Not Qualified | 5.5 V | MILITARY | 4.5 V | ASYNCHRONOUS | 0.05 mA | 16KX8 | 3-STATE | 5.72 mm | 8 | 0.0005 A | 131072 bit | - | PARALLEL | COMMON | UVPROM | 12.75 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.215 mm | 15.24 mm | ||
![]() ST25W04B6 STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 0.1 MHz | STMICROELECTRONICS | - | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 3.3 V | e0 | No | EAR99 | TIN LEAD | 1 MILLION ERASE/WRITE CYCLES; 40 YEARS DATA RETENTION; 2 WIRE SERIAL INTERFACE; PAGE WRITE | 8542.32.00.51 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | SYNCHRONOUS | 0.002 mA | 512X8 | - | 5.9 mm | 8 | 0.000005 A | 4096 bit | - | SERIAL | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 10 ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1010DDMR | - | 9.55 mm | 7.62 mm | ||
![]() M95320-MN6TP STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 10 MHz | STMICROELECTRONICS | 1 | 4096 words | 4000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, ROHS COMPLIANT, PLASTIC, SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | SYNCHRONOUS | 0.004 mA | 4KX8 | - | 1.75 mm | 8 | 0.000005 A | 32768 bit | - | SERIAL | - | EEPROM | 5 V | SPI | 1000000 Write/Erase Cycles | 5 ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() WS57C51C-55T STMicroelectronics | In Stock | - | Datasheet | NO | 28 | 55 ns | - | STMICROELECTRONICS | - | 16384 words | 16000 | 70 °C | - | CERAMIC, GLASS-SEALED | WDIP | 0.300 INCH, CERDIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | 28 | R-GDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.123 mA | 16KX8 | 3-STATE | 5.08 mm | 8 | 0.03 A | 131072 bit | - | PARALLEL | - | UVPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.085 mm | 7.62 mm | ||
![]() M68AF511AL55NC1T STMicroelectronics | In Stock | - | Datasheet | YES | 32 | 55 ns | - | STMICROELECTRONICS | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | PLASTIC, TSOP2-32 | TSOP32,.46 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 5 V | e0 | - | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | 1 | 1.27 mm | not_compliant | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.055 mA | 512KX8 | 3-STATE | 1.2 mm | 8 | 0.000009 A | 4194304 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 2 V | - | - | - | - | - | - | - | - | 20.95 mm | 10.16 mm |