- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | Word Size | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Output Enable | Ambient Temperature Range High | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M95M01-RMN6P STMicroelectronics | 20 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | M95M01 | 8 | 5V | - | - | - | SPI, Serial | 1Mb 128K x 8 | - | - | 5mA | - | 16MHz | 25 ns | EEPROM | SPI | - | - | - | - | 5ms | 1 Mb | 0.000003A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | 1.25mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M93C66-WMN6P STMicroelectronics | 1700 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M93C66 | 8 | - | 5.5V | 3/5V | 2.5V | Serial | 4Kb 512 x 8 256 x 16 | 2mA | - | 2mA | - | 2MHz | 200 ns | EEPROM | SPI | - | 256X16 | - | - | 5ms | 4 kb | 0.000005A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C64-RDW6TP STMicroelectronics | 15771 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 0.65mm | - | - | M24C64 | 8 | 5V | - | - | - | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | - | 3mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 8 | 5ms | 64 kb | 0.000001A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C04-WDW6TP STMicroelectronics | In Stock |
| Datasheet | - | NRND (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 30 | M24C04 | 8 | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | - | 1mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | 4 kb | 0.000001A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | 1010DDMR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M93C86-WMN6P STMicroelectronics | 7005 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M93C86 | 8 | - | 5.5V | 3/5V | 2.5V | Serial | 16Kb 2K x 8 1K x 16 | 2mA | - | 2mA | - | 2MHz | 200 ns | EEPROM | SPI | - | 1KX16 | - | - | 5ms | 16 kb | 0.00001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M95010-WMN6P STMicroelectronics | 3000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M95010 | 8 | 5V | - | - | - | SPI, Serial | 1Kb 128 x 8 | - | - | 5mA | - | 20MHz | 35 ns | EEPROM | SPI | - | - | - | - | 5ms | 1 kb | 0.000002A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() M24C01-RDW6TP STMicroelectronics | 7 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 30 | M24C01 | 8 | - | 5.5V | 2/5V | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | - | 800μA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | 1 kb | 0.000001A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | 1010DDDR | 1mm | - | 3mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95M02-DWMN3TP/K STMicroelectronics | 4 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SO8N-SO-A | Non-Volatile | Industrial grade | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 8 | 3A991.B.1.B.1 | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | M95M02 | - | - | 5.5V | - | 2.5V | - | 2Mb 256K x 8 | - | - | - | SYNCHRONOUS | 10MHz | 80 ns | EEPROM | SPI | - | - | - | - | 5ms | - | - | 2097152 bit | - | SERIAL | - | SPI | - | 5ms | - | - | - | - | 125°C | - | 1.75mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M95512-WDW6TP STMicroelectronics | 98 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 30 | M95512 | 8 | 5V | - | - | - | SPI, Serial | 512Kb 64K x 8 | - | - | 6mA | - | 16MHz | 60 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 512 kb | 0.000005A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M48Z35-70PC1 STMicroelectronics | 1000 | - | Datasheet | 25 Weeks | - | - | Through Hole | Through Hole | 28-DIP Module (0.600, 15.24mm) | - | 28 | 1.088622g | - | Non-Volatile | Commercial grade | 0°C~70°C TA | Tube | - | e3 | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | - | 8542.32.00.41 | 4.75V~5.5V | DUAL | - | 1 | 5V | 2.54mm | 70GHz | - | M48Z35 | 28 | 5V | - | 5V | - | - | 256Kb 32K x 8 | 50mA | 1 | 50mA | - | - | - | NVSRAM | Parallel | 8b | 32KX8 | 3-STATE | - | 70ns | 256 kb | 0.003A | - | 70 ns | - | 8b | - | - | - | - | - | - | YES | - | - | 9.65mm | - | 39.88mm | 18.34mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M48Z58Y-70PC1 STMicroelectronics | 8 | - | Datasheet | 25 Weeks | - | - | Through Hole | Through Hole | 28-DIP Module (0.600, 15.24mm) | - | 28 | - | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e3 | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | BATTERY BACK-UP; POWER SUPPLY WRITE PROTECTION | 8542.32.00.41 | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | 70GHz | - | M48Z58 | 28 | 5V | - | 5V | - | - | 64Kb 8K x 8 | 50mA | 1 | 50mA | - | - | - | NVSRAM | Parallel | 8b | 8KX8 | 3-STATE | 8 | 70ns | 64 kb | 0.003A | - | 70 ns | - | 8b | - | - | - | - | - | - | YES | - | - | - | 9.65mm | 39.625mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24256-BWDW6TP STMicroelectronics | In Stock |
| Datasheet | - | NRND (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | M24256 | - | 5V | - | - | - | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | - | 2.5mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | - | 5ms | 256 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95256-RDW6TP STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 30 | M95256 | 8 | 5V | - | - | - | SPI, Serial | 256Kb 32K x 8 | - | - | 3mA | - | 20MHz | 150 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 256 kb | 0.000003A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M93C66-WMN6TP STMicroelectronics | 25000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M93C66 | 8 | 5V | - | - | - | Serial | 4Kb 512 x 8 256 x 16 | - | - | 2mA | - | 2MHz | 200 ns | EEPROM | SPI | - | 256X16 | - | - | 5ms | 4 kb | 0.000005A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95160-RMN6TP STMicroelectronics | 12500 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | M95160 | 8 | 5V | - | - | - | SPI, Serial | 16Kb 2K x 8 | - | - | 5mA | - | 10MHz | 80 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 16 kb | 5e-7A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95040-WMN6P STMicroelectronics | 2767 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M95040 | 8 | 5V | - | - | - | SPI, Serial | 4Kb 512 x 8 | - | - | 5mA | - | 20MHz | 35 ns | EEPROM | SPI | - | - | - | - | 5ms | 4 kb | 0.000001A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24256-DFMC6TG STMicroelectronics | 9301 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | - | 1 | 1.8V | 0.5mm | - | - | M24256 | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | - | - | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 8 | 5ms | 256 kb | 0.000001A | - | - | - | - | I2C | 4000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | 1010DDDR | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() M93C86-WMN6TP STMicroelectronics | 100000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M93C86 | 8 | 5V | - | - | - | Serial | 16Kb 2K x 8 1K x 16 | - | - | 2mA | - | 2MHz | 200 ns | EEPROM | SPI | - | 1KX16 | - | - | 5ms | 16 kb | 0.00001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24128-BFMC6TG STMicroelectronics | 20704 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 1.8V | 0.5mm | - | 30 | M24128 | 8 | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | - | 2mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 8 | 5ms | 128 kb | 0.000001A | - | - | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | 1010DDDR | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M93C56-RMN6TP STMicroelectronics | 6000 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M93C56 | 8 | - | 5.5V | 2/5V | - | Serial | 2Kb 256 x 8 128 x 16 | - | - | 2mA | - | 1MHz | 200 ns | EEPROM | SPI | - | - | - | 16 | 5ms | 2 kb | 0.000002A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 10ms | 40 | SOFTWARE | 8 | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free |