- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | RoHS | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | I2C Control Byte | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M27C512-15B6 STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | Non-Volatile | - | -40°C~85°C TA | Tube | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | TIN LEAD | - | - | - | 8542.32.00.71 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | 150GHz | NOT SPECIFIED | M27C512 | 28 | - | Not Qualified | 5V | - | 5V | - | - | - | - | 512Kb 64K x 8 | - | - | ASYNCHRONOUS | - | 150ns | EPROM | Parallel | - | 64KX8 | 3-STATE | 8 | - | - | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 36.83mm | 15.24mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M29F002BT12CQ STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M27C512-45C1 STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | Non-Volatile | - | 0°C~70°C TA | Tube | e0 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | TIN LEAD | - | - | - | - | 4.5V~5.5V | QUAD | - | 1 | 5V | 1.27mm | - | - | - | M27C512 | 32 | - | - | 5V | - | 5V | - | - | - | - | 512Kb 64K x 8 | - | - | - | - | 45ns | EPROM | Parallel | - | 64KX8 | 3-STATE | 8 | - | 512 kb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | No | - | ROHS3 Compliant | - | ||
![]() M27C512-10C6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | TIN | - | - | - | - | 4.5V~5.5V | QUAD | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | M27C512 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | - | 512Kb 64K x 8 | - | 50mA | ASYNCHRONOUS | - | 100ns | EPROM | Parallel | - | 64KX8 | 3-STATE | 8 | - | 512 kb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() M28C64C-20K1 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST93CS47B1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M95256-WBN6 STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Non-Volatile | - | -40°C~85°C TA | Tube | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 100000 ERASE/WRITE CYCLES; 40 YEARS DATA RETENTION | 8542.32.00.51 | 2.5V~5.5V | DUAL | - | 1 | 3.3V | 2.54mm | - | - | - | M95256 | 8 | R-PDIP-T8 | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | - | - | 256Kb 32K x 8 | - | - | SYNCHRONOUS | 10MHz | - | EEPROM | SPI | - | 32KX8 | - | 8 | 5ms | - | 0.000001A | 262144 bit | - | SERIAL | - | - | SPI | 100000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 5.33mm | 9.27mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() M27C512-12C1 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | Non-Volatile | - | 0°C~70°C TA | Tube | e0 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | TIN LEAD | - | - | - | - | 4.5V~5.5V | QUAD | NOT SPECIFIED | 1 | 5V | 1.27mm | - | 120GHz | NOT SPECIFIED | M27C512 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | - | 512Kb 64K x 8 | - | 50mA | ASYNCHRONOUS | - | 120ns | EPROM | Parallel | - | 64KX8 | 3-STATE | 8 | - | 512 kb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NAND128W3A0AN6E STMicroelectronics | 2 | - | Datasheet | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | Non-Volatile | - | -40°C~85°C TA | Tray | e3/e6 | - | Obsolete | 3 (168 Hours) | 48 | 3A991.B.1.A | TIN/TIN BISMUTH | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | - | NOT SPECIFIED | NAND128 | 48 | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | - | - | 128Mb 16M x 8 | - | - | ASYNCHRONOUS | - | - | FLASH | Parallel | 8b | 16MX8 | - | 8 | 50ns | - | 0.00005A | - | 35 ns | - | - | 3V | - | - | - | - | - | NO | NO | YES | 1K | 16K | 512words | YES | - | 1.2mm | 18.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() M29DW323DB-70N6 STMicroelectronics | 1 | - | Datasheet | - | - | - | - | - | NOR | Non-Compliant | - | Bulk | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6 V | 2.7 V | 4 MB | - | - | - | - | 70 ns | - | - | 16 b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M29W040B-90K6 STMicroelectronics | 15 | - | Datasheet | - | - | - | - | - | NOR | Non-Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 90 GHz | - | - | - | - | - | - | - | - | - | Parallel | 3.6 V | 2.7 V | 512 kB | - | - | - | - | 90 ns | - | - | 8 b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() ST24W04M6TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M27C4002-70C6 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | Non-Volatile | - | -40°C~85°C TA | Tube | e3 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.71 | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | - | - | M27C4002 | 44 | - | - | 5V | - | 5V | - | - | - | - | 4Mb 256K x 16 | - | 70mA | - | - | 70ns | EPROM | Parallel | - | 256KX16 | 3-STATE | 16 | - | 4 Mb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | 16.586mm | 16.586mm | No | - | ROHS3 Compliant | - | ||
![]() M27C4001-90C1 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | Non-Volatile | - | 0°C~70°C TA | Tube | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | QUAD | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | M27C4001 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | - | 4Mb 512K x 8 | 50mA | 50mA | ASYNCHRONOUS | - | 90ns | EPROM | Parallel | - | 512KX8 | 3-STATE | 8 | - | 4 Mb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() M27C1001-15B1 STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | 32-DIP (0.600, 15.24mm) | NO | 32 | Non-Volatile | - | 0°C~70°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 32 | EAR99 | Matte Tin (Sn) | - | - | 00.1.142 | - | 4.5V~5.5V | DUAL | 245 | 1 | 5V | 2.54mm | - | 150GHz | 40 | M27C1001 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | - | - | ASYNCHRONOUS | - | 150ns | EPROM | Parallel | - | 128KX8 | 3-STATE | 8 | - | - | 0.0001A | 1048576 bit | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.83mm | 42.035mm | 15.24mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() M34C02-RMB6TG STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.2V | 0.5mm | - | - | NOT SPECIFIED | M34C02 | 8 | - | Not Qualified | 5V | - | - | - | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | 2mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 10ms | 2 kb | 5e-7A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1010DDDR | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() M27C512-70C6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | TIN | - | - | - | - | 4.5V~5.5V | QUAD | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | M27C512 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | - | 512Kb 64K x 8 | - | 50mA | ASYNCHRONOUS | - | 70ns | EPROM | Parallel | - | 64KX8 | 3-STATE | 8 | - | 512 kb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() M29W320DT70N6E STMicroelectronics | 8 | - | Datasheet | Surface Mount | - | - | - | 48 | NOR | Compliant | - | Bulk | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6 V | 2.7 V | 4 MB | - | 20 mA | - | - | 70 ns | - | - | 16 b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() NAND01GW3A0AN6E STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | Non-Volatile | - | -40°C~85°C TA | Tube | e3/e6 | - | Obsolete | 1 (Unlimited) | 48 | 3A991.B.1.A | TIN/TIN BISMUTH | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | - | NOT SPECIFIED | NAND01 | 48 | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | - | - | 1Gb 128M x 8 | - | - | ASYNCHRONOUS | - | - | FLASH | Parallel | 8b | 128MX8 | - | 8 | 30ns | - | 0.0001A | 1073741824 bit | 35 ns | - | - | 3V | - | - | - | - | - | NO | NO | YES | 8K | 16K | 512words | YES | - | 1.2mm | 18.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ST24FC21BM1TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |