- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NAND512R3A2AZA6E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 55-TFBGA | YES | 55 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | Obsolete | 1 (Unlimited) | 63 | - | 3A991.B.1.A | - | - | - | - | - | 8542.32.00.51 | - | - | 1.7V~1.95V | BOTTOM | - | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | - | NOT SPECIFIED | NAND512 | 63 | R-PBGA-B63 | Not Qualified | - | 1.95V | 1.8V | - | 1.7V | - | - | - | - | 512Mb 64M x 8 | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | - | 64MX8 | - | - | 8 | 60ns | - | 0.00005A | 536870912 bit | - | - | 15000 ns | - | - | - | 1.8V | - | - | - | - | - | - | NO | NO | YES | 4K | 16K | 512words | YES | - | - | - | - | 1.05mm | 11mm | 9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() M29F040B70K6E STMicroelectronics | 27 | - | Datasheet | - | - | - | - | YES | - | - | 32 | 70 ns | - | STMICROELECTRONICS | STMicroelectronics | M29F040B70K6E | - | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | LEAD FREE, PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 40 | 5.26 | - | Yes | 5 V | - | - | - | e3 | - | - | - | - | - | EAR99 | NOR TYPE | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | Flash Memories | CMOS | - | QUAD | J BEND | 250 | 1 | - | 1.27 mm | compliant | - | - | - | 32 | R-PQCC-J32 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | - | - | ASYNCHRONOUS | - | 0.02 mA | - | - | - | - | 512KX8 | - | 3.56 mm | 8 | - | - | 0.0001 A | 4194304 bit | - | - | - | PARALLEL | - | FLASH | 5 V | - | 100000 Write/Erase Cycles | - | - | - | - | YES | YES | YES | 8 | 64K | - | - | - | - | - | - | - | 13.97 mm | 11.43 mm | - | - | - | - | ||
![]() M27C4001-12B1 STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 32-DIP (0.600, 15.24mm) | - | 32 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | e3 | - | Obsolete | 1 (Unlimited) | 32 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 245 | 1 | 5V | 2.54mm | - | 120GHz | NOT SPECIFIED | M27C4001 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | - | - | - | 4Mb 512K x 8 | - | 50mA | ASYNCHRONOUS | - | - | 120ns | EPROM | Parallel | - | 512KX8 | 3-STATE | - | 8 | - | 4 Mb | 0.0001A | - | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.83mm | 42.035mm | 15.24mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M29W128FT70N6E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | - | 56-TSOP | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 85°C | -40°C | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 70GHz | - | M29W128 | - | - | - | - | - | - | - | - | - | Parallel | - | - | 128Mb 16M x 8 8M x 16 | - | - | - | - | - | 70ns | FLASH | Parallel | - | - | - | - | - | 70ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M27C512-10C6 STMicroelectronics | 2500 | - | Datasheet | Tin | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | e3 | - | Obsolete | 3 (168 Hours) | 32 | - | EAR99 | - | - | - | - | - | - | - | - | 4.5V~5.5V | QUAD | - | - | 1 | 5V | 1.27mm | - | - | - | M27C512 | 32 | - | - | 5V | - | 5V | - | - | 5V | - | - | - | 512Kb 64K x 8 | - | 50mA | - | - | - | 100ns | EPROM | Parallel | - | 64KX8 | 3-STATE | - | - | - | 512 kb | 0.0001A | - | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | - | 14.05mm | 11.51mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M27C1001-15F1 STMicroelectronics | 151 | - | Datasheet | - | Through Hole | Through Hole | 32-CDIP (0.600, 15.24mm) Window | - | 32 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 32 | - | EAR99 | - | Matte Tin (Sn) | - | - | 00.1.142 | - | - | - | 4.5V~5.5V | DUAL | - | 245 | 1 | 5V | 2.54mm | unknown | 150GHz | NOT SPECIFIED | M27C1001 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | - | - | - | 1Mb 128K x 8 | 30mA | 50mA | ASYNCHRONOUS | - | - | 150ns | EPROM | Parallel | - | 128KX8 | 3-STATE | - | - | - | 1 Mb | 0.0001A | - | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | 42.04mm | 13.36mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M29F040B45K1T STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | e0 | - | Obsolete | 1 (Unlimited) | 32 | - | EAR99 | - | TIN LEAD | - | - | - | - | - | - | 4.5V~5.5V | QUAD | - | NOT SPECIFIED | 1 | 5V | 1.27mm | not_compliant | - | NOT SPECIFIED | M29F040 | 32 | - | Not Qualified | - | 5.5V | 5V | - | 4.5V | - | - | - | - | 4Mb 512K x 8 | - | - | ASYNCHRONOUS | - | 0.02mA | - | FLASH | Parallel | - | 512KX8 | - | - | 8 | 45ns | - | 0.0001A | 4194304 bit | - | - | 45 ns | - | - | - | 5V | - | 100000 Write/Erase Cycles | - | - | - | - | YES | YES | YES | 8 | 64K | - | - | - | - | - | - | 3.56mm | 13.97mm | 11.43mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() M29W128FL70N6E STMicroelectronics | 794 | - | Datasheet | - | - | - | - | YES | - | - | 56 | 70 ns | - | MICRON TECHNOLOGY INC | Micron Technology Inc | M29W128FL70N6E | - | - | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.8,20 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | NOR TYPE | - | - | - | - | - | Flash Memories | CMOS | - | DUAL | GULL WING | - | - | - | 0.5 mm | compliant | - | - | - | - | R-PDSO-G56 | Not Qualified | - | - | 3/3.3 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | 0.02 mA | - | - | - | - | 8MX16 | - | - | 16 | - | - | 0.0001 A | 134217728 bit | - | - | - | PARALLEL | - | FLASH | - | - | - | - | - | - | 8 | YES | YES | YES | 256 | 64K | 8/16 words | YES | - | YES | - | - | - | - | - | - | - | - | - | ||
![]() NAND512R3A3AZA6E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 55-TFBGA | YES | 55 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | Obsolete | 1 (Unlimited) | 63 | - | 3A991.B.1.A | - | - | - | - | - | 8542.32.00.51 | - | - | 1.7V~1.95V | BOTTOM | - | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | - | NOT SPECIFIED | NAND512 | 63 | R-PBGA-B63 | Not Qualified | - | 1.95V | 1.8V | - | 1.7V | - | - | - | - | 512Mb 64M x 8 | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | - | 64MX8 | - | - | 8 | 60ns | - | 0.00005A | 536870912 bit | - | - | 15000 ns | - | - | - | 1.8V | - | - | - | - | - | - | NO | NO | YES | 4K | 16K | 512words | YES | - | - | - | - | 1.05mm | 15mm | 8.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M95128-WMN3TP/PC STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 8 | - | - | STMICROELECTRONICS | STMicroelectronics | M95128-WMN3TP/PC | - | 1 | 16384 words | 16000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | NOT SPECIFIED | 7.49 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | - | - | 1.27 mm | compliant | - | - | - | - | R-PDSO-G8 | Not Qualified | - | - | 3/5 V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | 0.006 mA | - | - | - | - | 16KX8 | - | - | 8 | - | - | 0.000005 A | 131072 bit | - | - | - | SERIAL | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | - | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M93C66-WMN3TP/S STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 8 | - | 2 MHz | STMICROELECTRONICS | STMicroelectronics | M93C66-WMN3TP/S | - | 1 | 256 words | 256 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 30 | 5.4 | - | Yes | 5 V | - | - | - | e4 | Yes | - | - | - | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | AUTOMOTIVE | 2.5 V | - | - | - | - | - | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | - | - | 256X16 | - | 1.75 mm | 16 | - | - | 0.000005 A | 4096 bit | - | - | - | SERIAL | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 5 ms | 40 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() M24C32RMN1T STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M25P80VMP6T STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | 8 | - | - | - | - | - | - | - | FLASH, NAND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | SPI | 3.6 V | 2.7 V | 1 MB | - | - | - | - | - | - | - | - | 8 b | - | - | - | - | - | - | - | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() ST24C16M1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28W320CB90N6 STMicroelectronics | 2304 | - | Datasheet | - | - | - | - | YES | - | - | 48 | 90 ns | - | STMICROELECTRONICS | STMicroelectronics | M28W320CB90N6 | - | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | 12 X 20 MM, PLASTIC, TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSOP | - | 3.36 | - | Yes | 3 V | - | - | - | e0 | - | - | - | - | - | 3A991.B.1.A | NOR TYPE | Tin/Lead (Sn/Pb) | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | Flash Memories | CMOS | - | DUAL | GULL WING | - | 1 | - | 0.5 mm | compliant | - | - | - | 48 | R-PDSO-G48 | Not Qualified | - | 3.6 V | 3,3/3.3 V | INDUSTRIAL | 2.7 V | - | - | - | - | - | - | - | ASYNCHRONOUS | - | 0.02 mA | - | - | - | - | 2MX16 | - | 1.2 mm | 16 | - | - | 0.000005 A | 33554432 bit | - | - | - | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | - | NO | NO | YES | 8,63 | 4K,32K | - | - | BOTTOM | YES | - | - | - | 18.4 mm | 12 mm | - | - | - | - | ||
![]() M34E02-FMB1TG STMicroelectronics | 7500 | - | Datasheet | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | - | 1.7V~3.6V | DUAL | - | 260 | 1 | 2.5V | 0.5mm | - | - | 30 | M34E02 | 8 | - | - | - | 3.6V | - | - | 1.7V | - | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | 2mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | 530μm | - | 2mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M29W800DB90N6T STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | e0 | - | Obsolete | 1 (Unlimited) | 48 | - | EAR99 | - | TIN LEAD | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 0.5mm | unknown | 90GHz | NOT SPECIFIED | M29W800 | 48 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | - | - | - | - | 8Mb 1M x 8 512K x 16 | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | - | 512KX16 | - | - | 16 | 90ns | - | 0.0001A | 8388608 bit | - | - | 90 ns | - | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 12115 | 16K8K32K64K | - | YES | BOTTOM | YES | - | - | 1.2mm | 18.4mm | 12mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() M29W400T-120M1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 44 | 120 ns | - | STMICROELECTRONICS | STMicroelectronics | M29W400T-120M1 | - | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.525 INCH, PLASTIC, SO-44 | SOP44,.63 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.62 | - | Yes | 3.3 V | - | - | - | e3 | - | - | - | - | - | EAR99 | NOR TYPE | Matte Tin (Sn) | - | - | TOP BOOT BLOCK | 8542.32.00.51 | Flash Memories | CMOS | - | DUAL | GULL WING | - | 1 | - | 1.27 mm | compliant | - | - | - | 44 | R-PDSO-G44 | Not Qualified | - | 3.6 V | 3/3.3 V | COMMERCIAL | 2.7 V | - | - | - | - | - | - | - | ASYNCHRONOUS | - | 0.02 mA | - | - | - | - | 256KX16 | 3-STATE | 2.62 mm | 16 | - | - | 0.00005 A | 4194304 bit | - | - | - | PARALLEL | - | FLASH | 2.7 V | - | 100000 Write/Erase Cycles | - | - | - | 8 | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | YES | TOP | - | - | - | - | 28.2 mm | 13.3 mm | - | - | - | - | ||
![]() M24C02-RMB6TG STMicroelectronics | 2270 | - | Datasheet | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.5mm | unknown | - | 30 | M24C02 | 8 | - | Not Qualified | 5V | - | - | - | - | - | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | 800μA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 0.6mm | 3mm | 2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24512-WMN3TP/AB STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 8 | - | 0.4 MHz | STMICROELECTRONICS | STMicroelectronics | M24512-WMN3TP/AB | - | - | 65536 words | 64000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | NOT SPECIFIED | 5.53 | - | Yes | 5 V | Automotive grade | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | AUTOMOTIVE | 2.5 V | - | - | - | - | - | - | - | SYNCHRONOUS | - | 0.005 mA | - | - | - | - | 64KX8 | - | 1.75 mm | 8 | - | - | 0.000005 A | 524288 bit | - | AEC-Q100 | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 40 | HARDWARE | 1 | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 4.9 mm | 3.9 mm | - | - | - | - |