- Base Part Number
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | I/O Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M24M01-DFDW6TP STMicroelectronics | 45 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 0.65mm | - | - | M24M01 | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | 1Mb 128K x 8 | - | - | - | 1MHz | 500ns | EEPROM | I2C | - | - | - | 8 | 5ms | 1 Mb | - | - | - | I2C | - | 5ms | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24128-BWDW6TP STMicroelectronics | 6000 | - | Datasheet | - | NRND (Last Updated: 7 months ago) | Gold, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 240 | 1 | 5V | 0.65mm | - | 30 | M24128 | 8 | - | 5.5V | - | 2.5V | - | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | 2.5mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | - | 5ms | 128 kb | - | - | - | I2C | - | 5ms | - | - | - | 1mm | - | 3mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95020-RMN6TP STMicroelectronics | 2490 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 30 | M95020 | 8 | 5V | - | - | - | - | SPI, Serial | 2Kb 256 x 8 | - | 5mA | - | 20MHz | 60 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 2 kb | 5e-7A | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M95M01-DFCS6TP/K STMicroelectronics | 5000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-UFBGA, WLCSP | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Cut Tape (CT) | - | e1 | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.7V~5.5V | BOTTOM | - | 1 | 1.8V | 0.5mm | - | - | M95M01 | - | - | 5.5V | - | 1.7V | - | SPI, Serial | 1Mb 128K x 8 | - | 5mA | - | 16MHz | 25 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 1 Mb | 0.000001A | - | - | SPI | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | 2.56mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24512-DFMN6TP STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | M24512 | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | 5mA | SYNCHRONOUS | 1MHz | 500ns | EEPROM | I2C | - | - | - | 8 | 5ms | 512 kb | - | - | 5V | - | - | 5ms | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M24C02-FMC6TG STMicroelectronics | 50000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.7V~5.5V | DUAL | - | 1 | - | 0.5mm | - | - | M24C02 | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | 2 kb | 0.000001A | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | 1010DDDR | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C64-DRMN3TP/K STMicroelectronics | 3095 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | M24C64 | - | - | 5.5V | - | - | - | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | - | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 8 | 4ms | 64 kb | - | - | - | I2C | - | 4ms | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M24C64-FMN6TP STMicroelectronics | 100000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 1.8V | 1.27mm | - | - | M24C64 | 8 | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | - | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 8 | 5ms | 64 kb | 0.000001A | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 40 | HARDWARE | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M24C04-FMN6TP STMicroelectronics | 610 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | M24C04 | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | 800μA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | 4 kb | - | - | - | I2C | - | 5ms | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M95010-WMN6TP STMicroelectronics | 673 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | M95010 | 8 | 5V | - | - | - | - | SPI, Serial | 1Kb 128 x 8 | - | 5mA | - | 20MHz | 35 ns | EEPROM | SPI | - | - | - | - | 5ms | 1 kb | 0.000002A | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | 1.25mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95512-DRMN3TP/K STMicroelectronics | 16912 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M95512 | 8 | - | 5.5V | 2/5V | - | - | SPI, Serial | 512Kb 64K x 8 | - | 5mA | - | 16MHz | 25 ns | EEPROM | SPI | - | - | - | 8 | 4ms | 512 kb | 0.000001A | - | - | SPI | 4000000 Write/Erase Cycles | 4ms | 40 | HARDWARE/SOFTWARE | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M95128-DRDW3TP/K STMicroelectronics | 472 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 0.65mm | - | - | M95128 | - | - | 5.5V | - | - | - | SPI, Serial | 128Kb 16K x 8 | - | 5mA | - | 20MHz | 20 ns | EEPROM | SPI | - | - | - | 8 | 4ms | 128 kb | - | - | - | SPI | - | 4ms | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() M24C04-RMC6TG STMicroelectronics | 100 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 30 | M24C04 | 8 | - | 5.5V | 2/5V | - | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | 800μA | - | 400kHz | 900ns | EEPROM | I2C | 8b | - | - | 8 | 5ms | 4 kb | 0.000001A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDMR | - | 0.6mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() M93S46-WMN6P STMicroelectronics | 225 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M93S46 | 8 | - | 5.5V | 3/5V | 2.5V | - | Serial | 1Kb 64 x 16 | - | 2mA | - | 2MHz | 200 ns | EEPROM | SPI | - | - | - | - | 5ms | 1 kb | 0.00001A | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M27C256B-12F6 STMicroelectronics | 99 | - | Datasheet | - | - | - | Through Hole | Through Hole | 28-CDIP (0.600, 15.24mm) Window | - | 28 | Non-Volatile | - | -40°C~85°C TA | Tube | - | e3 | Obsolete | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | - | 8542.32.00.61 | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | 120GHz | - | M27C256 | 28 | 5V | - | 5V | - | 7V | - | 256Kb 32K x 8 | 50mA | 50mA | - | - | 120ns | EPROM | Parallel | - | 32KX8 | 3-STATE | - | - | 256 kb | 0.0001A | COMMON | - | - | - | - | - | - | - | 4.5mm | - | 37.34mm | 13.36mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95512-DRDW3TP/K STMicroelectronics | 100 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 5V | 0.65mm | - | - | M95512 | 8 | - | 5.5V | 2/5V | - | - | SPI, Serial | 512Kb 64K x 8 | - | 5mA | - | 16MHz | 25 ns | EEPROM | SPI | - | - | - | 8 | 4ms | 512 kb | 0.000001A | - | - | SPI | 4000000 Write/Erase Cycles | 4ms | 40 | HARDWARE/SOFTWARE | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() M34E02-FDW1TP STMicroelectronics | 40000 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.7V~3.6V | DUAL | - | 1 | 2.5V | 0.65mm | - | - | M34E02 | 8 | - | 3.6V | - | 1.7V | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 2mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | 2 kb | - | - | - | I2C | - | - | - | - | - | 1mm | - | 3mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95128-RMN6P STMicroelectronics | 290 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 100000 ERASE/WRITE CYCLES; 40 YEARS DATA RETENTION | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 30 | M95128 | 8 | 5V | - | - | - | - | SPI, Serial | 128Kb 16K x 8 | - | 3mA | - | 20MHz | 150 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 128 kb | 0.000003A | - | - | SPI | 100000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() M93C56-WMN6P STMicroelectronics | 1000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M93C56 | 8 | - | 5.5V | 3/5V | 2.5V | - | Serial | 2Kb 256 x 8 128 x 16 | 2mA | 2mA | - | 2MHz | 200 ns | EEPROM | SPI | - | - | - | - | 5ms | 2 kb | 0.00001A | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24512-DRMN3TP/K STMicroelectronics | 1474 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | M24512 | - | - | 5.5V | 2/5V | - | - | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | 2mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 8 | 4ms | 512 kb | 0.00001A | - | 5V | I2C | 4000000 Write/Erase Cycles | 4ms | 40 | HARDWARE | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free |