- Base Part Number
- Battery Chemistry
- ECCN Code
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Frequency
- Function
- Height
- Lead Free
- Lead Length
- Length
- Lifecycle Status
Attribute column
Manufacturer
STMicroelectronics Memory - Batteries
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Frequency | Base Part Number | Function | Output Voltage | Lead Length | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Analog IC - Other Type | Load Capacitance | Battery Chemistry | Rechargeability | Battery Type | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M4Z32-BR00SH1 STMicroelectronics | 586 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Snap in, Through Hole | Snap-In | 4 | 10g | 2.8V | -40°C~85°C | Tube | Snaphat® | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Gold (Au) | 32.768MHz | M4Z32 | Back-Up Management | 3V | 2.29mm | 2.8V | 60kOhm | POWER SUPPLY SUPPORT CIRCUIT | 12.5pF | Lithium | Non-Rechargeable | - | 6.99mm | 21.84mm | 14.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M4Z28-BR00SH1 STMicroelectronics | 575 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Snap in, Through Hole | Snap-In | 4 | 10g | - | -40°C~85°C | Tube | Snaphat® | - | Active | 1 (Unlimited) | - | EAR99 | - | 32.768MHz | M4Z28 | Back-Up Management | 3V | 2.29mm | 2.8V | 60kOhm | - | 12.5pF | Lithium | - | PRIMARY | 6.99mm | 21.84mm | 14.99mm | No | No SVHC | ROHS3 Compliant | Lead Free |