- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply (Vcc/Vdd)
- Internal Switch(s)
- Output Isolation
- Voltage - Start Up
- Topology
Attribute column
Manufacturer
STMicroelectronics PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Adjustable Output | Maximum Input Voltage | Mfr | Mounting | Number of PWM Outputs | On/Off Pin | Package | Power Dissipation (Max) | Product Status | Supplier Package | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Contact Style | Analog IC - Other Type | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Control Technique | Rise Time | Fall Time (Typ) | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle (Max) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VIPERA16HD STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | - | SOIC | - | - | - | - | - | - | - | - | - | - | 10W | - | - | - | Automotive grade | - | - | - | - | - | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buck-Boost, Flyback | - | - | 115kHz | - | - | - | - | - | Over Temperature | - | 80 % | - | - | 800V | - | - | - | - | - | RoHS Compliant | - | ||
![]() VIPER50-E STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Surface Mount | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | VIPER™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | 125°C | 25°C | - | 50W | 60W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | not_compliant | 200kHz | NOT SPECIFIED | VIPER50 | 5 | 1 | Not Qualified | 620V | - | 13V | - | SWITCHING REGULATOR | - | 1.5A | 8V~15V | - | - | - | Frequency Control, Soft Start, Sync | 9V | Flyback | CURRENT-MODE | - | Up to 200kHz | PULSE WIDTH MODULATION | 50ns | 100 ns | SINGLE | Yes | Current Limiting, Over Temperature | - | - | - | Isolated | - | 11V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ST1845FKG STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VIPER115LSTR/BKN STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | 30 V | - | Surface Mount | - | - | - | - | - | SSOP | - | - | -40 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buck/Buck-Boost/Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST1845RKG STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | No | - | - | Surface Mount | 1 | No | - | - | - | - | 500 kHz | - | -40 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0000 V | - | Socket | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST1843K1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | No | - | - | Surface Mount | 1 | No | - | - | - | FPAK | - | - | -40 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 30 V | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VIPER20A-E STMicroelectronics | 20193 | - | Datasheet | - | Through Hole | Through Hole | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | VIPER™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | 125°C | 25°C | - | 20W | 57W | ZIG-ZAG | - | - | 1 | - | - | 200kHz | - | VIPER20 | 5 | 1 | - | 700V | - | 13V | - | SWITCHING REGULATOR | 13mA | 500mA | 8V~15V | 16mA | - | - | - | 9V | Flyback | CURRENT-MODE | - | Up to 200kHz | PULSE WIDTH MODULATION | 50ns | 100 ns | SINGLE | Yes | Current Limiting, Over Temperature | 50 % | - | - | Isolated | - | 11V | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() VIPER50SP13TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | VIPER™ | e3 | - | Obsolete | 3 (168 Hours) | 10 | EAR99 | Matte Tin (Sn) | 125°C | 25°C | - | 50W | 60W | DUAL | GULL WING | - | 1 | - | - | - | - | VIPER50 | 10 | 1 | - | 620V | - | 13V | - | SWITCHING REGULATOR | - | 1.5A | 8V~15V | - | - | - | Frequency Control, Soft Start, Sync | 9V | Flyback | CURRENT-MODE | - | Up to 200kHz | PULSE WIDTH MODULATION | 50ns | 100 ns | SINGLE | Yes | Current Limiting, Over Temperature | - | - | - | Isolated | - | 11V | 3.75mm | 9.4mm | 7.5mm | No | ROHS3 Compliant | - | ||
![]() L6590AN STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 15W | DUAL | - | - | 1 | 2.54mm | - | - | - | L6590 | 8 | 1 | Not Qualified | 700V | - | 10V | - | SWITCHING REGULATOR | - | 700mA | 6.5V~18V | - | 3.5mA | 15W | - | 7.2V | Flyback | VOLTAGE-MODE | - | 65kHz | PULSE WIDTH MODULATION | - | - | BOOST | Yes | Current Limiting, Over Temperature, Over Voltage | 73 % | - | 70% | Isolated | - | 14.5V | - | - | 7.62mm | - | ROHS3 Compliant | - | ||
![]() L6590ED STMicroelectronics | 169 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-Mini DIP | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | 15W | 15W | - | - | - | - | - | - | - | - | L6590 | - | - | - | - | - | - | - | - | - | - | 6.5V~18V | - | - | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 70% | Isolated | 700V | 14.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() VIPER20DIP-E STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | VIPER™ | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | 125°C | 25°C | - | 20W | 57W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | 200kHz | NOT SPECIFIED | VIPER20 | 8 | 1 | Not Qualified | 620V | - | 13V | - | SWITCHING REGULATOR | - | 500mA | 8V~15V | - | - | - | - | 9V | Flyback | CURRENT-MODE | - | Up to 200kHz | PULSE WIDTH MODULATION | 50ns | 100 ns | SINGLE | Yes | Current Limiting, Over Temperature | - | - | - | Isolated | - | 11V | 5.33mm | 9.27mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() VN116013TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | DPAK | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VN1160 | - | - | - | - | - | - | - | - | - | - | 9V~16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() E-L6565N STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 1W | DUAL | - | - | 1 | 2.54mm | - | - | - | L6565 | 8 | 1 | - | - | - | 12V | - | SWITCHING CONTROLLER | - | - | 10.3V~18V | - | 3.5mA | - | - | - | Flyback | CURRENT-MODE | 0.7A | - | RESONANT CONTROL | 40ns | 40 ns | SINGLE | No | Current Limiting | - | - | - | Isolated | - | 13.5V | - | - | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() L6598BDTR STMicroelectronics | 21 |
| Datasheet | 12 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.6V~16.6V | - | - | - | EN | - | Half-Bridge | - | - | 400kHz | - | - | - | - | No | - | - | - | 50% | Isolated | - | 10.7V | - | - | - | - | ROHS3 Compliant | - | ||
![]() VIPER20A-22-E STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Surface Mount | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | VIPER™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | 125°C | 25°C | - | 20W | 57W | ZIG-ZAG | - | - | 1 | - | - | 200kHz | - | VIPER20 | 5 | 1 | - | 700V | - | 13V | - | SWITCHING REGULATOR | - | 500mA | 8V~15V | 16A | - | - | - | 9V | Flyback | CURRENT-MODE | - | Up to 200kHz | PULSE WIDTH MODULATION | 50ns | 100 ns | SINGLE | Yes | Current Limiting, Over Temperature | - | - | - | Isolated | - | 11V | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() VIPER100(022Y) STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Surface Mount | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | VIPER™ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | 125°C | 25°C | - | 100W | 82W | ZIG-ZAG | - | - | 1 | - | - | 200kHz | - | VIPER100 | 5 | 1 | - | 620V | - | 13V | - | SWITCHING REGULATOR | - | 3A | 8V~15V | - | 12mA | - | EN, Frequency Control, Soft Start | 9V | Flyback | CURRENT-MODE | - | Up to 200kHz | PULSE WIDTH MODULATION | 50ns | 100 ns | SINGLE | Yes | Current Limiting, Over Temperature | - | - | - | Isolated | - | 11V | - | - | - | No | ROHS3 Compliant | - | ||
![]() VIPER265KDTR STMicroelectronics | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPER™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 20W | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | 11.5V~23.5V | - | - | - | EN, Soft Start | - | Buck, Buck-Boost, Flyback | - | - | 60kHz | - | - | - | - | Yes | Current Limiting, Over Load, Short Circuit | - | - | 80% | Either | 1050V | 13V | - | - | - | - | ROHS3 Compliant | - | ||
![]() VIPER115LSTR STMicroelectronics | 4590 | - | Datasheet | 12 Weeks | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPER™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 12W | - | - | - | NOT SPECIFIED | - | - | compliant | - | NOT SPECIFIED | VIPER11 | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | 4.5V~30V | - | - | - | Soft Start | - | Buck, Buck-Boost, Flyback | - | - | 60kHz | - | - | - | - | Yes | Over Load, Over Voltage | - | - | 80% | Non-Isolated | 800V | 16V | - | - | - | - | RoHS Compliant | - | ||
![]() VIPER267KDTR STMicroelectronics | 20005 | - | Datasheet | 12 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPER™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 20W | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | 11.5V~23.5V | - | - | - | EN, Soft Start | - | Buck, Boost, Buck-Boost, Flyback | - | - | 60kHz | - | - | - | - | Yes | Current Limiting, Over Load, Short Circuit | - | - | 80% | Either | 1050V | 13V | - | - | - | - | ROHS3 Compliant | - | ||
![]() VIPER013BLSTR STMicroelectronics | 840000 | - | Datasheet | 12 Weeks | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPER™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 8W | - | - | - | - | - | - | compliant | - | - | VIPER01 | - | - | - | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | EN, Soft Start | - | Buck, Buck-Boost, Flyback | - | - | 60kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | - | 80% | Either | 800V | 8V | - | - | - | - | - | - |