- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply (Vcc/Vdd)
- Internal Switch(s)
- Output Isolation
- Voltage - Start Up
- Topology
Attribute column
Manufacturer
STMicroelectronics PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Analog IC - Other Type | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Frequency - Switching | Control Technique | Rise Time | Fall Time (Typ) | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VIPER115XSTR STMicroelectronics | 7500 | - | Datasheet | 12 Weeks | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | VIPER™ | - | - | Active | 3 (168 Hours) | - | - | - | 12W | - | - | NOT SPECIFIED | - | compliant | - | NOT SPECIFIED | VIPER11 | - | - | - | - | - | - | SWITCHING REGULATOR | - | 4.5V~30V | Soft Start | - | Buck, Buck-Boost, Flyback | - | 30kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | 80% | Non-Isolated | 800V | 16V | - | - | RoHS Compliant | - | ||
![]() TSM006IDT STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 0°C~150°C TJ | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | - | 73kHz | 30 | TSM006 | 14 | 1 | Not Qualified | 20V | 20V | 15V | SWITCHING CONTROLLER | 100mA | 8V~20V | Frequency Control, Soft Start | 8V | - | CURRENT-MODE | - | PULSE WIDTH MODULATION | 70ns | 40 ns | SINGLE | - | Current Limiting, Over Temperature | 77.5 % | 77.5% | Non-Isolated | - | 12V | 8.65mm | 3.9mm | ROHS3 Compliant | Lead Free | ||
![]() VIPER114LSTR STMicroelectronics | 2300 | - | Datasheet | 12 Weeks | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | VIPER™ | - | - | Active | 3 (168 Hours) | - | - | - | 12W | - | - | NOT SPECIFIED | - | compliant | - | NOT SPECIFIED | VIPER11 | - | - | - | - | - | - | SWITCHING REGULATOR | - | 4.5V~30V | Soft Start | - | Buck, Buck-Boost, Flyback | - | 60kHz | - | - | - | - | Yes | Over Load, Over Voltage | - | 80% | Non-Isolated | 800V | 16V | - | - | RoHS Compliant | - | ||
![]() STCH03LTR STMicroelectronics | 55000 | - | Datasheet | 14 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | compliant | - | - | STCH03 | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 11.5V~23V | - | - | Flyback | - | 196kHz | - | - | - | - | No | Over Current, Over Voltage | - | 50% | Isolated | - | 17V | - | - | RoHS Compliant | - | ||
![]() STCH03TR STMicroelectronics | 10000 | - | Datasheet | 14 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | compliant | - | - | STCH03 | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 11.5V~23V | - | - | Flyback | - | 196kHz | - | - | - | - | No | Over Current, Over Voltage | - | 50% | Isolated | - | 17V | - | - | RoHS Compliant | - | ||
![]() VIPER122LSTR STMicroelectronics | 385 | - | Datasheet | 12 Weeks | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | 11W | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 11.5V~23.5V | - | - | Buck, Buck-Boost, Flyback | - | 60kHz | - | - | - | - | Yes | Current Limiting, Short Circuit | - | 80% | Either | 730V | 13V | - | - | - | - | ||
![]() STCH03 STMicroelectronics | 1 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -25°C~125°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | compliant | - | - | STCH03 | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 11.5V~23V | - | - | Flyback | - | 196kHz | - | - | - | - | No | Over Current, Over Voltage | - | 50% | Isolated | - | 17V | - | - | RoHS Compliant | - | ||
![]() STCH03L STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -25°C~125°C TJ | Tube | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | compliant | - | - | STCH03 | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 11.5V~23V | - | - | Flyback | - | 196kHz | - | - | - | - | No | Over Current, Over Voltage | - | 50% | Isolated | - | 17V | - | - | RoHS Compliant | - | ||
![]() VIPER115HSTR STMicroelectronics | 3785 | - | Datasheet | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | -40°C~125°C TJ | - | VIPER™ | - | - | Active | 1 (Unlimited) | - | - | - | 12W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 4.5V~30V | Soft Start | - | Buck, Buck-Boost, Flyback | - | 120kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | 80% | Non-Isolated | 800V | 16V | - | - | ROHS3 Compliant | - | ||
![]() VIPER114HSTR STMicroelectronics | 3613 | - | Datasheet | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | -40°C~125°C TJ | - | VIPER™ | - | - | Active | 1 (Unlimited) | - | - | - | 12W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 4.5V~30V | Soft Start | - | Buck, Buck-Boost, Flyback | - | 120kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | 80% | Non-Isolated | 800V | 16V | - | - | ROHS3 Compliant | - | ||
![]() VIPER222XSTR STMicroelectronics | 7500 | - | Datasheet | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | -40°C~150°C TJ | - | VIPER™ | - | - | Active | 3 (168 Hours) | - | - | - | 13W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 4.5V~30V | - | - | Flyback | - | 30kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | 80% | Isolated | 730V | 30V | - | - | ROHS3 Compliant | - | ||
![]() VIPER012BHSTR STMicroelectronics | 2500 | - | Datasheet | 12 Weeks | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPER™ | - | - | Active | 3 (168 Hours) | - | - | - | 8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~30V | EN, Soft Start | - | Buck, Boost, Buck-Boost, Flyback | - | 120kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | 80% | Either | 800V | 8V | - | - | ROHS3 Compliant | - | ||
![]() VIPER113LSTR STMicroelectronics | 38 | - | Datasheet | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | -40°C~125°C TJ | - | VIPER™ | - | - | Active | 1 (Unlimited) | - | - | - | 12W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 4.5V~30V | Soft Start | - | Buck, Buck-Boost, Flyback | - | 60kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | 80% | Non-Isolated | 800V | 16V | - | - | ROHS3 Compliant | - | ||
![]() VIPER013BLS STMicroelectronics | 21 |
| Datasheet | 12 Weeks | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPER™ | - | - | Active | 3 (168 Hours) | - | - | - | 8W | - | - | - | - | - | - | - | VIPER01 | - | - | - | - | - | - | SWITCHING REGULATOR | - | 4.5V~30V | EN, Soft Start | - | Buck, Buck-Boost, Flyback | - | 60kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | 80% | Either | 800V | 8V | - | - | ROHS3 Compliant | - | ||
![]() VIPER222LSTR STMicroelectronics | 106450 | - | Datasheet | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | -40°C~150°C TJ | - | VIPER™ | - | - | Active | 1 (Unlimited) | - | - | - | 13W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 4.5V~30V | - | - | Flyback | - | 60kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | 80% | Isolated | 730V | 30V | - | - | ROHS3 Compliant | - | ||
![]() VIPER113XSTR STMicroelectronics | 111 |
| Datasheet | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | -40°C~125°C TJ | - | VIPER™ | - | - | Active | 1 (Unlimited) | - | - | - | 12W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 4.5V~30V | Soft Start | - | Buck, Buck-Boost, Flyback | - | 30kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | 80% | Non-Isolated | 800V | 16V | - | - | ROHS3 Compliant | - |