- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply (Vcc/Vdd)
- Internal Switch(s)
- Output Isolation
- Voltage - Start Up
- Topology
Attribute column
Manufacturer
STMicroelectronics PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VIPER17LDTR STMicroelectronics | 29100 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPer™ plus | e4 | Active | 3 (168 Hours) | 16 | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | - | - | 1W | 12W | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | VIPER17 | 16 | 1 | - | 800V | - | 10V | - | SWITCHING REGULATOR | - | 1.8mA | - | 420mA | 8.5V~23.5V | - | - | 10W | - | - | - | Flyback | 8.5V | CURRENT-MODE | - | 60kHz | - | 23.5V | PULSE WIDTH MODULATION | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 80 % | - | 70% | Isolated | 800V | 14V | - | - | 1.47mm | - | 10mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() VIPER25HDTR STMicroelectronics | 1000 |
| Datasheet | - | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Automotive grade | -40°C~150°C TJ | Digi-Reel® | VIPer™ plus | e4 | Discontinued | 3 (168 Hours) | 16 | EAR99 | - | - | - | - | - | - | 1W | 24W | DUAL | GULL WING | 260 | 1 | - | - | - | - | VIPER25 | 16 | 1 | - | - | - | 14V | - | SWITCHING CONTROLLER | - | 3.5mA | - | 1.5A | 8.5V~23.5V | - | - | 20W | - | - | - | Flyback | 8.5V | CURRENT-MODE | - | 225kHz | - | 23.5V | PULSE WIDTH MODULATION | - | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 800V | 14V | - | - | - | - | 10mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VIPER25HD STMicroelectronics | 2099 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Tube | VIPer™ plus | e4 | Active | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1W | 24W | DUAL | GULL WING | 260 | 1 | - | - | - | NOT SPECIFIED | VIPER25 | 16 | 1 | Not Qualified | - | - | 14V | - | SWITCHING CONTROLLER | 900μA | 3.5mA | - | 1.5A | 8.5V~23.5V | - | - | 20W | - | - | - | Flyback | 8.5V | CURRENT-MODE | - | 225kHz | - | 23.5V | PULSE WIDTH MODULATION | - | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 800V | 14V | - | - | - | - | 10mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VIPER17HDTR STMicroelectronics | 5000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 665.986997mg | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPer™ plus | e4 | Active | 3 (168 Hours) | 16 | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | - | - | - | 12W | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | VIPER17 | 16 | 1 | - | 800V | - | 10V | - | SWITCHING REGULATOR | 1.8mA | - | - | 420mA | 8.5V~23.5V | - | - | 10W | - | - | 8.5V | Flyback | - | CURRENT-MODE | - | 115kHz | 23.5V | - | PULSE WIDTH MODULATION | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 80 % | - | 70% | Isolated | 800V | 14V | - | - | 1.47mm | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER06HS STMicroelectronics | 330 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | - | - | -40°C~150°C TJ | Tube | VIPer™ plus | - | Active | 3 (168 Hours) | 10 | EAR99 | - | - | - | - | - | - | 8W | 8W | DUAL | GULL WING | - | 1 | - | - | - | - | VIPER06 | - | - | - | - | - | 14V | 1 | SWITCHING REGULATOR | - | 20mA | - | - | 11.5V~23.5V | - | - | 8W | - | - | - | Buck, Flyback | 85V | CURRENT-MODE | - | 115kHz | - | 265V | PULSE WIDTH MODULATION | - | - | 265V | - | Yes | Current Limiting, Open Loop, Over Temperature | 80 % | - | 70% | Either | 800V | 13V | 85V | 265V | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VIPER28HN STMicroelectronics | 47 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | 850.995985mg | - | - | -40°C~150°C TJ | Tube | VIPer™ plus | e3 | Active | 1 (Unlimited) | 7 | EAR99 | Matte Tin (Sn) - annealed | - | - | 16W | - | - | 20W | 20W | DUAL | - | - | 1 | - | 2.54mm | - | - | VIPER28 | 7 | 1 | - | 800V | - | 14V | - | SWITCHING CONTROLLER | 2.5mA | - | - | 1.2A | 8.5V~23.5V | 3.5mA | - | 20W | - | - | - | Flyback | 85V | CURRENT-MODE | - | 115kHz | - | 265V | PULSE WIDTH MODULATION | - | - | 265V | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 80 % | - | - | Isolated | - | 14V | - | - | 3.3mm | - | 9.27mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VIPER27LDTR STMicroelectronics | 19600 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Digi-Reel® | VIPer™ plus | e4 | Active | 3 (168 Hours) | 16 | EAR99 | - | - | - | - | - | - | 20W | 24W | DUAL | GULL WING | 260 | 1 | - | - | - | - | VIPER27 | 16 | 1 | - | - | - | 14V | - | SWITCHING CONTROLLER | - | 3.5mA | - | - | 8.5V~23.5V | - | - | 20W | - | - | - | Flyback | 85V | CURRENT-MODE | 0.74A | 60kHz | - | 265V | PULSE WIDTH MODULATION | - | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 80 % | Non-Isolated | - | Isolated | 800V | 14V | 85V | 265V | - | - | 10mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VIPER22AS-E STMicroelectronics | 60 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 506.605978mg | - | - | -40°C~150°C TC | Tube | VIPER™ | e4 | Active | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 7W | 7W | DUAL | GULL WING | 260 | 1 | - | - | 60kHz | 30 | VIPER22 | 8 | - | - | 730V | - | 18V | 1 | SWITCHING REGULATOR | 4.5mA | - | - | 700mA | 8V~38V | 5mA | - | 7W | - | - | - | Flyback | 85V | CURRENT-MODE | - | - | - | 265V | PULSE WIDTH MODULATION | 50ns | 100 ns | 18V | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 16 % | - | - | Isolated | - | 14.5V | 85V | 265V | 1.65mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VIPER37LDTR STMicroelectronics | 4689 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPer™ plus | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 20W | - | 8542.39.00.01 | 1.5W | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | VIPER37 | - | - | - | - | 23.5V | - | - | SWITCHING REGULATOR | - | - | - | - | 8.5V~23.5V | - | - | - | - | - | - | Flyback | 8.5V | - | - | 60kHz | - | 23.5V | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 80 % | - | - | Isolated | 800V | 14V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() VIPER38LD STMicroelectronics | 118 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Tube | VIPer™ plus | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 1.5W | 20W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | VIPER38 | - | - | - | - | 23.5V | - | - | SWITCHING CONTROLLER | - | - | - | - | 8.5V~23.5V | - | - | - | - | - | - | Flyback | 8.5V | - | - | 60kHz | - | 23.5V | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 80 % | - | - | Isolated | 800V | 14V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() VIPER100A-E STMicroelectronics | 76 | - | Datasheet | - | - | - | Through Hole | Surface Mount | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | 4.535924g | Pentawatt HV-P023H3 | - | - | Tube | VIPER™ | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | 125°C | 25°C | 100W | - | - | - | 82W | ZIG-ZAG | - | - | 1 | - | - | 200kHz | - | VIPER100 | 5 | 1 | - | 700V | - | 13V | - | SWITCHING REGULATOR | 12mA | - | 82W | 3A | 8V~15V | 16mA | 12mA | - | EN, Frequency Control, Soft Start | - | - | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | 230V | PULSE WIDTH MODULATION | 50ns | 100 ns | 13V | SINGLE | Yes | Current Limiting, Over Temperature | 12 % | - | - | Isolated | - | 11V | - | 230V | 20.3mm | - | 10.4mm | 4.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VIPER013LSTR STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 7W | - | - | 1W | - | - | - | - | - | - | - | - | - | VIPER01 | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | 4.5V | - | - | 60kHz | - | 30V | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | 80% | Either | 800V | 8V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() VIPER26LN STMicroelectronics | 12000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | 850.995985mg | - | Automotive grade | -40°C~150°C TJ | Tube | VIPer™ plus | e3 | Active | 1 (Unlimited) | 7 | EAR99 | Matte Tin (Sn) - annealed | - | - | 20W | - | - | 10W | 20W | DUAL | - | - | 1 | 14V | 2.54mm | - | - | VIPER26 | 7 | 1 | - | - | - | - | - | ANALOG CIRCUIT | 600μA | - | - | 1A | 11.5V~23.5V | - | - | - | - | 800V | - | Flyback | 11.5V | CURRENT-MODE | - | 60kHz | - | 23.5V | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 80 % | - | 70% | Either | - | 13V | - | - | 3.3mm | - | 9.27mm | 8.26mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ALTAIR05T-800TR STMicroelectronics | 2500 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | e4 | Active | 3 (168 Hours) | 16 | EAR99 | - | - | - | - | ALSO OPERATES IN CURRENT MODE AND RESONANT CONTROL TECHNIQUE ALSO POSSIBLE | 8542.39.00.01 | - | 900mW | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | ALTAIR05 | 16 | - | - | - | 23V | 14V | - | SWITCHING REGULATOR | 1mA | - | - | - | 11.5V~23V | - | - | - | - | - | 11.5V | Flyback | - | VOLTAGE-MODE | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | Yes | - | - | - | - | Isolated | 800V | 13V | - | - | - | 1.75mm | 10mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER37HDTR STMicroelectronics | 13 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPer™ plus | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 20W | - | 8542.39.00.01 | 1.5W | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | VIPER37 | - | - | - | - | 23.5V | - | - | SWITCHING REGULATOR | - | - | - | - | 8.5V~23.5V | - | - | - | - | - | - | Flyback | 8.5V | - | - | 115kHz | - | 23.5V | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 80 % | - | - | Isolated | 800V | 14V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() VIPER06XS STMicroelectronics | 2415 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | YES | 10 | - | - | - | -40°C~150°C TJ | Tube | VIPer™ plus | - | Active | 3 (168 Hours) | 10 | EAR99 | - | - | - | - | - | - | 4W | 8W | DUAL | GULL WING | - | 1 | - | - | - | - | VIPER06 | - | 1 | - | - | - | 14V | - | SWITCHING REGULATOR | 1.3mA | - | - | - | 11.5V~23.5V | - | - | 30mW | - | - | - | Buck, Flyback | - | CURRENT-MODE | - | 30kHz | 23.5V | - | PULSE WIDTH MODULATION | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature | 80 % | - | 70% | Either | 800V | 13V | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER25HN STMicroelectronics | 16800 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tube | VIPer™ plus | e3 | Active | 1 (Unlimited) | 7 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 24W | DUAL | - | - | 1 | - | 2.54mm | - | - | VIPER25 | 7 | 1 | - | - | - | 14V | - | SWITCHING CONTROLLER | 3.5mA | 3.5mA | - | 1.5A | 8.5V~23.5V | - | - | 20W | - | - | 8.5V | Flyback | - | CURRENT-MODE | - | 225kHz | 23.5V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 800V | 14V | - | - | 3.3mm | - | 9.27mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() L5991D013TR STMicroelectronics | 2680 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 1MHz | 30 | L5991 | 16 | 1 | - | 5.075V | - | 15V | - | SWITCHING CONTROLLER | - | - | - | 1.5A | 10V~20V | - | 9mA | - | Frequency Control, Soft Start, Sync | - | - | Boost, Flyback | - | CURRENT-MODE | - | Up to 1MHz | - | - | PULSE WIDTH MODULATION | 70ns | 35 ns | - | SINGLE | No | Current Limiting, Over Voltage | 93 % | - | - | Isolated | - | 15V | - | - | 1.6mm | - | 10mm | 4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() L6566A STMicroelectronics | 7650 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Tube | - | e4 | Active | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | ALSO CONFIGURE IN RESONANT CONTROL | 8542.39.00.01 | - | 750mW | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | L6566 | 16 | - | - | - | - | 12V | - | POWER FACTOR CONTROLLER WITH POST REGULATOR | - | - | - | 800mA | 8V~23V | 4.6mA | - | 750mW | Frequency Control, Soft Start | - | 10.6V | Flyback | - | CURRENT-MODE | - | 100kHz | 23V | - | PULSE WIDTH MODULATION | 50ns | 40 ns | - | BOOST | No | Current Limiting, Over Load | 75 % | - | 70% | Isolated | - | 14V | - | - | 1.65mm | - | 10mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER013XSTR STMicroelectronics | 7500 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 7W | - | - | - | - | - | - | - | - | - | VIPER01 | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 30kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | 80% | Either | 800V | 8V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |