- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply (Vcc/Vdd)
- Internal Switch(s)
- Output Isolation
- Voltage - Start Up
- Topology
Attribute column
Manufacturer
STMicroelectronics PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Duty Cycle (Max) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Max Input Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L6591 STMicroelectronics | 150 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~150°C TJ | Tube | - | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 750mW | DUAL | GULL WING | 260 | 1 | - | - | - | 500kHz | - | L6591 | 16 | - | 1 | - | 5V | - | 12.5V | - | SWITCHING CONTROLLER | 5.3mA | - | - | 800A | 8.7V~22V | 8mA | - | Frequency Control, Soft Start | - | Half-Bridge | - | CURRENT-MODE | - | Up to 500kHz | 22V | - | PULSE WIDTH MODULATION | 80ns | 40 ns | - | SINGLE | No | Current Limiting, Over Load | 50 % | - | - | - | Isolated | - | 14V | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER16HN STMicroelectronics | 4000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | 850.995985mg | - | - | -40°C~150°C TJ | Tube | VIPer™ plus | e3 | Active | 1 (Unlimited) | 7 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | 10W | 10W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | VIPER16 | 7 | - | - | - | 800V | - | 14V | 1 | SWITCHING REGULATOR | 1.5mA | - | - | 420mA | 11.5V~23.5V | 1.5mA | 12W | - | - | Buck, Buck-Boost, Flyback | 85V | CURRENT-MODE | - | 115kHz | - | 265V | PULSE WIDTH MODULATION | - | - | 265V | - | Yes | Current Limiting, Over Temperature | 80 % | - | - | 70% | Either | - | 13V | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VIPER17LD STMicroelectronics | 367 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~150°C TJ | Tube | VIPer™ plus | e4 | Active | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1W | 10W | DUAL | GULL WING | 260 | 1 | - | - | - | - | - | VIPER17 | 16 | - | 1 | - | 800V | - | 10V | - | SWITCHING REGULATOR | 25mA | 1.8mA | - | 420mA | 8.5V~23.5V | 1.8mA | 10W | - | - | Flyback | 8.5V | CURRENT-MODE | - | 60kHz | - | 23.5V | PULSE WIDTH MODULATION | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 80 % | - | - | 70% | Isolated | - | 14V | - | 1.47mm | - | 9.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STCH02 STMicroelectronics | In Stock | - | Datasheet | - | NRND (Last Updated: 8 months ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -25°C~125°C TJ | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260kHz | - | STCH02 | - | - | - | - | 13V | - | - | - | SWITCHING CONTROLLER | - | - | - | 5mA | 11.5V~23V | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | 23V | - | No | Over Voltage | - | - | - | 50% | Isolated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VIPER38HE STMicroelectronics | 2215 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Through Hole | Through Hole | 10-SDIP (0.300, 7.62mm) | - | 10 | - | - | - | - | -40°C~150°C TJ | Tube | VIPer™ plus | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 20W | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | VIPER38 | - | - | 1 | - | - | - | - | - | SWITCHING CONTROLLER | 3.5mA | - | - | - | 8.5V~23.5V | - | 20W | - | - | Flyback | - | - | - | 115kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 80 % | Non-Isolated | - | - | Isolated | 800V | 14V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VN1160T-E STMicroelectronics | 4000 |
| Datasheet | 42 Weeks | - | - | Through Hole | TO-220-3 | - | - | TO-220 | - | - | - | - | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VN1160 | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V~16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VIPER012HS STMicroelectronics | 1769 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | - | - | Industrial grade | -40°C~150°C TJ | Tube | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 7W | - | - | - | - | - | - | - | - | - | - | - | - | - | VIPER01 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 4.5V~30V | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 120kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | 80% | Either | 800V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VIPER012XSTR STMicroelectronics | 2493 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | - | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 7W | - | - | 4.5W | - | - | - | - | - | - | - | - | - | - | VIPER01 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 30kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | 80% | Either | 800V | 8V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VIPER012HSTR STMicroelectronics | 2500 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | - | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 7W | - | - | - | - | - | - | - | - | - | - | - | - | - | VIPER01 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 120kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | 80% | Either | 800V | 8V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VIPER35HDTR STMicroelectronics | 2421 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 16 | EAR99 | - | - | - | 22W | - | 8542.39.00.01 | 1.5W | - | DUAL | GULL WING | NOT SPECIFIED | - | - | 1.27mm | - | - | NOT SPECIFIED | VIPER35 | - | - | - | Not Qualified | - | 23.5V | - | - | SWITCHING CONTROLLER | - | - | - | - | 8.5V~23.5V | - | - | - | - | Flyback | 8.5V | CURRENT-MODE | - | 225kHz | - | 23.5V | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | Isolated | 800V | 14V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() VIPER12AS STMicroelectronics | 2500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~150°C TC | Tube | VIPER™ | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8W | - | - | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | not_compliant | 66kHz | NOT SPECIFIED | VIPER12 | 8 | - | 1 | Not Qualified | 730V | - | 18V | - | SWITCHING REGULATOR | - | - | - | - | 9V~38V | - | - | - | 9V | - | - | CURRENT-MODE | - | 60kHz | - | - | PULSE WIDTH MODULATION | 50ns | 100 ns | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | Non-Isolated | - | 14.5V | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VIPER011XSTR STMicroelectronics | In Stock |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | - | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 7W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | VIPER01 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | Buck, Buck-Boost, Flyback | 4.5V | - | - | 30kHz | - | 30V | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | 80% | Either | 800V | 8V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() VIPER50A-E STMicroelectronics | 20193 | - | Datasheet | - | - | Through Hole | Through Hole | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | - | 4.535924g | - | - | - | Tube | VIPER™ | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | 125°C | -25°C | 50W | AUTOMATIC BURST MODE OPERATION IN STAND-BY CONDITION | - | - | 60W | ZIG-ZAG | - | - | 1 | - | - | - | 200kHz | - | VIPER50 | 5 | - | 1 | - | 700V | - | 13V | - | SWITCHING REGULATOR | 12mA | - | 60W | 1.5A | 8V~15V | 16mA | - | Frequency Control, Soft Start, Sync | - | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | 230V | PULSE WIDTH MODULATION | 50ns | 100 ns | 13V | SINGLE | Yes | Current Limiting, Over Temperature | 50 % | - | - | - | Isolated | - | 11V | 230V | 9.2mm | - | 10.4mm | 4.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VIPER26HD STMicroelectronics | 275 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 547.485991mg | - | - | -40°C~150°C TJ | Tube | VIPer™ plus | e4 | Active | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1.5W | 20W | DUAL | GULL WING | 260 | 1 | 14V | - | - | - | 30 | VIPER26 | 16 | - | 1 | - | - | - | - | - | ANALOG CIRCUIT | 600μA | - | - | 1A | 11.5V~23.5V | - | - | - | - | Flyback | 11.5V | CURRENT-MODE | - | 115kHz | - | 23.5V | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 80 % | - | - | 70% | Either | 800V | 13V | - | - | - | 10mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VIPER011XS STMicroelectronics | 1772 | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | - | - | - | -40°C~150°C TJ | Tube | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 7W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | VIPER01 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | Buck, Buck-Boost, Flyback | 4.5V | - | - | 30kHz | - | 30V | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | 80% | Either | 800V | 8V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() VIPER15HN STMicroelectronics | 1677 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | 850.995985mg | - | - | -40°C~150°C TJ | Tube | VIPer™ plus | e3 | Obsolete | 1 (Unlimited) | 7 | EAR99 | Matte Tin (Sn) - annealed | - | - | 10W | - | - | - | 12W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | VIPER15 | 7 | - | 1 | - | - | - | 14V | - | SWITCHING CONTROLLER | 2.5mA | - | - | - | 8.5V~23.5V | - | 12W | - | 8.5V | Flyback | - | CURRENT-MODE | - | 225kHz | 23.5V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | Isolated | 800V | 14V | - | 3.3mm | - | 9.27mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER22AS STMicroelectronics | 100 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~150°C TC | Tube | VIPER™ | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 7W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | not_compliant | 66kHz | NOT SPECIFIED | VIPER22 | 8 | R-PDSO-G8 | 1 | Not Qualified | - | - | 18V | - | SWITCHING REGULATOR | - | - | - | - | 8V~38V | - | - | - | 9V | Flyback | - | CURRENT-MODE | 0.84A | 60kHz | 38V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | Isolated | 730V | 14.5V | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPERA16HDTR STMicroelectronics | 50 | - | Datasheet | - | - | Surface Mount | - | SOIC | - | - | - | - | 10W | - | - | - | - | - | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buck-Boost, Flyback | - | - | - | 115kHz | - | - | - | - | - | - | - | - | Over Temperature | - | - | 80 % | - | - | 800V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VIPER0PHDTR STMicroelectronics | 60000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPer™ plus | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 1W | 12W | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | VIPER0P | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | 4.5V~30V | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 120kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Short Circuit | - | - | - | 80% | Either | 800V | 8V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VIPER12ADIP STMicroelectronics | 100 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | -40°C~150°C TC | Tube | VIPER™ | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 13W | - | - | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | not_compliant | 66kHz | NOT SPECIFIED | VIPER12 | 8 | - | 1 | Not Qualified | 38V | - | 18V | - | SWITCHING REGULATOR | - | - | - | - | 9V~38V | - | - | - | 9V | - | - | CURRENT-MODE | - | 60kHz | - | - | PULSE WIDTH MODULATION | 50ns | 100 ns | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | Non-Isolated | 730V | 14.5V | - | - | 5.33mm | 9.27mm | 7.62mm | - | - | ROHS3 Compliant | - |