- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Base Part Number
- Analog IC - Other Type
- Lead Free
- Meter Type
- Mount
- Mounting Type
- Number of Functions
- Number of Pins
Attribute column
Manufacturer
STMicroelectronics PMIC - Energy Metering
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Mfr | Package | Product Status | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Adjustable Threshold | Accuracy | Supply Current-Max (Isup) | Max Junction Temperature (Tj) | Input Impedance | Meter Type | Measurement Error | Voltage - I/O Low | Voltage - I/O High | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPM32TR STMicroelectronics | 20 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 24-VQFN Exposed Pad | 24 | 928.191737mg | - | - | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | - | - | - | Active | 3 (168 Hours) | 24 | EAR99 | - | - | 2.95V~3.65V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | STPM32 | - | 3.3V | 3.65V | - | - | 2 | SPI | ANALOG CIRCUIT | 3.9mA | 4.3mA | - | - | 0.5 % | - | 125°C | - | 2 x Single Phase | - | - | - | 1mm | - | 4mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPM10BTR STMicroelectronics | 12500 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 190.990737mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | Matte Tin (Sn) - annealed | - | 3.165V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | STPM10 | 20 | - | 5.5V | 5V | 3.165V | 2 | SPI, Serial | ANALOG CIRCUIT | 5mA | - | - | - | - | 6mA | - | 100kOhm | Single Phase | 0.1% | 0.8V | 1.5V | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPM33TR STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 32-VQFN Exposed Pad | 32 | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | 8542.39.00.01 | 2.95V~3.65V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | STPM33 | - | - | 3.65V | - | 2.95V | - | - | ANALOG CIRCUIT | 4.6mA | - | - | - | 0.1 % | - | - | - | 2 x Single Phase | - | - | - | - | 1mm | 5mm | 5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPM34TR STMicroelectronics | 3000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 32-VQFN Exposed Pad | 32 | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | - | 2.95V~3.65V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | STPM34 | - | 3.3V | 3.65V | - | - | 2 | SPI, Serial | ANALOG CIRCUIT | 5.5mA | - | - | - | 0.1 % | - | - | - | 2 x Single Phase | - | - | - | - | 1mm | 5mm | 5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPMC1BTR STMicroelectronics | 5000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | - | - | -40°C~85°C | Digi-Reel® | - | e4 | - | Active | 3 (168 Hours) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3.17V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | STPMC1 | 20 | - | - | 5V | 3.17V | 5 | SPI, Serial | ANALOG CIRCUIT | 6mA | 6mA | 2mA | - | - | 7mA | - | - | 3 Phase | 0.1% | 0.6V | 1.2V | - | 1.2mm | - | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPM11ATR STMicroelectronics | 10000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | STPM1 | 20 | - | 5.5V | 5V | 3V | 2 | SPI, Serial | ANALOG CIRCUIT | 4.7mA | - | 150mA | - | - | 6mA | - | 100kOhm | Single Phase | 0.1% | 0.8V | 1.5V | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPM12ATR STMicroelectronics | 10000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | STPM1 | 20 | - | 5.5V | 5V | 3V | - | - | ANALOG CIRCUIT | 4.7mA | - | 150mA | - | - | 6mA | - | 100kOhm | Single Phase | 0.1% | 0.8V | 1.5V | - | 1.2mm | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPM14ATR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | STPM1 | 20 | - | 5.5V | 5V | 3V | - | Serial | ANALOG CIRCUIT | 4.7mA | - | 150mA | - | - | 6mA | - | 100kOhm | Single Phase | 0.1% | 0.8V | 1.5V | - | 1.2mm | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPM13ATR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | STPM1 | 20 | - | 5.5V | 5V | 3V | - | - | ANALOG CIRCUIT | 4.7mA | - | 150mA | - | - | 6mA | - | 100kOhm | Single Phase | 0.1% | 0.8V | 1.5V | - | 1.2mm | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STODPM01TPQR STMicroelectronics | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | STODPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPM01FTR STMicroelectronics | 5000 | - | Datasheet | 12 Weeks | NRND (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 190.990737mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | - | Active | 3 (168 Hours) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | STPM01 | 20 | - | 5.5V | 5V | 3V | 1 | SPI | POWER SUPPLY MANAGEMENT CIRCUIT | 5mA | - | - | YES | - | 6mA | - | 100kOhm | Single Phase | 0.1% | 0.8V | 1.5V | - | 1.2mm | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPM098-TR STMicroelectronics | 29 |
| - | - | - | - | - | - | - | - | STMicroelectronics | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STODPM01QTR STMicroelectronics | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |