- Packaging
- Applications
- Load Type
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Voltage - Supply
- Interface
- Part Status
- Fault Protection
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
STMicroelectronics PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | SwitchingFrequency | Turn Off Delay Time | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Applications | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Turn On Delay Time | Logic Function | Output Characteristics | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Output Polarity | Release Time | Input Characteristics | Voltage - Load | Fault Protection | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Max Junction Temperature (Tj) | Built-in Protections | Motor Type | Output Current Flow Direction | Load Type | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L6206N STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 24-PowerDIP (0.300, 7.62mm) | - | 24 | - | - | - | - | -25°C~125°C TJ | Tube | - | e3 | Obsolete | 1 (Unlimited) | 24 | EAR99 | 300mOhm | Matte Tin (Sn) - annealed | DC Motors, Stepper Motors, Voltage Regulators | - | - | 8V~52V | DUAL | - | - | 1 | 48V | - | - | L6206 | 24 | 4 | 52V | 5.6A | 48V | 8V | 2 | Logic | STEPPER MOTOR CONTROLLER | - | 10mA | Half Bridge (4) | - | 2.8A | - | - | - | 2.8A | 250ns | - | 52V | 2.8A | - | 550 ns | - | 8V~52V | Current Limiting, Over Temperature, UVLO | - | 300m Ω | - | - | - | Brushed | - | Inductive | Bootstrap Circuit | 3.3mm | - | 31.75mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6203 STMicroelectronics | 10550 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | Multiwatt-11 (Vertical, Bent and Staggered Leads) | - | 11 | 4.535924g | - | - | 300 ns | -40°C~150°C TJ | Tube | - | e3 | Active | 1 (Unlimited) | 11 | EAR99 | 300mOhm | Matte Tin (Sn) - annealed | DC Motors, General Purpose | - | - | 12V~48V | ZIG-ZAG | - | - | 1 | 36V | - | - | L6203 | 11 | - | 60V | 5A | 36V | - | 2 | Logic | - | 15mA | - | Half Bridge (2) | - | 5A | 400 ns | - | TOTEM-POLE | 4A | 200ns | 200 ns | 48V | 10A | TRUE | 400 ns | STANDARD | 12V~48V | Over Temperature | - | 300m Ω | - | - | TRANSIENT; THERMAL | Brushed | - | Inductive | Bootstrap Circuit | 10.7mm | - | 19.6mm | 5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6201 STMicroelectronics | 8000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | SO20-SO20MEC | 30kHz | - | -40°C~150°C TJ | Tube | - | e4 | Active | 3 (168 Hours) | 20 | EAR99 | 300mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | DC Motors, General Purpose | - | 900mW | 12V~48V | DUAL | GULL WING | 260 | 1 | 36V | - | 30 | L6201 | 20 | - | 60V | 2A | 36V | - | 2 | Logic | - | - | 15mA | Half Bridge (2) | 900mW | 1A | - | - | TOTEM-POLE | 1A | 300ns | - | 48V | 1A | TRUE | 400 ns | STANDARD | 12V~48V | Over Temperature | 5A | 300m Ω | - | 150°C | TRANSIENT; THERMAL | Brushed | - | Inductive | Bootstrap Circuit | 2.65mm | - | 13mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6201PSTR STMicroelectronics | 3000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 20 | EAR99 | 300mOhm | Matte Tin (Sn) - annealed | DC Motors, General Purpose | - | - | 12V~48V | DUAL | GULL WING | 245 | 1 | 36V | - | 30 | L6201 | 20 | - | 60V | 5A | 36V | - | 2 | Logic | - | 15mA | - | Half Bridge (2) | - | 4A | - | - | - | 4A | - | - | 48V | 4A | - | - | - | 12V~48V | Over Temperature | 5A | 300m Ω | - | - | TRAN;TSD | Brushed | - | Inductive | Bootstrap Circuit | 3.3mm | - | 16mm | 11.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L298P STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | 20 | - | - | - | - | -40°C~150°C TJ | Tube | - | e3 | Active | 3 (168 Hours) | 20 | EAR99 | - | Matte Tin (Sn) - annealed | DC Motors, Relays, Solenoids, Stepper Motors | - | - | 4.5V~7V | DUAL | GULL WING | 245 | 2 | 5V | - | 30 | L298 | 20 | 4 | - | 3A | 42V | - | 2 | Logic | - | 13mA | - | Half Bridge (4) | - | 4A | - | - | TOTEM-POLE | 2A | - | - | 46V | 3A | TRUE | - | STANDARD | 4.8V~46V | Current Limiting, Over Temperature | - | - | 42V | - | OVER CURRENT; THERMAL | Brushed | - | Inductive | - | 3.3mm | - | 16mm | 11.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6206QTR STMicroelectronics | 2500 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 48 | EAR99 | 340mOhm | - | DC Motors, Stepper Motors, Voltage Regulators | - | - | 8V~52V | QUAD | - | - | 1 | - | 0.5mm | - | L6206 | - | 4 | - | 5.6A | 52V | 8V | - | Logic | STEPPER MOTOR CONTROLLER | - | 10mA | Half Bridge (4) | - | 2.5A | - | - | - | 2.5A | - | - | - | - | - | - | - | 8V~52V | Current Limiting, Over Temperature, UVLO | - | 280m Ω LS, 340m Ω HS | - | - | - | - | - | Inductive | Bootstrap Circuit | - | 1mm | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6201PS STMicroelectronics | 381 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | 20 | - | - | - | - | -40°C~150°C TJ | Tube | - | e3 | Active | 3 (168 Hours) | 20 | EAR99 | 300mOhm | Matte Tin (Sn) - annealed | DC Motors, General Purpose | - | - | 12V~48V | DUAL | GULL WING | 245 | 1 | 36V | - | 30 | L6201 | 20 | - | 60V | 5A | 36V | - | 2 | Logic | - | 15mA | - | Half Bridge (2) | - | 5A | - | - | - | 4A | 300ns | - | 48V | 4A | - | 400 ns | - | 12V~48V | Over Temperature | 5A | 300m Ω | - | - | THERMAL | Brushed | - | Inductive | Bootstrap Circuit | 3.3mm | - | 16mm | 11.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6206PD013TR STMicroelectronics | 8400 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 36 | EAR99 | 300mOhm | Matte Tin (Sn) - annealed | DC Motors, Stepper Motors, Voltage Regulators | - | - | 8V~52V | DUAL | GULL WING | 245 | 1 | 48V | 0.65mm | 30 | L6206 | 36 | 4 | 52V | 5.6A | 48V | 8V | 2 | Logic | STEPPER MOTOR CONTROLLER | - | 10mA | Half Bridge (4) | - | 2.8A | - | - | - | 2.8A | - | - | - | - | - | - | - | 8V~52V | Current Limiting, Over Temperature, UVLO | - | 300m Ω | - | - | - | - | - | Inductive | Bootstrap Circuit | - | 3.6mm | 15.9mm | 11mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6206Q STMicroelectronics | 1000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | - | 100kHz | - | -25°C~125°C TJ | Tray | - | - | Active | 3 (168 Hours) | 48 | EAR99 | 340mOhm | - | DC Motors, Stepper Motors, Voltage Regulators | - | - | 8V~52V | QUAD | - | - | 1 | - | 0.5mm | - | L6206 | - | - | 52V | 5.6A | - | 8V | 4 | Logic | STEPPER MOTOR CONTROLLER | - | 10mA | Half Bridge (4) | - | 2.5A | - | AND | - | 2.5A | - | - | 52V | 2.8A | - | - | - | 8V~52V | Current Limiting, Over Temperature, UVLO | - | 280m Ω LS, 340m Ω HS | - | - | - | Brushed | - | Inductive | Bootstrap Circuit | 950μm | - | 7.15mm | 7.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6206D STMicroelectronics | 3 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | 100kHz | - | -25°C~125°C TJ | Tube | - | e4 | Active | 3 (168 Hours) | 24 | EAR99 | 300mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | DC Motors, Stepper Motors, Voltage Regulators | - | - | 8V~52V | DUAL | GULL WING | 250 | 1 | 48V | - | 30 | L6206 | 24 | 4 | 60V | 5.6A | 48V | 8V | 2 | Logic | STEPPER MOTOR CONTROLLER | - | 5mA | Half Bridge (4) | - | 2.8A | - | - | - | 2.8A | - | - | 52V | 2.8A | - | - | - | 8V~52V | Current Limiting, Over Temperature, UVLO | - | 300m Ω | - | - | - | Brushed | - | Inductive | Bootstrap Circuit | 2.65mm | - | 15.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6207D STMicroelectronics | 4089 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | - | -25°C~125°C TJ | Tube | - | e4 | Active | 3 (168 Hours) | 24 | EAR99 | 340mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | DC Motors, Stepper Motors, Voltage Regulators | - | - | 8V~52V | DUAL | GULL WING | 250 | 1 | 48V | - | 30 | L6207 | 24 | 4 | 52V | 5.6A | 48V | 8V | 2 | Logic | STEPPER MOTOR CONTROLLER | - | 10mA | Half Bridge (4) | - | 2.8A | - | - | - | 2.8A | - | - | 52V | 2.8A | - | - | - | 8V~52V | Current Limiting, Over Temperature, UVLO | - | 300m Ω | - | - | - | Brushed | - | Inductive | Bootstrap Circuit | 2.35mm | - | 15.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6206PD STMicroelectronics | 80 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | - | - | - | -25°C~125°C TJ | Tube | - | e3 | Active | 3 (168 Hours) | 36 | EAR99 | 300mOhm | Matte Tin (Sn) - annealed | DC Motors, Stepper Motors, Voltage Regulators | - | - | 8V~52V | DUAL | GULL WING | 245 | 1 | 48V | 0.65mm | 30 | L6206 | 36 | - | 52V | 5.6A | 48V | 8V | 4 | Logic | STEPPER MOTOR CONTROLLER | 5mA | - | Half Bridge (4) | - | 2.8A | - | - | - | 2.8A | 250ns | - | 52V | 2.8A | - | 550 ns | - | 8V~52V | Current Limiting, Over Temperature, UVLO | - | 300m Ω | - | - | - | Brushed | - | Inductive | Bootstrap Circuit | 3.3mm | - | 16mm | 11.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6207D013TR STMicroelectronics | 592 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | e4 | Active | 3 (168 Hours) | 24 | EAR99 | 340mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | DC Motors, Stepper Motors, Voltage Regulators | - | - | 8V~52V | DUAL | GULL WING | 250 | 1 | 48V | - | 30 | L6207 | 24 | 4 | 52V | 5.6A | 48V | 8V | 2 | Logic | STEPPER MOTOR CONTROLLER | - | 10mA | Half Bridge (4) | - | 2.8A | - | - | - | 2.8A | - | - | - | - | - | - | - | 8V~52V | Current Limiting, Over Temperature, UVLO | - | 300m Ω | - | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6202 STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | 4.535924g | - | - | - | -40°C~150°C TJ | Tube | - | e3 | Active | 1 (Unlimited) | 18 | EAR99 | 300mOhm | Matte Tin (Sn) | DC Motors, General Purpose | - | - | 12V~48V | DUAL | - | - | 1 | 36V | - | - | L6202 | 18 | - | 60V | 5A | 36V | - | 2 | Logic | - | - | 15mA | Half Bridge (2) | 1.3W | 1.5A | - | - | TOTEM-POLE | 1.5A | 300ns | - | 48V | 10A | TRUE | 400 ns | STANDARD | 12V~48V | Over Temperature | 5A | 300m Ω | - | - | THERMAL | Brushed | - | Inductive | Bootstrap Circuit | 5.1mm | - | 24.8mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6207PD STMicroelectronics | 2356 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | - | - | - | -25°C~125°C TJ | Tube | - | e3 | Active | 3 (168 Hours) | 36 | EAR99 | 300mOhm | Matte Tin (Sn) - annealed | DC Motors, Stepper Motors, Voltage Regulators | - | - | 8V~52V | DUAL | GULL WING | 245 | 1 | 48V | 0.65mm | 30 | L6207 | 36 | 4 | 52V | 5.6A | 48V | 8V | 2 | Logic | STEPPER MOTOR CONTROLLER | 10mA | - | Half Bridge (4) | - | 2.8A | - | - | - | 2.8A | 250ns | - | 52V | 2.8A | - | 550 ns | - | 8V~52V | Current Limiting, Over Temperature, UVLO | - | 300m Ω | - | - | - | Brushed | - | Inductive | Bootstrap Circuit | 3.3mm | - | 16mm | 11.1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() L298P013TR STMicroelectronics | 3600 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | 20 | - | - | 25kHz | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 20 | EAR99 | - | Matte Tin (Sn) - annealed | DC Motors, Relays, Solenoids, Stepper Motors | - | 25W | 4.5V~7V | DUAL | GULL WING | 245 | 2 | 5V | 1.27mm | 30 | L298 | 20 | - | - | 2A | 42V | - | 4 | Logic | - | 50mA | - | Half Bridge (4) | - | 4A | - | - | TOTEM-POLE | - | - | - | 46V | 4A | TRUE | - | STANDARD | 4.8V~46V | Current Limiting, Over Temperature | - | - | 42V | - | OVER CURRENT; THERMAL | Brushed | - | Inductive | - | 3.3mm | - | 16mm | 11.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VN5770AKPTR-E STMicroelectronics | 9900 | - | Datasheet | 18 Weeks | NRND (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | OMNIFET II™, VIPower™ | - | Active | 3 (168 Hours) | 28 | EAR99 | - | - | DC Motors, General Purpose, Relays | 8542.39.00.01 | - | 4.5V~36V | DUAL | GULL WING | - | 1 | 13V | 1.27mm | - | VN5770 | 28 | - | - | - | 13V | - | - | Logic | - | - | - | Half Bridge (2) | - | - | - | - | - | 8.5A | - | - | - | - | - | - | - | 41V Max | Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO | 8.5A | 160m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SOURCE SINK | Inductive, Capacitive, Resistive | - | - | 2.65mm | 8.95mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() L6207PD013TR STMicroelectronics | 600 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 36 | EAR99 | 300mOhm | Matte Tin (Sn) - annealed | DC Motors, Stepper Motors, Voltage Regulators | - | - | 8V~52V | DUAL | GULL WING | 245 | 1 | 48V | 0.65mm | 30 | L6207 | 36 | 4 | 52V | 5.6A | 48V | 8V | 2 | Logic | STEPPER MOTOR CONTROLLER | - | 10mA | Half Bridge (4) | - | 2.8A | - | - | - | 2.8A | - | - | 52V | 2.8A | - | - | - | 8V~52V | Current Limiting, Over Temperature, UVLO | - | 300m Ω | - | - | - | Brushed | - | Inductive | Bootstrap Circuit | 3.3mm | - | 16mm | 11.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6201013TR STMicroelectronics | 15000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e4 | Active | 3 (168 Hours) | 20 | EAR99 | 300mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | DC Motors, General Purpose | - | - | 12V~48V | DUAL | GULL WING | 260 | 1 | 36V | - | 40 | L6201 | 20 | - | - | 2A | 36V | - | 2 | Logic | - | - | 15mA | Half Bridge (2) | - | 1A | - | - | TOTEM-POLE | 1A | - | - | 48V | 1A | TRUE | - | STANDARD | 12V~48V | Over Temperature | 0.002A | 300m Ω | - | - | TRANSIENT; THERMAL | Brushed | - | Inductive | Bootstrap Circuit | 2.35mm | - | 13mm | 7.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STSPIN230 STMicroelectronics | 11723 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | STSPIN2 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | - | DC Motors, General Purpose | - | - | 0V~5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | STSPIN | - | 1 | - | - | - | - | - | Logic | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | 1.3A | - | - | - | - | - | - | - | - | - | - | - | 1.8V~10V | Current Limiting, Over Temperature, Short Circuit | - | 400m Ω LS + HS | - | - | - | - | - | Inductive | - | - | - | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | - |