- Packaging
- Applications
- Load Type
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Voltage - Supply
- Interface
- Part Status
- Fault Protection
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
STMicroelectronics PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Output Current | Max Supply Current | Min Input Voltage | Output Current-Max | Max Input Voltage | Output Current per Channel | Rise Time | Fall Time (Typ) | Voltage - Load | Fault Protection | Number of Drivers | Consumer IC Type | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Load Type | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E-L6202 STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | - | - | -40°C~150°C TJ | Tube | - | Obsolete | 1 (Unlimited) | 18 | EAR99 | - | - | - | DC Motors, General Purpose | - | - | 12V~48V | DUAL | - | - | 1 | 36V | - | - | - | L6202 | 18 | - | - | 60V | - | 36V | - | - | 2 | Logic | - | - | - | 128mA | Half Bridge (2) | 5A | - | - | - | - | 1.5A | - | - | 12V~48V | Over Temperature | - | - | - | - | 300m Ω | - | THERMAL | - | Inductive | Bootstrap Circuit | 5.1mm | - | 8.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VN770P13TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | OMNIFET II™, VIPower™ | Obsolete | 3 (168 Hours) | 28 | EAR99 | - | - | - | DC Motors, General Purpose, Relays | 8542.39.00.01 | - | 6V~26V | DUAL | GULL WING | - | 1 | 13V | 1.27mm | unknown | - | VN770 | 28 | - | Not Qualified | - | - | 3.6V | 26V | 6V | - | Logic | - | - | BRUSH DC MOTOR CONTROLLER | 4mA | Half Bridge (2) | - | - | - | 9A | - | 9A | - | - | 36V Max | Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | 270m Ω (Max) | - | - | - | Inductive | Status Flag | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() VN771K-E STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | 28-SO | - | -40°C~150°C TJ | Tube | OMNIFET II™, VIPower™ | Obsolete | 1 (Unlimited) | - | - | 60mOhm | 150°C | -40°C | DC Motors, General Purpose, Relays | - | 6W | 5.5V~36V | - | - | - | - | - | - | - | - | VN771 | - | 4 | - | - | - | - | - | - | - | Logic | 36V | 5.5V | - | - | Half Bridge (2) | 9A | 12μA | 5.5V | - | 36V | 9A | - | - | 5.5V~36V | Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | 95mOhm (Max) | - | - | - | Inductive | Status Flag | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() E-L6204D STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | - | - | -40°C~150°C TJ | Tube | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | - | - | DC Motors, General Purpose | 8542.39.00.01 | - | 2V~7V | DUAL | GULL WING | - | 2 | - | 1.27mm | - | - | L6204 | 28 | - | - | - | 3A | 42V | - | - | - | Logic | - | - | - | 10mA | Half Bridge (4) | - | - | - | - | - | 500mA | - | - | 12V~48V | Over Temperature | - | - | - | - | 1.2 Ω | - | TRANSIENT; THERMAL | SOURCE | Inductive | Bootstrap Circuit | 2.65mm | 17.9mm | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VN772KP-E STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | - | - | -40°C~150°C TJ | Tube | OMNIFET II™, VIPower™ | Obsolete | 3 (168 Hours) | 28 | EAR99 | 60mOhm | - | - | DC Motors, General Purpose, Relays | - | - | 5.5V~36V | DUAL | GULL WING | - | 1 | 13V | 1.27mm | - | - | VN772 | 28 | 4 | - | - | - | - | - | - | - | Logic | - | - | - | - | Half Bridge (2) | - | - | 5.5V | - | 36V | 9A | - | - | 5.5V~36V | Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | 2.3 µs | 9A | 125m Ω (Max) | 16 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE SINK | Inductive | Status Flag | 2.65mm | 17.9mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() E-L6207D013TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 24-SO | - | -25°C~125°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -25°C | DC Motors, Stepper Motors, Voltage Regulators | - | - | 8V~52V | - | - | - | - | - | - | - | - | L6207 | - | - | - | - | 5.6A | 48V | - | - | 2 | Logic | 52V | 8V | - | 10mA | Half Bridge (4) | - | - | - | - | - | 2.8A | - | - | 8V~52V | Current Limiting, Over Temperature, UVLO | - | - | - | - | 300mOhm | - | - | - | Inductive | Bootstrap Circuit | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VN770K-E STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | 28-SO | - | -40°C~150°C TJ | Tube | OMNIFET II™, VIPower™ | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | DC Motors, General Purpose, Relays | - | 6W | 5.5V~36V | - | - | - | - | - | - | - | - | VN770 | - | 4 | - | - | - | 13V | - | - | - | Logic | 36V | 5.5V | - | 7mA | Half Bridge (2) | - | - | - | - | - | 9A | 14μs | 11 μs | 40V Max | Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO | 4 | - | - | - | 160mOhm (Max) | - | - | - | Inductive | Status Flag | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STDRIVE601TR STMicroelectronics | 770 | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | - | DC Motors, General Purpose | - | - | 9V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog, Logic | - | - | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | 580V | Over Current, Over Temperature, UVLO | - | - | - | - | 35 Ω | - | - | - | Capacitive and Resistive | Bootstrap Circuit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STDRIVE601 STMicroelectronics | 3550 | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C TJ | Tray | - | Active | 3 (168 Hours) | - | - | - | - | - | DC Motors, General Purpose | - | - | 9V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog, Logic | - | - | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | 580V | Over Current, Over Temperature, UVLO | - | - | - | - | 35 Ω | - | - | - | Capacitive and Resistive | Bootstrap Circuit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWD5F60 STMicroelectronics | 1166 | - | Datasheet | - | Surface Mount | 46-PowerVFQFN | - | - | - | -40°C~125°C TJ | Tray | - | Active | 3 (168 Hours) | - | - | - | - | - | Industrial | - | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | PWD5 | - | - | - | - | - | - | - | - | - | Logic | - | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | UVLO | - | - | - | - | 1.38 Ω | - | - | - | Inductive | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWD5F60TR STMicroelectronics | 1113 | - | Datasheet | - | Surface Mount | 46-PowerVFQFN | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | - | Industrial | - | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | PWD5 | - | - | - | - | - | - | - | - | - | Logic | - | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | UVLO | - | - | - | - | 1.38 Ω | - | - | - | Inductive | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L99UDL01TR STMicroelectronics | 363 | - | Datasheet | - | Surface Mount | 64-TQFP Exposed Pad | - | - | Automotive grade | -40°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 6V~18V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | Logic, PWM, SPI | - | - | - | - | Half Bridge (6) | - | - | - | - | - | - | - | - | 6V~18V | Over Current, Over Temperature | - | CONSUMER CIRCUIT | - | - | 90m Ω LS + HS | - | - | - | Capacitive and Resistive | Charge Pump, Status Flag | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STDRIVE101 STMicroelectronics | 25930 | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C TJ | Tray | - | Active | 3 (168 Hours) | - | - | - | - | - | DC Motors, General Purpose | - | - | 9V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog, Logic | - | - | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | 580V | Over Current, Over Temperature, UVLO | - | - | - | - | 35 Ω | - | - | - | Capacitive and Resistive | Bootstrap Circuit | - | - | - | - | - | - | - | ||
![]() STDRIVE101TR STMicroelectronics | 3630 | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | - | DC Motors, General Purpose | - | - | 9V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog, Logic | - | - | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | 580V | Over Current, Over Temperature, UVLO | - | - | - | - | 35 Ω | - | - | - | Capacitive and Resistive | Bootstrap Circuit | - | - | - | - | - | - | - |